Products/Services for Linc Pneumatic Level Switches
-
Level Switches - (624 companies)Level switches are used to detect liquid or powder levels, or interfaces between liquids. These level measurements are indicated via an electrical switching action. Level switches can be used either as an alarm device or as control switches, turning...Media TypeSwitch TypeConfiguration (Normal State) -
Liquid Level Switches - (368 companies)Liquid level switches are used to detect specific liquid levels or interfaces between liquids. These level measurements are indicated via an electrical switching action. Liquid level switches detect liquid levels or interfaces between liquids... -
Level Sensors - (1154 companies)They are used generally as a high alarm or switch. These level sensors can also be integrated in a single device to add a low alarm, or to serve as a stepped version of a continuous level. Example of point level measurement. Video Credit: madisonsensors... -
Dry Material (Powders) Level Switches - (62 companies)Dry material (powders) level switches are used to measure levels of dry, solid materials via an electrical switching action. Dry material level switches are used to detect the level of dry materials along process lines, or in tanks or vessels... -
Levels - (204 companies)How to Select Levels. Levels are mechanical or electronic tools that measure the inclination of a surface relative to the earth's surface. Levels vary from simple mechanical devices to complex electronic sensors that digitally readout angular level... -
Level Controllers - (391 companies)Level controllers monitor, regulate, and control liquid or solid levels in a process. Level controllers monitor, regulate, and control liquid or solid levels in a process. Level controllers receive input from a level-sensing device and respond...
-
Pressure Switches - (758 companies)Pressure switches are actuated by a change in the pressure of a liquid or gas. They activate electromechanical or solid-state switches upon reaching a specific pressure level. Pressure switches are actuated by a change in the pressure of a liquid...
-
Level Gauges - (286 companies)...in addition to a switch or alarm in a system. There is little maintenance required and all repairs can be done without disturbing the system. They can also be customized for extreme applications. Types of Level Gauges. There are several basic types...
-
Pneumatic Relays and Volume Boosters - (60 companies)...boosters can be the building blocks for more complex pneumatic logic circuits. A ratio relay is a pneumatic switch that can perform tasks based on a predetermined ratio, such as addition, subtraction, biasing, and reversing. A pneumatic reducing relay...
-
Level Transmitters - (303 companies)Level transmitters or level transducers are used to measure the level of a liquid or bulk solid material (as well as slurries) within a specified space. For each measurement, they provide an electrical output that is proportional to the input level...
Product News
-
Parker Sporlan Division
Level Switches- HBS Series CO2 Switch. HBSC2 is a level switch for detecting liquid CO2 in refrigeration systems. Typically, it is installed in/on the receiver, but it is also suited for installation in other locations where a level indication is needed. The sensor's measurement principle makes it unique for these purposes, since the properties of the measurement principle as well as its special construction allows it to withstand high pressure and low refrigerant temperatures. The sensor is suited for use... (read more) -
O'Keefe Controls Co.
Non-electrical Pneumatic Level Sensors & Controls Paired with our Pneumatic Float Valves, O'Keefe Controls Co. Pneumatic Level Indicators and Level Controls effectively handle level control without risk of explosion. Suitable for a wide variety of liquid level sensing, they are ideal for applications where risk of explosion is a factor, such as the manufacture of paints & solvents, alcohol distillation plants, and more. Pneumatic Control Panels - Used in conjunction with our pneumatic float valves, these provide a pneumatic output to control... (read more)Browse Liquid Level Sensors Datasheets for O'Keefe Controls Co. -
Sensata Technologies
Level Sensors & Switches Selection Guide Our level sensors & switches feature a variety of technologies, materials, and configurations to deliver efficient level detection for standard and custom applications, all while ensuring high performance and safety. Explore our level sensors & switches selection guide to find the perfect product for your needs! (read more) -
Sensata Technologies
Solutions for Hazardous Area Level Switches Some fluid chemical or petrochemical processing systems require level switching to control certain processes. Areas that are classified as "hazardous ", due to the explosive atmosphere that may be present, require equipment that has attained approvals, which ensure they are suitable for use in these areas. Learn more about our Hazardous Area Level Switches. Visit our FLPV Series Flameproof Dual Level Float Switches Brochure. (read more)Browse Pressure Switches Datasheets for Sensata Technologies -
SST Sensing Ltd.
Optomax Basic Fluid Level Switches The Optomax Basic Range of Fluid Level Switches provides a simple and reliable solution for liquid level detection using optical sensing technology. Designed for ease of use and integration, these switches deliver consistent performance in a wide range of industrial and OEM applications. Their cost-effective design makes them suitable for applications where dependable level switching is required without unnecessary complexity. Typical uses include process equipment, fluid handling systems... (read more) -
SST Sensing Ltd.
Optomax Digital Liquid Level Switches The Optomax Digital Range of Liquid Level Switches is designed to provide accurate and repeatable liquid detection using optical sensing technology with digital output capability. These switches support reliable performance in industrial automation and process control systems. With digital switching outputs, the Optomax Digital range simplifies integration with modern control electronics and PLCs. They are well suited for industrial, process, and OEM applications requiring consistent... (read more) -
Parker Sporlan Division
HBS Level Switches for Industrial Refrigeration CO2 Switch. HBSC2 is a level switch for detecting liquid CO2 in refrigeration systems. Typically, it is installed in/on the receiver, but it is also suited for installation in other locations where a level indication is needed. The sensor's measurement principle makes it unique for these purposes, since the properties of the measurement principle as well as its special construction allows it to withstand high pressure and low refrigerant temperatures. The sensor is suited for use... (read more) -
SST Sensing Ltd.
Optomax Industrial Glass Liquid Level Switch The Optomax Industrial Glass Liquid Level Switch is designed for reliable liquid detection in harsh and demanding environments. Featuring a robust glass sensing tip, it offers enhanced durability and resistance to challenging process conditions. This switch delivers consistent and repeatable level detection, supporting effective monitoring and control of fluid systems. It is well suited for industrial process equipment, chemical systems, and applications where environmental resilience (read more) -
OTTO Controls
Slide Switches for Standard or Logic-Level Rating OTTO's slide switches support a range of commercial and defense applications with single- or double-pole, double-throw configurations and different options. 3-position center OFF with momentary or maintained switch action in any combination. Standard rating with copper with silver terminals or logic-level rating with gold over silver terminals. Sealed dusttight to MIL-PRF-8805 Design 2. Raised or flush button style with several button color choices. FAA/PMA available (read more)Browse Slide Switches Datasheets for OTTO Controls -
SST Sensing Ltd.
Hazardous Area Approved Liquid Level Switch The Hazardous Area Approved Liquid Level Switch is designed to provide reliable liquid level detection in environments where explosive or hazardous conditions may be present. Built to meet relevant hazardous area certifications and safety standards, this switch supports dependable and compliant operation in safety-critical industrial applications. Featuring robust construction and precise sensing performance, it is suitable for use in process equipment, chemical handling systems, storage tanks... (read more)
-
New Products
…knob, the operator can press a button and move the float manually, testing pneumatic and mechanical parts. .... Made of stainless steel, the level control has a standard working pressure rating of 1,500 PSI .... Contact: Linc Manufacturing, P.O. Drawer 788, Porter, TX 77365. .... Granzow Inc. has announced a line of liquid level switches with a cylindrical float of stainless steel…
-
Publications
…knob, the operator can press a button and move the float manually, testing pneumatic and mechanical parts. .... Made of stainless steel, the level control has a standard working pressure rating of 1,500 PSI .... Contact: Linc Manufacturing, P.O. Drawer 788, Porter, TX 77365. .... Granzow Inc. has announced a line of liquid level switches with a cylindrical float of stainless steel…
-
New products
…a temperature control unit for setting the temperature in the two baths and switches for operating the .... PNEUMATIC INTERFACE LEVEL ALARM. .... been designed by Linc Manufacturing.
-
The electrical equipment of the Toronto subway cars
…to the control cylinder passes through an "open" electromagnetic valve fitted with a pneumatic latch valve so .... The interlocks consist of tilting mercury switches from which the usual flexible pigtails have been eliminated; such .... ZONC LINC . .... the car ends and extending from about 2ft below the floor to about l^ft above this level .
-
Handbook of Signal Processing in Acoustics
Kelly, E.J., Response of seismic signals to wide-band signals, Linc . Lab. .... detector, consider the problem of detecting the presence of a non-zero DC level in white Gaussian … foraging areas above widely open grasslands to their hunting grounds between canopies they switch from long and … 1143 magnetostrictive, 1145 magnetostrictive, 1145–1150 MEMS, 1151 piezoceramic, 1079 piezo-electric (electrostrictive), 1148 pneumatic , 1143 shape memory…
-
Manual of the public economic law
Magazine for air and outer space right ZÖR. .... the market access requirements in sixties in the report of a group of expert, the so-called Segré-report laid the rechtspolitischen foundations for the trans-European integration on the idea of market freedoms or a level of minimum protection for current … bank legal-manual band III 3715 ff; Fremuth / Half-more Hearted / Linc / Pötzelberger / … fundings on the passive side) and that create the potential runs for bank ( switch towers); 12 • .
-
Neuromuscular Disorders in Clinical Practice
Peroneal nerve palsy following intermit- tent sequential pneumatic compression. Orthopedics. .... Intrapelvic and thigh- level femoral nerve lesions: Management and outcomes in 119 surgically treated cases. .... At 4 days, he was switched to powdered infant formula, and the following day, he was noted .... The LINC complex and .
-
Environmental Protection and Resources Exploitation
Shuang Lianga, Yanyan Liub, Nianfeng Linc . .... continuous carbon source systems, and the nitrite-N concentration kept at a lower level when filamentous bamboo .... 1 (1. direct switching power; 2.electrode; 3. electrolytic cell; 4.magnetic blender). .... Power Robot with 5 Degree of Freedom and On-off Motion of the Pneumatic Gripper, Machine Toll…
-
Abstracts from the 36th Annual Meeting of the Society of General Internal Medicine
The use of high pressure pneumatic drills is increasingly being used by dentists as an alternative to … IET, UPT and RPC were attained for all participants, with resident categorization by post-graduate year level . .... This curriculum is part of our innovative 5 year primary care training project, Project LINC . .... The groups switched after 1 week.
-
Information Technology Applications in Industry
Hydraulic and pneumatic , 2010 (12): 17-19 (In chinese). .... mathematical formula which make it more specific to build the model in the lower abstract level [3]. .... In conventional “flow control valve and travel switch ” control strategy, relative height difference between multiple cylinders .... Xian-min Chena , Chih-Chieh Wang b, Hai-Chun Linc , and Tianhua Yangd .
Indicates content that may require registration and/or purchase.