-
Supplier: Exergen Corp.
Description: Plug and play, linearized, precise accuracy, with integral design which eliminates thermal drift. No leakage current, impedance, or cold junction compensation to worry about.
- Temperature Range: 0 to 250 F
- Accuracy: 1.5 ±% Full Scale
- Spectral Range: 5.5 to 20 microns
- Response Time: 250 milliseconds
-
Supplier: Dynament
Description: Dynament offers a range of hydrocarbon infrared sensors capable of measuring methane or propane gases across a concentration range from 0 to 100% volume. These sensors utilize non-dispersive infrared (NDIR) technology to detect various hydrocarbon gases, including methane
- Operating Temperature: -4 to 122 F
- Operating Humidity: 0 to 95 %
- Gas Types: Combustible Gas, Hydrocarbons, Toxic Gas
-
Supplier: Dynament
Description: Dynament offers a range of nitrous oxide (N₂O) infrared gas sensors that utilize advanced non-dispersive infrared (NDIR) technology to detect N₂O concentrations with precision and reliability. These sensors are capable of measuring nitrous oxide across two key ranges,
- Operating Temperature: -4 to 122 F
- Operating Humidity: 0 to 95 %
- Gas Types: Nitric Oxide (NO)
-
-
Noncontact Infrared Temperature Sensors - Infrared Temperature Sensor for Motorsports -- KIR4 SeriesSupplier: PMC Engineering LLC
Description: The KIR4 Series of miniature infrared temperature sensors offer a compact, robust and reliable solution for non - contact measurements in motor - sports and on - vehicle automotive applications. Typically used for tire research study, the sensor can be used to measure most
- Temperature Range: -5 to 265 F
- Spectral Range: 8 to 14 microns
- Response Time: 30 milliseconds
- Operating Temperature: -5 to 256 F
-
Supplier: Dynament
Description: Dynament offers a comprehensive range of hydrocarbon infrared sensors designed to measure methane gas from 0 to 100% volume and propane gas from 0 to 2% volume. These sensors utilize advanced non-dispersive infrared (NDIR) technology to accurately detect hydrocarbon
- Operating Temperature: -40 to 167 F
- Operating Humidity: 0 to 95 %
- Gas Types: Carbon Dioxide (CO2), Combustible Gas, Hydrocarbons, Toxic Gas
-
Supplier: Dynament
Description: Dynament gas sensors are engineered using patented non-dispersive infrared (NDIR) technology to detect and measure a wide range of refrigerant gases. In response to the industry’s shift toward refrigerants with lower global warming potential (GWP), Dynament offers sensing solutions for
- Operating Temperature: -40 to 167 F
- Operating Humidity: 0 to 95 %
- Gas Types: Combustible Gas, Hydrocarbons, Toxic Gas
-
Supplier: Process Sensing Technologies USA
Description: PST offers a range of nitrous oxide (N2O) that are designed with non-dispersive infrared technology and respond to nitrous oxide gas over the range 0-1000ppm or 0-1% volume. The Platinum series sensors contain all the necessary optics, electronics and firmware to provide a linearized,
- Operating Temperature: -4 to 122 F
- Operating Humidity: 0 %
-
Supplier: TR Electronic
Description: The LHT 9 sensor from TR Electronic provides a new option for mid-range distance measurement applications requiring discrete or analog outputs. With exceptional color and surface independence, the LHT Laser distance sensor operates at distances up to 10m.
- Measurement Range: 7.87402 to 393.701 inch
- Features: Laser
- Sensor Technology: Optical Triangulation Position Sensor
-
Supplier: Process Sensing Technologies USA
Description: PST offers a range of hydrocarbon infrared sensors that measure methane gas over a range from 0-100% and propane gas over a range of 0-2%. The sensors are designed with non-dispersive infrared technology and respond to hydrocarbon gases, including methane and propane. The
- Operating Temperature: -4 to 122 F
- Operating Humidity: 0 %
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other SMARTEYE® models, please see our SMARTEYE® Marketing Page. Specifications SUPPLY VOLTAGE: 12 to 24 VDC Polarity Protected CURRENT REQUIREMENTS: 75 milliamps (exclusive of load) OUTPUT TRANSISTORS: (1) NPN and (1) PNP sensor output transistors Outputs sink or source
- Operating Distance: 7 to 240 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other SMARTEYE® models, please see our SMARTEYE® Marketing Page. Specifications SUPPLY VOLTAGE: 12 to 24 VDC Polarity Protected CURRENT REQUIREMENTS: 75 milliamps (exclusive of load) OUTPUT TRANSISTORS: (1) NPN and (1) PNP sensor output transistors Outputs sink or source
- Operating Distance: 7 to 240 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other SMARTEYE® models, please see our SMARTEYE® Marketing Page. Specifications SUPPLY VOLTAGE: 12 to 24 VDC Polarity Protected CURRENT REQUIREMENTS: 75 milliamps (exclusive of load) OUTPUT TRANSISTORS: (1) NPN and (1) PNP sensor output transistors Outputs sink or source
- Operating Distance: 7 to 240 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Ircon, Inc.
Description: food, paper, packaging, converting and plastics applications. With proven Ircon optics, this sensor has standard and close focus resolution, as well as unique Ircon micro-processor digital circuitry for accurate ambient sensor compensation and digital linearization. The Javelin
- Temperature Range: 0 to 2,400 F
- Operating Temperature: 0 to 2,400 F
- Technology: Optical Pyrometer
- Category: Sensor / Transducer
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other SMARTEYE® models, please see our SMARTEYE® Marketing Page. Specifications SUPPLY VOLTAGE: 12 to 24 VDC Polarity Protected CURRENT REQUIREMENTS: 75 milliamps (exclusive of load) OUTPUT TRANSISTORS: (1) NPN and (1) PNP sensor output transistors Outputs sink or source
- Operating Distance: 7 to 240 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Radwell International
Description: PROXIMITY/OCCUPANCY SENSOR, INFRARED AND ULTRASONIC TECHNOLOGY, 2000 SQUARE FOOT COVERAGE, 100/277 VAC SUPPLY, RELAY OUTPUT, WHITE COLOR, CEILING MOUNT. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Ultrasonic Linear Position Sensor/Switch
-
Description: Compact pyrometer for temperature measurement of glass and quartz glass surfaces. Temperature ranges: 100 to 2500 °C. Key Features Series IN 5/5: pyrometers in two wire form with analog output 4 to 20 mA, several temperature ranges available High accuracy due to digital linearization of the output
- Temperature Range: 212 to 4,532 F
- Spectral Range: 5.14 microns
- Response Time: 80 to 5,000 milliseconds
- Operating Temperature: 32 to 158 F
-
Supplier: Acme Chip Technology Co., Limited
Description: INFRARED SENSOR
- Sensor Technology: Time of Flight Optical Position Sensor
-
Supplier: Selecta Products
Description: " SENSOR WITH RELAY TYPE 3.367 INCH W X 2.034 INCH D X 3.335 INCH H SIZE WHITE FINISH UL (CANADA AND US) APPROVAL AISLE, HALLWAY APPLICATION 24 VDC VOLTAGE RATING CEILING/WALL MOUNTING 3-WIRE LEAD TERMINAL TYPE 13 DEG FIELD OF VIEW PASSIVE INFRARED SENSOR TYPE 15 SEC TO 30 MIN
- Beam Type: Infrared
- Features: Photoelectric Sensors
-
Description: For non-contact temperature measurement of non-metallic surfaces or painted, coated or anodized metals with temperature ranges between -32 and 900 °C. Key Features Pyrometers in two-wire form with analog output 4 to 20 mA, several temperature ranges available High accuracy due to digital
- Temperature Range: -25.6 to 1,652 F
- Spectral Range: 8 to 14 microns
- Response Time: 80 to 5,000 milliseconds
- Operating Temperature: 32 to 158 F
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, INFRARED SESOR, IR 1.0, 8-36VDC, 250MA. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Inductive Linear Position Sensor/Switch
-
Description: Digital pyrometer for non-contact temperature measurement of Sapphire and Sapphire Wafers between 0 and 1500 °C. Key Features Specifically designed for measurement on Sapphire and Sapphire Wafers Pyrometer with analog output 0 or 4 to 20 mA, digital interface RS232 and laser targeting light High
- Temperature Range: 32 to 2,732 F
- Spectral Range: 8 to 9.7 microns
- Response Time: 180 to 30,000 milliseconds
- Operating Temperature: 32 to 145.4 F
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's new low cost OS100 Series mini infrared transmitter system features a remotely mounted infrared temperature sensor and high performance microprocessor based signal conditioner. The OS100's miniature sensor head design is ideal for measuring temperature in
- Temperature Range: 0.4 to 1,000.4 F
- Accuracy: 2 ±% Full Scale
- Spectral Range: 5 to 14 microns
- Response Time: 150 milliseconds
-
Supplier: Process Sensing Technologies USA
Description: PST offers a range of refrigerant infrared gas sensors that measure R32 and R454b gases over the LEL range. The sensors are designed with non-dispersive infrared technology and respond to many refrigerant gasses. The Platinum series platform provides a linearized, high
- Operating Temperature: -4 to 122 F
- Operating Humidity: 0 %
-
Supplier: Hamamatsu Photonics Europe
Description: Near infrared image sensors for portable analyticalinstruments The compact low-cost near infrared linear image sensors are designed for portable analytical instruments. They consume less current than the previous product (DIP package products: G11620 series). They
- Applications: Industrial
-
Supplier: Powell Electronics, Inc.
Description: LINEAR THERMISTOR COMP & PROBE
- Category: Element / Chip
-
Supplier: Capella Microsystems, Inc.
Description: SDPS Short Distance Proximity Sensor (SDPS) Capella's Short Distance Proximity Sensor (SDPS) is an integrated solution of a short distance detector and an ambient light sensor. It incorporates photodiodes, amplifiers, and analog/digital circuits into a single chip by a CMOS
- Features: Photoelectric Sensors
-
Supplier: Capella Microsystems, Inc.
Description: LDPS Long Distance Proximity Sensor (LDPS) Capella's Long Distance Proximity Sensor (LDPS) is an integrated solution of a long distance detector and an ambient light sensor. It incorporates photodiodes, amplifiers, and analog/digital circuits into a single chip by a CMOS
- Features: Photoelectric Sensors
-
Supplier: Teledyne DALSA
Description: Teledyne DALSA is pleased to offer new and expanded VNIR (visible to near infrared) multispectral image sensor capability for remote sensing applications, such as environmental observation, defense and security and other earth observation applications. Capabilities Monolithic
- Horizontal Pixels: 12,000
- Image Sensor Type: Color
- Array Type: Linear Array
-
Supplier: Teledyne DALSA
Description: Teledyne DALSA is pleased to offer new and expanded VNIR (visible to near infrared) hyperspectral image sensor capability for remote sensing applications, such as environmental observation, defense and security and other earth observation applications. Capabilities Monolithic
- Horizontal Pixels: 12,000
- Image Sensor Type: Color
- Array Type: Linear Array
-
Supplier: Intellisense Microelectronics Ltd.
Description: This sensor use Multi-Element receiver Array to measure the target distance ranged from 15mm-100mm, with accuracy of +/-2mm. Compared with the popular analog distance sensor, this sensor has an I2C digital output that is linearly proportional to the target distance and can be
- Operating Distance: 1.181103 to 3.93701 inch
- Features: DC Powered, Photoelectric Sensors
- Optical Technology Type: Diffuse
- Beam Type: Infrared
-
Supplier: Hamamatsu Photonics Europe
Description: NIR-enhanced type measures the distance to an object by TOF (Time-Of-Flight) method The distance image sensor is designed to measure the distance to an object by TOF method. When used in combination with a pulse modulated light source, this sensor outputs phase difference information on
- Sensor Technology: Optical Linear Encoder
-
Supplier: Hamamatsu Photonics Europe
Description: Front-illuminated CCD linear image sensor with AR coating featuring high-speed response and high near infrared sensitivity The S15729-01 is a front-illuminated CCD linear image sensor designed for SD-OCT. This sensor achieves a reading speed of 70 kHz max.,
- Horizontal Pixels: 2,048
- Vertical Pixels: 1
- Pixel Size: 180 µm
- Spectral Response: 400 to 1,100 nm
-
Supplier: Banner Engineering Corp.
Description: visible red models with 50 to 300 mm range and infrared models with 50 to 400 mm range Features push-button TEACH-mode programming for custom sensing windows Offers remote programming for added security and convenience Allows choice of output response speed from 4 to 64 milliseconds Provides
- Sensor Technology: Optical Triangulation Position Sensor
-
Supplier: CO2Meter.com
Description: The 100% NDIR Infrared Methane Gas Sensors by Cubic detects 0-100% levels of flammable methane gases in ambient environments. Features Measures 0 to 100% methane by volume Full range linearized and digital signal output Shock-resistant, long-life NDIR sensor Reference channel
- Gas Types: Methane (CH4) / Natural Gas
- Features: Other
- Number of Gases Monitored: Single Gas
Find Suppliers by Category Top
Featured Products Top
-
TF1 Series Sensors - The New Standard Replacing Magnetostrictive For Position Measurement Novotechnik’s TF1 Series of touchless linear position sensors are based on inductive technology that provides several benefits that (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
linearity and reliability over an extended operating life. Today, Novotechnik has developed new technologies that are raising the standard, bringing a new level of linearity and reliability to non-contacting applications. An international sensor and transducer manufacturing company (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
over an extended operating life. Today, Novotechnik has developed new technologies that are raising the standard, bringing a new level of linearity and reliability to non-contacting applications. An international sensor and transducer manufacturing company, Novotechnik’s US (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Absolute Linear Position Sensors (Absolute Linear Encoders) are designed for measuring and checking displacements, dimensions, run-outs, surface profiles, deformations. (read more)
Browse Linear Position Sensors Datasheets for RIFTEK EUROPE Sp. z.o.o. -
Novotechnik U.S. offers the LWX Series of linear position transducers for harsh operating environments, including equipment exposed to high-pressure washdowns, grease, dust and vibration. The corrosion-resistant, all-metal sensors provide direct, absolute displacement measurement in applications (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
ATG1 series is the all-in-one type of linear gauge. A magnetic resistance element and magnetic tape are mounted inside the sensor. The tape is magnetized with the same pitch of N and S pole precisely. The magnetic resistance element detects the magnetic fields on the tape (read more)
Browse Linear Position Sensors Datasheets for Exsenco, LLC -
the all-in-one type of linear gauge. A magnetic resistance element and magnetic tape are mounted inside the sensor. The tape is magnetized with the same pitch of N and S pole precisely. The magnetic resistance element detects the magnetic fields on the tape and LSI converts the (read more)
Browse Level Sensors Datasheets for Exsenco, LLC -
deviates most from the simple straight line will be used to specify the 'linearity' of the transducer. If you compare the specifications of a pressure sensor you can roughly state that the values given for the accuracy in end point method are almost two times (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Capacitive sensors are always used if very high accuracy levels are required. The capacitive measuring principle is one of the most precise measurement methods for non-contact displacement measurement. Application examples occur again and again where the standard versions of the sensors (read more)
Browse Capacitive Linear Position Sensors Datasheets for Micro-Epsilon Group -
Available options Modified offset distance and measuring range Housing and mounting options for sensor and controller Pressure-resistant sensors up to 2,000 bar Sensors with integrated or external controller, miniature design (read more)
Browse Eddy Current Linear Encoders Datasheets for Micro-Epsilon Group
More Information Top
-
[Development of a portable mid-infrared rapid analyzer for oil concentration in water based on MEMS linear sensor array].
A new-type MEMS infrared linear sensor array was applied for modulated spectral signals detection, which improved the measuring efficiency remarkably.
-
Multifunctional Polycrystalline Ferroelectric Materials
Fujii S, Kamata T, Hayashi S, Tomita Y, Takayama R, Hirao T, Nakayama T, Deguchi T. “Pyroelectric Linear Infrared Sensors made of La-Modified PbTiO3 Thin Films and their Applications”.
-
Electroceramic-Based MEMS
Pyroelectric linear infrared sensors made of La-modified PbTiO3 thin films and their applications. in SPIE.
-
Nonuniformity correction and correctability of infrared focal plane arrays
7 which models the FPA photoresponse characterisücs by Mooney's linear infrared sensor model3, our method is stricfly based on data measured by the EPA under test.
-
Ferroelectric sensors
[24] S. Fujii, T. Kamata, S. Hayashi, Y. Tomita, R. Takayama, T. Hirao, T. Nakayama, and T. Deguchi, “Pyroelectric linear infrared sensors made of La-modified PbTiO thin films and their applications,” in Proc. SPIE, 1995, pp. 612–621.
-
Chemical Solution Deposition of Functional Oxide Thin Films
1995) Pyroelectric linear infrared sensors made of La-modified PbTiO3 thin films and their applications.
-
Computer Music Modeling and Retrieval
Our sensing device consists of a 1-inch thick, linear, alumi- num chassis, with 8 equally spaced infrared linear sensors of this type.
-
Influence of object position and size on human prehension movements
The spatial position of active markers was sampled at 250 Hz by a camera composed of three linear infrared sensors .
-
Incorporating morphological filters in infrared camera design
redundancy using a 768x3 linear infrared sensor , we have designed an infrared camera system with a single rotating mirror which will produce better pictures than existing focal plane array systems with comparable data rates to the existing focal-plane array systems, and …
-
Micromachined infrared detectors based on
pyroelectric thin films
… J 2001 Free-standing films of PST for uncooled infrared detectors Appl. Phys. Lett. 78 365–7 Fujii S, Kamata T, Hayashi S, Tomita Y, Takayama R, Hirao T, Nakayama T and Deguchi T 1995 Pyroelectric Linear Infrared Sensors Made of La-Modified …
Indicates content that may require registration and/or purchase.