-
Supplier: PI (Physik Instrumente) L.P.
Description: Linear actuator with PIShift piezo motor Linear screw-type actuator with PIShift piezo inertia drive for high-resolution and stable positioning. Open-loop operation in full-step mode PIShift piezo motors Compact, cost-effective inertia drive (Stick-Slip). When at rest, the drive is
- Stroke or X-Axis Travel: 0.29527575 to 1.0236226 inch
- Rated Speed: 0.0015748031496063 to 0.00236220472440945 in/sec
- Drive Type: Micrometer
- Features: Self-locking
-
Supplier: Transcat, Inc.
Description: gear teeth and pawls for longer life 10° ratcheting angle - Permits use in confined areas OPERATING / DESIGN CAPABILITIES Innovative linear ball bearing mechanism - Assures superior accuracy and repeatability by eliminating friction between the spring and case; Eliminates speed sensibility
- Range: 0.375 inch
- Gage / Instrument Type: Micrometer
-
Supplier: PI (Physik Instrumente) L.P.
Description: Linear actuator with PIShift piezo motors Linear screw-type actuator with PIShift piezo inertia drive for high-resolution and stable positioning. Open-loop operation in full-step mode. PIShift piezo motors Compact, inexpensive inertia drive (stick-slip). At rest, the drive is
- Stroke or X-Axis Travel: 0.29527575 to 1.0236226 inch
- Rated Speed: 0.0015748031496063 to 0.00236220472440945 in/sec
- Rated Force: 4.9456 lbs
- Drive Type: Micrometer
-
-
Supplier: PI (Physik Instrumente) L.P.
Description: Inertia drive Compact, inexpensive inertia drive principle (stick-slip). At rest, the drive is self-locking, requires no current, and does not generate any heat. It holds the position with maximum force. Integrated position sensor An incremental encoder measures the relative motion to a freely
- Stroke or X-Axis Travel: 0.29527575 to 0.5118113 inch
- Rated Speed: 0.00131233595800525 in/sec
- Drive Type: Micrometer
- Features: Self-locking
-
Supplier: Allied Electronics, Inc.
Description: 26⁄7 to 24⁄7 AWG Wire Range, Yellow Color, Crimp Tool Yellow color Linear hub straight action principle and ratchet release.
-
Supplier: Radwell International
Description: LIMIT SWITCH, GENERAL PURPOSE, ROLLER LEVER, RATCHET TYPE, MAINTAINED, SPRING RETURN, NEMA TYPE 8 HOUSING STYLE, ARRANGEMENT C. FREE 2 YEAR RADWELL WARRANTY
- Features: Linear Limit Switch
- Contact Type: Maintained Contact
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 801 General Purpose Limit Switch, Roller Lever Type, Ratchet Type, Maintained, Type 7 Housing Style, Arrangement C
-
Supplier: Transcat, Inc.
Description: hold function automatically retains the data at a specified measuring force, ensuring accuracy. Non-rotating spindle and the new ratchet friction thimble. Speedy spindle feed of 10mm/rev. and .4/rev for inch/metric model. With absolute linear scale. With SPC data output
- Range: 0 to 0.6 inch
- Gage / Instrument Type: Micrometer
-
Supplier: Transcat, Inc.
Description: spindle and the new ratchet friction thimble. Speedy spindle feed of 10mm/rev. and .4”/rev for inch/metric model. With absolute linear scale. With SPC data output. Supplied in fitted plastic case Range 0- .4in 0-10mm Resolution .00005in-0.001mm Accuracy .0001in-0.002mm Measuring Force
- Range: 0 to 0.4 inch
- Gage / Instrument Type: Micrometer
-
Supplier: Transcat, Inc.
Description: spindle and the new ratchet friction thimble. Speedy spindle feed of 10mm/rev. and .4”/rev for inch/metric model. With absolute linear scale. With SPC data output. Supplied in fitted plastic case Range .6- 1.2in 15-30mm Resolution .00005in-0.001mm Accuracy .0001in-0.002mm Measuring
- Range: 0.6 to 1.2 inch
- Gage / Instrument Type: Micrometer
-
Supplier: Smith-Victor Corporation
Description: reflector by removing the diffusion panel. The stand mounting bracket fits stands with a 5/8-inch stud. The tilting mechanism has an insulated handle and ratchet locking device. The heart of the Professional SoftBox Light(tm) is the incredible tungsten halogen linear lamp. The design
- Light Fixture Voltage: 110 volts
- Light Fixture Wattage: 1,000.0000000000001 watts
- Application: Theatrical / Photography
-
Supplier: Smith-Victor Corporation
Description: reflector by removing the diffusion panel. The stand mounting bracket fits stands with a 5/8-inch stud. The tilting mechanism has an insulated handle and ratchet locking device. The heart of the Professional SoftBox Light(tm) is the incredible tungsten halogen linear lamp. The design
- Light Fixture Voltage: 110 volts
- Light Fixture Wattage: 500.00000000000006 watts
- Application: Theatrical / Photography
-
Supplier: Trumeter Company, Inc.
Description: of a 3 3/4 digit display making precise measurement simple and reliable. Features Digital and analogue readout for precise reading. Linear scale even on the AC versions. AC analogue meters do not have a linear scale. Same panel cutout as the analogue meters. Will directly replace the
- Number of Digits: 3.75
- Accuracy: 2 ± % of Full Scale
- Operating Temperature: 14 to 122 F
- Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
-
Supplier: Smith-Victor Corporation
Description: reflector by removing the diffusion panel. The stand mounting bracket fits stands with a 5/8-inch stud. The tilting mechanism has an insulated handle and ratchet locking device. The heart of the Professional SoftBox Light(tm) is the incredible tungsten halogen linear lamp. The design
- Light Fixture Voltage: 110 volts
- Light Fixture Wattage: 500.00000000000006 watts
- Application: Theatrical / Photography
-
Supplier: ASME
Description: endeavor to seek more reliable and consistent alternatives using advanced non-linear finite element analysis. Unlike other texts on piping, this monograph is focused on commercial software and current practices for power uprate and life extension of aging nuclear power facilities. Click here
-
Supplier: ASME Standards and Certification
Description: endeavor to seek more reliable and consistent alternatives using advanced non-linear finite element analysis. Unlike other texts on piping, this monograph is focused on commercial software and current practices for power uprate and life extension of aging nuclear power facilities. Click here
-
Description: Fully factory assembled Non-metallic corrosion-resistant GRP housing, available in Red or Black Optional stainless steel ratchet adjustable mounting U-bracket for G-MSC-2B only (field assembly required) 316 stainless steel dome guard included on visual signals Standard M20 cable entries;
Find Suppliers by Category Top
Conduct Research Top
-
The History of the Rotary Solenoid
Rotary solenoids are electromechanical devices used for a variety of applications. They have a strong connection to Dayton and are vital for long life operation in challenging environments. What, Exactly, is a Rotary Solenoid?. A rotary solenoid uses three ball bearings to convert linear motion
More Information Top
-
Classical ratchet effects in heterostructures with a lateral periodic
potential
The theoreti- cal analysis has enabled us to propose microscopic mech- anisms of the observed circular and linear ratchet effects, and to demonstrate that they are related to the com- .
-
Ratchet effects in quantum wells with a lateral superlattice
… ratchet effect, the force (3) induces a polarization dependent directed trans port sensitive to the radiation circular polarization (circular ratchet) and linear polarization in the axes x', y' rotated by 45° with respect to the axes x, y ( linear ratchet ) [17, 26].
-
Straight movement of micro containers based on ratchet mechanisms and electrostatic comb-drive actuators
In this paper, we describe a MCS utilizing electrostatic force and linear ratchet mechanisms to move micro containers forward (see figure 1).
-
Power Electronic Packaging
9.3.1.2 Linear Ratcheting Formula .
-
Micro robot system with moving micro-car driven by electrostatic comb-drive actuators
In this article, we report a novel MRS that utilizes electrostatic force and linear ratchet mechanism to move micro-cars.
-
Challenges to the Second Law of Thermodynamics
Figure 5.4: Schematic of Denur’s linear ratchet and pawl engine.
-
Design and operation of a fully implantable SMA actuated implant for correcting short bowel syndrome
This paper presents the development of an instrumented fully implantable bowel extender based upon a shape memory alloy driven linear ratchet that can be controlled and monitored remotely.
-
A micro transportation system (MTS) with large movement of containers driven by electrostatic comb-drive actuators
In this paper, we describe a novel MTS utilizing an electrostatic force and linear ratchet mechanism to move micro containers forward.
-
Irreversible and reversible modes of operation of deterministic ratchets
For example, confining ourselves to piecewise- linear ratchet potentials and piecewise-constant force f1(t) one finds that the duration of corresponding sub-periods t1 and t2 (t1 + t2 = T ) must be equal to the time necessary for a particle to pass …
-
Near field of terahertz radiation transmitted through a lateral non-centrosymmetric grating
Thereby, the photocurrents depending on the sign of circular polarization (circular ratchet effect) or on the degree of linear polarization ( linear ratchet effect) in the axes rotated by ±45° with respect to the direction of the metallic strips and proportional to the …
Indicates content that may require registration and/or purchase.