Products/Services for Linear Sprag Clutch
-
Mechanical Brake and Clutch Assemblies - (46 companies)Mechanical brake and clutch assemblies consist of elements for both the connection and disconnection of shafts (clutch) and for the slowing or stopping of shafts (brake) in equipment drives. In the world of power transmission, mechanical brake...Spring AssistanceClutch EngagementBrake Engagement -
Torque Limiters and Slip Clutches - (183 companies)Torque limiters and slip clutches automatically slip or disengage the clutch at a predetermined torque. Torque limiters and slip clutches automatically slip or disengage the clutch at a predetermined torque. They are generally used to protect... -
Linear Actuators - (789 companies)Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported. Linear actuators... -
Electric Brake and Clutch Assemblies - (102 companies)...the clutch plates. Sprags, steel wheels that tip in one direction to wedge between inner and outer races, are clutches that can often transmit more torque than other slip or overrunning devices. Ball detent clutches feature a slip mechanism in which, upon... -
Pneumatic Brake and Clutch Assemblies - (52 companies)...with teeth engage only during stops or at slow speeds. Oil shear clutches achieve drive engagement through the viscous shear of transmission fluid between the clutch plates. Other plate-based clutches control torque with compression springs. Sprags... -
Hydraulic Brake and Clutch Assemblies - (36 companies)Hydraulic brake and clutch assemblies consists of elements for both the connection and disconnection of shafts (clutch) and for the slowing or stopping of shafts (brake) in equipment drives. Power transmission systems delivering rotational energy...
-
Linear Slides and Linear Stages - (492 companies)...credit: Igus. Features. A linear slide or stage may include one or more of the following features: A brake/lock assembly for slowing or stopping the linear motion, or a lock for maintaining the carriage position. A clutch assembly for connection...
-
Linear Thrusters - (78 companies)Linear thrusters use double-acting pneumatic cylinders or hydraulic cylinders mated to shafts and plates to provide reoccurring linear motion They are used in conveying, inspection systems, and lifting applications, or to apply thrust load Linear...
-
Linear Position Sensors - (886 companies)Linear position sensors is a general search form for all linear position / displacement detection product areas. Linear position sensors use contact or non-contact methods to measure the speed and/or position of an object. They use use a variety...
-
Linear Brakes - (15 companies)Linear brakes are used to slow or stop linear motion in conveyors, web systems, and vehicles. Technologies include friction, eddy current braking, and hysteresis. Linear brakes are used to slow or stop linear motion in conveyors, web systems...
Product News
-
HIWIN Corporation
Linear Guideways Linear guideways provide linear motion by re-circulating rolling elements between a profiled rail and a bearing block. The coefficient of friction on a linear guideway is only 1/50 compared to a traditional slide. With these features, a linear guideway can achieve high precision and greatly enhanced moving accuracy while carrying loads in all directions. Hiwin Corporation offers a variety of linear guideway series, each featuring different options for sizes, loading capacity, accuracy, and more. (read more) -
HIWIN Corporation
Linear Motors Highly accurate, non-contact motors, HIWIN linear motors offer a variety of sizes and model types, enabling designers to choose the best fit for the application 's peak force and continuous force in the allowable space. HIWIN direct drive permanent magnet synchronous linear motor components can be iron-core or ironless-core. (read more)Browse Linear Motors Datasheets for HIWIN Corporation -
Festo Corporation
Custom Linear Slides and Linear Stages Festo Corporation manufactures custom linear slides and linear stages to match your specifications. (read more)Browse Linear Slides and Linear Stages Datasheets for Festo Corporation -
Modern Linear Incorporated
Modern Linear Adjustable Linear Guide Bushings Our Adjustable Linear Guide Roller Bushings incorporate a unique feature designed to improve performance. The face of the mounting surface is knurled to resist slipping once locked into place. This feature improves the holding ability of the bushing and guide roller once it has been adjusted, eliminating bushing slip, a leading cause of maintenance in this type of linear system. This is especially helpful in applications where vibrations are present or loads are shifting. The concentric bushing... (read more) -
Modern Linear Incorporated
Double Edge Track Linear Guides by Modern Linear Double Track Linear Guides feature the most compact design and the highest load capacity of all pre-assembled linear guides. It utilizes the same features of Modern Linear's double track in a complete, easy to install system. Installation of a DT Linear Guide is easier and quicker than two single edge tracks because there are no issues regarding edge parallelism. The double track linear guide comes with a pre-assembled adjustable carriage, pre-drilled double track and matching spacer... (read more)Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
Modern Linear Incorporated
Vector Quad Linear Guide by Modern Linear The Vector Quad is an all purpose linear guide suitable for a wide variety of applications. This linear guide system incorporates four standard v-groove guide rollers fixed to the corners of a carriage plate, creating superior load capacity in all directions. The mating rail incorporates two sections of standard single edge track in a rectangular aluminum extrusion. This linear guide system creates a low profile design, ideal for single rail applications. The Vector Quad utilizes a design... (read more)Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
Isotech, Inc.
Customized Linear Spline Shafts and Linear Guides Eliminates Backlash, Reduces Friction. The Isotech Ball Spline is designed for mechanical applications which require both linear motion and torque transmission. The rolling contact of the balls eliminates backlash and reduces friction, helping you to achieve super precision and reliability. The spline shaft facilitates additional machining and high accuracy because of a round shaft shape. Since the spline shaft is also machined by cylindrical grinding, it has a high sealing performance... (read more)Browse Ball Splines Datasheets for Isotech, Inc. -
Festo Corporation
Custom Linear Actuators, Rodless Festo Corporation manufactures custom rodless linear actuators to match your specifications. (read more)Browse Linear Actuators Datasheets for Festo Corporation -
Isotech, Inc.
Linear Motion Products In Action! A look into the different applications Isotech's linear motion products have been utilized. A video showcase of Isotech''s linear motion products in action!. See Product Details on Isotech's website. (read more)Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
THK America, Inc.
Revolutionary Linear Motion Guide The LM Guide (Linear Motion Guide) is our main product, incorporating a part with a linear rolling motion into practical usage for the first time in the world. It realizes the development of high-precision, high-rigidity, energy-saving, high-speed machines with long service lives. (read more)Browse Linear Slides and Linear Stages Datasheets for THK America, Inc.
-
Non-smooth modelling of electrical systems using the flux approach
The linear spring with stiffness coefficient 1/L connects the mass C to a sprag clutch , which itself acts on a relative velocity constraint b(uC , t).
-
SHARED TECHNOLOGY TRANSFER PROGRAM
… with Auxiliary Leakage Reducing Magnetic Bias 156 Magnetostrictive Actuator with Load Compensating Operation Modification 101 Magnetostrictive Adjustment of Propeller Blade 585 Magnetostrictive Linear Motor 132 Magnetostrictive Magnetically Controlled Sprag Locking Motor 461 Magnetostrictive … … Roll Stabilization 720 Mechanical Clutch /Decoupler for Hydraulic Pumps …
-
Models of non‐smooth switches in electrical systems
A linear spring with sti ness 1 C acts between bodies 2 and 3. A sprag clutch D is ÿxed between bodies 1 and 2 such that they can only move away from each other.
-
torque converter - offers from torque converter manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Torque Converter Parts, Torque Converter Sprag Clutches , Torque Converter Thrust Bearings, Automatic Transmission Bearing ] Sell Universal Lathes CTX beta 800 linear .
-
ASII Ultrasport 254
and
331
… rotor with tip weights for momentum conservation in event of engine failure, 8° linear twist and infinite … Centrifugal sprag clutch for starting engages rotors at 2,000 engine rpm and automatically disengages in the event of engine failure.
-
Computing, Control and Industrial Engineering IV
The Analysis and Design of a New Type Wedge Surfaces of Sprag Overrunning Clutch The Linear Optimal Control for the Mechanical Vibration Based on Remanufacturing Repaired .
-
General Motors New Hydra-Matic RWD Six-Speed Automatic Transmission Family
As an example, you can see that torque and power capacity versus radius varies by the 1.0 power ( linear ) for chain sprockets, mechanical diodes, bands, and friction clutches when the apply piston area is held constant. … radius varies by the power of 3.0 (cube) for shafts, roller and sprag clutches, torque converters …
-
Design Practices: Passenger Car Automatic Transmissions
… material selection, 10-19, 10-20t nomenclature, 10-14f sealing mechanism, 10-14 testing, 10-22 Real-time torque sensor, 8-109 Roller-type one-way clutches, see Clutches , roller-type one-way … … sensors, 8-100–8-104 linear position sensors, typical characteristics … … application, 2-12–2-14 coupling speed ratios, 2-14f efficiency comparison, 2-14f Sprag one-way clutches …
-
Energetic consistency conditions for standard impacts
The kinematic unilateral constraint is a linear inequality constraint on velocity level of the The technical realization of a kinematic unilateral constraint is a sprag clutch .
-
Power harvesting for railroad track safety enhancement using vertical track displacement
Most sprag clutches still generate too much backlash. If too much backlash is present, when the railroad track deflects, this linear motion may not be …
Indicates content that may require registration and/or purchase.