-
Supplier: e-con Systems™ Inc
Description: Tags: USB 2.0 Cameras Overview e-CAM51_USB is a 5MP auto focus USB camera module is based on OV5640 CMOS sensor. This high-speed USB board camera is fully compliant with USB Video Class (UVC) 1.0 Standard, the USB Audio Class 1.0 Standard. So, video
- Horizontal Resolution: 2,592 lines
- Maximum Frame Rate: 15 to 30 fps
- Width / Diameter: 2.7952771 inch
- Height: 0.5118113 inch
-
Supplier: e-con Systems™ Inc
Description: Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY & Y8 Supported OS: Windows, Linux, Android * and MAC * USB 2.0 device with Mini-B interface connector Unique ID for each camera Lightweight, versatile, and portable design Module features: Sensor:
- Horizontal Resolution: 2,592 lines
- Maximum Frame Rate: 16 to 30 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: Synertron Technology, Inc.
Description: USB3.0 4K Camera Module F No. 2.2 USB Video Class(UVC) compliant Features: F No. 2.2 USB Video Class(UVC) compliant Applications: Conference Call Surveillance Industrial Specifications: DSP: AIT8589D Image Sensor: IMX317 Active Pixels: 3840×2160 Frame Rate: 30FPS Pixel Size:
- Maximum Frame Rate: 30 fps
- Operating Temperature: 14 to 149 F
- Physical: Board Mount
- Shutter Control: Electronic Shutter
-
-
Supplier: e-con Systems™ Inc
Description: Tags: 4K Cameras | HDR Cameras Overview See3CAM_CU81 is a 4K, HDR, USB 3.1 Gen 1 camera. This 8MP USB camera is based on the AR0821 CMOS color image sensor from onsemi®. AR0821, a 1/1.7 inch sensor with a large pixel size is capable of capturing 4K images with great
- Horizontal Resolution: 3,848 lines
- Maximum Frame Rate: 30 to 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: e-con Systems™ Inc
Description: with USB 2.0 hosts with limited features and capabilities Module Features: Sensor: MT9V024 from onsemi® Focus Type: Fixed focus Sensor Resolution: 0.3MP Chroma: Monochrome Shutter Type: Global Shutter Optical Format: 1/3" Output Format: 8-bit/10-bit Monochrome Pixel Size: 6μm x
- Horizontal Resolution: 750 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 3.93701 inch
- Height: 1.181103 inch
-
Supplier: Sealevel Systems, Inc.
Description: drivers and utilities make installation and operation easy using Windows and Linux operating systems. The 8126 integrates Sealevel’s SeaLATCH locking USB port, which is fully compatible with standard USB cables. When used with the included USB cable with a SeaLATCH
- Operating Temperature: 32 to 158 F
- Outputs: Current Output
- Data Acquisition: I/O Module
- Host Connection: TTL, USB
-
Supplier: Synertron Technology, Inc.
Description: FHD 1080p 60fps with A-Mic*2 FHD 1080p 60fps with A-Mic*2 USB Video Class(UVC) and USB Audio Class(UAC) compliant SJ6020D32-S1-T20 1080P 60FPS Camera Module Features: 60 FPS F No. 2.2 Input Analog Mic*2 USB Video Class(UVC) and USB Audio Class(UAC) compliant OS support :
- Operating Temperature: 32 to 158 F
- Physical: Board Mount
- Application / Industry: Industrial
- Features: Other
-
Supplier: Sealevel Systems, Inc.
Description: fully compatible with standard USB cables. When used with the included USB cable with a SeaLATCH USB type B connector, the metal thumbscrew provides a secure connection to the device and prevents accidental cable disconnection. Get a jumpstart on your digital I/O development
- Resolution: 16 bits
- Operating Temperature: -4 to 158 F
- Features: DC Voltage Input
- Data Acquisition: I/O Module
-
Supplier: Synertron Technology, Inc.
Description: >Diagonal:95.8°|Vertical:57.2°|Horizontal:87.8° OS Support: Win7, Win8, Win8.1, Win10, Linux, Android Backend IC Spec: Compatibility: USB 2.0 Video Class Compliant, Microsoft WHQL Certified Sensor Spec: Image Sensor: 1/2.7" CMOS Sensor Active Pixels: 1920(H) x
- Features: Other
- Camera Function: Still
-
Supplier: Synertron Technology, Inc.
Description: USB2.0 (480Mbit/sec) Operating Temperature: 0℃ to +55℃ Compatibility: USB Video Class Sensor Specifications: Image Sensor: 1/2.8-inch 8.46M CMOS Sensor Active resolution: 3840H×2160V Unit pixel size: 1.45μm x 1.45μm Lens Specifications: Element: 4 Glass+ 2 Plastic
- Operating Temperature: 32 to 131 F
- Imaging Technology: CMOS
- Features: Other
- Camera Function: Still, Video
-
Supplier: Critical Link, LLC
Description: temperature sensor. The MitySOM-A10S SOM provides a complete and flexible CPU infrastructure for highly integrated embedded systems. The MitySOM-A10S is available with a 270KLE Arria 10 SX which provides dual-core Cortex-A9 32-bit RISC processors with dual NEON SIMD coprocessors.
- Capacity: 28 MB
- Operating Temperature: -40 to 185 F
- Ports / Buses: I2C, PCI, SPI, USB
- Features: Other
-
Supplier: Critical Link, LLC
Description: temperature sensor. The MitySOM-A10S SOM provides a complete and flexible CPU infrastructure for highly integrated embedded systems. The MitySOM-A10S is available with a 270KLE Arria 10 SX which provides dual-core Cortex-A9 32-bit RISC processors with dual NEON SIMD coprocessors.
- Capacity: 2,000 to 4,000 MB
- Operating Temperature: -40 to 185 F
- Ports / Buses: I2C, PCI Express, SPI, USB
- Features: Other
-
Supplier: Critical Link, LLC
Description: card, a USB 2.0 on the go (OTG) port, and a temperature sensor. The MitySOM-5CSx-DSC provides a complete and flexible CPU infrastructure for highly integrated embedded systems. The MitySOM-5CSx-DSC is available with a 110KLE Cyclone V SX which provides dual-core Cortex-A9 32-bit
- Capacity: 2,000 MB
- Operating Temperature: -40 to 185 F
- Memory Type: DDR3
- Ports / Buses: I2C, PCI Express, SPI, USB
-
Supplier: Critical Link, LLC
Description: RAM memory subsystems, micro SD card, a USB 2.0 on the go (OTG) port, and a temperature sensor. The MitySOM-A10S-DSC provides a complete and flexible CPU infrastructure for highly integrated embedded systems. The MitySOM-A10S-DSC is available with a 270KLE Arria 10 SX which
- Capacity: 2,000 to 4,000 MB
- Ports / Buses: I2C, PCI Express, SPI, USB
- Features: Other
-
Supplier: Aitech Defense Systems, Inc.
Description: PAL, RS-170) Two (2) GB Ethernet Ports Two (2) RS-232/422/485 Serial Ports Eight (8) Discrete I/O Lines Two (2) SATA II Interfaces Four (4) USB 2.0 Interfaces High Definition Audio Two (2) Temperature Sensors Avionics Windowed Watchdog Timer Two (2) PMC Slots Two (2)
-
Supplier: ELMA Electronic Inc.
Description: with ECC 512MB or 1 GB of SDRAM-DDR with ECC 64MB or 128MB of soldered Mirror Flash Up to 1 GB soldered Nand Flash 256KB (128-bit wide access) of high speed SRAM 32KB of FRAM (non-volatile memory) PPC Real Time clock and four 32 bit-timers Calendar clock with supercap backup Temperature
- CPU Speed: 1,500 MHz
- RAM: 512 to 1,000 MB
- Flash Memory (RAM): 1,000,000 KB
- Communication Networks: Ethernet
-
Supplier: Aaeon Systems Inc.
Description: Digital Thermal Sensors (DTS) for low cost temperature monitoring necessary in embedded applications." states Hsu. Applications Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage Features Onboard
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Memory Type: DDR3
- Processor / CPU: Intel® AtomTM
-
Supplier: RainWise, Inc.
Description: build right into the unit. This means less wires and a cleaner desk. A power cable and USB cable are all that are required. The new switching power supply is smaller and more efficient. Fast USB or RS-232: The CC-3000 is normally shipped with a USB interface. An RS-232 version
- Data Storage: 2 MB
- Features: Application Software Included
- User Interface: Computer Programmable
- Data Acquisition: Datalogger / Recorder
-
Supplier: Aitech Defense Systems, Inc.
Description: (2) USB 2.0 Interfaces High Definition Audio Two (2) Temperature Sensors Real-time Clock Avionics Windowed Watchdog Timer One (1) PMC Slot OS Support Microsoft Windows™ Linux® VxWorks® Conduction- and Air-cooled Versions with Conformal Coating Vibration and Shock
-
Supplier: Aaeon Systems Inc.
Description: Digital Thermal Sensors (DTS) for low cost temperature monitoring necessary in embedded applications." states Hsu. Applications Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage Features Onboard
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Memory Type: DDR3
- Processor / CPU: Intel® AtomTM
-
Supplier: SVS-VISTEK GmbH
Description: Programmable sequencer für shutter and LED lights SDK for Windows and Linux available GenTL driver, GenICam 3.0 standard Trigger voltage TTL-24V Extended Temperature Range and a choice of interfaces A tight thermal connection of the low-power dissipation electronics and the
- Image Source: Area Scan Camera
-
Supplier: Aitech Defense Systems, Inc.
Description: RS-422 Discrete I/O Lines Two (2) PMC Slots Eight (8) 32-bit Timers Watchdog Timer Real-time Clock Eight (8) High Performance DMA Engines Two (2) Temperature Sensors Conduction- and Air-cooled Versions Real-time OS (RTOS) Support WindRiver - VxWorks Green Hills® INTEGRITY® Green Hills®
-
Supplier: Aitech Defense Systems, Inc.
Description: Gen 2.0 System Resources Two Temperature Sensors Real Time Clock Avionics Windowed Watchdog Timer Trusted Program Module (TPM) Elapsed Time Recorder (ETR) Intelligent Platform Management Interface (IPMI) Pin Compatible with the C800 OS Support Windows™ Linux® VxWorks® PICMG 2.0,
-
Supplier: HydraForce, Inc.
Description: (Model A3F only) 4 analog or digital inputs (selectable via software) 3 digital outputs, 1 USB 2.0 full speed on main connector, 1 USB 2.0 high speed on front, Ethernet 10/100 Mbit. Video Interface: Analog video input (Model A3F only). Real-Time Clock: Buffered for 2 weeks by gold cap,
- Features / Applications: Automotive Applications, Built-in Controller, Serial Interface Option
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: HydraForce, Inc.
Description: (Model A3F only) 4 analog or digital inputs (selectable via software) 3 digital outputs, 1 USB 2.0 full speed on main connector, 1 USB 2.0 high speed on front, Ethernet 10/100 Mbit. Video Interface: Analog video input (Model A3F only). Real-Time Clock: Buffered for 2 weeks by gold cap,
- Features / Applications: Automotive Applications, Built-in Controller, Serial Interface Option
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: OnLogic Inc.
Description: applications. Other physical I/O includes 4x USB 3.0 Type-A ports, 1x USB 3.0 Type-C, an HDMI port for display, and an 8 Channel DIO (4 In/4 Out) for direct machine control and sensor integration. The system supports Ubuntu Linux and is prepared for future Windows on ARM
- Speed: 2,100 MHz
- RAM: 8 GB
- Operating Temperature: 122 F
- Operating System: Microsoft®
-
Supplier: Microchip Technology, Inc.
Description: (SPI) 2 quad SPI buses 128 Mb on-board SPI Flash for bootup and initialization Peripheral I/O Interfaces 11 two-wire (TWI)/SMBus interfaces 128-Kbps SEEPROM for storage and PCIe switch configuration TWI bus access and connectivity to the temperature sensor, fan controller, voltage
- Features: Switch
Find Suppliers by Category Top
Featured Products Top
-
Simplifying large-scale cryogenic temperature measurement The new 240 Series offers a convenient, modular input solution for precision monitoring of cryogenic temperature sensors in large-scale applications employing distributed PLC-based control. Lake Shore (read more)
Browse Cryogenic Equipment Datasheets for Lake Shore Cryotronics, Inc. -
-party image processing system. eBUS Tx currently supports the GigE Vision standard, contact Pleora if USB3 Vision image transmission is required. Image capture, display, and transmission through a simple API portable across Mac, Windows, and Linux – no need to support multiple APIs (read more)
Browse Image Analysis Software Datasheets for Pleora Technologies Inc. -
Pleora’s iPORT CL-U3 External Frame Grabbers help designers leverage the performance attributes of USB 3.0 – including high-bandwidth output, power over cable, and computing platform choice – by converting Camera Link cameras into native USB3 Vision cameras. With these (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
LadyBug Technologies designs, develops, and manufactures a broad range of first tier NIST traceable USB power sensors. Our power sensors do not require a separate power meter, they instead function as a complete power measurement solution using s software application on (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
supplier offering technology and materials science resources to find outstanding and tailored sensors for the various building automation applications. IST AG is today a one-stop shop for temperature, humidity, flow and differential pressure sensors and therefore an ideal partner to (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
Part of Dynament’s Platinum Series platform, each sensor incorporates optics, electronics, and embedded firmware within a compact, fully integrated package. The sensor delivers a linearized, temperature-compensated output directly from the device, reducing development effort and (read more)
Browse Gas Sensors Datasheets for Dynament -
Equipment, providing confidence in sensor performance for refrigerant leak-detection applications. Each sensor integrates optics, electronics, and embedded firmware into a compact plug-and-play solution. The sensor delivers a linearized, temperature-compensated output, reducing development (read more)
Browse Gas Sensors Datasheets for Dynament -
Features: Measuring range: 0.25-8m Large Field of view: 76°*32°; 68°*55° Various communication interfaces: LAN, USB, RS232 High resolution: 160*60; 640*480 High accuracy (±2cm; (read more)
Browse LiDAR Sensors Datasheets for Hypersen Technologies Co., Ltd. -
The LB5954L sets a new standard for high-accuracy RF power measurement with 9 kHz–54 GHz coverage (extendable to 4 kHz via Option 4KZ). This thermally stable, multi-path RMS responding sensor delivers excellent uncertainty across an 83 dB dynamic range, outperforming thermal sensors in (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
5900 Sensors are Platform Independent (Linux etc). All sensors compatible with Win XP, 7, 8 & 10; 32 & 64 bit (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC
More Information Top
-
USB Temperature sensor - FedoraForum.org
I wanted a USB Temperature sensor that works in Linux .
-
Hdd Media Player - Hdd Media Player Manufacturers, Suppliers
Ethernet 3 x USB 2.0 SATA3 2.5"" HDD supported RS232 HDMI 1.4 Composite Video 1 x SCART SPDIF for digital bit stream out (optical) Power Adapter Automatic temperature sensor based FAN speed control system Linux ...
-
Hdd Media Player - Hdd Media Player Manufacturers, Suppliers
Ethernet 3 x USB 2.0 SATA3 2.5"" HDD supported RS232 HDMI 1.4 Composite Video 1 x SCART SPDIF for digital bit stream out (optical) Power Adapter Automatic temperature sensor based FAN speed control system Linux ...
-
Proceedings of the 4th International Conference on Computer Engineering and Networks
The data from wireless sensor nodes and USB cameras containing captured image, temperature , humidity, and light intensity in real home environment are transferred to a gateway Raspberry Pi, a low-cost and tiny single-board Linux computer which has recently become very …
-
Raspberry pi, The technical manual
Clock frequency 266 time changes 269 TAP controller 89 keyboard adjustments 31 button combinations by Linux 50 TDMS channels 78 temperature sensor 144 Tight VNC prints 254 test side 176 TV-adjustments 135 Twisted Pair-connection 89 Twisted of Pair-sleeve 155 … The USB / ethernet stroke sets 246 clock time 30 USB Battery of pack 278 USB to …
-
Algorithms and Architectures for Parallel Processing
… is to develop and adjust innovative wireless monitoring system using powered Ethernet (or USB ) with an XML … There will be at least 100 nodes embedded Linux having wireless function and vari- ous sensor modules for temperature , traffic, parking conditions, etc.
-
Alico Systems Releases New Software Development Platform for OMAP FPGA Sensor Development Kit
GrayFox3500 enables development of Linux -based FPGA and OMAP on a single platform. GrayFox3500 provides source code for software drivers for sensory components such as GPS modules, magnetometers, gyroscopes, accelerometers, temperature sensors , and also for OMAP based I/O interfaces that include GPIO, SPI, 12C, USB and Ethernet.
-
System architecture for Internet of Things with the extensive use of embedded virtualization
Based on these test, portable C code and the Linux software environment together assures portability among various hardware platforms even in the case of hardware specific programs such as the user-space USB driver or video streaming. The bash script based temperature and humidity sensor communication over the serial port (using also a USB to serial converter on the Raspberry-PI and the Beagleboard-XM due to the absence of real serial port) is fully portable except that the …
-
http://waset.org/publications/5067/context-generation-with-image-based-sensors-an-interdisciplinary-enquiry-on-technical-and-social-issues-and-their-implicatio...
Kaeppeler’s SensorContextServer is a small Debian Linux operated NSLU2 (Network Storage Link for USB 2.0) with different sensors . The SensorContextServer contains sensors for temperature , pressure, humidity, and luminance thereby acting as a small web server …
-
Evaluating design approaches for smart building systems
The mote supports; IEEE 802.15.4 compliant RF transceiver, 250 kbps data rate, integrated onboard antenna, the MSP430 micro-controller with 10kB RAM, low current consumption, programming and data collection via USB , sensor suite including integrated light temperature and humidity sensor. … mote acting as a border router was connected to a computer running an Ubuntu distribution of Linux .
Indicates content that may require registration and/or purchase.