-
Supplier: Equilibar, LLC.
Description: loaded back pressure regulators to achieve high precision in the low pressure range. The LPR2 series low pressure regulator is also frequently used by itself to directly and precisely control very low pressures.
- Valve Size: 0.25 inch
- Pressure Rating: 0 to 30 psi
- Number of Ports/Ways: 3
- Port Size: 0.25 inch
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LIQUID PRESSURE REGULATOR, MODEL 263A, COMPACT FORM, FOR USE WITH WATER/FUEL OIL, 3/8INCH SIZE, FORGED BRASS BODY, 300PSI MAX. FREE 2 YEAR RADWELL WARRANTY
- Features: Brass / Bronze, Regulators
- Media: Water
-
Supplier: Hydrofarm, Inc.
Description: produce up to 35% more flowers or fruit. A propane or natural gas CO2 generator is the most cost effective way to add CO2 to your environment. Many greenhouses use CO2 generators to boost CO2 levels safely and economically. C.A.P. has developed some of the safest and most
-
-
Supplier: Hydrofarm, Inc.
Description: to 35% more flowers or fruit. A propane or natural gas CO2 generator is the most cost effective way to add CO2 to your environment. Many greenhouses use CO2 generators to boost CO2 levels safely and economically. C.A.P. has developed some of the safest and most reliable
-
Supplier: Hydrofarm, Inc.
Description: produce up to 35% more flowers or fruit. A propane or natural gas CO2 generator is the most cost effective way to add CO2 to your environment. Many greenhouses use CO2 generators to boost CO2 levels safely and economically. C.A.P. has developed some of the safest and most
-
Supplier: Hansen Technologies Corporation
Description: These small pressure regulators are rugged, compact, and designed for use with refrigerant liquid or vapor. They are suitable for ammonia, R22, R134a, CO2 to 600 psig and other approved refrigerants. These regulators are commonly-used in small capacity applications
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Ultra High Purity Diaphragm Valves and Pressure Regulators for Reliable Ultra High Purity Liquid Chemical Handling Systems Ultra-High Purity (UHP) Diaphragm Valves and Pressure Regulators are the critical control components that define the reliability of
- Body Material: Stainless Steel
-
Supplier: Equilibar, LLC.
Description: Equilibar's Research Series back pressure regulator offer precision performance for high pressure applications up to 5000 psig. These regulators provide stable inlet pressure across widely varying flow rates, for liquid, gas, and mixed phase fluids. We can
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 10,000 psi
- Controlled Pressure Range: 0 to 10,000 psi
- Number of Ports/Ways: 2
-
Supplier: Cole-Parmer
Description: Valves feature a diaphragm made of Viton
. Use to control your outlet pressure between 5 and 50 psig; up to 150 psig inlet. Ideal for your liquid applications. - Features: PVC
-
Supplier: Cole-Parmer
Description: Valves feature a diaphragm made of Viton
. Use to control your outlet pressure between 5 and 50 psig; up to 150 psig inlet. Ideal for your liquid applications. - Features: Polypropylene (PP)
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special
- Valve Size: 1.2598432 inch
- Pressure Rating: 72.51885 to 1,450.377 psi
- Controlled Pressure Range: 72.51885 to 1,450.377 psi
- Number of Ports/Ways: 2
-
Description: TESCOM™ 22-2200 Series high purity BA Grade pressure reducing regulator provides 316 stainless steel construction with 25 Ra surface finish and is electronic grade cleaned. Inlet pressure is 250 PSIG [17.2 bar] with outlet pressures up to 150 PSIG [10.3 bar]. Ideal for
- Controlled Pressure Range: 0 to 150 psi
- Regulator Size: 0.25 to 0.5 inch
- Valve Size: 0.25 to 0.5 inch
- Number of Ports/Ways: 2
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series RVDT/RVDTM is a universal automatic backpressure control valve for pressure relief, pump backpressure, pump bypass, anti-siphon, and backpressure regulator applications. Thermoplastic or Metal Valves designed for smooth, sensitive operation and the ultimate in corrosion
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 5 to 150 psi
- Number of Ports/Ways: 2
- Port Size: 0.25 to 2 inch
-
Supplier: Eaton
Description: Some examples of applications are separating liquid, such as water or oil from: compressed refrigeration gases, evaporator overhead steam, compressed air prior to desiccant dryer beds, high pressure gas at injection wells, fuel gas lines to engines in power and industrial plants,
- Filter Size Rating: 4 microns
- Connection: 1" NPT, 2" NPT
- Filter Type: General Purpose
- Features: Other, Other Material
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, STATIC PRESSURE/LIQUID LEVEL REGULATOR, 0-1 WG, 1 INCH MAX, 2.25 PSI. FREE 2 YEAR RADWELL WARRANTY
-
Description: TESCOM™ ER3100 Series is the ER3000 controller and 44-4000 Series pressure reducing regulator integrated together. Inlet pressures are up to 4500 PSIG [310 bar] with two different outlet ranges of 400 PSIG and 900 PSIG [27.6 and 64 bar]. The ER3100 Series may be ordered with a
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.1 ±% FS
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
-
Supplier: UL Standards & Engagement
Description: for use with flammable liquids which are handled at temperatures normally within the range of -29°C (-20°F) to 52°C (125°F). 1.2 These requirements cover valves of the manually operated, pressure operated, or temperature operated types, or combinations of such to the exclusion of types
-
Supplier: UL Standards & Engagement
Description: for use with flammable liquids which are handled at temperatures normally within the range of -29°C (-20°F) to 52°C (125°F). 1.2 These requirements cover valves of the manually operated, pressure operated, or temperature operated types, or combinations of such to the exclusion of types
-
Supplier: Oil-Rite Corp.
Description: Dispensers can be used to apply liquid to conveyors, chain drives, bull gears, trolley wheel bearings, wire rope, strip stock for punch presses, or any other application requiring a film of liquid. A pressure regulator reduces incoming pressure to 30 PSI or under
- Dispense Rate: 0.1893939393939394 L/min
- Dispensing Equipment Type: Dispense Only
-
Description: installed vertically. self-operated temperature regulators self-operated temperature regulators self-operated temperature regulators self-operated temperature regulators self-operated temperature regulators Dimensions self-operated temperature regulators
- Features: Directional Valves, Regulators
- Media: Steam
-
Supplier: Oil-Rite Corp.
Description: Operated Spray Dispensers can be used to apply liquid to conveyors, chain drives, bull gears, trolley wheel bearings, wire rope, strip stock for punch presses, or any other application requiring a film of liquid. A pressure regulator reduces incoming pressure to 30
- Dispense Rate: 0.1893939393939394 L/min
- Dispensing Equipment Type: Dispense Only
-
Supplier: Oil-Rite Corp.
Description: Dispensers can be used to apply liquid to conveyors, chain drives, bull gears, trolley wheel bearings, wire rope, strip stock for punch presses, or any other application requiring a film of liquid. A pressure regulator reduces incoming pressure to 30 PSI or under
- Dispense Rate: 0.1893939393939394 L/min
- Dispensing Equipment Type: Dispense Only
-
Supplier: Oil-Rite Corp.
Description: Dispensers can be used to apply liquid to conveyors, chain drives, bull gears, trolley wheel bearings, wire rope, strip stock for punch presses, or any other application requiring a film of liquid. A pressure regulator reduces incoming pressure to 30 PSI or under
- Dispense Rate: 0.1893939393939394 L/min
- Dispensing Equipment Type: Dispense Only
-
Supplier: Cole-Parmer
Description: regulators give you more control of your vacuum/pressure applications. Pumps include suction cup feet and a 6-ft power cord with built-in switch (the 115 VAC models have grounded plug, 220 VAC and DC models have stripped ends).
- Horsepower: 0.1 HP
- Power Source: DC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: UL Standards & Engagement
Description: for use with flammable liquids which are handled at temperatures normally within the range of -29°C (-20°F) to 52°C (125°F). 1.2 These requirements cover valves of the manually operated, pressure operated, or temperature operated types, or combinations of such to the exclusion of types
-
Supplier: Burger & Brown Engineering, Inc.
Description: Automatically adjusts flow rate to user-selected value regardless of changes in line pressure. Includes Programmable SPDT Switch, Analog Output and FCI Technology. Tracer®vma Electronic Flowmeter with AutoReg™ automatically adjusts the connected flow regulator opening, resulting in a
- Features: Liquid
-
Supplier: Winters Instruments
Description: Description & Features:• Small diameter, all stainless steel gauge• 1.5" (40mm) and 2" (50mm) dials• Full view snap-in lens• Back and bottom connection• 5 year warranty
- Working Pressure Range: 0 to 60 psi
- Dial Diameter: 2 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 2.5 ±% FS
-
Supplier: ASTM International
Description: where no meter is provided. For undiluted LP-Gas, the point of delivery shall be considered to be the outlet of the final pressure regulator, exclusive of line gas regulators, in the system. Testing for these systems can be found in NFPA 54 / ANSI Z223.1. This practice does not
-
Supplier: ASTM International
Description: field leak testing using pressurized liquids, see Practice F2164. 1.6 This practice does not apply to leak testing of non-pressure, negative pressure (vacuum), or non-PE piping systems. For field acceptance testing of plastic non-pressure sewer lines, see Test Method
-
Supplier: Burger & Brown Engineering, Inc.
Description: The Smartflow® Mold Temperature Regulator effectively controls mold cooling water temperature between 80°F and 120°F (27°C and 49°C) to maintain a steady mold temperature. Installed to control water flow exiting an injection mold, the Mold Temperature Regulator quietly recovers waste
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 2 ±% FS
- Temperature: Cooling Control, Heating Control
-
Supplier: UL Standards & Engagement
Description: 1.1 These minimum requirements cover regulators used to reduce the pressure of compressed industrial gases from a source or storage cylinder pressure of not more than 5500 psig (37.91 MPa) to the use pressure. 1.2 Regulators covered by these requirements are
-
Supplier: Watson McDaniel Company
Description: valve. A sensing bulb filled with liquid is used as a thermostat to monitor the temperature of whatever is being heated. The sensing bulb is connected to the temperature pilot by a length of capillary tubing. When the sensing bulb is heated the liquid inside expands and in turn expands
- Controlled Pressure Range: 5 to 300 psi
- Regulator Size: 2.5 inch
- Valve Size: 2.5 inch
- Pressure Rating: 300 psi
-
Supplier: Watson McDaniel Company
Description: pressure in the condensate return line. When this condition occurs, the pressure powered pump takes over and uses high pressure steam supplied to the pump to discharge the condensate through the trap. When sufficient pressure does exist, the system functions like a
- Maximum Discharge Pressure: 150 psi
- Discharge Size: 1.25 inch
- Pump Type: Condensate Pumps
- Power Source: None, Pump Only, Steam
-
Supplier: Radwell International
Description: PUMP, VARIABLE DISPLACEMENT, AXIAL POSITION, SERIES 20, 22 CM MAX DISPLACEMENT, 33 LT/MIN @ 1500 RPM, 210 OPERATING PRESSURE, MAX 210 BAR PRESSURE REGULATOR, CLOCKWISE ROTATION. FREE 2 YEAR RADWELL WARRANTY
- Pump Type: Hydraulic Pumps
-
Supplier: CIRCOR Energy
Description: CIRCOR Energy offers several lines of spring-loaded safety relief valves ideally suited for pipe and pressure vessel protection in Upstream, Midstream and Downstream Hydrocarbon applications. Useful for air, gas, liquid and mixed phase services, these valves are designed for reliable
- Valve Size: 0.25 to 3 inch
- Controlled Pressure Range: 12,500 psi
- Media: Air, Compressed Air, Gas, LP - Gas, Natural Gas
- Valve Type: Pressure Relief Valves, Safety Valves
Find Suppliers by Category Top
Featured Products Top
-
OEM Pressure Switches for Air, Gas, and Liquids Tecmark Pressure Switches are available in various configurations for air, gas and liquid sensing applications. Tecmark switches can sense pressures as low as (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
PSI OEM Pressure Switches for Air, Gas, and Liquids Tecmark Pressure Switches are available in various configurations for air, gas and liquid sensing applications. Tecmark switches can sense pressures as low as 2" w (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
OEM Pressure Switches for Air, Gas, and Liquids Tecmark Pressure Switches are available in various configurations for air, gas and liquid sensing applications. Tecmark switches can sense pressures as low as 2" w.c. up to (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
The P-Series Solenoids and Pressure Regulators are a weld-in, the valves reduce the potential for connection leaks and can be entirely serviced from the top. This improved design has a higher working pressure, greater working temperature range and higher flow capacities than competitive (read more)
Browse Pressure Regulators Datasheets for Parker Sporlan Division -
A pressure regulator is a valve that controls the pressure of a fluid to a desired value, using negative feedback from the controlled pressure. Regulators are used for gases and liquids, and can be an integral device with a pressure setting, a restrictor and a sensor all in the one body, or (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
(e.g., SO?, HCl). The system typically consists of a compact, enclosed cabinet housing key components: a scrubbing chamber, liquid spray nozzles, packing media, and exhaust fans. The contaminated gas passes through the scrubbing chamber, where it contacts a liquid solution (often water or a (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The PHPS-7500 is an OEM pressure sensor for gases and liquids. Each individual sensor is calibrated, temperature-compensated and amplified using the programmable ASIC. The total accuracy of typically 0.75% over the whole temperature range from 0…70° C, the 5 V supply, the (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
designed for autonomous operation, using the thermal expansion principle of liquid to control temperature with no external power required. This regulator ensures consistent and reliable temperature control, reducing energy costs while simplifying installation and (read more)
Browse Pressure Regulators Datasheets for Shanghai Thinktank Process Management Co., Ltd -
ROSS Ribbon Blenders custom-built for multi-phase mixing now come with an optional pressure feed vessel. Wherein minor liquid ingredients must be thoroughly blended into powder or other solids, a pressure (read more)
Browse Pressure Vessels Datasheets for Charles Ross & Son Company -
conditions where pulsating and vibration exist. Suitable for gaseous or liquid media that will not obstruct the pressure system. Features: Pressure ranges up to 60 MPa (600 kg/cm2). Glycerin-filled. MPa and kg/cm2 scale. 1/4” NPT bottom mount. Size: 2 1/2″ (63mm). (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc.
More Information Top
-
Internal cooling in rotational molding—A review
It was suggested that further work should use appropri- ate storage outlets and pressure regulators to supply liquid CO2 rather than pure gas, enabling improved pressure and flow rate control [18].
-
Metal Ion Extraction with Bipyridine Derivatives as Chelating Ligands in Supercritical Carbon Dioxide
A CO2 delivery pump (JASCO PU-CO2) was used to cool and deliver liquid CO2 and a back- pressure regulator (JASCO BP-1580-81) was .
-
http://dspace.mit.edu/bitstream/handle/1721.1/86830/51625469-MIT.pdf?sequence=2
Figure 2.3 Propulsion System Architecture The SPHERES unit propulsion system consists of twelve independently operated thrusters, a liquid CO2 propellant tank, one pressure regulator , two reserve tanks, and the corresponding manifolds to distribute the gas.
-
https://bora.uib.no/bitstream/handle/1956/6779/109002002.pdf?sequence=1
The gas volume flow however, still needed to be controlled by a flow control valve, which is a weakness of the system due to the varying volume flow caused by the vaporization of liquid CO2 when passing through the pressure regulator .
-
http://dspace.mit.edu/bitstream/handle/1721.1/54872/612342654-MIT.pdf?sequence=2
Flow meters for the mixture and liquid CO2 lines and computer-controlled pressure regulators were used.
-
Dietary habits, a non-negligible source of 2-thiothiazolidine-4-carboxylic acid and possible overestimation of carbon disulfide exposure
The temperature of column and back pressure regulator was 30°C The liquid CO2 flow rate was 1 75 ml/min at 5°C and the organic modifier (methanol/water/methane sulfonic acid; 95/5/0 01; vv/v) flow rate was 0 2 ml/min The outlet pressure was regulated …
-
Advanced combustor design concept to control NOx and air toxics
As with the Ar system, the external vaporizer is needed to insure that any liquid CO2 is completely vaporized prior to entering the pressure regulator .
-
CR4 - Thread: Cooling water with Nitrogen
Put a liquid CO2 regulator on the CO2 cylinder and adjust the pressure to 5 psig. using small diameter copper tubing, run the CO2 from the output of the regulator to an internally equalized thermostatic expansion valve feeding about 25 feet of …
-
http://research-repository.st-andrews.ac.uk/bitstream/10023/3387/3/RubenDuquePhDThesis.pdf
From this point the rig was upgraded with a new CO2 delivery pump and a back pressure regulator which allowed for better control of pressure and liquid CO2 flow.
-
Free‐air CO 2 enrichment (FACE) of a poplar plantation: the POPFACE fumigation system
The overall CO2 use of the replicated POPFACE system was monitored by recording at 1 min interval the voltage supplied to the pressure regulator , as well as the exact amount of liquid CO2 that was used to refill the main bulk con …
Indicates content that may require registration and/or purchase.