-
Supplier: Accuris
Description: Liquid Ring Vacuum Pumps and Compressors for Petroleum, Chemical, and Gas Industry Services
-
Supplier: Accuris
Description: Liquid Ring Compressors and Vacuum Pumps in Petroleum, Chemical, and Gas Industry Services
-
Supplier: MP Pumps, Inc.
Description: Petroleum 40 self-priming centrifugal pumps are capable of creating vacuum sufficient to lift liquids from heights up to 25 feet above the source. To handle many different fuels, the Petroleum 40 is available in three distinct models: PO, PG and PE 40. A Petroleum
- Discharge Size: 4 inch
- Horsepower: 50 HP
- Maximum Discharge Flow: 750 GPM
- Pump Type: Centrifugal Pumps, Self-Priming Pump
-
-
Supplier: CSA Group
Description: ISO 3170:2004 specifies the manual methods to be used for obtaining samples of liquid or semi-liquid hydrocarbons, tank residues and deposits from fixed tanks, railcars, road vehicles, ships and barges, drums and cans, or from liquids being pumped in pipelines. ISO 3170:2004
-
Description: ISO 3170:2004 specifies the manual methods to be used for obtaining samples of liquid or semi-liquid hydrocarbons, tank residues and deposits from fixed tanks, railcars, road vehicles, ships and barges, drums and cans, or from liquids being pumped in pipelines. ISO 3170:2004
-
Supplier: Cole-Parmer
Description: are a phone call away to our Application Specialists These close-coupled pumps have been specifically engineered for compatibility with clean, nonabrasive petroleum products. Transfer and delivery of various fuels such as gasoline, ethanol, biodiesel, and fuel oils are just a few of
- Horsepower: 2 HP
- Maximum Discharge Flow: 150 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: are a phone call away to our Application Specialists These close-coupled pumps have been specifically engineered for compatibility with clean, nonabrasive petroleum products. Transfer and delivery of various fuels such as gasoline, ethanol, biodiesel, and fuel oils are just a few of
- Horsepower: 2 HP
- Maximum Discharge Flow: 65 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: are a phone call away to our Application Specialists These close-coupled pumps have been specifically engineered for compatibility with clean, nonabrasive petroleum products. Transfer and delivery of various fuels such as gasoline, ethanol, biodiesel, and fuel oils are just a few of
- Horsepower: 3 HP
- Maximum Discharge Flow: 80 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: are a phone call away to our Application Specialists These close-coupled pumps have been specifically engineered for compatibility with clean, nonabrasive petroleum products. Transfer and delivery of various fuels such as gasoline, ethanol, biodiesel, and fuel oils are just a few of
- Horsepower: 1 HP
- Maximum Discharge Flow: 125 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
-
Supplier: CSA Group
Description: gasification plants; e) oil and gas exploration, development, production, treatment, processing, and storage operations not covered in Items a) to d); f) oil sands facilities: and g) petroleum and natural gas wells. 1.3 Offshore petroleum and natural gas activity,
-
Supplier: Johnson Pump, An SPX Brand
Description: allowing handling of fluids with dissolved air (gas) or exclusively air during the suction/ starting period. The integrated vacuum pump operates on the liquid ring principle. Applications The MCHZ pump family is suitable for handling clean or slightly contaminated
- Maximum Discharge Flow: 440.2866666666667 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: -4 to 248 F
- Water Temperature: -4 to 248 F
-
Supplier: CSA Group
Description: ISO 17945:2015 establishes material requirements for resistance to SSC in sour petroleum refining and related processing environments containing H2S either as a gas or dissolved in an aqueous (liquid water) phase with or without the presence of hydrocarbon. This International
-
Supplier: CSA Group
Description: petroleum gas plants; iv) synthetic natural gas plants; and v) coal gasification plants; e) oil and gas exploration, development, production, treatment, processing, and storage operations not covered in Items a) to d); f) oil sands facilities; and g) petroleum and
-
Supplier: UL Standards & Engagement
Description: G-2.1 (ANSI K61.1); b) Liquefied petroleum gas (LP-Gas) systems installed in accordance with the Liquefied Petroleum Gas Code, NFPA No. 58; and c) Propylene systems. 1.2 These requirements do not cover: a) Pumps or compressors intended for handling anhydrous
-
Supplier: Gardner Denver, Inc.
Description: chemical, refrigeration and light industrial applications. Liquid Ring Liquid ring pumps and compressors utilize rotating positive displacement technology and are typically used in liquid ring vacuum pump applications, but can also be used as a gas, or
-
Supplier: Mile-X Equipment, Inc.
Description: JohnDow Heavy-Duty Rotary Pump Kit This pump will work on 5-55gal gas caddy or drums (both use 3/4" NPT female inlets) Specifications: 2-Way Rotary Pump Siphon or Dispense Great for gas, diesel, kerosene, or any petroleum based fluids Gas Caddy
-
Supplier: Dickow Pump Company, Inc.
Description: GENERAL The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies requirements for
- Maximum Discharge Flow: 3,082.0066666666667 GPM
- Maximum Discharge Pressure: 348.09048 psi
- Media Temperature: 626 F
-
Supplier: ASME Standards and Certification
Description: these facilities (c) liquid petroleum and liquid anhydrous ammonia piping located on property that has been set aside for such piping within petroleum refinery, natural gasoline, gas processing, ammonia, and bulk plants (d) those aspects of operation and
-
Supplier: ASME
Description: these facilities (c) liquid petroleum and liquid anhydrous ammonia piping located on property that has been set aside for such piping within petroleum refinery, natural gasoline, gas processing, ammonia, and bulk plants (d) those aspects of operation and
-
Supplier: UL Standards & Engagement
Description: Liquids, UL 971 or Outline of Investigation for Metallic Underground Piping for Flammable Liquids, UL 971A, and ULC-S679, Standard for Metallic and Nonmetallic Underground Piping for Flammable and Combustible Liquids. 1.10 These requirements do not cover aboveground piping
-
Supplier: UL Standards & Engagement
Description: Liquids, UL 971 or Outline of Investigation for Metallic Underground Piping for Flammable Liquids, UL 971A, and ULC-S679, Standard for Metallic and Nonmetallic Underground Piping for Flammable and Combustible Liquids. 1.10 These requirements do not cover aboveground piping
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Gascom R Oil is formulated to satisfy the lubrication requirements of gas compressors used for wet, scrubbed or processed gases. CITGO Gascom R Oil is formulated with a high VI base stocks and a special lubricity additive which reduces lubricant displacement by water and/or
- Applications: Compressors / Piston Pumps
- Features: Fluid / Oil, Petroleum / Mineral Oil
- Type / Function: Lubricant
-
Supplier: UL Standards & Engagement
Description: of UL 180, Liquid-Level Gauges for Oil Burner Fuels and Other Combustible Liquids and ULC/ORD-C180, Liquid Level Gauges And Indicators For Fuel Oil And Lubricating Oil Tanks; or underground piping products which are found in CAN/ULC-S679, Standard for Metallic and Nonmetallic
-
Supplier: SensorsONE, Ltd.
Description: available for ship systems which are handling flammable and volatile chemicals such as oil, gas, liquid petroleum gas (LPG) and liquid natural gas (LNG).
-
Supplier: NewAge Performance Products | NAPP
Description: used in fuel applications, due to additives in today’s gasoline and petroleum products, field testing should be performed. Cable Jacketing Computer Disc Drives Control Instrumentation Granular Transfer Lines Grease Lines Insulating Sleeves Metering Pumps Nuclear Power Facilities Oxygen
- Outside Diameter / Size: 0.563 inch
- Maximum Inside Diameter / Size: 0.313 inch
- Wall Thickness: 0.125 inch
- Pressure Rating: 118 psi
-
Supplier: Caterpillar Oil & Gas
Description: The 16CM43C generator set brings to the offshore oil and gas industry a legacy of proven reliability and durability. CM offshore generator sets feature standard modular designs, engine-mounted pumps and filters, and a full range of factory attachments that make their installation
- Volt-Ampere: 19,400,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: The 16CM32C generator set brings to the offshore oil and gas industry a legacy of proven reliability and durability. CM offshore generator sets feature standard modular designs, engine-mounted pumps and filters, and a full range of factory attachments that make their installation
- Volt-Ampere: 5,460,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: The 12CM32C generator set brings to the offshore oil and gas industry a legacy of proven reliability and durability. CM offshore generator sets feature standard modular designs, engine-mounted pumps and filters, and a full range of factory attachments that make their installation
- Volt-Ampere: 5,460,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: powered and separate – Engine preheating equipment, fitted on base frame Lubricating Oil System – Plate cooler, fitted on engine – Force pump, fitted on engine – Prelubrication pump, fitted on base frame, electric motor driven – Plate cooler, fitted on engine – Force pump,
- Volt-Ampere: 1,640,000 to 1,830,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
V100 version that is even smaller than their standard pumps! D11M Precision Micro Gas Pump (35Wx30Lx10H mm) with low pulsing and low noise & vibration! (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
ALTAIR io™ 6 Multigas Detector Newest gas sampling device features gas detector with pump (read more)
Browse Gas Instruments Datasheets for MSA Safety -
Standard equipment PP shell + transparent PVC observation window + PFA internal pipe valve, nitrogen purging, sampling, fully automatic acid supply, automatic switching of left and right barrels. The pump body has two uses and one backup. It can automatically switch the liquid supply operation (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
supplying sealless metallic centrifugal, multi-stage centrifugal, and side channel pumps with a magnetic coupling. These are available in ANSI, DIN, and fully conform to API 685 standards for sealless centrifugal pumps for petroleum, heavy-duty chemical, and gas industry applications. Conventionally (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc. -
stations. Achieving NFPA 820 compliance for pumping stations, lift stations, influent headworks and wet wells associated with wastewater treatment plants that are all subject to flooding is ideal for a gas monitoring system with sample draw. The system monitors for combustible gases (for (read more)
Browse Gas Instruments Datasheets for MSA Safety -
for sealless centrifugal pumps for petroleum, heavy-duty chemical, and gas industry applications. Conventionally sealed centrifugal, multi-stage centrifugal, side channel and API 610 pumps are also available in DIN and fully conform to many of the API plans. All units are carefully sized and built to (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
fully conform to API 685 standards for sealless centrifugal pumps for petroleum, heavy-duty chemical, and gas industry applications. Conventionally sealed centrifugal, multi-stage centrifugal, side channel and API 610 pumps are also available in DIN and fully conform to many of the API plans. All units (read more)
Browse Gear Pumps Datasheets for Dickow Pump Company, Inc.
More Information Top
-
Lubrication characteristics of spiral groove liquid seals for use in the carrier of a vane-type external LPG fuel pump
KEY WORDS : External liquefied petroleum gas (LPG) fuel pump , Liquid phase LPG injection (LPLi), Spiral groove, Carrier, Liquid seal .
-
The Effect of Acidity on Olefin Aromatization over Potassium Modified ZSM-5 Catalysts
As the catalyst bed was cooled down to 350 °C, the liquid feed liquefied petroleum gas (LPG) was pumped into the reactor.
-
Operational air sampling report. [Semiannual report], July 1--December 31, 1993
Several types of calibrated pumps with air flow calibrated liquid petroleum gas (LPG) meters are used to determine total air volume sampled.
-
Operational air sampling report, July 1--December 31, 1992
Several types of calibrated pumps with air flow calibrated liquid petroleum gas (LPG) meters are used to determine total air volume sampled.
-
Operational air sampling report. [Semiannual report], January 1--June 30, 1993
Several types of calibrated pumps with air flow calibrated liquid petroleum gas (LPG) meters are used to determine total air volume sampled.
-
Design and optimization of an LPG roller vane pump for suppressing cavitation
Received 8 April 2009; Revised 21 July 2009) ABSTRACT−A roller vane type liquefied petroleum gas (LPG) pump was developed for a liquid phase LPG injection (LPLi) engine.
-
An Introduction to Thermogeology: Ground Source Heating and Cooling
Figure 15.6 (a) A self-contained trailer-mounted test rig operated by Geowarmth Heat Pumps Ltd. and powered by liquid petroleum gas (photo reproduced by kind permission of Geowarmth Heat Pumps Ltd.).
-
States > New York > State > Regulations > Title 6 - Department of Environmental Conservation > Chapter III - Air Resources > Subchapter A - Prevention and Cont...
4) Monitor immediately any pump seal in pumps handling gases and light petroleum compounds from which liquids are observed dripping.
-
Use of low-frequency vibrational treatment for improvement of the quality of castings of parts of end-face seals
These designs of end-face seals are intended for sealing of shafts of pumps pumping liquefied hydrocarbon gases and liquids containing them, petroleum products and petrochemical liquids, and also other liquids whose penetration to the environment is not permissible.
Indicates content that may require registration and/or purchase.