Products/Services for Liquid Piston Stirling Engines
-
Stirling Engines - (8 companies)...which in turn creates areas of low and high pressure due to the expansion and contraction of gasses. Changes in pressure cause a piston to move in response. Stirling engines can utilize the heat from many sources of energy...
-
Combustion Engines - (264 companies)...gas inside the engine is moved by a mechanism from the hot side to the cold side. When the gas is on the hot side, it expands and pushes up on a piston. When it moves back to the cold side it contracts. Properly designed Stirling engines have two... -
Piston Pumps and Plunger Pumps - (602 companies)Piston pumps and plunger pumps are reciprocating positive displacement pumps that use a plunger or piston to move media through a cylindrical chamber. Piston pumps and plunger pumps are reciprocating positive displacement pumps that use a plunger... -
Piston Rings - (115 companies)...or polymer seals. Piston ring seals are very important for the efficient performance of combustion engines. Damaged or leaking piston rings can lead to hot exhaust escaping the cylinder and entering the crankcase of the engine, contaminating the engine... -
Engine Starters - (60 companies)Description. Engine starters provide the initial rotation for internal combustion engines. They cause the pistons to move before ignition, enabling the engine to turn over so that it can then operate under its own power. Engine starters...
-
Liquid Handling Pumps - (2272 companies)...without damaging the pump. Piston/Plunger. Positive displacement, reciprocating. One or more double acting pistons or single acting plungers, sealed with o-rings against cylinder walls. Water and other thin liquids. Piston pumps specifically recommended...
-
Engine and Engine Component Repair Services - (109 companies)Engine repair and engine component repair services provide repair and rebuild services for rotating and stationary engine components. Having a clean engine is an important aspect of owning a vehicle or piece of equipment, which means that proper...
-
Refrigerants, Antifreezes, and Cooling Liquids - (211 companies)...antifreezes, and cooling liquids include primary refrigerants, secondary refrigerants, circulating coolants, antifreeze additives, and other cooling fluids. They provide cooling or heat transfer within machinery, process equipment, or combustion engines...
-
Liquid Flow Meters - (613 companies)Liquid Flow Meters. Image Credit: ABB Measurement Products. Liquid flow meters are used to measure the volumetric flow rate or amount of a moving liquid. With some devices, the flow rate is determined by measuring the liquid's velocity, a function...
-
Liquid Leak Detectors - (258 companies)Liquid leak detectors sense when a liquid is leaking from a pipe, tank, or other receptacle. Liquid leak detectors sense when a liquid is leaking from a pipe, tank, or other receptacle. Leaks are often conceptualized as being small, round defects...
Product News
-
AMETEK Spectro Scientific
Engine Oil Analysis the extent of this contamination, and related oil degradation status, so that oil changes occur based on condition, not time. But what causes contamination to occur in engine oil?. Most Common Contaminants. In normal engine operation a wide variety of contaminants are introduced to the lubricating oil. Here are the most common: Combustion by-products. Exhaust gases (blowby gases) that leak past the piston rings, valve guides and turbocharger seals into the crankcase. These gases contain particles... (read more)Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Fountyl Technologies Pte. Ltd.
High-Precision Ceramic Piston, 3 Micron Gap Product Overview. Used in chemical metering pumps, precision dispensing systems, and fluid handling equipment in semiconductor wet processing and analytical instruments. Fountyl high-precision ceramic pistons are manufactured from alumina (Al2O3 99.5%) and silicon carbide (SiC 99%) ceramics with a piston-to-cylinder clearance of 3 um. The tight clearance eliminates the need for elastomer seals, preventing particle generation, chemical degradation, and seal wear that compromise fluid purity... (read more)Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
Niimi Ceramics Co., Ltd.
Ceramic Piston for Valveless Piston Metering Pumps Niimi Ceramics Co. provides advanced ceramic solutions with Made in Japan quality. We offer ceramic pistons and cylinders for valveless piston metering pumps. Made of high-purity alumina ceramic (Al?O? >= 99.5%) suitable for medical device applications. Learn more. (read more) -
Xiamen Innovacera Advanced Materials Co., Ltd.
Ceramic Pistons and Plungers Innovacera supplies ceramic pistons and plungers with various materials, such as alumina, zirconia, silicon nitride, silicon carbide, and so on. The variety of silicon nitride and silicon carbide pistons and plungers have evolved in response to growing interest in their application in manufacturing epoxy resin components, mechanical equipment, high-pressure pumps, and other engineering applications. To produce the epoxy resin components, the casting machine requests wear resistance, corrosion... (read more)Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Niimi Ceramics Co., Ltd.
Ceramic Pistons for Metering Pumps Niimi Ceramics Co. provides ceramic pistons for metering pumps with Made in Japan quality. Manufactured from high-purity alumina ceramic (Al?O? >= 99.5%). Suitable for medical device applications. Our expertise supports industries worldwide with precision, reliability, and customization. Learn more. (read more) -
Atlas Copco Industrial Technique AB
Piston Air Motor PZB Efficiency and durability in a small motor housing. The PZB range of piston air motors is energy efficient and offers unique low speed and high starting torque features. The compact design and three different mount configurations make it easy to install. The PZB motor is ATEX Certified and operates with no need for lubrication, making it ideal for white room and chemical, as well as automation, handling and mixing applications. PZB piston motors are available in three sizes, offering outputs... (read more)Browse Air Motors Datasheets for Atlas Copco Industrial Technique AB -
Bansbach Easylift®
MC-DAMPER WITH FLOATING PISTON MC-Damper with floating piston. The separation of the oil- and gas chamber guarantees a smooth damping movement in every required position. For the stabilizationof the floating piston, it must be pressurized by at least 20N. Depending on the position of the floating piston, the damper can be installed stably in either the push or pull direction. Dampers are used as safety and function elements in order to dampen speed and slow down masses. Catalog Download!. You can find detailed product... (read more)Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Bansbach Easylift® -
Fountyl Technologies Pte. Ltd.
Ceramic Pistons for Battery Manufacturing As battery manufacturing and precision fluid systems continue evolving, components increasingly require ultra-tight tolerances, chemical resistance, and long-term wear performance. Conventional metal solutions often struggle under aggressive media and continuous operation environments. Our Precision Ceramic Pistons are engineered for high-accuracy metering and dispensing applications. Manufactured using high-purity ceramic materials, 1700 C sintering, and advanced precision machining... (read more)Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Insaco, Inc.
Piston and Sleeve Assemblies In this video, we demonstrate how the very tight tolerance we can hold between parts prevents air from passing through the piston/sleeve interface. The tolerance is roughly 80 millionths of an inch. Piston/Sleeve Assemblies. These pieces represent a large part of our business we developed by learning how to achieve the very tight diameters, and cylindricities needed for these applications. With piston/sleeve clearances down to .00004 ", pumping is possible without use of flexible seals... (read more) -
Conard Corporation (The)
Photo-Etching: Super-Critical CO? Engine Edge The Benefits of Photo Etching for Super-Critical CO? Stirling Engine Designs. sCO? Stirling engines operate under extreme conditions to maximize energy extraction from a given heat source. This requires components like heat exchangers, regenerator plates, flow channels, and seals to be manufactured with exacting precision. Photo etching excels in producing highly detailed tight tolerance metal parts. Fine features such as microchannels, fins, and flow passages can be manufactured in complex... (read more)
-
Lumped parameter model for resonant frequency estimation of a thermoacoustic engine with gas-liquid coupling oscillation
Earlier studies on gas-liquid coupling oscillation systems were mainly focused on the liquid piston Stirling engines aimed at pumping water (West, 1983).
-
Marks’ Standard Handbook for Mechanical Engineers, Eleventh Edition > SOURCES OF ENERGY
Liquid Piston Stirling Engines Liquid piston engines are extremely simple.
-
The vortex liquid piston engine and some other vortex technologies
An external combustion, flat-top liquid piston Stirling engine (West 1983) is very simple and does not employ complicated mechanical parts.
-
Development of solar and micro co-generation power installations on the basis of Stirling engines
In previous years the Laboratory for Stirling Engines at The Physical-Technical Institute of the Uzbek Academy of Sciences, Tashkent, Uzbekistan has mainly worked on the development of solar energetic installations on the basis of kinematical and liquid piston Stirling Engines .
-
CR4 - Blog Entry: Future Energy Sources 1.10.1 Stirling Engines
There is an excellant book by Collin West called " Liquid Piston Stirling Engines " which explains how you can build one yourself.
-
The 8th Conference on Sustainable Development of Energy, Water and Environment Systems - SDEWES
• SDEWES2013-0228 Analysis of thermodynamic efficiency of liquid piston Stirling engine .
-
Publications
ers, and Liquid piston Stirling engines .
-
Stirling Engines and Irrigation Pumping
FLUIDYNE LIQUID - PISTON STIRLING ENGINES . . . . . . . . . . . . . . . . . . . . . .
-
ADVISOR Users Conference Proceedings 2000 - Final Electronic version
Research on Stirling-cycle systems has been primarily into the modeling and characterization of Ringbom- (hybrid) Stirling engines and of liquid - piston Stirling engines (Fluidynes).
-
Laboratory prototype fluidyne water pump
This paper describes a liquid - piston Stirling engine and water pump constructed during a research program to investigate the potential of these machines for small-scale irrigation pumping.
Indicates content that may require registration and/or purchase.