-
Supplier: CoorsTek
Description: Pulsation Dampeners (often referred to as dampers) are hydro-pneumatic devices designed to remove pulsations, vibrations, and noise caused by positive displacement pumps in fluid systems. Using pulsation dampeners on positive displacement pumped systems will result
- Maximum Pressure: 15,000 psi
- Type: Chargeable Dampener, Liquid Filled Dampener, Threaded Inlet
- Features: Other
- Housing Material: PTFE, Stainless Steel
-
Supplier: Milton Roy
Description: Pulsation dampeners are pressure vessels that control pressure fluctuations and spikes in liquid piping systems. They contain a flexible bladder that separates an inert pressurized gas (air or nitrogen) from a system fluid in the lower chamber. Available in a range of chemically
-
Supplier: ARGAL s.r.l.
Description: APPLICATIONS The pulsation dampeners Selene, model PDA are installed in proximity of the delivery of the pump and remarkably reduce the amplitude of the pulsations, the liquid hammers and the vibration of the pump. Use is advisable in presence of random peaks of pressure,
- Inlet Size: 2 inch
- Type: Liquid Filled Dampener, Pressure Snubber
- Features: Other
- Housing Material: PTFE, PVDF, Polypropylene (PP), Stainless Steel
-
-
Supplier: CoorsTek
Description: units to be welded directly inline — eliminating flange costs and potential flange leaks. Advanced Performance ZM-Series pulsation dampeners reduce pulsation over a variable operating range. Their stationary guides force the pulsating flow of fluid through a spherical shell. The
- Capacity / Volume: 14,137.214137214136 cubic inches
- Housing Material: Carbon Steel
- Type: Liquid Filled Dampener
-
Supplier: CoorsTek
Description: Trust the CoorsTek pulsation specialists to provide your severe-service fluid handling system needs. The maintenance-friendly CT-Series low profile dampener (aka damper) allows for quick field repairs with an advanced bladder design that prevents bladder damage during replacement:
- Maximum Pressure: 6,170 psi
- Capacity / Volume: 2,310.00231000231 cubic inches
- Housing Material: Carbon Steel, Stainless Steel
- Type: Liquid Filled Dampener
-
Supplier: Clark Solutions
Description: Model EQ 302 Automatic Diaphragm Pulsation Dampener Use with B502 Air Operated Diaphragm Pumps DESCRIPTION EQ 302 automatic diaphragm pulsation dampeners feature solid construction and high performance. They are fitted to the discharge line of diaphragm pumps in order to
- Maximum Pressure: 102 psi
- Inlet Size: 2 inch
- Housing Material: Aluminum, PTFE, PVDF, Polypropylene (PP), Stainless Steel
- Type: Automatic Dampener, Threaded Inlet
-
Supplier: Trebor International
Description: The SS95 is an air-operated pulsation dampener that was designed to reduce liquid line surging and pulsation. It effectively reduces liquid line pressure fluctuation to less than ±3 psi in most operating conditions. Extends Filter Life Reduces Plumbing Vibration
- Maximum Pressure: 80 psi
- Type: Chargeable Dampener
- Housing Material: PTFE
-
Supplier: CoorsTek
Description: CoorsTek offers a wide variety of standard and custom fluid control products available with various options to resolve most fluid control and power needs. If you are replacing components in an existing application or designing a new system, there are viable options to choose from. Single Source -
- Type: Liquid Filled Dampener
-
Supplier: NOSHOK, Inc.
Description: Extremely high quality pressure gauges, liquid filled for extended service life and shock resistance Ranges available from vacuum to 15,000 psi 1-1/2, 2, 2-1/2, 4 inch sizes – bottom or back connected Lightweight shatter-resistant ABS or 304 Stainless steel case, Plexiglass™ lens for
- Working Pressure Range: -14.736 to 6,000 psi
- Dial Diameter: 2 inch
- Pressure Connection Size: 0.125 to 0.5 inch
- Accuracy: 2.5 ±% FS
-
Supplier: Clark Solutions
Description: pulsation dampener is available for all Clark Tapflo air operated diaphragm pump sizes and material versions. When the liquid pressure falls in the piping system, the pulsation dampener supplies extra pressure to the discharge between the pump strokes by displacing
- Valve Size: 20 to 25 inch
- Pressure Rating: 1.5 psi
- Media Temperature: 32 to 176 F
- Number of Ports/Ways: 2
-
Supplier: DME Company
Description: Rugged, Low cost pressure gauges for hydraulic & pneumatic applications. Liquid fill helps dampen pulsations and acts as a natural lubricant. Northern Supply offers low prices and quick shipment.
- Working Pressure Range: 0 to 10,000 psi
- Accuracy: 0.75 ±% FS
- Features: Analog
- Media: Gas, Liquid
-
Supplier: Cole-Parmer
Description: Analog remote controls standard on dual-head and isocratic pumps • Interactive keypad controls make programming at the pump easy Low-Pulsation Dual-Head Pump provides virtually pulse-free operation with a low dead-volume pulse dampener, automatic pressure compensation, and
- Maximum Discharge Flow: 0.0031700646 GPM
- Maximum Discharge Pressure: 6,000 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps
-
Supplier: Transcat, Inc.
Description: dampening the effects of vibration, pulsation and shock
- Working Pressure Range: 20,000 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: dampening the effects of vibration, pulsation and shock
- Working Pressure Range: 30,000 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: dampening the effects of vibration, pulsation and shock
- Working Pressure Range: 6,000 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: dampening the effects of vibration, pulsation and shock
- Working Pressure Range: 40,000 psi
- Type: Gauge
-
Supplier: Winters Instruments
Description: Description & Features:• StabiliZR™ dampened movement minimizes effects of pulsation and vibration without liquid filling• Stainless steel case• Back, bottom, or panel mounted• 316L stainless steel wetted parts• CRN registered• 5 year warranty
- Vacuum Range: 760 to -1.9999999999996345 torr
- Accuracy: 1 ±% FS
- Operating Temperature: -40 to 250 F
- Display Type: Analog Meter
-
Supplier: Radwell International
Description: PRESSURE WASHER PUMP, ADJUSTABLE PRECHARGE PULSATION DAMPENER, 120 CUBIC INCH, 70GPM, 1,500PSI, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Ashcroft Inc.
Description: True Zero™ reduces reading errors by using a "zero box" instead of conventional dial pins (posts); this ensures product safety, integrity and system control PLUS!™ Performance (option) dampens vibration, shock and pulsation effects; provides liquid-fill performance in a dry gauge
- Working Pressure Range: 0 to 36,000 psi
- Accuracy: 0.5 to 2 ±% FS
- Vacuum Range: 1,521.9999999999998 torr
- Type: Absolute, Gauge, Liquid Filled
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 9659 Pressure Gauge Pressure gauge – 1/4 NPTF threads Two scales: 0-10,000 PSI 0-689 BAR 3 -1/2" dia. face. Gauge is liquid filled to dampen vibration and fluid pulsation. Use with any OTC pump or ram.
- Type: Absolute
- Features: Analog
-
Supplier: Cole-Parmer
Description: • Feature micrometer flow adjustment
deliver exact quantities of liquid with minimal pulsation • Withstand up to 5000 psi outlet pressure • Dual-piston models have independent piston control—pump a single liquid, or pump two different liquids at a proportional - Maximum Discharge Flow: 0.0021133764 GPM
- Maximum Discharge Pressure: 5,000 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps
-
Supplier: Cole-Parmer
Description: • Feature micrometer flow adjustment
deliver exact quantities of liquid with minimal pulsation • Withstand up to 5000 psi outlet pressure • Dual-piston models have independent piston control pump a single liquid, or pump two different liquids at a - Maximum Discharge Flow: 0.0021133764 GPM
- Maximum Discharge Pressure: 5,000 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps
-
Supplier: Cole-Parmer
Description: • Feature micrometer flow adjustment
deliver exact quantities of liquid with minimal pulsation • Withstand up to 5000 psi outlet pressure • Dual-piston models have independent piston control—pump a single liquid, or pump two different liquids at a proportional - Maximum Discharge Flow: 0.0015850323 GPM
- Maximum Discharge Pressure: 1,000 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps
-
Supplier: Ashcroft Inc.
Description: dial pins (posts); this ensures product safety, integrity and system control PLUS!™ Performance (option) dampens vibration, shock and pulsation effects; provides liquid-fill performance in a dry gauge with added cost benefits.
- Working Pressure Range: 15 to 1,000 psi
- Accuracy: 0.25 to 5 ±% FS
- Pressure Measurement: Absolute, Differential, Gauge
- Features: Analog, Digital, Liquid Filled
-
Supplier: NOSHOK, Inc.
Description: construction of ceramic magnet/piston minimizes œblow by and increases accuracy Optional liquid filling lubricates gauge internals and extends service life by dampening the effects of vibration, pulsation and shock Media leakage within the sensor body is by design and kept to a
- Working Pressure Range: 0 to 6,000 psi
- Dial Diameter: 4.5 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 2 ±% FS
-
Supplier: Trebor International
Description: Ideal for single-wafer wet process applications, the Trebor® Purus CP is a two-chamber, cross-phase discharge diaphragm pump that synchronizes the dual pumping action to minimize fluctuations in pressure and flow while continually delivering superior flow stability. Even without a pulsation
- Maximum Discharge Flow: 1.6 GPM
- Maximum Discharge Pressure: 60 psi
- Discharge Size: 0.5 inch
- Media Temperature: 248 F
-
Supplier: NOSHOK, Inc.
Description: connected Durable case construction with weather-resistant NEMA 4X rating & shatter-resistant acrylic lens A bidirectional overpressure valve protects the sensor membrane from damage 316L Stainless steel wetted parts Optional liquid filling lubricates gauge internals and extends service life
- Working Pressure Range: 0 to 600 psi
- Dial Diameter: 6 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 1 ±% FS
-
Supplier: Johnson Pump, An SPX Brand
Description: The new generation of WPS pumps - 12V or 24V DC. Quiet and pulsation-free even at low speeds, the new Aqua Jet five-chamber diaphragm pump from SPX Johnson Pump provides the perfect water pressure solution for both small and medium sized leisure and commercial boats. NEW! WPS 3.5 Fitted with
- Discharge Size: 0.375 to 0.75 inch
- Power Source: DC Powered
- Pump Type: Diaphragm Pumps, Positive Displacement Pumps, Self-Priming Pump
- Pump Housing Material: Plastic
-
Supplier: KOBOLD Instruments, Inc.
Description: operate package. Programming features include programmable span adjustment, pulsation dampening and user settable lockout code. The ceramic sensing system ensures an exceptionally long cycle life with virtually no calibration drift. These features along with the compact, robust stainless
- Working Pressure Range: 0 to 5,800 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -4 to 140 F
- Signal Output: Analog Current
-
Supplier: OMEGA Engineering, Inc.
Description: point. Helical type pressure gauge provides pulsation dampening and high over-pressure capacity. Additional features include pressure relief disc protection, and low battery/overrange indicators. Metric units also available. The HPF-100 series are all-digital, compact, lightweight, self
- Pipe Diameter: 0.75 to 1.5 inch
- Media Temperature Range: 302 F
- Liquid Volumetric Flow Rate: 1 to 84.744 GPM
- Operating Pressure: 6,000 psi
-
Supplier: ProMinent Fluid Controls, Inc.
Description: accuracy The integrated injection control optoGuard® detects hydraulic failures which can then be messaged via the optional relays High level of economy thanks to savings with regard to accessories such as e.g. pulsation dampeners, flow monitoring etc. High metering accuracy even at
- Pump Type: Metering Pumps
-
Supplier: NOSHOK, Inc.
Description: of accuracy because the load cell is vacuum filled and sealed, eliminating the error that can be caused by entrapped air Steel jacketed flexible tubing and capillary systems are offered to accommodate applications that require remote mounting of the gauge or transducer An optional liquid
- Force / Load Rating: 150 to 7,000 lbs
- Accuracy: 0.125 to 0.5 ±% Full Scale
- Operating Temperature: 14 to 122 F
- Output: Analog Current, Analog Voltage
-
Supplier: Wanner Engineering, Inc.
Description: Triplex Metering Pump with “Pulse-Free” Linear Flow Multiple-diaphragm design provides virtually pulse-free, linear flow without the need for expensive pulsation dampeners. Designed for low flow rates at high pressures. Can run dry indefinitely. Will operate without damage to the pump
- Maximum Discharge Flow: 0.13333333333333333 GPM
- Maximum Discharge Pressure: 3,500 psi
- Discharge Size: 0.25 inch
- Media Temperature: 250 F
-
Supplier: Wanner Engineering, Inc.
Description: would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Diaphragm Pump Features: Pumps the
- Maximum Discharge Flow: 8 GPM
- Maximum Discharge Pressure: 1,000 psi
- Discharge Size: 0.75 inch
- Media Temperature: 250 F
Find Suppliers by Category Top
Featured Products Top
-
Pulsation dampeners are vessels filled with compressed gas and process fluid, separated most often by a flexible bladder or diaphragm. The vessel is pre-charged with gas at a calculated value below the average system pressure before liquids are introduced. Once the pumping system starts (read more)
Browse Pulsation Dampeners Datasheets for Blacoh Fluid Control, Inc. -
Pulsation Dampeners provide six piping system safeguards Pulsation dampeners are multifaceted safeguards in a piping system: Smoothing pump flow, increase (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc. -
Pulsation Dampeners/Surge Suppressors Series PDS Provides (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc. -
primarily lies in sizing and pressurizing. The most current pulsation dampener design is the hydro-pneumatic dampener, consisting of a pressure vessel containing a compressed gas, generally, air or nitrogen separated from the process liquid by a bladder or diaphragm. The dampener is (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
High‐pressure three‐phase fluidization: Hydrodynamics and heat transfer
Nitrogen cylinders (408 atm); 2. liquid storage tank; 3. high-pressure three-phase fluidized bed; 4. liquid piston pump; 5. liquid pulsation dampener ; 6. back-pressure regu- lator;7 gas-liquid separation tank (PC: pressure control;TC: temperature control).
-
Characterizing the thermal performance of a flow through electronics module (SEM-E format) using a porous media model
The liquid pulsation dampener ,downstream of the pump, provided a steady flow to the test section, and a micro-fiber filter captured any contaminants larger than 50 pm that might be present in the circulation loop.
-
Essex Industries Inc
Manufacture pulsation dampeners , liquid oxygen components, vehicle natural gas regulators, aircraft and weapon control grips for military and aerospace industries.
-
Crits Notes on Water and Ion Exchange
– LIQUID DYNAMICS: Pulsation Dampener , Model PH401 .
-
Cavitation Troubleshooting
Water hammering liquid acceleration/deacceleration Install Captive Acceleration Tube (C.A.T.) at pump inlet Move pump closer to liquid supply Add pulsation dampener Rigid inlet plumbing .
-
Digital computer design of the main operating components of reciprocating compressor units
… cost of individual pieces of equipment, maintenance and operating costs, a high degree of standardization and availability of shop drawings of each operating component, e.g., the cylinder-piston assembly, intermediate and after coolers, liquid separators, pulsation dampeners , etc., as well as …
-
Dashing to the rescue of gauges | Archive | Process Engineering
Replacing both liquid filling and pulsation dampeners , the Dashpot device works like a `windmill' acting against silicone grease in a small cylinder attached to the gauge movement.
-
Introduction to Metering Technology
The dosing head is then fed from the liquid supply of the pulsation dampener , which quickly releases sufficient liquid due to the expansion capability of the gas.
Indicates content that may require registration and/or purchase.