Products/Services for Liquid Sludge Tank Trucks

  • Industrial Vehicles-Image
    Industrial Vehicles - (385 companies)
    ...tractors differ in terms of engine type, battery capacity, clutch type, operating weight, dimensions, hydraulic system, tires and brakes. Most tractors have a large-capacity fuel tank and ergonomic controls and pedals.  ...
  •  
    Tank Cleaning Machines - (28 companies)
    ...method, an operator must enter the tank and manually clean the internal surfaces. Whenever ingress into a tank occurs, an operator can be exposed to toxic fumes, hazardous liquid chemicals and suffocation risks. Tank cleaning systems are safer...
  • Liquid Handling Pumps-Image
    Liquid Handling Pumps - (2272 companies)
    ...for terminals and truck unloading where many types of liquids are handled. Screw. Positive displacement, rotary. Two-screw pumps make use of timing gears. Triple-screw types use one screw to drive the others and don't include timing gears. Oils, fuels...
  • Level Sensors-Image
    Level Sensors - (1154 companies)
    ...point of contact does not have electrical parts; controls are located outside the tank making the system safer. An air bubbler system does not include any moving parts making them ideal for measuring the level of liquids, suspended solids, and sludge...
  • Check Valves-Image
    Check Valves - (1955 companies)
    ...chemicals, adhesives, concrete, grout, coolants, hazardous materials, high-viscosity fluids, hydraulic fluids, liquid metal, lubricants, oil, powders, solids, rendering wastes, sludge, slurry, ash slurry, or steam.
  •  
    Storage Tanks and Process Tanks - (1652 companies)
    Storage tanks and process tanks are bulk containers of varying size and configuration. Storage tanks and process tanks are general purpose industrial containers that can have many configurations depending upon dimensions, orientation, placement...
  •  
    Truck Bodies - (103 companies)
    ...landscaping bodies, rack bodies, or canopy bodies. Additional truck body types include flatbed, fifth wheel, stakebed, cargo delivery, lube, dry freight, water spray, gas tank, and utility. Service vans, fuel tankers, and vehicles with vacuum truck...
  •  
    Hoppers - (417 companies)
    ...hoppers, live hoppers, cropper hoppers, cullet hoppers, and sludge hoppers; dump boxes, chip boxes, trash boxes, and scrap boxes; and various types of refuse equipment. Bottom hoppers are designed so that stored materials can be dumped from...
  •  
    Scrubbers - (389 companies)
    Corrosive gases and dusts can be neutralized. Requires makeup water to replace purged liquid and disposed sludge. Scrubber Design and Operation. Scrubbers are devices that use a liquid (often water) to capture and remove pollutants. Through...
  •  
    Material Handling Carts and Trucks - (1274 companies)
    Industrial carts and industrial trucks are used to transport equipment or materials within the premises of a facility. They are frequently manually propelled, but motorized version are manufactured. An assortment of carts and trucks are available...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire