Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Princess Auto Limited
Description: Lithium Ion Battery Charger
- Battery Type / Chemistry: Lithium / Lithium Ion
-
Supplier: Microchip Technology, Inc.
Description: The MIC79050 is a simple single-cell Lithium-Ion battery charger. It includes an on-chip pass transistor for high precision charging. Featuring ultra-high precision (±0.75% over the Li-Ion battery charging temperature range) and zero off-mode current state,
-
Supplier: Air Compressors Direct
Description: Hitachi Lithium-Ion 3.6 Volt EBM3 Series Battery Charger •Designed to recharge the Hitachi EBM315 HXP Battery Quick Charge Time •Re-charge a dead battery in 30 minutes Compatibility: •Hitachi 3.6-Volt 1.5 amp battery (326263) •Battery commonly
- Power Source: AC
- Battery Type / Chemistry: Lithium / Lithium Ion
- Features: Other
-
-
Supplier: SL Power Electronics Corp.
Description: A comprehensive range of high-reliability standard, modified, and custom solutions are available for medical, information technology equipment, and industrial applications. Custom battery back-up systems include inverters to power hardwire electronics in police and emergency vehicles, mobile
- Input Voltage: 100 to 250 volts
- Charging Current: 0.1 to 1.7 amps
- Output Voltage: 8.4 volts
- Operating Temperature: 0 to 40 C
-
Supplier: Cell-Con, Inc.
Description: charge battery assemblies using this cell technology. Utilization of a Lithium Ion or Lithium Polymer battery charger from Cell-Con in a 1.3A, 2.3A, or 4A version is recommended. Each Cell-Con Lithium ion battery charger utilizes
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Charges all DEWALT® 12V - 20V MAX* Li-Ion batteries Charges the battery in 1 hour or less thus minimizing downtime Diagnostics with LED indicator communicates battery charge status: charged, charging, power line problem, replace pack, and battery too hot
- Input Voltage: 12 to 20 volts
- Charge Time: 1 hours
- Power Source: AC
- Battery Type / Chemistry: Lithium / Lithium Ion
-
Supplier: Princess Auto Limited
Description: Lithium Battery Charger
- Battery Type / Chemistry: Lithium / Lithium Ion
-
Supplier: DEWALT Industrial Tool Co.
Description: (20V MAX*, 3.0 Ah) – 90 min Automatic shut-off protects excessive discharge of vehicle's battery Diagnostics with LED indicator communicates battery charge status: charged, charging, power line problem, replace pack, and battery too hot or too cold
- Input Voltage: 12 to 20 volts
- Charge Time: 0.666666666666667 to 1.5 hours
- Power Source: AC
- Battery Type / Chemistry: Lithium / Lithium Ion
-
Supplier: Makita USA, Inc.
Description: Features Industry leading charge times of 15 min. (Compact Battery) and 30 min. (LXT® Battery) During the charging process, the Rapid Optimum Charger monitors each battery and actively controls the current, voltage and temperature for faster charging and longer
- Power Source: AC
- Battery Type / Chemistry: Lithium / Lithium Ion
- Features: Other
-
Supplier: Makita USA, Inc.
Description: and longer battery life Rapid Optimum 4-Port Charger is ENERGY STAR® qualified 1-year warranty on battery and charger
- Power Source: AC
- Features: Other
-
Supplier: ZGC, Inc.
Description: Anton Bauer Dionic HC Lithium Ion Battery 14.4v 91Watt Lithium Ion battery The Dionic HC lithium ion battery is capable of delivering up to 10 amps for high current draw applications, including on-camera lighting. The 91 watt-hour Dionic
- Application: Camera / Electronic Cells
- Secondary Batteries: Lithium-ion
- Features: Rechargeable (Secondary) Batteries
-
Supplier: ZGC, Inc.
Description: Anton Bauer Digital Dionic 90 Lithium Ion Battery Anton Bauer Digital Dionic 90 is the highest capacity lithium ion battery that can be legally transported without restriction under the IATA and DOT safety regulations. Anton Bauer Digital Dionic 90 weighs
- Voltage: 14.4 volts
- Capacity, Amp Hours (AH): 6.3 ampere-hr
- Width / Diameter: 5.25 inch
- Depth: 2.125 inch
-
Supplier: ZGC, Inc.
Description: Anton Bauer Digital Dionic 160 Lithium Ion Battery Anton Bauer Digital Dionic 160 battery is constructed with specialized lithium ion cells. Anton Bauer Digital Dionic 160 battery is constructed with specialized lithium ion cells
- Voltage: 14.4 volts
- Capacity, Amp Hours (AH): 11 ampere-hr
- Width / Diameter: 3.75 inch
- Depth: 5.25 inch
-
Supplier: Texas Instruments
Description: Lithium-Ion Battery Charge Controller 5-SOT-23 -40 to 125
- Number of Cells: 2 to 4
- Supply Voltage: 20 volts
- Maximum Charge Current: 15 mA
- Operating Temperature: -40 to 125 C
-
Supplier: Analytic Systems
Description: This COTS Charger is designed for recharging the SAFT Lithium-Ion Battery (LBB) used by the US Armed Forces and is controlled using industry standard interface circuitry. It can also be used in Bypass Mode as a Stand-Alone power supply. It is designed to deliver 32.0 VDC
- Input Voltage: 110 to 220 volts
- Charging Current: 22 amps
- Output Voltage: 12 to 32 volts
- Operating Temperature: -40 to 40 C
-
Supplier: Visual Sound, Inc.
Description: TOA Electronics, Inc. For TS-801, TS-802, TS-901, TS-902 Chairperson and Delegate Stations *For TS-801, TS-802, TS-901, TS-902 Chairperson and Delegate Stations *Provides ten hours of chairperson/delegate station operation (speech to standby ratio - 1:2) *Requires BC-900UL Battery
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1314307-TEK012 Category: Battery Products>Battery Chargers Series: Teknikio Type: Coin Cell Termination Style: USB A Receptacle Package: Bulk Standard Package: 1 Battery Chemistry: Lithium-Ion Number of Cells: 1 Battery Cell
- Battery Type / Chemistry: Lithium / Lithium Ion
-
Supplier: Newark, An Avnet Company
Description: BATTERY PACK, LITHIUM ION, 14.4V; Battery Technology:Lithium Ion; For Use With:Tektronix TDS3CHG Charger & TDS3000, TDS3000B & TDS3000C Series Scopes; Product Range:TDS3000B Series; Accessory Type:Lithium-Ion Battery Pack RoHS
-
Supplier: Accuris
Description: Wheelchairs Part 31: Lithium-ion battery systems and chargers for powered wheelchairs - Requirements and test methods
-
Supplier: Analytic Systems
Description: This COTS DC Charger is designed for recharging the SAFT Lithium Ion Battery (LBB) used by the US Armed forces from a 24V DC source such as a HmmWV, and is controlled using industry standard interface circuitry. It can also be used in Bypass Mode as a Stand-Alone DC-DC
- Input Voltage: 24 volts
- Charging Current: 22 amps
- Output Voltage: 28 to 32 volts
- Operating Temperature: -40 to 50 C
-
Supplier: Patco Electronics, Inc.
Description: LITHIUM ION BATTERY CHARGERS
-
Supplier: ZGC, Inc.
Description: Convergent Design nano Li-Ion Battery Charger 7.2V, 1.2A For nanoFlash Li-ion Battery Charges Battery up to 7.2V The Convergent Design CD-CHRG_7.2 Charger is used to charge the Li-ion battery that is used with the nanoFlash
- Voltage: 7.2 volts
- Application: Camera / Electronic Cells
- Secondary Batteries: Lithium-ion
- Features: Rechargeable (Secondary) Batteries
-
Supplier: Ryobi Technologies, Inc.
Description: The Ryobi Tek4 4V Rapid Charger with 4V Li-Ion Battery lets you charge 2 batteries from several different sources. This Energy Star certified charger and battery bonus pack is backed by a 2-year warranty.
- Battery Type / Chemistry: Lithium / Lithium Ion
- Features: Other
-
Supplier: Accuris
Description: Wheelchairs \x97 Part 31: Lithium-ion battery systems and chargers for powered wheelchairs \x97 Requirements and test methods
-
Supplier: Prostar Batteries
Description: Universal Desktop Charger, Single Quick for ICOM BP231, BP232 etc. Batteries.
- Cell Size: Battery Pack
- Charger Type: Computer / Mobile Devices
- Battery Type / Chemistry: Lithium / Lithium Ion
-
Supplier: Quarktwin Technology Ltd.
Description: Charger IC Lithium Ion SOT-23-6
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Radwell International
Description: M12™ LITHIUM-ION BATTERY CHARGER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DigiKey
Description: Charger IC Lithium Ion 8-MSOP
- Operating Temperature: -40 to 125 C
-
Supplier: Accuris
Description: Wheelchairs, Part 31: Lithium-ion battery systems and chargers for powered wheelchairs - Requirements and test methods (ISO 7176-31:2023, MOD)
-
Supplier: Texas Instruments
Description: USB-Friendly Lithium Based Battery Charger With Power-Path For 4.35V Batteries 16-QFN -40 to 85
- Number of Cells: 1
- Supply Voltage: 28 volts
- Maximum Charge Current: 500 mA
- Operating Temperature: -40 to 85 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Battery Management Switch-Mode Lithium-Ion Battery-Charger Product overview: MAX745EAP+ from Analog Devices / Maxim Integrated is a Battery Charger for embedded electronics, industrial equipment, maintenance repair, OEM production, and component
- Charging Current: 4 amps
- Output Voltage: 5.4 volts
- Features: Other
- Compliances: RoHS Compliant
-
Supplier: Prostar Batteries
Description: Universal Charger Insert for MOTOROLA EP450, CP150, CP200, PR400 Li-Ion Battery etc.
- Cell Size: Battery Pack
- Charger Type: Computer / Mobile Devices
- Battery Type / Chemistry: Lithium / Lithium Ion
-
Supplier: Integrated Device Technology
Description: The ZSPM4551 is a DC / DC synchronous switching lithium-ion (Li-Ion) battery charger with fully integrated power switches, internal compensation, and full fault protection. Its switching frequency of 1MHz enables the use of small filter components, resulting in
- Supply Voltage: 3.5 to 7.2 volts
- Maximum Charge Current: 1,500 mA
- Cell Type: Li-Ion
-
Supplier: Visual Sound, Inc.
Description: TOA Electronics, Inc. charges up to eight BP-900UL Lithium-ion Batteries Charges up to eight BP-900UL Lithium-ion Batteries
Find Suppliers by Category Top
Featured Products Top
-
Lithium SAFEFlex Motive Chargers The Lithium SafeFlex Battery Charger is designed to operate with Material Handling (MH) and Ground Support Equipment (GSE) Lithium-ion batteries. This charger has universal AC power input, supports full Level 3 charging via a CANBus communications with (read more)
Browse Battery Chargers Datasheets for Green Cubes Technology -
optimal performance. Compact Power Maximize space with our high-efficiency chargers, boasting the industry's smallest footprint. Universal Compatibility Designed for versatility, our Lithium SAFEFlex Battery Chargers support a broad range of (read more)
Browse Battery Chargers Datasheets for Green Cubes Technology -
costs with easily connected cables. This high-performance charger is optimized for both Lead-Acid and Lithium-Ion batteries and supports a wide input range (120-240 VAC). Despite its compact and lightweight design, it is highly robust and classified as IP67, ensuring reliability in harsh (read more)
Browse Battery Chargers Datasheets for Micropower LLC -
optimized for both Lead-Acid and Lithium-Ion batteries and is compatible with most commonly used mains voltages. Micropower SQ Micropower SQ is a compact and robust charger designed for (read more)
Browse Battery Chargers Datasheets for Micropower LLC -
Group We are a developer and manufacturer of high efficient energy solutions. Experts in industrial battery chargers, Lithium-ion batteries and power converters for industrial applications. (read more)
Browse Batteries Datasheets for Micropower LLC -
Micropower Group We are a developer and manufacturer of high efficient energy solutions. Experts in industrial battery chargers, Lithium-ion batteries and power converters for industrial applications. (read more)
Browse Battery Chargers Datasheets for Micropower LLC -
Micropower Group is proud to announce a significant expansion of our well established ST charger platform. Building on the success of the ST17–90 range, we now introduce the extended lineup: ST100, ST120, ST130 and ST145. This product extension strengthens (read more)
Browse Battery Chargers Datasheets for Micropower LLC -
Youtube LinkedIn Micropower Group We are a developer and manufacturer of high efficient energy solutions. Experts in industrial battery chargers, Lithium-ion batteries and power converters for industrial applications. (read more)
Browse Battery Chargers Datasheets for Micropower LLC -
Premium Car Charger - Zebra Scanner TC7X Models Seamless Charging Experience - Experience hassle-free scanning with our premium car chargin cable for Zebra TC7x series scanners. (read more)
Browse Battery Chargers Datasheets for AgozTech LLC -
Lithium Ion Forklift Battery Cold Weather Tips Winter warehouse conditions can turn small inefficiencies into real uptime problems. Cold air, cold floors, and frequent dock door (read more)
Browse Batteries Datasheets for Green Cubes Technology
Conduct Research Top
-
High-Speed Lithium Ion Battery Charger
alternative to fixed-function linear battery chargers. This note discusses how to use the C8051F300 device in Li-Ion battery charger applications. The Li-Ion charging algorithms can be easily adapted to other battery chemistries.
-
Designing a Multi-Chemistry Battery Charger (.pdf)
>Designing a battery charger for nickel, lithium-ion (Li-ion) and lead-acid cells requires special considerations for proper charging and safety.
-
Design A Load Sharing System Power Path Management with Microchip's Stand-Alone Li-Ion Battery Charger
AN1149 Designing A Li-Ion Battery Charger and Load Sharing System With Microchip's Stand-Alone Li-Ion Battery Charge Management Controller However, most of the time, batteries are designed to be Author: Brian Chu recharged while the devices are still in the operational Microchip Technology Inc
-
Li-ion Battery-Charger Solutions for JEITA Compliance (.pdf)
Lithium-ion (Li-ion) batteries tend to become dangerous when they are overcharged at high temperatures. Safely charging these batteries has become one of the most important design specifications in battery-powered portable equipment.
-
Designing Battery Charger using GAIA Converter 150W DC/DC Converter
. * Nickel MetalHybrid (NiMH) battery. * Lithium (Li-Ion or Li-Poly) battery. Old battery technology requires simple charging. system with constant current while many new. battery technologies (NiCd, NiMH , Lithium). require sophisticated charging and monitoring. systems to preserve their high
-
Convergent Designs Demand Smarter Battery Charging
. It's no surprise that the power demands of such feature-rich devices make power management critical to achieving acceptable battery life in small form factors. The centerpiece of the power system in this new generation of convergent products is the lithium-ion (Li-Ion) battery, a power source
-
Managing Portable Power Parameters for Dual USB/AC Adapter Charging
very popular. However, very different parameters apply when charging a lithium-ion or polymer battery from a USB port compared with an AC adapter, and these need careful management if a fast, safe, and successful charge is to take place under both methods. For example, AC adapter chargers have
More Information Top
-
Design and Implementation of a Fully-digital Lithium-Ion Battery Charger
In this paper, the design and implementation of a fully digital FPGA-based lithium ion battery charger is presented.
-
Design and implementation of lithium-ion/lithium-polymer battery charger with impedance compensation
[2] V. L. Teofilo, L. V. Merritt, and R. P. Hollandsworth, “Advanced lithium ion battery charger ,” IEEE Aerospace and Electronic Systems Magazine, vol.
-
A lithium-ion battery charger for charging up to eight cells
[5] V.L.Teofilo, L.V. Merritt, R.P. Hollandsworth, “Advanced lithium ion battery charger ”, IEEE Aerospace and Electronic Systems Magazine, Volume: 12, Issue: 11, Nov 1997, page(s): 30-36.
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2012-08-6161/SONG-DISSERTATION.pdf?sequence=1
Teofilo, "Advanced lithium ion battery charger ," in Rec.
-
Lithium Ion Battery Charger Electronic Circuits
Lithium Ion Battery Charger Circuits Page 1 .
-
Solar Cell Circuits - Page 2
• Eight Solar Cell Lithium Ion Battery Charger .
-
Fujitsu Microelectronics MB3813 Series Datasheets. MB3833A, MB3833APFV, MB3813A, MB3813, MB3843PFV, MB3843, MB3813APFV Datasheet.
Lithium Ion Battery Charger DC/DC Converter IC (High Precision with Constant-current Function .
-
New Compact CMOS Li-Ion Battery Charger Using Charge-Pump Technique for Portable Applications
[9] V. L. Teofilo, L. V. Merritt, and R. P. Hollandsworth, “Advance Lithium ion battery charger ,” IEEE Aerosp.
-
Segmented battery charger for high energy 28 V lithium ion battery
The typical lithium ion battery charger application notes go into great detail about the constant voltage-constant current profilepublished by eachmanufacturer.
Indicates content that may require registration and/or purchase.