-
Supplier: Tompkins Industries, Inc.
Description: 3000 psi live swivel - pipe to NPSM swivel elbow 90 degree
- English Size: 0.375 inch
- Features: Carbon & Alloy Steel, English, Hydraulic Fitting
- Fitting Type: Elbow, Swivel, Tube Fitting
-
Supplier: Tompkins Industries, Inc.
Description: 3000 psi live swivel - pipe to NPSM swivel elbow 90 degree
- English Size: 0.5 to 0.875 inch
- Features: Carbon & Alloy Steel, English, Hydraulic Fitting
- Fitting Type: Elbow, Swivel, Tube Fitting
-
Supplier: Tompkins Industries, Inc.
Description: 3000 psi live swivel - pipe coupling
- English Size: 1.25 inch
- Features: Carbon & Alloy Steel, English, Hydraulic Fitting
- Fitting Type: Coupling, Swivel, Tube Fitting
-
-
Supplier: Tompkins Industries, Inc.
Description: 3000 psi live swivel - jig to pipe elbow 90 degree - dual plane swivel
- English Size: 0.25 to 0.5 inch
- Features: Carbon & Alloy Steel, English, Hydraulic Fitting
- Fitting Type: Elbow, Swivel, Tube Fitting
-
Supplier: Hannay Reels
Description: To handle hydraulic Holmatro® CORE Technology™ coaxial twin hose Lighter weight hose and single fitting connection when compared with traditional rescue tool hose. Chain and sprocket drive powered by an electric motor. Adjustable spring drag brake standard on all models. CORE
- Maximum Pressure: 10,500 psi
- Hose / Cable Length: 60 to 100 ft
- Core Diameter: 6 inch
- Hose / Cable Outside Diameter: 0.875 inch
-
Supplier: Jergens, Inc.
Description: Jergens Tee Nut Fittings a T-shaped body that provides a secure grip in hydraulic applications as well as many piping and tubing applications. Features, Benefits, & Product Specifications: Easy to install Provides a secure & stable connection between (2) parts Multiple thread sizes
- English Size: 0.375 inch
- Features: English, Hydraulic Fitting
- Fitting Type: Pipe Fitting, Swivel, Tee, Tube Fitting
-
Supplier: HydraCheck Inc.
Description: Male ORFS x female swivel ORFS gauge port adapter. Specifications: Size: #4 (1/4″) to #20 (1-1/4″) Gauge Ports: SAE or NPT Pressure: Up to 6,000 PSI (414 bar) 4:1 safety factor Note: Fittings may differ from picture
- English Size: 0.25 to 1.25 inch
- Fitting Type: Adapter, Swivel
- Features: English
- Connection Type: Threaded
-
Supplier: HydraCheck Inc.
Description: Male JIC x female swivel JIC gauge port adapter. Specifications: Size: #4 (1/4″) to #20 (1-1/4″) Gauge Ports: SAE or NPT Pressure: Up to 6,000 PSI (414 bar) 4:1 safety factor Note: Fittings may differ from picture
- English Size: 0.25 to 1.25 inch
- Fitting Type: Adapter, Swivel
- Features: English
- Connection Type: Threaded
-
Supplier: HydraCheck Inc.
Description: span. The fittings are rated up to 5000 PSI (276 Bar) depending on configuration and size. Gauge port adapters offer the user unique advantages over conventional connectors: No more drilling and tapping standard fittings Safety – Connectors have the proper wall thickness to facilitate
- Fitting Type: Adapter, Swivel
- Connection Type: Threaded
-
Supplier: RS Components, Ltd.
Description: EO Swivel nut branch tee
- Fitting Type: Swivel
- Connection Type: Threaded
-
Supplier: HydraCheck Inc.
Description: Komatsu male x Komatsu female gauge port adapter. Specifications: Sizes: 14mm to 30mm Gauge Ports: SAE or NPT Pressure: 4,000 PSI (276 bar) 4:1 safety factor Note: Fittings may differ from picture
- English Size: 0.125 to 0.5625 inch
- Metric Size: 14.000000000000002 to 30 mm
- Fitting Type: Adapter, Swivel
- Features: English, Metric
-
Supplier: Stainless Hose Fittings, Ltd.
Description: 6600 - MALE JIC 37° x MALE JIC 37° x FEMALE JIC TEE SWIVEL
- English Size: 0.312 inch
- Fitting Type: Adapter, Hose Fitting, Swivel, Tee
- Features: English, Hydraulic Fitting, Stainless Steel
-
Supplier: Princess Auto Limited
Description: 5/8" JICM x 5/8" JICF Swivel 90° Elbow
- English Size: 0.625 inch
- Fitting Type: Elbow, Swivel
- Features: English
-
Supplier: KENT Systems, LLC
Description: Collection 3 rotating shut-off female with 3/8" barb
- Fitting Type: Coupling, Hose Fitting, Swivel
- Features: Gas Fitting, Hydraulic Fitting, Metric, Pneumatic Fitting, Polypropylene (PP), Stainless Steel
-
Supplier: PT
Description: Maxi-Dry coupler 90 degree swivel coupler x FNPT thread 90 degree elbow
- English Size: 2 inch
- Features: Aluminum, Cam-Lock, English, Gas Fitting, Hydraulic Fitting, Sanitary / Food Grade Fitting, Single Shut-Off, Stainless Steel
- Fitting Type: Hose Fitting, Quick Coupler, Swivel
- Connection Type: Threaded
-
Supplier: Radwell International
Description: HYDRAULIC FITTING, 3/4 INCH FEMALE PIPE RIGID, 3/4 INCH FEMALE PIPE SWIVEL, STEEL. FREE 2 YEAR RADWELL WARRANTY
- Fitting Type: Pipe Fitting, Swivel
-
Supplier: Stainless Hose Fittings, Ltd.
Description: Type: SWIVEL FEMALE BSP 60° CONE 45° Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17, DIN 1SN, DIN 2SN
- English Size: 0.75 inch
- Connection Type: Crimp, Threaded
- Features: English, Hydraulic Fitting, Stainless Steel
- Fitting Type: Hose Fitting, Swivel
-
Supplier: Princess Auto Limited
Description: 5/8" JICM x 5/8" JICF Swivel Coupler
- English Size: 0.625 inch
- Features: English
- Fitting Type: Swivel
-
Supplier: PT
Description: Ball bearing swivel action, standard u-cup viton, buna is also available
- English Size: 1.5 to 6 inch
- Features: Aluminum, Barbed, Cam-Lock, English, Gas Fitting, Hydraulic Fitting, Non Valved, Sanitary / Food Grade Fitting, Stainless Steel
- Fitting Type: Hose Fitting, Quick Coupler, Swivel
-
Supplier: KENT Systems, LLC
Description: Collection 1 triggering open-flow rotating male lock 3/32" barb
- Fitting Type: Coupling, Hose Fitting, Swivel
- Features: Gas Fitting, Hydraulic Fitting, Metric, Pneumatic Fitting, Polypropylene (PP)
-
Supplier: CEJN Industrial Corporation
Description: Series 117 is a sister coupling to Series 115 and is used alongside itin applications where the systems must not, under any circumstances, beinterconnected. The Series offer the same performance and qualities,but cannot be connected with one another, which makes them anunbeatable combination for
- English Size: 0.25 to 0.375 inch
- Fitting Type: Coupling, Hose Fitting, Nipple, Quick Coupler, Swivel
- Features: English, Hydraulic Fitting, Stainless Steel
- Connection Type: Threaded
-
Supplier: G.L. Huyett
Description: Quick connect adapters are an effective way to bring versatility to grease guns. When multiple types of greasing tools are required for scheduled maintenance, quick connect allows for fast and easy changing of the tool to ensure proper lubrication of grease fittings.
- English Size: 0.4375 inch
- Features: Carbon & Alloy Steel, English, Hydraulic Fitting, Stainless Steel
- Fitting Type: Coupling, Elbow, Pipe Fitting, Quick Coupler, Swivel, Tube Fitting
- Connection Type: Push-to-Connect / Push-On
-
Supplier: Hy-Lok USA, Inc.
Description: Hy-Lok USA, Inc. 37° flare fittings perform well in severe applications where vibration, high pressure, and thermal shock exist. The flare fitting sleeve insures tube alignment with the fitting body axis and minimizes mechanical strain on the tube. Flare fitting design
- Fitting Type: Adapter, Cross / 4-Way, Elbow, Swivel, Tee, Tube Fitting, Union
- Features: Brass/Bronze, Carbon & Alloy Steel, Flare, Hydraulic Fitting, Stainless Steel
- Connection Type: Threaded
-
Supplier: P.B.A. Industrial Supplies Ltd.
Description: JIC Swivel Adapter Series Available Include: 5106, 5156, 5356, 5506, 5706, 5707, 9100, 9256, 9400, 9640, 9690 and 9695
- English Size: 0.25 to 2 inch
- Fitting Type: Adapter, Hose Fitting, Swivel
- Features: English, Hydraulic Fitting
-
Supplier: Stainless Hose Fittings, Ltd.
Description: 6506 - FEMALE NPT x FEMALE JIC SWIVEL
- English Size: 0.75 inch
- Fitting Type: Adapter, Hose Fitting, Swivel
- Features: English, Hydraulic Fitting, Stainless Steel
- Connection Type: Threaded
-
Supplier: Princess Auto Limited
Description: 1/4" NPTM x 3/8" NPTF Swivel Coupler
- English Size: 0.25 to 0.375 inch
- Features: English
- Fitting Type: Swivel
- Connection Type: Threaded
-
Supplier: Hy-Lok USA, Inc.
Description: Hy-Lok USA, Inc. ZCO O-ring Face Seal Fittings are designed for quick, easy installation in zero clearance areas. They are easily placed and removed from piped components, simplifying the layout of tubing and skid size. These fittings reduce the number of elbows and connections
- English Size: 0.25 to 1 inch
- Fitting Type: Adapter, Elbow, Reducer, Swivel, Tee, Tube Fitting, Union
- Features: English, Hydraulic Fitting, Stainless Steel
- Connection Type: Face Seal, Threaded, Weld
-
Supplier: PT
Description: Butt or socket weld ball bearing swivel action, standard u-cup viton
- English Size: 1.5 to 6 inch
- Features: Aluminum, Cam-Lock, English, Gas Fitting, Hydraulic Fitting, Non Valved, Sanitary / Food Grade Fitting, Stainless Steel
- Fitting Type: Hose Fitting, Quick Coupler, Swivel
-
Supplier: G.L. Huyett
Description: Lincoln® couplers play a vital roll in greasing the components in your industrial or agriculture application. The small outside diameter of the 5852 allows for easy connection with recessed fittings. The 5848 is a swivel coupler great for providing access to difficult to reach
- English Size: 0.125 inch
- Metric Size: 10.000000000000002 mm
- Features: Carbon & Alloy Steel, English, Hydraulic Fitting, Metric
- Fitting Type: Coupling, Elbow, Hose Fitting, Swivel
-
Supplier: Stainless Hose Fittings, Ltd.
Description: SHF43 SERIES - STAINLESS STEEL MALE PIPE, STAINLESS STEEL MALE PIPE SWIVEL Type: MALE PIPE STRAIGHT Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17, DIN 1SN, DIN 2SN
- English Size: 1.25 inch
- Connection Type: Crimp
- Features: English, Stainless Steel
- Fitting Type: Pipe Fitting, Swivel
-
Supplier: Princess Auto Limited
Description: (2) 3/8" JICM x 3/8" JICF Swivel Tee
- English Size: 0.375 inch
- Features: English
- Fitting Type: Swivel, Tee
-
Supplier: KENT Systems, LLC
Description: Collection 1 triggering open-flow rotating male with 1/16" barb
- English Size: 0.0625 inch
- Fitting Type: Adapter, Coupling, Hose Fitting, Swivel, Tube Fitting
- Features: Barbed, English, Gas Fitting, Hydraulic Fitting, Pneumatic Fitting, Sanitary / Food Grade Fitting
-
Supplier: PT
Description: Other body and seal materials upon request
- English Size: 1.25 to 6 inch
- Features: Aluminum, Cam-Lock, English, Gas Fitting, Hydraulic Fitting, Non Valved, Stainless Steel
- Fitting Type: Hose Fitting, Quick Coupler, Swivel
Find Suppliers by Category Top
Featured Products Top
-
Complete System, Not Just Parts Unlike suppliers offering only fittings, our integrated solution includes hydraulic hose fittings, ferrules, and adapters — all machined to exacting tolerances for perfect compatibility (read more)
Browse Hydraulic Fittings Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
All-in-One Precision Hydraulic Connection System for Professional Industrial Applications Complete Integrated Product Portfolio: We deliver a full set of hydraulic connection accessories including hose fittings, ferrules and adapters (read more)
Browse Hydraulic Fittings Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
SC) provides reliable strength for medium-to-high pressure hydraulic applications. Precision-crimped couplings and ferrules are integrated to form a unified assembly, ensuring leak-free transmission under pulsating loads, with consistent safety performance from fitting to hose body. (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
. Assembly length, fitting type, orientation, and ferrule specifications are fully customizable to match diverse equipment interfaces, from flange connections to swivel elbows, enabling drop-in replacement without system modification. Certified Quality with 100 (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Hydracheck offers a new DKO male x female swivel (DKO 24° sealing cone with O-Ring) gauge port adapter with an M16x2 (Minimess) test point. Gauge port adapters offer a simple and easy method of adding test points into a hydraulic system. Ideal for solder-free screw-in pipe connections (read more)
Browse Hydraulic Fittings Datasheets for HydraCheck Inc. -
: https://products.kuriyama.com/viewitems/alfagomma-hydraulic-hose-fittings/k-kleen--kk4pw--pressure-washer-hose-assemblies For more information on these and other Kuriyama products, call (847) 755-0360 or visit their web site. Kuriyama of America, Inc. 360 E. State Parkway Schaumburg, IL 60173 (847) 755-0360 Fax: (847) 885-0996 sales@kuriyama.com www.kuriyama.com (read more)
Browse Hose Fittings Datasheets for Kuriyama of America, Inc. -
reduces risks and supports reliable pipeline modification. What Is Pipeline Tapping Procedure? Pipeline tapping, or hot tapping, is a procedure for cutting into a live, pressurized pipe. The primary advantage is that the main pipeline remains operational during the (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co.
More Information Top
-
On-Line Replacement Systems
…3 in, 4 in and 6 in, Clampburster is compatible with any type of hydraulic pipebursting rig. .... The systems features easy- fit clevis and spade connectors to simplify connection to burster rods in the trench, and a heavy duty rear swivel for connecting to towing heads or upsizing shrouds. .... Blade life is claimed to be in excess of 4,000 m, and replacement is by a…
-
Marginal Subsea Development with Existing Subsea Trees
…several single well subsea tiebacks in production that were nearing the end of each field’s useful life . .... including the horizontal tree system, pipeline end termination assemblies, well jumper connections, and hydraulic umbilicals were all .... One of the horizontal trees from the previous wells fit all of the requirements for the new application, with the exception of the flowline connection, which was a diver made-up swivel flange.
-
Journal of Aircraft > Improved g-cueing system
The actuator rod ends fit into sliding swivel pads underneath the seatpan surface that ac- commodate the attachment point shift when the pan has an angular excursion. .... Position feedback for each hydraulic actuator is ac- complished by using a linear-variable-displacement trans- ducer (LVDT) which has extremely high reliability, long life , and infinite resolution, and also has no sliding contacts to produce noise, backlash, hysteresis, or wear.
Indicates content that may require registration and/or purchase.