-
Supplier: DigiKey
Description: 311.04MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
- Total Frequency Stability: 25 ppm
- Operating Temperature: 0 to 70 C
- Supply Voltage: 3.3 V
- Output Type: LVDS
-
Supplier: Acme Chip Technology Co., Limited
Description: XTAL OSC XO 311.0400MHZ LVDS SMD
- Oscillation Frequency: 311.04 MHz
- Operating Temperature: -40 to 85 C
- Output Type: LVDS
- Features: Other
-
Supplier: Quarktwin Technology Ltd.
Description: Oscillator, Crystal IC 311.04MHz 6-CLCC (5x3.2)
- Oscillation Frequency: 311.04 MHz
- Operating Temperature: -40 to 85 C
- Features: Other
- Features / Standards: RoHS Compliant
-
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1039165-531AA311M040DG Category: Crystals, Oscillators, Resonators>Oscillators Series: Si531 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.071" (1.80mm) Standard Package: 50 Mounting: SMD (SMT) Frequency: 311.04 MHz Function: Enable/Disable Output:
- Oscillation Frequency: 311.04 MHz
- Total Frequency Stability: 50 ppm
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Richardson RFPD
Description: The Si550 is a Single frequency low jitter voltage controlled oscillator (VCXO) with a typical phase jitter of 0.5 ps that supports frequencies between 10 and 1417 MHz.
- Oscillation Frequency: 311 MHz
- Total Frequency Stability: 100 ppm
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Lingto Electronic Limited
Description: LM555 HIGHLY STABLE 555 TIMER
- Oscillation Frequency: 0.1 MHz
- Operating Temperature: 0 to 70 C
- Features: Other
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: ECS Inc. International
Description: ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon
- Oscillation Frequency: 311.04 MHz
- Total Frequency Stability: 25 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
-
Supplier: ODG (Origin Data Global)
Description: LM555 HIGHLY STABLE 555 TIMER
- Supply Voltage: 4.5 to 16 volts
- Operating Temperature: 0 to 70 C
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 019401-LM555CN Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Single) Mounting: Through Hole Family Name: LM555 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package:
- Operating Temperature: 0 to 70 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 092399-LM556CMX Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Dual) Mounting: Surface Mount Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage -
- Operating Temperature: 0 to 70 C
- Features: Other
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: DigiKey
Description: 555 Type, Timer/Oscillator (Dual) IC 14-SOIC
- Supply Voltage: 4.5 to 16 volts
- Operating Temperature: 0 to 70 C
- Features: Other
- Package Type: SOIC, Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 1200451-LM555CMM Packaging: Reel Type: 555 Type, Timer/Oscillator (Single) Mounting Style: SMD Frequency: 100kHz Supply Current: 10mA Categories: Integrated Circuits Supplier Device Package: 8-VSSOP Temperature Range - Operating: 0°C ~
- Supply Voltage: 4.5 to 16 volts
- Frequency: 0.1 MHz
- Operating Temperature: 0 to 70 C
- Features: Other
-
Supplier: Texas Instruments
Description: General Purpose, Gated Oscillator Based, DC/DC Boost Converter 8-VSSOP -40 to 85
- Regulated Output Voltage (Volt): 1.24 to 14 volts
- Quiescent Current (IQ): 0.00008 amps
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 0.8 to 14 volts
-
Supplier: SiTime Corporation
Description: 1 to 340 MHz I2C/SPI Programmable Oscillator
- Oscillation Frequency: 311.04 MHz
- Total Frequency Stability: 10 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
-
Supplier: SiTime Corporation
Description: 220 to 625 MHz, ±10 to ±50 ppm Differential XO
- Oscillation Frequency: 311.04 MHz
- Total Frequency Stability: 10 ppm
- Operating Temperature: -20 to 70 C
- Supply Voltage: 2.5 V
-
Supplier: SiTime Corporation
Description: 220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
- Oscillation Frequency: 311.04 MHz
- Total Frequency Stability: 15 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: DIP-8 Timers / Clock Oscillators ROHS
- Package Type: DIP
- Features / Standards: RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: 26MHz Surface Mount Crystal 7.3pF ±10ppm SMD3225-4P Crystals ROHS
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 311.0400MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 311.0400MHZ, Clock and Timing IC, Oscillators. This
- Supply Voltage: 3.3 volts
- Frequency: 311.04 MHz
- Operating Temperature: -40 C
- Features: Other
-
Supplier: Rochester Electronics
Description: High-Accuracy EPROM-Programmable PLL Die for Crystal Oscillators
-
Supplier: Infineon Technologies AG
Description: development QFP64 package Benefits Fastest motor control implementation ready-to-use algorithm based on MCE sinusoidal PMSM FOC control easy motor parametrization Additional flexibility with integrated MCU integrated A/D converter, OP amps & comparators single or leg shunt internal oscillator
- Product: PWM Drive
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASGTX Type: VCTCXO Subtype: Crystal Length: 9 mm Width: 7 mm Height: 2.24 mm Operating Temperature: -40°C ~ 85°C Frequency: 311.04 MHz Output: LVPECL Voltage - Supply: 3.135V ~ 3.465V Frequency Stability: ±2ppm Current - Supply (Max):
- Oscillation Frequency: 311.04 MHz
- Total Frequency Stability: 2 ppm
- Operating Temperature: -40 to 85 C
- Output Type: LVPECL
-
Supplier: Newark, An Avnet Company
Description: XTAL OSC VCTCXO 311.0400MHZ LVPE / Bulk RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing
- Supply Voltage: 2.375 to 3.465 volts
- Frequency: 312.5 MHz
- Operating Temperature: -40 C
- Features: Other
-
Supplier: Silicon Labs
Description: C8051T600/1/2/3/4/5/6 devices are fully integrated mixed-signal System-on-a-Chip MCUs. These OTP-EPROM based MCUs are pin-compatible with Silicon Labs' Flash based MCUs. Features 25 MIPS 8051 CPU 8, 4, 2 or 1.5 kB one time programmable (OTP) code memory 256 or 128 B RAM 10-bit ADC Up to 8 digital
- Clock Speed: 25 MHz
- Number of Interrupts: 22
- Internal RAM Size: 1.28 KB
- Supply Voltage (Vcc): 2.7 to 3.6 volts
-
Supplier: Newark, An Avnet Company
Description: XTAL OSC VCTCXO 311.0400MHZ LVPE / Tape & Reel (TR) RoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: Switching Controllers 4.5-36V, Current Mode Dual Synchronous Buck Controller with Oscillator Synchronization 28-TSSOP -40 to 125
- Features: Switching Regulator
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, DIP, Clock and Timing IC, Programmable Timers and Oscillators.
- Operating Temperature: 0 C
Find Suppliers by Category Top
Featured Products Top
-
supply voltage monitors, photo-detector sensor circuits, relay or LED drivers, oscillators, battery-operated instruments, and remote signal detection. With a very high typical input impedance of 1012? and low input bias current of 10pA, the ALD2301 eliminates source impedance (read more)
Browse Analog Comparators Datasheets for Advanced Linear Devices, Inc.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/33705/64667085-MIT.pdf?sequence=2
adds an oscillator and LM311 to create a PWM signal.
-
http://dspace.mit.edu/bitstream/handle/1721.1/4171/RLE-TR-582-30457254.pdf?sequence=1
C2 = 10000 Voltage-Controlled Oscillator LM566 Comparators LM311 .
-
http://dspace.mit.edu/bitstream/handle/1721.1/32651/33226721-MIT.pdf?sequence=2
First, each oscillator element includes an LM311 comparator on the output of op-amp oscillator.
-
http://dspace.mit.edu/bitstream/handle/1721.1/37090/84010694-MIT.pdf?sequence=2
Let's use a relaxation oscillator constructed with an LM311 comparator in .
-
Random number generation using a chaotic circuit
For that reason we can use the stable gound level as the reference voltage for two fast comparators ( LM311 , the response time 200 ns), which produce the logic levels from the oscillator signal.
-
Hardware implementation on PCB in tandem with FPGA and experimental validation of a novel true random binary generator
To obtain a continuous time chaotic oscillator three current feedback operational amplifiers AD 844/AD are used along with a voltage comparator LM311 which implements the nonlinear characteristic required for chaotic behaviour in Fig. 8.
-
Using a sinosoidal PWM to estimate the ESR of Aluminum electrolytic capacitors
Waveforms of the: (a) sinusoidal oscillator (1 kHz) and saw tooth generator (10 kHz) and (b) the output of the LM311 .
-
A true random binary sequence generator based on chaotic circuit
To obtain a continuous time chaotic oscillator three current feedback operational amplifiers AD 844/AD are used along with a voltage comparator LM311 which implements the nonlinear characteristic required for chaotic behaviour in Figure 7.
-
High speed low noise multiplexed three color absorbance photometry
Each of the three, red, blue, and green, LEDs, was modulated using three voltage controlled oscillators (VCO, SN74LS629N; Texas Instruments), via three rapid-response and high-precision comparators ( LM311 ; Texas Instruments).
-
Analysis of a multilevel multicell switch-mode power amplifier employing the "flying-battery" concept
The interleaved PWM generator consists of a CD4047 clock oscil- lator , three CD4013 dual flip-flops, a TL084 quad operational amplifier (integrator stages), and eight LM311 comparators according to Fig. 7.
Indicates content that may require registration and/or purchase.