-
Supplier: Radwell International
Description: DRFLOW CONTROL VALVES, FLOW CONTROL VALVE, G 1/4. FREE 2 YEAR RADWELL WARRANTY
- Features: Control Valves
-
Supplier: HAWE North America Inc.
Description: The SE and SEH type flow control valves are intended for smooth velocity control of hydraulic actuators independent of pressure. They may be utilized as 2-way or 3-way flow control valves and are available with an adjustable metering orifice. The adjustment of this
- Pressure Rating: 4,568.68755 psi
- Number of Ports/Ways: 2
- Features: Control Valves, Other
- Actuation: Electro-hydraulic
-
Supplier: Clippard
Description: Miniature Flow Control Valve
- Valve Size: 0.0625 to 0.19 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Water
-
-
Supplier: Badger Meter
Description: The SCV-95 Sanitary Research Control® Valve is a compact 2 inch control valve. The valve uses Tri-Clover® angle bodies and provides larger line sizes and larger flow coefficients than are available from our other sanitary products. Valves of the SCV-95 type
- Flow (Cv): 0
- Features: Control Valves
-
Supplier: Princess Auto Limited
Description: 5-Way, 2-Position Lever Control Valve
- Pressure Rating: 115 psi
- Features: Control Valves
-
Supplier: Princess Auto Limited
Description: BM70 2-Spool Directional Control Valve
- Pressure Rating: 3,750 psi
- Features: Control Valves
- Valve Type: Spool Valves
-
Supplier: Bell & Gossett, a xylem brand
Description: B&G Flo-Control Valves are used for preventing gravity flow in forced water systems and to permit summer-winter operation of indirect water heaters. Flo-Control Valves in NPT sizes 3/4” to 2” are made in combination straight-angle patterns permitting installation in
- Valve Size: 0.75 to 2 inch
- Pressure Rating: 125 psi
- Media Temperature: 250 F
- Connection Description: Bolt Flange, Threaded
-
Supplier: HAWE North America Inc.
Description: These 2-way flow valves (drop rate braking valves), type SB or SQ, are used for flow control purposes with single acting cylinders. They maintain a constant drop rate irrespective of the size of the load. There is an integrated sliding metering orifice enabling free flow in the
- Pressure Rating: 4,568.68755 psi
- Number of Ports/Ways: 2
- Features: Control Valves, Mechanical Device
- Media: Hydraulic Fluid
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage,
- Valve Size: 1.2598432 inch
- Pressure Rating: 72.51885 to 1,450.377 psi
- Controlled Pressure Range: 72.51885 to 1,450.377 psi
- Number of Ports/Ways: 2
-
Description: Description Research Control Valve Specification Size: 3/4"~1-1/4" Design Pressure: PN160 Connection: NPT, GB Control Mode: Electric Regulating Type, Electric Switching Type Structure: Needle Valve Seat research metering control valves manufacturer
- Valve Size: 4 inch
- Features: Control Valves, Metering Valves
- Valve Type: Directional Valves, Servo Valves
-
Supplier: Princess Auto Limited
Description: BM40 2-Spool Directional Control Valve
- Pressure Rating: 3,750 psi
- Features: Control Valves
- Valve Type: Spool Valves
-
Description: Description Globe straight-way series is a very versatile control valve for the main applications. Its high performance derives from using a balanced and cage-guided plug. HCB series is particularly suitable for heavy duties and for any other application under the most demanding
- Valve Size: 2 to 20 inch
- Features: Control Valves
- Valve Type: Directional Valves, Globe Valves
-
Supplier: Honeywell International, Inc.
Description: 2 WAY BALL VALVE TYPE 4 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION NEMA 3R ENCLOSURE -22 TO 250 DEG F TEMPERATURE RATING ASTM A395 CAST IRON BODY MATERIAL 4 INCH FLANGED X 4 INCH FLANGED END CONNECTION 11 INCH END TO END DISTANCE
- Valve Size: 4 inch
- Media Temperature: -22 to 250 F
- Connection Description: Bolt Flange
- Primary Material: Cast Iron
-
Supplier: ISC Sales, Inc.
Description: and every time. Our float valves directly control the maximum water level and our altitude valves control the liquid quantity from ground level. These valves are ideal for maintaining a preset maximum water level, the valve functions as either fully open or
- Connection Description: Bolt Flange, Socket Weld / Solder, Threaded
- Features: Control Valves
- Agency: ISO
- Media: Water
-
Supplier: Proportion-Air, Inc.
Description: Ultra High Resolution electro-pneumatic closed loop proportional pressure control valves with a digital display. Two loop version accepts a feedback from wide ranges of external sensors. The QPV utilizes a variable orifice valve on the inlet side which eliminates the digital
- Valve Size: 0.125 inch
- Number of Ports/Ways: 2
- Media Temperature: 32 to 158 F
- Media: Air, Compressed Air, Gas
-
Supplier: Watson-Marlow Fluid Technology Group
Description: BioValve is a precision restriction flow controller and shut-off valve for use in bioprocessing and pharmaceutical manufacturing applications. Lot numbers moulded in for full traceability Profiled to minimise flow path turbulence Thread pitch is calibrated to 2mm per turn, permitting
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Features: Control Valves, Manual / Hand, Shut Off Valves
- Primary Material: Nylon - Polyamide
-
Description: Description Globe straight-way series is a very versatile control valve for the main applications. Its high performance derives from using a balanced and cage-guided plug. HCB series is particularly suitable for heavy duties and for any other application under the most demanding
- Valve Size: 2 to 20 inch
- Media: Air, Steam
- Features: Control Valves
- Valve Type: Directional Valves, Globe Valves
-
Description: FLUID CONTROL VALVE SOLENOID
- Valve Size: 0.25 inch
- Pressure Rating: 30 psi
- Number of Ports/Ways: 4
- Media: Air
-
Supplier: Johnson Controls, Inc.
Description: Ball Valves range from 1/2 - 20 inches and feature your choice of pneumatic, electric, spring return and non-spring return actuation. Valve Products Catalog Product Categories Threaded Ball Valves and Actuators Threaded Globe Valves and Actuators Zone and Fan Coil
- Valve Size: 0.5 to 20 inch
- Valve Type: Ball Valves, Butterfly Valves, Globe Valves
- Features: Bolt Flange, Threaded
-
Description: flow rate and small flow rate ratio: R = Gmax / Gmin Gmax for the temperature control valve fully open when the flow rate, can also be seen as a radiator design flow; Gmin is with the temperature control valve right degree size and change. Radiator system, temperature
- Features: Control Valves
- Valve Type: Directional Valves
- Actuation: Electric
- Primary Material: Stainless Steel, Steel
-
Supplier: Festo Corporation
Description: Non-return and flow control valve With roller lever
- Pressure Rating: 4.351131 to 145.0377 psi
- Media Temperature: 140 to 14 F
- Media: Air, Compressed Air
- Primary Material: Aluminum
-
Supplier: Armstrong International
Description: Electronic Actuator Features Analog (4-20mA) Speed, position, and acceleration control User defined ‘2-speed’ stroke can eliminate water hammer•Very high resolution capability (0.03° rotational) Local closed loop control of Temperature External RS232 connection (cable supplied)
- Valve Size: 1.5 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 2
- Media Temperature: -13 to 257 F
-
Supplier: Festo Corporation
Description: Exhaust air throttle GRE: sintered metal Flow control valve muffler GRU: polymer
- Pressure Rating: 0 to 145.0377 psi
- Media Temperature: 158 to 14 F
- Media: Air, Compressed Air
- Features: Control Valves
-
Supplier: Xylem Applied Water Systems
Description: Zero pressure rated Ideal for in-line system service and repair Choice of valve body material and seals Manual Override Low power LED light Dual coil option Exd, Exia and Exm compatible Max cycle frequency 5/sec
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
- Flow (Cv): 0.5
- Media: Air
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.19 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 160 F
-
Supplier: TrimTeck
Description: Pressure-assisted seating achieves bi-directional shut-off and low breakout torque. The OpDX™ butterfly control valve is a high performance rotary valve with an eccentric cammed disc that ensures accurate throttling. Its same flangless body (wafer) serves ANSI classes 150, 300,
- Valve Size: 2 to 36 inch
- Number of Ports/Ways: 2
- Media Temperature: -20 to 1,200 F
- Flow (Cv): 2.4 to 20,200
-
Supplier: RS Components, Ltd.
Description: SV/O-3-PK-3X2 Front panel valve
- Pressure Rating: 116.03016 psi
- Media Temperature: 23 to 122 F
- Media: Air
- Features: Control Valves
-
Supplier: Badger Meter
Description: The Model 9100 process control valve is a 2-way, high capacity globe with a B62 bronze body/bonnet. Comes with a field-reversible actuator and standard live loaded TFE packing. 2-way, high capacity globe style valve. Heavy duty high-capacity body Standard replaceable
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 0 to 300 psi
- Media Temperature: -20 to 406 F
- Flow (Cv): 0.014
-
Supplier: Rotork plc
Description: Pnuematic flow control valve, suitible for working to ISO 8573.1air quality, High flow with a CV up to 11.2 and a 12 Bar Max working pressure
- Flow (Cv): 11.2
- Media: Air
- Features: Control Valves
-
Supplier: Enfield Technologies
Description: The M2D is a proportional pneumatic valve. It is primarily used for directional control of inert gases in servo systems to control position, pressure, force or flow. It is also used in systems requiring very high speed pneumatic switching. The valve includes integrated on
- Valve Size: 0.375 inch
- Pressure Rating: 149.388831 psi
- Number of Ports/Ways: 5
- Media Temperature: 32 to 122 F
-
Supplier: Rotork plc
Description: Pnuematic flow control valve with high flow of 11.2 CV up to 12 Bar, fine stem threads allowing for controlled flow requirments
- Flow (Cv): 11.2
- Features: Control Valves
-
Supplier: Velan, Inc.
Description: Severe service control valves for extreme temperature applications. Features and benefits SERVICE RANGE: • Temperature: -457.6 to 356°F (-272 to 180°C) DESIGN FEATURES: • Resilient stainless steel design • Temperatures down to 1.2 K (super-fluid He) • Very low "Heat in-leak" • Angle or
- Valve Size: 0.125 to 8 inch
- Agency: ASME
- Connection Description: Butt Weld
- Valve Type: Butterfly Valves
-
Supplier: Zurn Industries LLC
Description: Automatic Control Valve (ACV) ZW204 comes with Non-Modulating Float Valve controls fluid level in a tank by opening fully at a low set point and closing tightly at a high set point. Standard features ease maintenance and repair, and provide the lowest total cost of
- Features: Control Valves, Float Valves
- Media: Water
-
Supplier: Atos North America
Description: HQ, KQ, and JPQ are flow throttling valves, not compensated, and with check valve to allow free flow in the opposite direction. The flow adjustment is done by turning the setting screw in the normal model. Optional versions with a graduate micrometer knob are available on request.
- Valve Size: 0.6299216 to 0.9842525 inch
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 176 F
-
Supplier: Flomatic Valves
Description: CONSTANT PRESSURE PUMP CONTROL VALVE Reduces rapid pump cycle and maintains a pre-set operating downstream pressure. Ideal for irrigation, water wells and agriculture. Built in by-pass at 5 GPM. Factory set at 50 PSI For reference use only. Please check Flomatic's website for the
- Valve Size: 1.5 to 2 inch
- Pressure Rating: 250 psi
- Media Temperature: 180 F
- Features: Control Valves
Find Suppliers by Category Top
Featured Products Top
-
Electric Actuator with 2 PC Brass Valve - EHH Series The DynaMatic EHH2 series of electrically actuated brass valves offers an excellent option for automated applications requiring durable yet economical brass. These automated valves fit a wide range of applications, and all models are (read more)
Browse Control Valves Datasheets for DynaQuip Controls -
Overview This 2" high-performance control valve is engineered for demanding industrial flow control tasks involving high pressure and elevated temperatures. Designed to operate reliably in systems rated up (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Self-Operated Temperature Control Valve for Steam and Thermal Fluid Applications This self-operated temperature control valve offers a compact, energy (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Extreme-Condition Balanced Cage Control Valve – Precision, Stability, and Durability The HCB DN50 300LB balanced cage control valve is engineered for high-pressure, high-temperature process applications, ensuring stable flow (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
-driven industrial valve manufacturer since 2012, specializing in control valves, safety valves, breather valves, and fusible link valves. Certified to ISO9001:2015, ISO14001:2015, PED, SIL, and CE standards Professional engineering support including 2D/3D models and simulation data (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
industrial valves since 2012, including control valves, safety valves, breather valves, and fusible link valves. It provides 2D/3D models and simulation data and serves customers in more than 59 countries. Get in Touch Contact THINKTANK to size a custom pressure control valve for your process. (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
kgf/cm²). Designed for heavy-duty fluid control, this valve is perfect for conditions prone to flashing or cavitation. With its cage-guided structure, it ensures (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
GF is expanding its data center liquid cooling infrastructure portfolio with the introduction of the Multi Control Valve, an all-in-one polymer flow optimization solution engineered to deliver dynamic hydraulic balancing, integrated sensing, and thermal energy metering to high (read more)
Browse Control Valves Datasheets for Georg Fischer Piping Systems Ltd -
Parker Sporlan SER Electric Expansion Valves are electronically controlled, stepper motor driven valves, intended for precise control of liquid refrigerant flow. Featuring high resolution actuator assemblies, these valves provide unmatched control capability across a wide range of (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
including 2D/3D models and simulation data Serving customers in over 59 countries Valve sizing and selection carried out per API, ISO, ASME, and project-specific specifications Get in Touch Contact THINKTANK today to discuss model parameters and operating conditions for your electric control valve application, or visit our website for the full technical datasheet. (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
Conceptual design of a 2 tesla superconducting solenoid for the Fermilab D{O} detector upgrade
LN2 Control Valve HXl Flow Control Valve HX2 Flow Control Valve Dry Engine Flow Control Valve Wet Engine Flow Control Valve J-T Valve Bypass Valve Storage Dewar Pressurizing .
-
Certification of Superconducting Solenoid-Based Focusing Lenses
Behavior of the LN2 control valve in the cryostat has not yet been studied.
-
PandaX: a liquid xenon dark matter experiment at CJPL
The pressure sensor and the LN2 control valve are powered by a dedicated uninterruptible power supply (UPS).
-
Recent Activities of TIPC on Cryogenic Systems Used for Superconducting Accelerators in China
TIPC are now engaged in the design and fabrication of the cryogenic distribution system including all the 4.5 K and 2 K cryogenic helium transfer lines, the LN2 supply lines, GN2 vent lines and the corresponding LN2 control valve box.
-
Thermal and flow considerations for the 80 K shield of the SSC magnet cryostats
The controlled LN2 valve may be installed in the cryogenic isolation boxes (SPRI) on the uphill side of each section.
-
1999 Research Engineering Annual Report
LN2 control valve .
-
Cryostat for a beam test with the CESR-B cavity
other devices are external, such as, helium vessel pressure relief and gauge, helium liquid input and gaseous output flow control valves, the LN2 control valve , the tuner and various other rf monitors.
-
Preliminary airfoil testing experience in the NDA cryogenic wind tunnel
…has a response of 40 K/sec. and a resolution of iO.1 K i n the range of 373 K t o 73 K , and its signal is fed t o a new PID controller f o r the LN2 control valve .
-
Instrumentation and operation of NDA cryogenic wind tunnel
But, the direct control of LN2 valve with the total temperature seemed to be sufficient for the first attempt, and was selected.
-
ASTM MNL17 - Paint and Coating Testing Manual: Fifteenth Edition of the Gardner-Sward Handbook
by thermostat control of LN2 valve ; 3.
Indicates content that may require registration and/or purchase.