-
Supplier: Montalvo Corporation
Description: Montalvo's M-3224 is used to monitor and indicate the exact tension in a moving web by amplifying load cell signals. Features: 24 Volt Operation Works with semiconductor type load cells PLC, PC and Servo Ready The output can be used to drive a digital or analog tension
- Operating Temperature: 14 to 122 F
- Features: Charge Input, DC Voltage Input, None
- Form Factor: DIN Rail
-
Supplier: Piezo-Metrics
Description: connection to compensate for barrier and cable losses Our intelligent strain gauge bridge amplifier is a compact, stack-able microprocessor based unit specifically designed to control and monitor process applications. Flexible connection to most load cells, pressure or strain
- Operating Temperature: -4 to 122 F
- Outputs: Current Output, Relay Output, Voltage Output
-
Supplier: Electro Standards Laboratories
Description: load cells, and transducers. The instrumentation provides for calibration and data storage of strain gauges, load cells and transducers. The Model 4215 load cell indicator is compatible with most tensile testers, load cells,
- Number of Channels: 1
- Digital Resolution (if Applicable): 24 bits
- Output: Analog Current, Analog Voltage, Serial
- General Features: Built-in / Self-Calibration
-
-
Supplier: Electro Standards Laboratories
Description: cells, extensometers, torque transducers, pressure sensors and position encoders. Model 4215 Dual Channel Load Cell Indicator (For Model 4215 Single Channel Load Cell Indicator, See Related Products)
- Number of Channels: 2
- Digital Resolution (if Applicable): 24 bits
- Output: Analog Current, Analog Voltage, Serial
- General Features: Built-in / Self-Calibration
-
Supplier: Allied Electronics, Inc.
Description: V⁄C max Gain bandwi The AD624 is a high precision, low noise, instrumentation amplifier designed primarily for use with low level transducers, including load cells, strain gauges and pressure transducers. An outstanding combination of low noise, high gain accuracy, low
-
Supplier: tecsis LP
Description: Features: Example for internal amplifier: XLP58 Pancake Load Cell with 0-5V output 0-20 mA option available for Current (3-wire)
- Operating Temperature: -20 to 185 F
- Features: Current Output, General Lab and Industrial, Instrumentation Amplifier, None, Strain Gauge / Bridge Input, Voltage Excitation Supply
-
Supplier: tecsis LP
Description: Features: Example for internal amplifier: XLP58 Pancake Load Cell with 0-5V output 0-20 mA option available for Current (3-wire)
- Maximum Output: 10 volts
- Operating Temperature: -20 to 185 F
- Features: General Lab and Industrial, Instrumentation Amplifier, None, Strain Gauge / Bridge Input, Voltage Excitation Supply, Voltage Output
-
Supplier: Sensor Developments, Inc.
Description: This miniature, on-board, transducer amplifier is capable of supplying excitation voltage and amplifying millivolt signals from strain gage based transducers. The model 90376 bi-polar amplifier can be mounted inside the housings of many of our load cells and torque
- Gain Range: 1.1 to 1,000 #
- Sensor Inputs: Strain Gauge / Bridge Input
-
Supplier: Gefran
Description: The CIR voltage or current amplifiers have been designed to enable the user to adapt non-amplified strain gauge transducers (load cells, pressure transducers) to acquisition systems, PLC, instrumentation with high level inputs. The availability of the output in voltage or
- Input Impedance: 0.0007 Mohms
- Output Impedance: 10,000 ohms
- Operating Temperature: 32 to 158 F
- Signal Conditioning: Bridge Conditioner
-
Supplier: Stellar Technology
Description: Description The Series AP5202 is an in-line DC amplifier designed to provide variable bridge excitation and signal conditioning for Stellar Technologies’ strain gaged, mV/V pressure transducers, load cells, force sensors, and reaction torque transducers. The AP5202 provides up
- Operating Temperature: -40 to 185 F
- Features: Bridge Conditioner, Current Output, DC Voltage Input, General Lab and Industrial, Instrumentation Amplifier, Isolated Analog Voltage Output, None, Other, Voltage Output
-
Supplier: Stellar Technology
Description: Description The AP5101 Series is a DIN-rail mounted single channel DC amplifier designed to provide variable excitation and signal conditioning for Stellar Technology’s strain gaged, mV/V, pressure transducers, load cells, force sensors, and reaction torque sensors. This
- Maximum Output: 2 volts
- Bandwidth: 0.5 kHz
- Operating Temperature: 14 to 140 F
- Features: Current Output, DC Voltage Input, General Lab and Industrial, Instrumentation Amplifier, Integral Amplifier, Isolated Analog Voltage Output, None, Voltage Output
-
Supplier: Stellar Technology
Description: because it features external, front panel accessible settings for mode, volts, current, filter, excitation and zero. It is an excellent complement to STI’s mV/V miniature and subminiature load cells/force sensors and miniature pressure transducers. The AP5103 DIN-rail signal
- Operating Temperature: 14 to 158 F
- Features: Bridge Conditioner, Current Output, DC Voltage Input, General Lab and Industrial, Instrumentation Amplifier, None, Voltage Output
- Form Factor: DIN Rail
- Differential Channels: Differential Channels
-
Supplier: Gefran
Description: The CIR-D voltage or current amplifiers have been designed to enable the user to adapt non-amplified strain gauge transducers (load cells, pressure transducers) to acquisition systems, PLC, instrumentation with high level inputs. These amplifiers have galvanic
- Input Impedance: 0.00035 Mohms
- Output Impedance: 400 ohms
- Operating Temperature: 32 to 158 F
- Signal Conditioning: Bridge Conditioner
-
Supplier: Electro Standards Laboratories
Description: load cells, and transducers. The instrumentation provides for calibration and data storage of strain gauges, load cells and transducers. The Model 4215 load cell indicator is compatible with most tensile testers, load cells,
- Range: -999,999 to 999,999 lbs
- Number of Digits: 40
- Width: 10 inch
- Height: 2.5 inch
-
Supplier: OMEGA Engineering, Inc.
Description: The DRC-4710 and DRC-4720 DIN rail mount signal conditioners are self-contained DC powered modules designed for bridge input (load cell, strain gage) or voltage input (not connected to a bridge, excitation supply not used). These signal conditioners contain a precision
- Operating Temperature: 32 to 131 F
- Features: Current Loop Converter, DC Voltage Input, Voltage Converter / Inverter
- Outputs: Current Output, Voltage Output
- Form Factor: DIN Rail
-
Supplier: OMEGA Engineering, Inc.
Description: additional iNET-400 channels are conditioned at a very low cost per channel. iNET-400 measurement modules have universal inputs that enable one to directly connect each channel to one of: thermocouple, thermistor, strain gage, load cell, counter/timer, RTD, voltage, current, resistance
- Analog Input Channels: 6 #
- Digital I/O Channels: 4 #
- Low Pass Cutoff Frequency: 0.006 to 4 kHz
- Gain Range: 1 to 64 #
Find Suppliers by Category Top
Featured Products Top
-
by machine control systems or data logging devices. Our range of amplifiers includes units that work with LVDTs and (because they need a different approach) different amplifiers that work with strain gauge transducers such as load cells and pressure transducers. The amplifiers often need to be (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
designer and manufacturer and distributor of LVDT displacement transducers, amplifiers, load cells and pressure sensors for use in a wide range of applications. We are privately owned by the two directors who started the company in 1966. Our extensive range LVDT displacement sensors and amplifiers (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
transducers, amplifiers, load cells and pressure sensors for use in a wide range of applications. We are privately owned by the two directors who started the company in 1966. Our extensive range LVDT displacement sensors and amplifiers are manufactured by us at our UK head office and factory. RDP was (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
Transducer Techniques is an industry leader in designing and manufacturing high quality load cells, torque sensors, and related instrumentation for load, force, and torque measurement applications. Learn more about our load cells. (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
. How it Works - Strain Gauge Load Cell RDP Electrosense RDP is a designer and manufacturer and distributor of LVDT displacement transducers, amplifiers, load cells and pressure (read more)
Browse Load Cells Datasheets for RDP Electrosense -
strain gauge type transducer and has a mV output which may require an amplifier. We can offer a variety of high quality, low noise and high precision strain gauge amplifiers. Menu of Load Cells (Force Sensors (read more)
Browse Load Cells Datasheets for RDP Electrosense -
it. This series of transducer is a strain gauge type transducer and has a mV output which may require an amplifier. We can offer a variety of high quality, low noise and high precision strain gauge amplifiers. Menu of Load Cells (Force (read more)
Browse Load Cells Datasheets for RDP Electrosense -
years. Their specialty lies in the field of measurement of physical parameters: •Displacement Measurement Sensors •Load Cells •Pressure Transducers •Signal Conditioning Amplifiers / Panel Meters for all types of sensors (read more)
Browse Load Cells Datasheets for RDP Electrosense -
several similar strain gauges elements. About us RDP is a designer and manufacturer and distributor of LVDT displacement transducers, amplifiers, load cells and pressure sensors for use in a wide range of (read more)
Browse Load Cells Datasheets for RDP Electrosense -
by machine control systems or data logging devices. Our range of amplifiers includes units that work with LVDTs and (because they need a different approach) different amplifiers that work with strain gauge transducers such as load cells and pressure transducers. The amplifiers often need to be (read more)
Browse Load Cells Datasheets for RDP Electrosense
More Information Top
-
System Design Considerations when Using Computer-Independent Hardware
Load cell instrumentation amplifiers , synchro-to-digital converters, thermocouple-to-millivolt transmitters, and proximity sensor controllers are designed, marketed, and used, in- dependent of the type of computer to which they might be connected.
-
Instrumented Sphere for Compression Analysis
The fruit compression analysis system is composed of three parts; the load cell sphere with instrumentation amplifiers , an external box with a microcontrolled data acquisition system and a PC software.
-
Miniature compression force tester [2006 Myron Zucker Prize winner]
The load cell analog-to-digital (A/D) interface amplifies a ±20-mV differential signal from the load cell using an instrumentation amplifier .
-
Compact torque sensor for a robot hand
Load cells are connected to Instrumentation Amplifiers (DPM-7123B made by Kyowa Electronic Instruments).
-
Load cells in force sensing analysis -- theory and a novel application
The signals from the Wheatstone bridge of each ring load cell are amplified by instrumentation amplifiers .
-
Hysteresis and drift in a carbon-polymer composite strain sensor
This test was used to confirm the instrumentation amplifier calibration against the load cell and tensile tester displacement measurements.
-
http://dspace.mit.edu/bitstream/handle/1721.1/92065/897115191-MIT.pdf?sequence=2
5-4 An instrumentation amplifier circuit for a load cell .
-
Detection of the onset of damage using an extrinsic Fabry-Perot interferometric strain sensor (EFPI-SS)
Typical output of the load cell amplifier and EFPI-SS instrumentation are shown in Figure 7.
-
Springer Handbook of Robotics
The signal from the load cell is passed through an instru- mentation amplifier (Burr-Brown INA103) with a gain of 5 before it is read by the 16-bit A/D (PCI-DAS6402 configured for a range of ±1.25 V).
-
Industrial and Research News
It contains a regulator section to power a strain gauge based load cell and built-in differential instrumentation amplifier to amplify the bridge/transducer input.
Indicates content that may require registration and/or purchase.