Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: LSI Controls Inc.
Description: The External Rated Capacity Indicator (RCI) for mobile cranes provides real-time load information for Riggers on the job site. The External RCI is positioned for the Rigger's view on the front of the operator cab. The indicator shows what the progressive load is without
- Color: Green, Red, Yellow
- Visual Indicators: Light Bar
- Features: Other
- Specialty Applications: Safety
-
Supplier: Strainsert
Description: The Model PLND4 is a 4-1/2 digit indicator made for use with any full bridge strain gage type transducer. Indication is direct. No multipliers are required. Simple operation. For normal use only two controls are involved: turn on the power switch, set the no load balance or tare
-
Supplier: ADMET, Inc.
Description: No Description Provided
- Digital Resolution (if Applicable): 23 bits
- Special Type: Battery Powered, Modular
- General Features: Built-in / Self-Calibration
- Display Type: Digital Readout
-
-
Supplier: Accuris
Description: Specification for Automatic safe load indicators
-
Supplier: Electro Standards Laboratories
Description: load cells, and transducers. The instrumentation provides for calibration and data storage of strain gauges, load cells and transducers. The Model 4215 load cell indicator is compatible with most tensile testers, load cells, extensometers, torque transducers,
- Number of Channels: 1
- Digital Resolution (if Applicable): 24 bits
- Output: Analog Current, Analog Voltage, Serial
- General Features: Built-in / Self-Calibration
-
Supplier: Electro Standards Laboratories
Description: transducers. The instrumentation provides for calibration and data storage of strain gages, load cells and transducers. The Model 4215 can be used as a Thrust System Indicator applicable to the testing of jet engines. The Model 4215 strain gage indicator is compatible with most
- Number of Channels: 2
- Digital Resolution (if Applicable): 24 bits
- Output: Analog Current, Analog Voltage, Serial
- General Features: Built-in / Self-Calibration
-
Supplier: Strainsert
Description: begin reading applied loads. A shunt calibration function provides a quick test of transducer and indicator integrity. The readout system is fully contained in a rugged and durable aluminum alloy case. Power is provided by a set of rechargeable batteries. Batteries and a recharger with
- Number of Digits: 3.5
- Width: 6 inch
- Height: 6 inch
- Depth: 9 inch
-
Supplier: Newark, An Avnet Company
Description: DIGITAL FORCE INDICATOR; Load Capacity:5000lb; Supply Voltage:9V; Operating Temperature Min:-1°C; Operating Temperature Max:71°C; Cell Output mV / V:-; Product Range:Model LK; External Depth:55.88mm; Load Cell Force Max:5000lbf RoHS Compliant: NA
-
Supplier: Transducer Techniques, LLC
Description: The SSI is a ultra-fast 15,360 samples/second Plug & Play Smart TEDS IEEE 1451.4 compliant portable handheld Load Cell Indicator. Just plug in a TEDS compatible Load Cell or Torque Sensor and the SSI will automatically self-calibrate. When used with a non-TEDS Load Cell
- Number of Digits: 6
- Operating Temperature: 32 to 131 F
- Features: Alarms, Displays Bargraph, Signal Conditioning Ability
- Display Type: Combination, Numeric Display
-
Supplier: Transducer Techniques, LLC
Description: The SSI is a Plug & Play Smart TEDS IEEE 1451.4 compliant portable handheld Load Cell Indicator. Just plug in a TEDS compatible Load Cell or Torque Sensor and the SSI will automatically self-calibrate. When used with a non-TEDS Load Cell or Torque Sensor, the SSI can
-
Supplier: ADMET, Inc.
Description: No Description Provided
- Sampling Frequency: 1,000 Hz
- General Features: Built-in / Self-Calibration
- Display Type: Digital Readout
- Type: Force / Weight
-
Supplier: Mark-10 Corporation
Description: For securing any Mark-10 indicator and Series R01 or R03 force sensor to a Mark-10 ESM303 force test stand. The kit consists of brackets and hardware. Indicator-test stand interface cable is not included
-
Supplier: Accuris
Description: Safety of industrial trucks - Self propelled variable reach trucks - Specification, performance and test requirements for longitudinal load moment indicators and longitudinal load moment limiters
-
Supplier: Newark, An Avnet Company
Description: *4500 LB (20 KN) REMOTE RING TYPE LOAD CELL FOR USE WITH FG-7000L INDICATOR
-
Supplier: Newark, An Avnet Company
Description: *1100 LB (5 KN) REMOTE S-BEAM LOAD CELL FOR USE WITH FG-7000L INDICATOR
-
Supplier: Accuris
Description: Safety of industrial trucks \x96 Self propelled variable reach trucks \x96 Specification, performance and test requirements for longitudinal load moment indicators and longitudinal load moment limiters
-
Supplier: Newark, An Avnet Company
Description: WEIGHING INDICATOR, LOAD CELL, 100-240V; No. of Digits / Alpha:5; Meter Function:Pressure, Load, Torque, Weight; Meter Range:0mV to 199.99mV, 0mV to 19.999mV, ± 100mV, ± 199.99mV; Digit Height:14.2mm; Panel Cutout Height:92mm RoHS Compliant: Yes
-
Supplier: Accuris
Description: Non-Biological Sterilization Indicator Systems for Use in the Bowie and Dick Test with Alternative Test Loads
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: diagnostic feedback. In the event of a system malfunction, Messenger will provide the operator with a description of the occurrence, and if serious enough, sound an audible alarm in addition to a flashing indicator light. Product Link Standard equipment on the 938H, this state-of-the art
- Operating Weight: 33,190 lbs
- Type: Wheel Loader
-
Supplier: Radwell International
Description: FAULT INDICATOR, 1 TO 2.52 IN CABLE OPENING, 8 HOUR RESET, 46 KV, LED INDICATOR, LOAD TRACKING, TIME AND CURRENT RESET. FREE 2 YEAR RADWELL WARRANTY
- Lamp Type: LED Lamps
-
Supplier: Radwell International
Description: WEIGHING INDICATOR, LOAD CELL INPUT, 100-240VAC, LINEAR VOLTAGE OUTPUT: 0-5/1-5/0-10 VDC, SENSOR POWER SUPPLY: 10 VDC +/-5% 100 MA. FREE 2 YEAR RADWELL WARRANTY
- Device: Sensor Element / Chip
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: supply adapter Phone clip Lockable, left side storage compartment Drink holders Floor mat Eight working lights Boosted brakes Individual auto-up feature on stabilizer controls Rotating vandal guard System indicators for hydraulic filter service and hydraulic temperature warning Deluxe Cab
- Type: Backhoe Loader
-
Supplier: Minebea Intec GmbH
Description: The weight indicator CSD-903 processes weight values from silo and vessel scales quickly and reliably with analogue load cells. The small dimensions of the housing simplify installation. 7-digit display for good legibility Time-saving configuration Connectivity for an easy data
- Number of Digits: 7
- Width: 5.6692944 inch
- Height: 2.8346472 inch
- Depth: 5.77559367 inch
-
Supplier: Electro Standards Laboratories
Description: load cells, and transducers. The instrumentation provides for calibration and data storage of strain gauges, load cells and transducers. The Model 4215 load cell indicator is compatible with most tensile testers, load cells, extensometers, torque transducers,
- Range: -999,999 to 999,999 lbs
- Number of Digits: 40
- Width: 10 inch
- Height: 2.5 inch
-
Supplier: NOSHOK, Inc.
Description: or 901 Series pressure gauge or 100, 200 or 615 Series Transducer is directly mounted to the load cell for precise measurement indication Operates without external power supply when using a pressure gauge for indication Provides an extremely high degree of accuracy because the load
- Force / Load Rating: 25,000 to 70,000 lbs
- Accuracy: 0.125 to 0.5 ±% Full Scale
- Operating Temperature: -4 to 140 F
- Output: Analog Current, Analog Voltage
-
Supplier: NOSHOK, Inc.
Description: Designed for measuring axial loads and bearing forces Standard or ring design fits most applications Ranges from 90 lbs.-force to 22,000 lbs.-force Accuracy levels range from ±0.125% Full scale (B.F.S.L.) to ±1.5% Full scale, depending on the measuring instrument Durable stainless steel
- Force / Load Rating: 300 to 22,000 lbs
- Accuracy: 0.125 to 0.5 ±% Full Scale
- Operating Temperature: -4 to 140 F
- Output: Analog Current, Analog Voltage
-
Supplier: NOSHOK, Inc.
Description: resistance and durability A high quality NOSHOK 300 Series pressure gauge or 100, 200 or 615 Series Transducer is directly mounted to the load cell for precise measurement indication Operates without external power supply when using a pressure gauge for indication Provides an extremely high
- Force / Load Rating: 150 to 7,000 lbs
- Accuracy: 0.125 to 0.5 ±% Full Scale
- Operating Temperature: 14 to 122 F
- Output: Analog Current, Analog Voltage
-
Supplier: Montalvo Corporation
Description: The I-3200 Tension Indicator is suited for operation with Semiconductor Type Load Cells. A load cell amplifier and an easy to read display are built into a single easy to mount IP54 enclosure. The unit provides the excitation voltage needed for load cell operation and it
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Control Signal: Analog Voltage
- Type: DC Voltage Input
-
Supplier: Powell Electronics, Inc.
Description: Press Instrumention: Digital Force Gauge
- Device: Gauge / Indicator
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series 9300 Weight Indicator is the best in class: 6-digit display 60,000 display graduations Powers up to 8 load cells 15 Updates/second typical NEMA 4 stainless steel washdown enclosure Selectable primary/secondary units lb, kg, ounces, short tons, metric tons,
- Number of Digits: 6
- Width: 9.5 inch
- Height: 6 inch
- Depth: 2.75 inch
-
Supplier: NOSHOK, Inc.
Description: to the load cell for precise measurement indication – choose from an all stainless steel dry or liquid filled 400/500 Series pressure gauge, the proven 901 Series Gauge with stainless steel housing, brass internals and liquid fill, or our 100, 200 or 615 Series Transducers for highly
- Force / Load Rating: 76,000 to 250,000 lbs
- Accuracy: 0.125 to 0.5 ±% Full Scale
- Operating Temperature: -13 to 194 F
- Output: Analog Current, Analog Voltage
-
Supplier: Carr Lane Manufacturing Co.
Description: Versatile, heavy-duty load cell for measuring clamping force in hydraulic or mechanical clamping systems. This high-quality, precision gauge is an extremely useful tool to measure clamping force. Flat side provides relief to allow proper positioning in-line with the clamping force. This
- Force / Load Rating: 0 to 22,480 lbs
- Force Measured: Compression
- Device: Gauge / Indicator, Sensor / Transducer
- Package: Pancake
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series UMC 600 Weight Indicator/Controller is the best in class: Powers up to 8 load cells 80,000 display graduations Nonlinearity < 0.01% Nema 4 stainless steel enclosures Serial output (RS232) Adjustable digital filter Dual setpoint outputs Tilt stand base Zero,
- Number of Digits: 6
- Width: 9.12 inch
- Height: 6.62 inch
- Depth: 4.18 inch
-
Supplier: Industrial Scale Company (ISC)
Description: 0.0001 commercial 0 to 99, non-commercial Signal Input Range: 1.0 mV min. to 33 mV max. (with dead load boost) Number of Load Cells: Up to 14 per SIB / 48 – 350 ohm load cells total Sensitivity (Non-Commercial): 0.15 uV/e Sensitivity (Canada): 0.3 uV/e (Class III/IIIHD)
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Injection Fuel System Individual unit fuel injectors deliver efficient and accurate fuel metering and reduced emissions. The water separator service indicator ensures the operator is alerted when service is necessary. Air Cleaner A dry-type axial seal air cleaner with automatic, integrated
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
The power indicator PCE-ND30 can be used to measure 54 parameters in a UI network. In addition to the performance measurement of the power indicator PCE-ND30, it can detect voltage, current, and harmonics up to the 51st order. The power display can be used as 1 or 3 phase. It does not matter if (read more)
Browse Digital Panel Meters Datasheets for PCE Instruments / PCE Americas Inc. -
: DPM-3 Smart Digital Panel Mount Load Cell Meter SSI Smart Hand Held Indicator with Data Logging SST-HV Smart Load (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
SSI Plug & Play Smart Hand Held Indicator With Data Logging SST-HV Plug & Play Smart Load Cell Transmitter High Voltage 95-240 Vac (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
Plug & Play Digital Panel Mount Meter Model DPM-3 and the SmartPlug & Play Portable Hand Held Indicator Model SSI. These smart plug and play meters offer a variety of current and planned benefits including (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC -
that has an efficiency of 99.97% at .3 microns to filter airborne pathogens and contami The digital display and filter load indicator makes for easy adjustments and maintenance. The IsoClean CM contains durable, well made components. The cabinet is made of welded steel which is designed to (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
equipped with two air filters; a MERV-8 anti-microbial prefilter to capture large pollutants and a high capacity HEPA filter that has an efficiency of 99.97% at .3 microns to filter airborne pathogens and contami The digital display and filter load indicator makes for easy adjustments and maintenance (read more)
Browse HEPA Filters and ULPA Filters Datasheets for Envirco -
excellent iron core help deliver fast response and reliable operation,with typical no load loss from 180–4125 W and load loss from 1250–37875 W (model dependent). Standard service and safety elements can include a bayonet fuse,tapping switch,four position load switch,oil level indicator (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
kit consists of a direct-acting flow indicator with a built-in thermometer, a loading valve, and a pressure gauge all built into a strong steel case with (read more)
Browse Liquid Flow Meters Datasheets for HydraCheck Inc. -
airborne pathogens and contami The digital display and filter load indicator makes for easy adjustments and maintenance. The IsoClean CM contains durable, well made components. The cabinet is made of welded steel which is designed to withstand everyday usage and the high capacity HEPA filter is (read more)
Browse Cleanroom Supplies and Accessories Datasheets for Envirco -
In product and mechanical design, the concept of the “safety factor” is crucial for preventing component breakage and failure. The safety factor is an indicator that specifies the margin of safety to be maintained relative to the actual load applied to materials or components (read more)
Browse DC Motors Datasheets for C.I. Takiron Corporation
Conduct Research Top
-
Torque Sensor Application - Precision & Maintenance
The typical application of these products include measurements dynamometers, tool dulling indicator, motor quality control or conversion of rotary to reaction torque. Load Cell | Bending Beam Load Cell | Canister Load Cell | Column Load Cell | Compression Load Cell | Custom Load Cell | Donut Load
-
Using Antenna Diversity to Create Highly Robust Radio Links
This white paper looks at the principles of antenna diversity and how RSSI (received signal strength indicator) can be used in a software-based algorithm to reduce the processor load when managing multiple antennas.
-
A Comparison of Maximum Use Temperatures for High Performance Thermoplastic Composites
) as an indicator of temperature performance limitation while under load. However, PPS and PEEK are semi-crystalline and have the potential to operate at low to medium. loads above their Tg for limited periods of time. Furthermore, PEI has an amorphous structure. and a very high Tg, but tends to creep under
-
Scale Glossary
Conversion of continuously varying (analog) voltage levels to discrete binary-numbered (digital) values (e.g., a load cell output can be fed through an A/D convertor to produce a continuous stream of digitized information and sent to a digital indicator). Precision in the measurement of quantities
-
Pan Speed: Hit a Moving Target
This quick, one-time registration gives you access to members-only site benefits. Simple visual inspection will provide an indicator. Any bed of tablets properly rotated in a moving drum will take the shape of a modified kidney bean. The goal is to maintain the tablet bed speed to assure vigorous
-
Battery Fuel Measurement Using Delta-Sigma ADC Devices
specifications. These devices are still relatively expensive for cost-sensitive product design- INTRODUCTION ers. Furthermore, due to the limitations in bit resolution The battery fuel status indicator is a common feature of of the internal ADC circuit, the accuracy may not be the battery-supported
More Information Top
-
Look-ahead architecture adaptation to reduce processor power consumption
We propose a new scheme called load indi- cator , in which main-memory accesses trigger the issue rate adaptation.
-
Nitrogen Deposition, Critical Loads and Biodiversity
From Tables 30.2 and 30.3 it is obvious that the critical load indicator is currently of moderate importance to the support of CBD policies.
-
IS Offshoring
Indicator-construct- loadings Indicators should load higher on their respective constructs than on any other construct (no specified loading level) Chin, 1998 .
-
Intracellular Messengers
This does not mean that it is impossible to load indicator into cells when the dye forms particulates.
Indicates content that may require registration and/or purchase.