Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: BRD Noise & Vibration Control, Inc.
Description: Mass Loaded Vinyl Flexible Barrier Materials for a Variety of Applications Where Sound Transmission Loss is Needed.
- Product Description: Floor Matting, Composite Barrier, Foam Sheet / Roll
-
Supplier: IES2000
Description: 1BNR is a flexible non-reinforced loaded vinyl barrier that is designed to reduce the transmission of noise through walls, ceilings, and floors. Also used as a noise barrier component in acoustical composites. Rolls are available 54" wide up to 60' long Limp, flexible
- Height: 360 to 720 inch
- Product Description: Acoustic Barrier / Panel
- Thickness: 0.1000 inch
- Width: 54 inch
-
Supplier: IES2000
Description: IES - 2000's 2BNR is a flexible non-reinforced loaded vinyl noise barrier that is designed to reduce the transmission of noise through walls, ceilings, and floors. 2B NR is a two-pound per sq. ft. material specifically designed to offer greater noise attenuation than standard
- Height: 720 inch
- Product Description: Acoustic Barrier / Panel
- Thickness: 0.2300 inch
- Width: 54 inch
-
-
Supplier: IES2000
Description: ES - 2000's 1BR is a flexible reinforced loaded vinyl noise barrier featuring an internal reinforcement to offer maximum tear strength and durability. 1BR Panels can be used where a noise barrier wall is required. It is also commonly used in conjunction with IES -2000's
- Height: 720 inch
- Mounting: Other
- Product Description: Acoustic Barrier / Panel
- Thickness: 0.1070 inch
-
Supplier: Acoustics First Corporation
Description: BlockAid® Vinyl Sound Barrier, also known as mass loaded vinyl (MLV), is a limp-mass material used to block unwanted noise and reduce sound transmission without reducing space. Constructed of non-reinforced high temperature vinyl with no lead fillers, this material
- Features: Flameproof
- Height: 240 to 720 inch
- Mounting: Adhesive / Tape, Pipe / Line Mount
- Product Description: Foam Sheet / Roll
-
Supplier: Sonic-Shield
Description: Sonic-Shield™ Noise Barrier Reinforced Mass Loaded Vinyl is a flexible visco-elastic polymer that reduces the transmission of noise through walls, panels, partitions and enclosures. It won’t shrink, rot or cause metal corrosion and also features a strong resistance to
- Noise Attenuation: 36 dB
- Product Description: Other
- Thickness: 0.0860 inch
-
Supplier: Sonic-Shield
Description: Sonic-Shield™ Noise Barrier Mass Loaded Vinyl is a flexible visco-elastic polymer that reduces the transmission of noise through walls, panels, partitions and enclosures. It won’t shrink, rot or cause metal corrosion and also features a strong resistance to adverse
- Noise Attenuation: 40 dB
- Product Description: Other
- Thickness: 0.1000 inch
-
Supplier: Acoustical Solutions, Inc.
Description: The ABBC-13 acoustical blanket consists of a vinyl-coated-fibergl ass-cloth facing on 1" quilted fiberglass that is bonded to a reinforced 1-lb per square foot mass loaded vinyl barrier. These sound attenuation blankets are constructed with grommets across the top and
- Height: 96 inch
- Product Description: Acoustic Barrier / Panel, Acoustic Curtain
- Thickness: 1 inch
- Width: 54 inch
-
Supplier: Acoustical Solutions, Inc.
Description: The ABSC-25 Combination Blankets, (absorber/barrier/ab sorber) encapsulates a vinyl sound barrier septum, allowing sound absorption and sound attenuation in one efficient product. The ABSC-25 acoustical blankets consist of a non-reinforced 1-lb per square foot mass loaded
- Features: Flameproof
- Height: 300 inch
- Product Description: Acoustic Barrier / Panel, Acoustic Curtain
- Thickness: 2.08 inch
-
Supplier: New Pig Corporation
Description: outdoor traffic from trucks, loaded tow motors and other heavy vehicles with sufficient ground clearance Secure to floor with sealant (not included) and reinforce with predrilled aluminum mounting strips (included) and steel anchors (included); seal seams with vinyl cement (not
-
Supplier: Acoustics First Corporation
Description: BlockAid® Reinforced Vinyl Sound Barrier is a mass loaded vinyl (MLV) material to use when sound blocking is needed and a more rugged and durable material is desired. Reinforced barrier can support its own weight, allowing it to be used in hanging partitions.
- Features: Flameproof
- Height: 720 inch
- Mounting: Adhesive / Tape
- Product Description: Foam Sheet / Roll
-
Supplier: Acoustical Solutions, Inc.
Description: AudioSeal™ Drop Tile Ceiling Barrier is made up of a 1/8" thick layer of mass loaded vinyl material weighing one pound per square foot that is coupled with a 1" or 2" thick layer of acoustical fiberglass with a metallic scrim facing. This soundproofing product has a STC (sound
- Features: Flameproof
- Height: 24 inch
- Mounting: Ceiling Attachment
- Product Description: Ceiling Panel / Tile
-
Supplier: Sonic-Shield
Description: Quadzero™ NL is a high-performance, foil faced mass-loaded vinyl noise barrier, offering superior acoustic transmission loss and upgraded fire resistance.
- Features: Flameproof
- Thickness: 0.1929 inch
- Width: 53.15 inch
-
Supplier: Acoustical Solutions, Inc.
Description: consists of a vinyl-coated-fibergl ass-cloth facing on 1" quilted fiberglass that is bonded to a reinforced 1-lb per square foot mass loaded vinyl barrier. The AQFA-10 Absorption Blankets are quilted fiberglass blankets that features a durable vinyl coated
- Height: 96 inch
- Mounting: Free Standing
- Product Description: Acoustic Barrier / Panel
- Width: 54 inch
-
Supplier: Steel Guard Safety Corp.
Description: ¢ Mass Loaded vinyl Sandwiched Around Quilted Fiberglass sound absorber with an outer vinyl coated layer on both sides ¢ Flame Resistant Meets - CFM, NFPA-701, and ASTM-E84 Class 1. ¢ Sturdy 11 gage 1� square steel frame
- Features: Flameproof, Surface Convolutions
- Height: 96 inch
- Mounting: Free Standing, Other
- Product Description: Acoustic Barrier / Panel, Acoustic Curtain
-
Supplier: MBI Products Company, Inc.
Description: MBI Sound Stop Blanket prevents sound transmissions between rooms with its ultimate sound-stopping power. Acoustical elements absorb sound on both sides of the blanket while a mass loaded vinyl septum prevents the sound from traveling through to the other side.
- Mounting: Other
- Noise Reduction Coefficient (if applicable): 0.7000 NRC
- Product Description: Acoustic Barrier / Panel
- Thickness: 2 inch
-
Supplier: IES2000
Description: A flexible two pound per square foot reinforced Mylar faced loaded vinyl noise barrier used to wrap noisy pipes, ducts, valves and fans housings. Standard roll sizes is 48” x 30’L Easy to cut, wrap and install with matching lag tape Product Data
- Features: Flameproof
- Height: 360 inch
- Mounting: Pipe / Line Mount
- Product Description: Pipe / Duct Lagging
-
Supplier: Isotech, Inc.
Description: . Isotech, Inc. offers a wide range of Noise Barrier products to contain/reduce/block the noise path. These include flexible portable or permanent enclosures or sheets and rolls of mass loaded vinyls, quilted barrier composites and absorber barrier composites. A
-
Supplier: All-State Industries, Inc.
Description: sealing requirements. We are able to provide various acoustic and/or thermally formulated facings such as aluminized Mylar, urethane films, non-woven polyester, loaded vinyl barriers, and perforated vinyl.
- Capabilities: Die Cutting, Finished Product Assembly, Gluing or Foam Welding, Laminating, Thermal Forming, Water / Abrasive Jet Machining
- Foam Material: Polyester Foam, Polyether Foam, Polyethylene Foam, Polystyrene Foam, Polyurethane Foam, Cross-linked PE Foam, Other
- Industry Served: Acoustics / Sound Proofing, Automotive / Transportation, Baffling / Safety Foam, Case Inserts, Sealing / Gasketing, Marine, Military / Aerospace, Shock / Vibration Dampening
- Location: North America, United States Only, Southern US Only, Midwest US Only
-
Supplier: Simplex Isolation Systems
Description: solutions and other Simplex enclosures to help you protect against airborne contaminants, ultraviolet light, temperature fluctuations and even harmful noise (see our barrier sound curtains). Framed ABS and Vinyl Swing Doors – Available in single and double panels, features
- Application: Industrial
- Location: Interior Doors
- Material: Aluminum, Plastic
- Special Features: Double Doors, Window(s)
-
Supplier: Sonic-Shield
Description: Soundlag™ NL-QGW is a high-performance composite acoustic lagging product consisting of an aluminum foil faced, mass-loaded, flexible vinyl noise barrier laminated to a quilted glass-wool decoupling layer. The product was developed to reduce noise break-out from pipes, valves,
- Features: Flameproof
- Product Description: Pipe / Duct Lagging
Find Suppliers by Category Top
Featured Products Top
-
. Isotech, Inc. offers a wide range of Noise Barrier products to contain/reduce/block the noise path. These include flexible portable or permanent enclosures or sheets and rolls of mass loaded vinyls, quilted barrier composites and absorber barrier composites. A noise barrier treatment is (read more)
Browse Soundproofing and Acoustic Materials Datasheets for Isotech, Inc.
Conduct Research Top
-
Sound Barrier/MLV-FAQs
This Sound Barrier/MLV-FAQs page is our attempt to dispel any fiction about Mass Loaded Vinyl (MLV) and give you the facts in a FAQ format.
More Information Top
-
Handbook of Noise and Vibration Control Complete Document
The A-weighted insertion loss of mass- loaded vinyl barrier quilted blankets (commonly called “curtains”), as shown in Fig. 15b, is typically only about 5 to 7 dB.
-
Sound Proofing and Acoustical Absorption Products - Noise Control - Grainger Industrial Supply
• Acoustical Curtain Laminated With Reinforced Mass Loaded Vinyl Barrier , Snap Lock Tubular Steel Frame (1 .
-
Acoustic Foam and Noise Absorbers - Noise Control Products - Grainger Industrial Supply
• Acoustic Screen, Width 4 ft., Length 8 ft., Thickness 1 In., Color Gray, Noise Reduction Coefficient (NRC) 0.75, Material Acoustical Curtain Laminated With Reinforced Mass Loaded Vinyl Barrier , Snap Lock Tubular Steel Frame, Temp.
-
INDUSTRIAL NOISE Acoustic Screen, Modular,Gray,4 x 8 ft. - Sound Proofing and Acoustical Absorption Products - 5T512|NS-117PKD - Grainger Industrial Supply
• MaterialAcoustical Curtain Laminated With Reinforced Mass Loaded Vinyl Barrier , Snap Lock Tubular Steel Frame .
-
Acoustic Foam and Noise Absorbers - Noise Control Products - Grainger Industrial Supply
• Acoustic Screen, Width 4 ft., Length 8 ft., Thickness 1 In., Color Gray, Noise Reduction Coefficient (NRC) 0.75, Material Acoustical Curtain Laminated With Reinforced Mass Loaded Vinyl Barrier , Snap Lock Tubular Steel Frame, Temp.
-
Noise Reducers - Grainger Industrial Supply
• Acoustic Screen, Width 4 ft., Length 8 ft., Thickness 1 In., Color Gray, Noise Reduction Coefficient (NRC) 0.75, Material Acoustical Curtain Laminated With Reinforced Mass Loaded Vinyl Barrier , Snap Lock Tubular Steel Frame, Temp.
-
INDUSTRIAL NOISE Noise Control - Safety - Grainger Industrial Supply
• Acoustic Screen, Width 4 ft., Length 8 ft., Thickness 1 In., Color Gray, Noise Reduction Coefficient (NRC) 0.75, Material Acoustical Curtain Laminated With Reinforced Mass Loaded Vinyl Barrier , Snap Lock Tubular Steel Frame, Temp.
-
The Effect of Composite Material Attachment Method on SAE J1400 Transmission Loss Test Results
A 9.76 kg/m2 (2 lb/ft2) flexible, mass- loaded , vinyl barrier was used as the limp mass reference barrier.
-
A Comparative Study on Sound Transmission Loss and Absorption Coefficient of Acoustical Materials
Barrier materials are loaded vinyls , such as EVA, and impermeable films.