Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: HYDRAULIC CYLINDER, SAFETY LOCK, 11.6KG, 40KN, 160BAR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Texas Hydraulics, Inc. (THI)
Description: Our Integrated Cylinders have a complete, self-contained hydraulic linear actuator with a high force output. The closed reservoir eliminates dirt and water damage, extending the life of the cylinder. Compact Unit Complete, self-contained hydraulic linear actuator High
- Stroke: 0 to 470 inch
- Operating Pressure: 200 to 3,500 psi
- Bore Size: 1 to 16 inch
- Shaft Diameter: 0.38 to 10 inch
-
Supplier: IMI Bimba
Description: Actuators for applications requiring supply pressures up to 3000 PSI. TRD's hydraulic cylinders have a 3000 PSI pressure rating; some NFPA mounts are rated lower for safety. A floating rod bushing (used in other designs) provides trouble free operation and long life for this line of
- Stroke: 0 to 120 inch
- Operating Pressure: 3,000 psi
- Bore Size: 1.5 to 8 inch
- Mounting: Clevis, Double-end Mount, Face Mount, Flange, Foot, NFPA Mounting, Rear Mount
-
-
Supplier: Quality Bearings & Components
Description: Lock Nut - Load Return HYDRAULIC CYLINDERS BETEX JLLC SERIES Specs: Capacity: 50-1000 tons Stroke: 50-300 mm Max. working pressure: 10,000 psi / 700 bar Features: Single-acting, load return. Safety locknut for mechanical load holding. Chrome plated to prevent corrosion and to lower
- Stroke: 11.81103 inch
- Rated Load/Force: 661,386 lbs
- Operating Pressure: 10,000 psi
- Shaft Diameter: 12.0078805 inch
-
Supplier: DME Company
Description: Recommended system temperature/pressure upper limits: - Service temperature limit of Cylinder assembly with supplied Proximity Sensors used: 176°F (80°C) - Service temperature limit of Cylinder assembly, assuming external limit switches are used (not supplied with cylinder):
- Stroke: 1 to 6 inch
- Rated Load/Force: 13,488 to 168,600 lbs
- Operating Pressure: 3,625 psi
- Shaft Diameter: 0.6299216 to 2.362206 inch
-
Supplier: Quality Bearings & Components
Description: Aluminum - Load Return, Lock Nut Type HYDRAULIC CYLINDERS BETEX ALNC SERIES Specs: Capacity: 50-100 tons Stroke: 50-250 mm Max. working pressure: 10,000 psi / 700 bar Features: Half the weight of steel cylinders. Locknuts offer extended load holding. Large bearing surfaces for
- Stroke: 1.968505 inch
- Rated Load/Force: 110,231 lbs
- Operating Pressure: 10,000 psi
- Shaft Diameter: 5.3149635 inch
-
Supplier: Quality Bearings & Components
Description: Lock Nut - Single Acting, Load Return HYDRAULIC CYLINDERS BETEX JLPC SERIES Specs: Capacity: 60-500 tons Stroke: 45-50 mm Max. working pressure: 10,000 psi / 700 bar Features: Extremely low height for use in confined areas. Single-acting, load return. Locknut for positive and safe load
- Stroke: 1.7716545 inch
- Rated Load/Force: 1,146,402.4 lbs
- Operating Pressure: 10,000 psi
- Shaft Diameter: 15.74804 inch
-
Supplier: Texas Hydraulics, Inc. (THI)
Description: Our Valve Integration option eliminates hoses and tubing from the manifold block, reducing the use and cost of additional purchased parts and preventing contamination during machine assembly. Valve integrated cylinders are streamlined for a better fit, better appearance, and increased
- Stroke: 0 to 470 inch
- Operating Pressure: 200 to 5,000 psi
- Bore Size: 1 to 16 inch
- Shaft Diameter: 0.38 to 10 inch
-
Supplier: DME Company
Description: moved prior to opening a mold. While it is possible to use standard cylinders to actuate the sliding core or heel block, typical designs require additional mold design and machining, and waste mold space.
-
Supplier: Aggressive Hydraulics Inc.
Description: 100 Series Cylinders All 100 Series Cylinders are 100% manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features 2500 PSI Standard Duty Type Cold drawn (high impact) 75,000 min. yield D.O.M. tubing Ground & polished, hard chrome
- Stroke: 34 inch
- Operating Pressure: 2,500 psi
- Bore Size: 1.5 inch
- Shaft Diameter: 1 inch
-
Supplier: Aggressive Hydraulics Inc.
Description: 300 Series Cylinders All 300 Series Cylinders are 100% manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features 2500 PSI Standard Duty Type Cold drawn (high impact) 75,000 min. yield D.O.M. tubing Ground & polished, hard chrome
- Stroke: 31 inch
- Operating Pressure: 2,500 psi
- Bore Size: 2 inch
- Shaft Diameter: 1.12 inch
-
Supplier: Aggressive Hydraulics Inc.
Description: 200 Series Cylinders All 200 Series Cylinders are 100% manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features 2500 PSI Standard Duty Type Cold drawn (high impact) 75,000 min. yield D.O.M. tubing Ground & polished, hard chrome
- Stroke: 31 inch
- Operating Pressure: 2,500 psi
- Bore Size: 2 inch
- Shaft Diameter: 1.12 inch
-
Supplier: Aggressive Hydraulics Inc.
Description: 400 Series Cylinders All 400 Series Cylinders are 100% manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features 2500 PSI Standard Duty Type Cold drawn (high impact) 75,000 min. yield D.O.M. tubing Ground & polished, hard chrome
- Stroke: 58 inch
- Operating Pressure: 2,500 psi
- Bore Size: 4.5 inch
- Shaft Diameter: 2.25 inch
-
Supplier: Prince Manufacturing Corp.
Description: 3000 PSI - All purpose line Bore sizes 1.5" to 4" Skived/honed tubing Heavy duty welded construction Chromed, ground & polished piston rod Ductile iron piston & gland Ductile clevis & cast steel base end Urethane u-cup & urethane wiper in gland, crown seal on piston Square ring gland retainer
- Operating Pressure: 3,000 psi
- Bore Size: 1.5 to 4 inch
- Shaft Diameter: 0.75 to 1.75 inch
- Mounting: Clevis
-
Supplier: Certex UK
Description: plate for keeping water and dirt out of the cylinder when it is stored Standard supplied with: High flow female coupler A118 Flat saddle: in case of gravity return Tilting saddle: in case of hydraulic return Also available: Saddles Hydraulic pump units 700bar to control your
- Rated Load/Force: 330,693 lbs
- Body Material: Steel
-
Supplier: Certex UK
Description: plate for keeping water and dirt out of the cylinder when it is stored Standard supplied with: High flow female coupler A118 Flat saddle: in case of gravity return Tilting saddle: in case of hydraulic return Also available: Saddles Hydraulic pump units 700bar to control your
- Rated Load/Force: 551,155 lbs
- Body Material: Steel
-
Supplier: International Hydraulics
Description: 4" Bore, 16" Stroke 3000PSI Hydraulic Tie-Rod Cylinder Pins & Retainers - High tensile steel, zinc plated to prevent corrosion, comes with cotter pin retainers. Ports - Double ported ORB for greater flexibility of assembly and positive sealing. Unless otherwise stated, cylinders
- Stroke: 16 inch
- Rated Load/Force: 37,699 lbs
- Bore Size: 4 inch
- Shaft Diameter: 1.75 inch
-
Supplier: International Hydraulics
Description: 3" Bore, 12" Stroke 3000PSI Hydraulic Tie-Rod Cylinder Pins & Retainers - High tensile steel, zinc plated to prevent corrosion, comes with cotter pin retainers. Ports - Double ported ORB for greater flexibility of assembly and positive sealing. Unless otherwise stated, cylinders
- Stroke: 12 inch
- Rated Load/Force: 21,206 lbs
- Bore Size: 3 inch
- Shaft Diameter: 1.25 inch
-
Supplier: International Hydraulics
Description: 2" Bore, 16" Stroke 3000PSI Hydraulic Tie-Rod Cylinder Model# 20TH16-112 Pins & Retainers - High tensile steel, zinc plated to prevent corrosion, comes with cotter pin retainers. Ports - Double ported ORB for greater flexibility of assembly and positive sealing. Unless otherwise
- Stroke: 16 inch
- Rated Load/Force: 9,430 lbs
- Bore Size: 2 inch
- Shaft Diameter: 1.125 inch
-
Supplier: International Hydraulics
Description: 3" Bore, 8" Stroke 3000PSI Hydraulic Tie-Rod Cylinder Pins & Retainers - High tensile steel, zinc plated to prevent corrosion, comes with cotter pin retainers. Ports - Double ported ORB for greater flexibility of assembly and positive sealing. Unless otherwise stated, cylinders
- Stroke: 8 inch
- Rated Load/Force: 21,206 lbs
- Bore Size: 3 inch
- Shaft Diameter: 1.25 inch
-
Supplier: PHD, Inc.
Description: Tom Thumb© Medium Duty Cylinders are available in a wide range of mounting styles and options. All units are of tierod construction and repairable. Available in single or double-acting. Advantages: Wide range of options and sizes makes it fast and easy to select suitable cylinder.
- Stroke: 0.25 to 18 inch
- Operating Pressure: 20 to 1,500 psi
- Bore Size: 0.75 to 1.375 inch
- Operating Temperature: -20 to 180 F
-
Supplier: SAE International
Description: This SAE Recommended Practice defines minimum requirements for general characteristics, performance, and durability. It is applicable to remanufactured assemblies (factory rebuild) only. This document applies to master cylinder assemblies and components of current established designs but does
-
Supplier: SAE International
Description: This SAE Recommended Practice defines minimum requirements for general characteristics, performance, and durability. It is applicable to remanufactured assemblies (factory rebuild) only. This document applies to master cylinder assemblies and components of current established designs but does
-
Supplier: SAE International
Description: This SAE Recommended Practice specifies the general characteristics and test procedure to define the minimum characteristics, performance, and durability requirements. It is applicable to remanufactured assemblies (factory rebuild) only. This document applies to master cylinder assemblies and
-
Supplier: SAE International
Description: traditional one. The main idea of safety preferred control is to reduce the hydraulic pressure provided by the motor in the master cylinder whenever a wheel tends to be locking even if some of the other wheels may need more braking torque. In contrast, regarding master
-
Supplier: Dalton Hydraulic Cylinders
Description: DALTON 3000PSI Hydraulic CAT 2 Top-Link Features: Double-Acting Superior quality chrome-plated & polished rod Honed & Finished Steel Tube Top-Quality Seals 4-Year Warranty Side Ported Standard Color is BLACK Note: Our Top link cylinders do not include lock valves. If your tractor
- Stroke: 10 inch
- Bore Size: 3 inch
- Shaft Diameter: 1.38 inch
-
Description: female thread; AP 4: rod eye plain, female thread; AB 2: eye bracket; AB 4: clevis bracket, straight; AA 4: pivot pin, plain (cotter pin or snap ring type); and AT 4: trunnion bracket. These accessories are used on hydraulic cylinders for mechanically transmitting the cylinder
-
Supplier: CSA Group
Description: female thread); AP4 (rod eye plain, female thread); AB2 (eye bracket); AB4 (clevis bracket, straight); AA4-S (pivot pin, plain, split pins); AA4-R (pivot pin, plain, rings); AT4 (trunnion bracket). These accessories are used on hydraulic cylinders for mechanically transmitting the
-
Supplier: CEJN Industrial Corporation
Description: in a design with a safety ringfor the locking sleeve to prevent accidental disconnection. Plasticdust caps are standard on both coupling and nipple, dust caps ofaluminum can be ordered separately. There is a coupling and nipplemanufactured of stainless steel and chemically nickel-plated
- English Size: 0.125 to 0.25 inch
- Features: Coupling, English, Hose Fitting, Nipple, Threaded
- Fitting Type: Hydraulic Fitting, Quick Coupler
- Material: Stainless Steel
-
Supplier: Quality Bearings & Components
Description: Aluminum HYDRAULIC HAND PUMPS BETEX AHP SERIES Features: Our hand pumps are always characterized by their rugged construction and easy-operation handles. Aluminum alloy construction and handy release knobs with locking mechanism are perfect for industrial applications and daily
- Maximum Discharge Pressure: 10,152.639 psi
- Pump Housing Material: Aluminum
- Pump Type: Hand / Foot Pumps, Hydraulic Pumps
- Power Source: Hydraulic, Manual
-
Supplier: Prince Manufacturing Corp.
Description: FUNCTION The PRINCE valve model RD-1400 is a double pilot-operated lock valve. This valve will lock a cylinder in place when a directional control valve is in the neutral position. In operation oil is directed to one of the valve ports and oil can free flow to the corresponding
- Valve Size: 0.5 inch
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 4
- Primary Material: Cast Iron, Steel
-
Supplier: Optimal Handling Solutions
Description: 60hz. with 8 foot cord and plug - Upper travel limit switch, emergency brass safety velocity fuse in cylinder - Vertical adjustment drum restraints - Chute is rotated with a hand-held control on an 8 foot coiled cord - Stainless Steel upgrade is constructed with type 304 Stainless Steel in a
-
Supplier: Optimal Handling Solutions
Description: 60hz. with 8 foot cord and plug - Upper travel limit switch, emergency brass safety velocity fuse in cylinder - Vertical adjustment drum restraints - Chute is rotated with a hand-held control on an 8 foot coiled cord - Stainless Steel upgrade is constructed with type 304 Stainless Steel in a
-
Description: ISO 13726:2008 specifies the mounting dimensions required for interchangeability of accessories for 16 MPa (160 bar) compact cylinders conforming to ISO 6020-3. The accessories have been designed specifically for use with cylinders manufactured in accordance with ISO 6020-3, but this
-
Supplier: CSA Group
Description: ISO 13726:2008 specifies the mounting dimensions required for interchangeability of accessories for 16 MPa (160 bar) compact cylinders conforming to ISO 6020-3. The accessories have been designed specifically for use with cylinders manufactured in accordance with ISO 6020-3, but this
Find Suppliers by Category Top
Featured Products Top
-
hydraulic systems for many industrial applications. DURATRK™ rodless cylinders have a lightweight yet sturdy extruded body and a hook-and-lock seal, delivering virtually zero leakage (read more)
Browse Datasheets for Branham, W.C. Inc. -
SPECIAL PNEUMATIC CYLINDER - PNEUMATIC ACCESSORIES - CONTRACT MANUFACTURING Die Our Bansbach Feinmechanik AG Swiss facility manufactures special pneumatic cylinders and pneumatic accessories (read more)
Browse Air Cylinders Datasheets for Bansbach Easylift® -
areas that matter.With the aid of FEA- Finite Element Analysis- we've produced a light-weight extrude body that maintains structural integrity under pressure.The main seal- vital to rodless cylinder life- utilizes a hook and lock function. This function keeps the seal in place-all the time. Our main (read more)
Browse Datasheets for Branham, W.C. Inc. -
Festo introduces the new DSBC family of ISO 15552 standard pneumatic cylinders, all of which feature the company’s unique PPS self-adjusting cushioning (read more)
Browse Air Cylinders Datasheets for Festo Corporation -
FEATURES & BENEFITS All of the controllers are assembled in our UL listed panel shop These units conform to ASME B20.1 These units also conform to VRC Guidelines – as referenced in ASME B20.1 Hydraulic units have a locking system in case of hydraulic failure These (read more)
Browse Industrial Conveyors Datasheets for Advance Lifts, Inc. -
Whether small or large, we keep your application in any desired position Our lockable gas springs are versatile and available in many different sizes and variants, allowing space-saving installation and optimum adaptation to your specific needs. You can find our lockable (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
Without free travel Hydraulic lifting systems Our easymotion® system can adjust multiple cylinders synchronously. This is achieved by simultaneously controlling each cylinder and can be operated (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
today. Special features: All models have hydraulic return lines on the cylinders to preclude oil weepage. BT & BTS portable models are equipped with a 12 volt DC deep cycle battery power unit. (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
tilting machines today. Special Features All models have hydraulic return lines on the cylinders to preclude oil weepage. BT & BTS portable models are equipped with a 12 volt DC deep cycle battery power unit (read more)
Browse Tilt Tables Datasheets for Advance Lifts, Inc. -
transmission fluid is a suitable and easily obtainable substitute. It is important not to mix fluids. Pick one and stick to it. Can other hydraulic fluids be used? Many hydraulic fluids will attack the seals in our power units or cylinders (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc.
Conduct Research Top
-
Griffen Dewatering: The Bucket Drilling Method
The bucket rig is a form of the rotary drill rig. It uses a mechanical or hydraulic drive to rotate a Kelly which is attached to the bucket. This type of rig will normally utilize a square friction type or round locking type Kelly with three or four telescoping sections which can extend to 100 feet
More Information Top
-
Federal Register > Wednesday, December 22, 1999 > [64 FR 71689] Airworthiness Directives; McDonnell Douglas Model DC-8 Series Airplanes
Analysis of the existing latching and locking mechanism of the main deck cargo door indicates that, because of the existing latching and locking hydraulic cylinders , the translating beam, lever, swivel arm brackets, lock pins, and swivel arms have inadequate strength to prevent …
-
Vehicle, Mechatronics and Information Technologies
The main function is locking hydraulic cylinder to prevent the platform sinking due to its weight, protect workers safety.
-
Frontiers of Manufacturing and Design Science III
Hydraulic system has been shown in Fig.2, Two hydraulic pumps and locking hydraulic cylinder controlled by the three four-way valve.
-
A Steering System for Trailers with Multiple Axles
For backward motion, the locking hydraulic cylinder of figure 5 is extended and the jaws then lock the rear steering tie-rod with the frame.
-
Machine tools, machine types, and scope of application
The operation of the closing mechanism happens by all die-casting machines through a hydraulic closing cylinder .
-
Timsan AS
The stairs are equipped with a tilting mechanism operated by double cylinders and hydraulic lock cylinders .
-
Energy and ressourceneffiziente production of aluminum die casting
For driving movement, a hydraulic closing cylinder is used.
-
MAINTENANCE WORK ZONE SAFETY DEVICES DEVELOPMENT AND EVALUATION
A self- locking hydraulic cylinder would have eliminated the four locking cylinders on the PPT, the limit switches, and the associated circuitry, thus simplifying the PPT's operation.
-
Materials shaping technology newsline … items of interest to JMST readers
PFA Inc., New Berlin, WI, USA, has designed a new self locking hydraulic cylinder specifically for core pulling applications in the die cast metals and plastic injection molding industries.
-
Dubbel
1 gripper scarves, 2 gripper spitzes with replaceable teeth 5, hydraulic system aggregate integrated 3 hydraulic system closing cylinders , 4, griffin yield frames, 6 maintenance opening for hydraulic system aggregate 8, 7 chain suspension, for stroke cables stop points .
Indicates content that may require registration and/or purchase.