-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 271 Red Threadlocker is a one component, high strength threadlocker designed for permanent locking and sealing of threaded fasteners. This product complies to MIL-S-46163A. 1 L Bottle.
- Viscosity: 400 to 600 cP
- Chemical System: Acrylic / Polyacrylate
- Cure / Technology: Anaerobic, Single Component System
- Features: Thread Locker / Retainer
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE® 271™ Mil Spec Low Viscosity High Strength, Red Threadlocker for fasteners up to 1" (25 mm) in diameter. Mil Spec: Mil-S-46163A Type I Grade K. ASTM-D5363: Group 2 Class 2 Grade 1.
- Viscosity: 500 cP
- Use Temperature: 65 to 300 F
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite 271 red threadlocker is compatible with metal materials with a 24 hr cure time. Delivers great performance with tensile strength of 250 psi. Minimum to maximum operating temperatures are -65 F to +300 F.
- Viscosity: 500 cP
- Use Temperature: -65 to 300 F
- Features: Thread Locker / Retainer
-
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite 271 red threadlocker is compatible with metal materials with a 24 hr cure time. Delivers great performance with tensile strength of 250 psi. Minimum to maximum operating temperatures are -65 F to +300 F.
- Viscosity: 500 cP
- Use Temperature: -65 to 300 F
- Features: Thread Locker / Retainer
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite 271 red threadlocker is compatible with metal materials with a 24 hr cure time. Delivers great performance with tensile strength of 250 psi. Minimum to maximum operating temperatures are -65 F to +300 F.
- Viscosity: 500 cP
- Use Temperature: -65 to 300 F
- Features: Thread Locker / Retainer
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 271 Red Threadlocker is a one component, high strength threadlocker designed for permanent locking and sealing of threaded fasteners. This product complies to MIL-S-46163A. 50 mL Bottle.
- Viscosity: 400 to 600 cP
- Chemical System: Acrylic / Polyacrylate
- Cure / Technology: Anaerobic, Single Component System
- Industry: Automotive
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite 271 red threadlocker is compatible with metal materials with a 24 hr cure time. Delivers great performance with tensile strength of 250 psi. Minimum to maximum operating temperatures are -65 F to +300 F.
- Viscosity: 500 cP
- Use Temperature: -65 to 300 F
- Features: Thread Locker / Retainer
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 271 Red Threadlocker is a one component, high strength threadlocker designed for permanent locking and sealing of threaded fasteners. This product complies to MIL-S-46163A. 10 mL Bottle.
- Viscosity: 400 to 600 cP
- Chemical System: Acrylic / Polyacrylate
- Cure / Technology: Anaerobic, Single Component System
- Industry: Automotive
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 271 Red Threadlocker is a one component, high strength threadlocker designed for permanent locking and sealing of threaded fasteners. This product complies to MIL-S-46163A. 250 mL Bottle.
- Viscosity: 400 to 600 cP
- Chemical System: Acrylic / Polyacrylate
- Cure / Technology: Anaerobic, Single Component System
- Industry: Automotive
-
Supplier: ACCRAbond, Inc.
Description: Red high strength, low viscosity threadlocking compound. Certified to ASTM D5363 AN0221 & Mil-S-46163 Type 1 Grade K. Replaces Loctite 271. Federal National Stock Numbers: 8030-00-148-9833, 8030-01-158-6070
- Cure / Technology: Anaerobic
- Substrate Compatibility: Metal
- Features: Thread Locker / Retainer
Thread Lockers and Retainers
(161 Companies)
Bricks
(120 Companies)
Cyanoacrylate Adhesives
(169 Companies)
Color Sensors
(109 Companies)
Helium Neon Lasers
(36 Companies)