Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Transcat, Inc.
Description: Product Highlights Frequency range from 0.001Hz to 20MHz DDS technology and frequency accuracy of ± 20 ppm Frequency adjustment stable to the nearest digit "LOGIC signal" function for direct adjustment of high and low levels LIN or LOG sweep
- Device Type: Generator
- Generator Type: Function
- Maximum Frequency Range: 20 MHz
- Minimum Frequency Range: 20 MHz
-
Supplier: Lansdale Semiconductor, Inc.
Description: The 5400/7400 series of transistor-transisto r logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under
- IC Package Type: DIP, Other
- Logic Family: Transistor-Transistor Logic (TTL)
- Number of Bits: 4
- Number of Units in Chip: 1
-
Supplier: Lingto Electronic Limited
Description: IC-TTL FUNCTION GENERATOR DIP
- Operating Current: 0.8000 to 16 mA
- Operating Temperature: 0.0 to 70 C
-
-
Supplier: Lingto Electronic Limited
Description: ALU/FUNCTION GENERATOR
-
Supplier: Texas Instruments
Description: Arithmetic Logic Units/Function Generators 24-CDIP -55 to 125
- IC Package Type: Other
- TJ: -55 to 125 C
- Technology: Other
-
Supplier: Texas Instruments
Description: Arithmetic Logic Units/Function Generators 28-LCCC -55 to 125
- IC Package Type: Other
- TJ: -55 to 125 C
- Technology: Other
-
Supplier: Texas Instruments
Description: Arithmetic Logic Units/Function Generators 24-CDIP -55 to 125
- IC Package Type: Other
- Supply Voltage: Other
- TJ: -55 to 125 C
- Technology: Other
-
Supplier: Texas Instruments
Description: Arithmetic Logic Units/Function Generators 24-PDIP 0 to 70
- IC Package Type: Other
- RoHS Compliant: Yes
- Supply Voltage: Other
- TJ: 0.0 to 70 C
-
Supplier: Lingto Electronic Limited
Description: PARITY GENERATOR, 100K SERIES
- Gate Type: Inverter
-
Supplier: Lingto Electronic Limited
Description: PARITY GENERATOR, 100K SERIES
- Gate Type: Inverter
-
Supplier: RS Components, Ltd.
Description: Metrix GX Series function generators are versatile, high-performance instruments for education, scientific research and electronic product design. They can be used to generate a variety of signals including waveforms, sine, triangle, square & LOGIC and TTL output. Metrix GX uses
- Generator Type: Function
- Minimum Frequency Range: 1.00E-9 to 10 MHz
-
Supplier: RS Components, Ltd.
Description: Metrix GX Series function generators are versatile, high-performance instruments for education, scientific research and electronic product design. They can be used to generate a variety of signals including waveforms, sine, triangle, square & LOGIC and TTL output. Metrix GX uses
- Generator Type: Function
- Minimum Frequency Range: 1.00E-9 to 20 MHz
-
Supplier: RS Components, Ltd.
Description: Metrix GX Series function generators are versatile, high-performance instruments for education, scientific research and electronic product design. They can be used to generate a variety of signals including waveforms, sine, triangle, square & LOGIC and TTL output. Metrix GX uses
- Generator Type: Function
- Minimum Frequency Range: 1.00E-9 to 20 MHz
-
Supplier: RS Components, Ltd.
Description: Metrix GX Series function generators are versatile, high-performance instruments for education, scientific research and electronic product design. They can be used to generate a variety of signals including waveforms, sine, triangle, square & LOGIC and TTL output. Metrix GX uses
- Generator Type: Function
- Minimum Frequency Range: 1.00E-9 to 5 MHz
- Operating Temperature: 32 F
-
Supplier: ValueTronics International, Inc.
Description: designs to their limits; testing under realworld conditions to verify the proper function of the design. Pulses, digital patterns and multilevel waveforms for testing current logic technologies (CMOS, TTL, LVDS, ECL, etc.) Credible measurements Easy set-up and operation
- Device Type: Generator
- Generator Type: Signal
-
Supplier: ValueTronics International, Inc.
Description: The 195 is a 16 MHz arbitrary waveform generator from WaveTek. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or
- Device Type: Generator
- Generator Type: Signal
- Maximum Frequency Range: 16 MHz
- Minimum Frequency Range: 16 MHz
-
Supplier: ValueTronics International, Inc.
Description: Provide Digital Stimulus The Tektronix DG2020A, Data Generator, provides digital designers with the high performance tools needed to evaluate digital semiconductors and logic circuits. Whatever you call your design process - characterization, debug, validation or verification - as a
- Device Type: Generator
- Generator Type: Signal
-
Supplier: ValueTronics International, Inc.
Description: spectral purity. The 2026 has a low residual FM of typically 3 Hz and typical sideband noise of -121 dBc/Hz at 20 kHz offset from 1 GHz, to allow demanding measurements to be made. Programming A GPIB interface is fitted so that all standard signal generator functions are controllable
- Device Type: Generator
- Generator Type: Signal, Sweep
- Maximum Frequency Range: 2400 MHz
- Minimum Frequency Range: 2400 MHz
-
Supplier: Accuris
Description: MICROCIRCUITS, DIGITAL, TTL, ARITHMETIC LOGIC UNITS/FUNCTION GENERATORS, MONOLITHIC SILICON
-
Supplier: Accuris
Description: MICROCIRCUITS, DIGITAL, SCHOTTKY TTL, ARITHMETIC LOGIC UNIT / FUNCTION GENERATORS, MONOLITHIC SILICON
-
Supplier: Quarktwin Technology Ltd.
Description: Look-ahead Carry Generator IC 24-CDIP
- Gate Type: Other
- Operating Temperature: 0.0 to 85 C
- Package Type: DIP, Other
-
Supplier: Accuris
Description: MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, ARITHMETIC LOGIC UNITS/FUNCTION GENERATORS, MONOLITHIC SILICON
-
Supplier: Lansdale Semiconductor, Inc.
Description: These TTL integrated circuits provide complex functions designed for digital applications in the medium to high-speed range. They provide significant reduction in package count and increased logic per function over devices in the basic TTL and DTL families.
- IC Package Type: DIP, Other
- Logic Family: Transistor-Transistor Logic (TTL)
- Number of Bits: 4
- Number of Units in Chip: 1
-
Supplier: Lansdale Semiconductor, Inc.
Description: These TTL integrated circuits provide complex functions designed for digital applications in the medium to high-speed range. They provide significant reduction in package count and increased logic per function over devices in the basic TTL and DTL families.
- IC Package Type: DIP, Other
- Logic Family: Transistor-Transistor Logic (TTL)
- Number of Bits: 8
- Number of Units in Chip: 1
-
Description: IC-TTL FUNCTION GENERATOR DIP
- TJ: 0.0 to 70 C
-
Supplier: Caterpillar Oil & Gas
Description: The 9CM20C generator set brings to the offshore industry a legacy of proven reliability and durability in the marine industry. CM offshore generator sets feature standard modular designs, engine-mounted pumps and filters, and a full range of factory attachments that make their
- Applications: Industrial
- Portability: Permanent
- Volt-Ampere: 3.60E6 to 4.02E6 VA
-
Supplier: Caterpillar Oil & Gas
Description: The 6CM20C generator set brings to the offshore industry a legacy of proven reliability and durability in the marine industry. CM offshore generator sets feature standard modular designs, engine-mounted pumps and filters, and a full range of factory attachments that make their
- Applications: Industrial
- Portability: Permanent
- Volt-Ampere: 1.23E6 to 2.05E6 VA
-
Supplier: Caterpillar Oil & Gas
Description: The 8CM25C generator set brings to the offshore industry a legacy of proven reliability and durability in the marine industry. CM offshore generator sets feature standard modular designs, engine-mounted pumps and filters, and a full range of factory attachments that make their
- Applications: Industrial
- Portability: Permanent
- Volt-Ampere: 3.20E6 VA
-
Supplier: Caterpillar Oil & Gas
Description: The 9CM25C generator set brings to the offshore industry a legacy of proven reliability and durability in the marine industry. CM offshore generator sets feature standard modular designs, engine-mounted pumps and filters, and a full range of factory attachments that make their
- Applications: Industrial
- Portability: Permanent
- Volt-Ampere: 3.60E6 VA
-
Supplier: Rochester Electronics
Description: 54S181 Arithmetic Logic Units/Function Generators
- Device Type: Clock Generator
-
Supplier: Nordson EFD
Description: -metering valves, particularly with small quantities and/or high dosing frequencies, is maximized. PICO Controller V2 Also called the PICO Controller 2+2-XCH-V2, this process generator allows only local changes to the operating parameters via its function buttons and menu item
- Form Factor: Panel / Chassis Mount
- User Interface: Knobs / Switches / Meter
-
Supplier: Rochester Electronics
Description: 54LS181 Arithmetic Logic Units/Function Generators
- Device Type: Clock Generator
- Package / Form Factor: DIP
-
Supplier: Integrated Device Technology
Description: The 5V49EE701 is a programmable clock generator intended for high performance data-communications, telecommunications, consumer, and networking applications. There are four internal PLLs, each individually programmable, allowing for four unique non-integer-related frequencies. The
- Bus Interface / Output Type: LVPECL, LVDS, Other
- Clock Skew: 75 ps
- Device Type: Clock Generator
- Features / Standards: Lead Free
-
Supplier: Integrated Device Technology
Description: The 5V49EE901 is a programmable clock generator intended for high performance data-communications, telecommunications, consumer, and networking applications. There are four internal PLLs, each individually programmable, allowing for four unique non-integer-related frequencies. The
- Bus Interface / Output Type: LVPECL, LVDS, Other
- Clock Skew: 75 ps
- Device Type: Clock Generator
- Features / Standards: Lead Free
-
Supplier: Integrated Device Technology
Description: The 5V49EE702 is a programmable clock generator intended for high performance data-communications, telecommunications, consumer, and networking applications. There are four internal PLLs, each individually programmable, allowing for four unique non-integer-related frequencies. The
- Bus Interface / Output Type: LVPECL, LVDS, Other
- Clock Skew: 75 ps
- Device Type: Clock Generator
- Features / Standards: Lead Free
-
Supplier: Integrated Device Technology
Description: The 5V49EE501 is a programmable clock generator intended for high performance data-communications, telecommunications, consumer, and networking applications. There are four internal PLLs, each individually programmable, allowing for four unique non-integer-related frequencies. The
- Bus Interface / Output Type: LVPECL, LVDS, Other
- Clock Skew: 75 ps
- Device Type: Clock Generator
- Features / Standards: Lead Free
-
Supplier: Richardson RFPD
Description: Clock Generator with Dual PLLs, Spread Spectrum, and Margining. The AD9577 provides a multioutput clock generator function, along with two on-chip phase-locked loop cores, PLL1 and PLL2, optimized for network clocking applications. The PLL designs are ba
-
Supplier: Richardson RFPD
Description: The AD9577 provides a multioutput clock generator function, along with two on-chip phase-locked loop cores, PLL1 and PLL2, optimized for network clocking applications. The PLL designs are based on the Analog Devices, Inc., proven portfolio of high perform
-
Supplier: Rochester Electronics
Description: 54F381 - ALU/Function Generator
- IC Package Type: DIP, Other
-
Supplier: Nexperia B.V.
Description: 100. The state of the common data select input (S) determines the particular register from which the data comes. It can also be used as function generator. The device is useful for implementing highly irregular logic by generating any four of the 16 different functions of
- ESD Protection: Yes
- IC Package Type: Other
- Logic Family: Transistor-Transistor Logic (TTL), Other
- Operating Temperature: -40 to 125 C
-
Supplier: Nexperia B.V.
Description: 100. The state of the common data select input (S) determines the particular register from which the data comes. It can also be used as function generator. The device is useful for implementing highly irregular logic by generating any four of the 16 different functions of
- ESD Protection: Yes
- IC Package Type: Other
- Logic Family: Transistor-Transistor Logic (TTL), Other
- Operating Temperature: -40 to 125 C
-
Supplier: Nexperia B.V.
Description: the common data select input (S) determines the particular register from which the data comes. It can also be used as function generator. The device is useful for implementing highly irregular logic by generating any four of the 16 different functions of two variables
- ESD Protection: Yes
- IC Package Type: Other
- Logic Family: Transistor-Transistor Logic (TTL), Other
- Operating Temperature: -40 to 125 C
-
Supplier: Nexperia B.V.
Description: the common data select input (S) determines the particular register from which the data comes. It can also be used as function generator. The device is useful for implementing highly irregular logic by generating any four of the 16 different functions of two variables
- ESD Protection: Yes
- IC Package Type: Other
- Logic Family: Transistor-Transistor Logic (TTL), Other
- Operating Temperature: -40 to 125 C
Find Suppliers by Category Top
Featured Products Top
-
This premium quality, corrosion-resistant pump is based on KNF's model N87 series and uses a logic on/off and speed controlled ball-bearing brushless dc motor for long-life and low RFI/EMI. Per head, it generates 10.2 LPM free-flow and 5 mbar (27.8 in. Hg) of end vacuum. Featuring solid (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for KNF Neuberger, Inc. -
, mask test, history with search function, FFT analysis with up to 2 million points, serial bus triggering, and decoding for !2C, UART, SPI, LIN and CAN. An integrated Bode plot function, together with the optional 25 MHz function generator, enables convenient and cost-effective frequency (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
W. Access greater voltage and current in one device with autoranging Simulate other power devices and create AC + DC signals with built-in arbitrary waveform function generator Reduce power consumption with high efficiency and enjoy (read more)
Browse DC Power Supplies Datasheets for EA Elektro-Automatik Inc. -
W. Access greater voltage and current in one device with autoranging Simulate other power devices and create AC + DC signals with built-in arbitrary waveform function generator Reduce power consumption with high efficiency and enjoy (read more)
Browse Power Supplies Datasheets for EA Elektro-Automatik Inc. -
, logic analyzer, spectrum analyzer, digital pattern generator, voltmeter, and more. It's small enough to fit in a pocket, but powerful enough to replace a stack of lab equipment. The Discovery uses Digilent's free PC?based Waveforms software which configures the Discovery to operate as (read more)
Browse Oscilloscopes Datasheets for Mouser Electronics -
. You could use an external function generator to create dynamic load conditions; however, a high-power electronic load connecting with a low power function generator adds complexity to a test setup. The function generator needs protection from the high voltage or high current that the load will be (read more)
Browse Electronic Loads and Load Banks Datasheets for EA Elektro-Automatik Inc. -
Arbitrary Waveform and Function Generator Voltage models up to 2000V Low EMC Experience in industry Plug-and-play parallel connection up to 2 MW Follow us on: (read more)
Browse Electronic Loads and Load Banks Datasheets for EA Elektro-Automatik Inc. -
, power surges, electrostatic discharge (ESD) and other catastrophic events that could be caused by the irregular flow of electric power. The protective devices serve as weak links that have been intentionally placed to promote controlled electric flow. A TVS Diode serves just that function. A (read more)
Browse Transient Voltage Suppressor Diodes (TVS) Datasheets for MDE Semiconductor, Inc. -
supply functions the same. Some units actually can perform the autoranging function over a limited voltage range, so it’s not able to provide the full benefit of an autoranging device. Let’s define what we mean by autoranging and illustrate these differences with an example (read more)
Browse DC Power Supplies Datasheets for EA Elektro-Automatik Inc.
Conduct Research Top
-
High-Efficiency Operation of a Hybrid Electric Vehicle Starter/Generator Over Road Profiles
complexities, and vehicular performance requirements make it difficult to determine and sustain the most efficient operating points. This article characterizes the performance of a fuzzy-logic controller for a hybrid electric vehicle (HEV) starter/generator (S/G) that is used to maintain optimum
-
Code Design for Dependable Systems - Preface
expressed and studied using generator polynomials. In this book,. the former codes are called matrix codes and the latter polynomial codes. So far,. traditional coding theory has been studied mainly using code generator polynomials. We. emphasize that the linear codes expressed in polynomials can always
More Information Top
-
System Level Design of Reconfigurable Systems-on-Chip
All four slices have the following elements in common: two logic function generators , two storage elements, wide-function multiplexers, carry logic, and arithmetic gates.
-
Fine- and Coarse-Grain Reconfigurable Computing
All four slices have the following elements in common: two logic function gener- ators , two storage elements, wide-function multiplexers, carry logic, and arithmetic gates, as shown in Fig. 1.18.
-
Applied Mechanics, Mechatronics Automation & System Simulation
Most of the FPGA devices adopt the LUT logic form structure based on the SRAM, which uses the SRAM to get the logic function generator .
-
Digital Processing With Spatially Incoherent Light - Optics And Algorithms
D. G. Maure: "Optical Logic Function Generator ", USA patent number 3,680,080 (1972).
-
A Practical Architecture For Machine Vision Based Measurement And Inspection
The mask function generator implements a two level pixelwise logic function generator as shown in figure 5.
-
2012 International Conference on Devices, Circuits and Systems (ICDCS)
Logic element intern has a logic function generator (Look up table), a storage element, Multiplexers and Carry logic.
-
Optical parallel logic gates using a shadow-casting system for optical digital computing
The optical logic function generator attempted by Maure [22] causedus to consider a conventional optical system for implementing parallel logic operations without the use of special optical devices.
-
Xilinx-the third generation
Each CLB contains three logic function generators and two flip flops.
-
Application of a 3000-gate GaAs array in the development of a gigahertz digital test system
The ALU circuit was designed to emulate the function set of the silicon 100181 4-bit ALU, which is a well-known lOOK ECL logic function generator chip.
-
A Next-Generation Hybrid Computer System
' Each logic module contains: 16 comparators, 16 logic function generator units, 4 sequencer/timer/counter units, and 1 module output controller.