-
Supplier: Vlier
Description: Hex nose standard spring plungers have a hexagonal plunger nose for easy adjustment with a standard end or socket wrench plunger end to speed installation or removal. They are hardened for long life. Typical Uses Positioning Indexing Ejecting Locking
- Stroke: 1.75196945 inch
- End Force (depressed): 37.3168 lbs
- Plunger Type: Spring Plunger
-
Supplier: Carr Lane Manufacturing Co.
Description: Self-contained plunger-and-spring device available in many sizes and forces. Delrin® plunger nose prevents marring. Long bearing length on plunger for smooth operation. Locking element holds the unit securely in place after installation. Install and/or
- Thread Size: #10-32, #8-32, 1/2-13, 1/4-20, 3/8-16, 5/16-18, 5/8-11, M10 x 1.5, M12 x 1.75, M6 x 1.0, M8 x 1.25
- Features: Other
- Plunger Type: Spring Plunger, Thread Locking Element
- Ball / Plunger: Steel
-
Supplier: Carr Lane Manufacturing Co.
Description: These Spring Plungers have the body length of a Short Spring Plunger while providing the longer stroke of a standard Spring Plunger (spring force is somewhat reduced). This self-contained plunger-and-spring device is available in a wide
- Thread Size: #10-32, #8-32, #8-36, 1/2-13, 1/4-20, 3/8-16, 5/16-18, 5/8-11, M10 x 1.5, M12 x 1.75, M5 x 0.8, M6 x 1.0, M8 x 1.25
- Features: Other
- Plunger Type: Spring Plunger, Thread Locking Element
- Ball / Plunger: Steel
-
-
Supplier: Carr Lane Manufacturing Co.
Description: Self-contained plunger-and-spring device available in many sizes and forces. Delrin® plunger nose prevents marring. Long bearing length on plunger for smooth operation. Locking element holds the unit securely in place after installation. Install and/or
- Thread Size: #10-32, #8-32, 1/2-13, 1/4-20, 3/8-16, 5/16-18, M10 x 1.5, M12 x 1.75, M6 x 1.0, M8 x 1.25
- Features: Other
- Plunger Type: Spring Plunger, Thread Locking Element
- Ball / Plunger: Stainless Steel
-
Supplier: Vlier
Description: Hex nose standard spring plungers have a hexagonal plunger nose for easy adjustment with a standard end or socket wrench plunger end to speed installation or removal. They are hardened for long life. Typical Uses Positioning Indexing Ejecting Locking
- Stroke: 2.41 inch
- End Force (depressed): 31 lbs
- Thread Size: 1-8
- Plunger Type: Spring Plunger
-
Supplier: Carr Lane Manufacturing Co.
Description: These Spring Plungers have the body length of a Short Spring Plunger while providing the longer stroke of a standard Spring Plunger (spring force is somewhat reduced). This self-contained plunger-and-spring device is available in a wide
- Thread Size: #10-32, #8-32, #8-36, 1/2-13, 1/4-20, 3/8-16, 5/16-18
- Features: Other
- Plunger Type: Spring Plunger, Thread Locking Element
- Ball / Plunger: Stainless Steel
-
Supplier: Vlier
Description: Standard spring plungers offer long travel, large bearing surfaces and numerous material and design options including an optional locking element. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators Special Features Easy installation
- Stroke: 2.41 inch
- End Force (depressed): 68 lbs
- Thread Size: 1-8
- Plunger Type: Spring Plunger
-
Supplier: Vlier
Description: Long travel hex nose plungers are ideal for high-speed, long-life applications. They are easily inserted, adjusted or removed with a standard wrench from plunger end. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators
- Stroke: 5.0000027 inch
- End Force (depressed): 68.002 lbs
- Features: Other
-
Supplier: Te-Co, Inc.
Description: Product Information Material: Steel Ideal for high-speed, long-life applications Hexagonal nose design Easy insertion, adjustment or removal
- Thread Size: 1-8
- Plunger Type: Ball Plunger, Thread Locking Element
-
Supplier: Te-Co, Inc.
Description: Product Information Material: Steel Ideal for high-speed, long-life applications Hexagonal nose design Easy insertion, adjustment or removal
- Thread Size: 1-8
- Plunger Type: Ball Plunger, Thread Locking Element
-
Supplier: Te-Co, Inc.
Description: Product Information Material: Steel Ideal for high-speed, long-life applications Hexagonal nose design Easy insertion, adjustment or removal
- Thread Size: 1-8
- Plunger Type: Ball Plunger, Thread Locking Element
-
Supplier: Te-Co, Inc.
Description: Product Information Material: Steel Ideal for high-speed, long-life applications Hexagonal nose design Easy insertion, adjustment or removal
- Thread Size: 1-8
- Plunger Type: Ball Plunger, Thread Locking Element
Find Suppliers by Category Top
Featured Products Top
-
Vlier Hex Nose Standard Steel Plungers provide a hexagonal plunger nose for easy adjustment with a standard end or socket wrench plunger end to speed installation or removal. Hexagonal plungers are hardened for long life. Special Features (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
The Delrin® knob offers excellent versatility and wide application potential. Featuring either a locking or non-locking plunger nose. Typical Uses: Positioning Fastening Securing With Thread Lock Latching Quick (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
It's Here! Vlier’s NEW Posi-Hex Ceramic Plungers Our new Posi-Hex Ceramic Ball Plungers are self-contained ball and spring devices for use in indexing, locating or positioning in a variety of applications. Made from alumina oxide, these parts possess unique (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
Applications While their specific purpose varies, all our quick release devices are precision parts designed to secure, position, fasten, latch, lock or quick disconnect. Consisting of a body, a plunger nose, a spring and a knob to retract the plunger nose, these parts offer accurate (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
existing device like a valve, manifold, vessel wall or some other fitting, and so effectively prevent backflow over a long, trouble-free operating life. To address the variety of industrial applications for these devices, O'Keefe Controls Co. manufactures Threaded Insert Check Valves in both (read more)
Browse Check Valves Datasheets for O'Keefe Controls Co. -
-friction stationary seal faces. The rotating parts are fitted around the shaft prior to installing the seal housing. The nose or pilot of the gland follower provides the carrier for attaching the outboard (secondary) stationary seal face. A plate attached to the bottom of the seal housing (a.k.a. stuffing box (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
wetted area — Optional Xylan coated springs and fasteners available; consult factory. Rugged molded construction. Patented Fail-Dry® vented design. Resistant to (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
Actuator The D2S-01L13-F uses a simulated roller lever rather than a pin plunger, plain hinge lever, or separate rotating roller. Its stainless-steel lever has a curved contact surface at the operating end. This shape (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Selecting Spring Loaded Devices
An extra-long plunger (long-travel) or long nose can be used to meet side force holding requirements or for holding up metal sheets. This latter is illustrated by our GN 611 long stroke spring plungers.
-
Renewed discussion on ¿The block system of working railways¿
Now, the sending plunger may be depressed, the spring -pawl descend into the incision below it and the commutating lever be brought to bear against the sending contact. … the segment, and, while a right-angular set-off on the edge of the upper arm of the crank-lever has mounted over the square edged shoulder or nose of the depressed sliding … … the blocked position as long as the electrical position …
-
CR4 - Thread: Off-The-Shelf Positive Stop Mechanism For Spool Shaft
… if your loader is allowed to use a flat end stick, rod, or other tool, or has really tough thumbs (to push against up to 20 pounds spring force on a 1/4 inch diameter ball nose ), then a spring plunger might work. Carr Lane Mfg. sells a 3/4 inch long spring plunger with 1/4 inch plunger travel (1 inch …
-
noun.artifact (finlayson-gwc2014.zip)
… game equipment on which pinball is played; "in Britain they call a pinball machine a pin table") } { pince-nez, spectacles,@ (spectacles clipped to the nose by a spring ) } { pincer, pair_of_pincers, [ tweezer, verb … … woman's cap with two long flaps pinned on) } { pinpoint … … of a gun or saw) shaped like the butt of a pistol) } { piston, [ plunger , verb.contact:plunge1 …
-
The maturation of the brain nerves by bony fishes (Sal mo of trutta)
Olfactory nerve fibers, welehe in the olfactory mucosa of the nose in form of a spring frond fall apart, gather then cerebropetal ansehnliehe nerves in two which terminates in the olfactory piston (Bulbi ol] actorii). … the form l ~ iechfasern (Fila ol-]actoria) the erwi ~ hnten of long olfactory nerves, which …
-
noun.dat (finlayson-gwc2014.zip\SimilarityUtils.zip)
… game equipment on which pinball is played; "in England they call a pinball machine a pin table" 03793165 06 n 01 pince-nez 0 001 @ 04108690 n 0000 | spectacles clipped to the nose by a spring 03793263 06 n 04 … … pinner 0 001 @ 02849425 n 0000 | a woman's cap with two long flaps pinned on … … shaped like the butt of a pistol 03799441 06 n 02 piston 0 plunger 0 005 @ …
-
data.noun (finlayson-gwc2014.zip)
… game equipment on which pinball is played; "in England they call a pinball machine a pin table" 03434610 06 n 01 pince-nez 0 001 @ 03723472 n 0000 | spectacles clipped to the nose by a spring 03434708 06 n 04 … … pinner 0 001 @ 02570344 n 0000 | a woman's cap with two long flaps pinned on … … shaped like the butt of a pistol 03440648 06 n 02 piston 0 plunger 0 004 @ …
-
data.noun (finlayson-gwc2014.zip)
… game equipment on which pinball is played; "in England they call a pinball machine a pin table" 05234409 44 n 01 pince-nez 4 001 @ 05575824 n 0000 | spectacles clipped to the nose by a spring 05234507 19 n 04 … … pinner 1 001 @ 03984624 n 0000 | a woman's cap with two long flaps pinned on … … shaped like the butt of a pistol 05241650 60 n 02 piston 6 plunger e 005 @ …
-
data.noun (finlayson-gwc2014.zip)
… game equipment on which pinball is played; "in England they call a pinball machine a pin table" 04179933 19 n 01 pince-nez c 001 @ 04521114 n 0000 | spectacles clipped to the nose by a spring 04180031 77 n 04 … … pinner 3 001 @ 03121614 n 0000 | a woman's cap with two long flaps pinned on … … shaped like the butt of a pistol 04187174 17 n 02 piston d plunger 4 005 @ …
-
CR4 - Thread: Linear Actuator for Continuously Variable Transmission (CVT)
I'll use a ball nosed (hemispherical) end mill to either mill the slots or perhaps just even … As I said I may also 'mirror' it and there would be both spring loaded locating mechanisms … … mirror it, but to put between 2 to 4 such spring loaded positioning plungers for each locating … This arrangement would also help ensure better accuracy over a longer period of time.
Indicates content that may require registration and/or purchase.