-
Supplier: Boeing Company (The)
Description: cost-effective operations for maritime surveillance, anti-piracy, economic exclusion zone (EEZ) patrol, overland ISR, long-range search and rescue, and other strategic missions. The aircraft’s interior configuration is versatile and reconfigurable to provide simultaneous or
-
Supplier: Northrop Grumman Corporation
Description: The Latest Capability in Air-to-Surface/Air-to-Air Surveillance The MP-RTIP radar uses active electronically scanned array (AESA) technology and commercial off-the-shelf hardware to deliver long range, very high-resolution synthetic aperture radar (SAR), ground
-
Supplier: Northrop Grumman Corporation
Description: high-performance radars, the long-range AN/ TPS-78 and mid-range TPS-703 are fielded and operationally proven by the U.S. Air Force and customers worldwide. Stacked beam full coverage detection and tracking Incorporating S-Band technology, the AN/TPS-78 and TPS 703 are
-
-
Supplier: Richardson RFPD
Description: radar, weather radar, penetration radars, antimissile system radars, target tracking radars and long range surveillance radars. The GaN HEMT typically operates at 50 V, typically delivering >65% drain efficiency.
- Power Gain: 15.2 dB
- Output Power: 800 watts
- Operating Frequency: 1,200 to 1,400 MHz
- Features: Other
-
Supplier: Northrop Grumman Corporation
Description: The AN/ZPY-3 MFAS is a 360-degree field-of-regard active electronically scanned array radar designed for maritime surveillance. The X-Band two-dimensional sensor features a combination of electronic scanning and a mechanical rotation, allowing the radar to spotlight a geographic
-
Supplier: Airbus Group
Description: a range of 180 km with a 50 kg payload for more than 8 hours at a time. Specs Wingspan: 5.00m Length: 4.30m Height: 1.20m Max altitude (ASL) : 4000 m Operational height (AGL): max 3000 m Max speed: 150km/h Use TANAN for: Maritime surveillance Search and rescue Reconnaissance,
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: loss, no electromagnetic interference Compact design, light weight Applicable to harsh environments Extremely long service life Typical applications: various radars, robots, material conveying systems, rotating turrets on vehicles, remote control systems, radar antennas, fiber
- Number of Circuits: 2
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: high-end robots, rotating turrets on vehicles, remote control systems, radar antennas, medical systems, video surveillance systems, submarine operation systems to ensure national or international security systems, emergency lighting equipment, robots, exhibition/display equipment, etc.
- Number of Circuits: 72
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: HS-NF-002 Series Fiber Optic Rotary Joint Description Ingiant HS-NF-002 series bandwidth±50nm ,wavelength range 800~1550nm ,max speed 2000rpm .fully enclosed structure, optical transmission signal, no leakage, no electromagnetic interference, can be transmitted over long distances.
- Features: Military Grade
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: HS-NF-001 Series Fiber Optic Rotary Joint Description Ingiant HS-NF Series fiber bandwidth±500nm ,wavelength range 850~1550nm,fully enclosed structure, optical transmission signal, no leakage, no electromagnetic interference, can be transmitted over long distances. Typical Application
- Features: Military Grade
-
Supplier: Northrop Grumman Corporation
Description: facilitates the network's data exchange with onboard tactical information and enables relay to extend surface long-range connectivity. The Hawkeye's vast communications suite has been expanded with a fully integrated satellite communications (SATCOM) capability. Incorporation of a
Find Suppliers by Category Top
Featured Products Top
-
adapts to your needs. It simplifies tasks like 3D laser scanning in construction and vibration testing for heavy machinery, helping you work faster and smarter. Unmatched Metrology-Grade Accuracy up to 50 MetersExtended Range for A Broad Range of Applications The Q1 Laser Radar (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR -
NPN/PNP, and IO-Link outputs. Setup and configuration are simple with Bluetooth. Radars are rated IP66/67/69 for long-term durability, and offer 0.75” and 1” NPT connection options. The compact level sensors include standard c-UL-US ordinary (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
, offering a superior alternative to traditional electrical slip rings. This component addresses core pain points including EMI, limited bandwidth, short transmission range, and high maintenance, making it ideal for military, aerospace, marine, and industrial radar systems. Key (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Flexible interfaces and variants for fast integration The technical foundations come from our USR30 radar sensors and UTR30 radar modules, which offer, among other things, measuring ranges of up (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
/MXB family share a single, universal PCB footprint layout Ideal for high-density arrays and filter banks Wide temperature ranges with tight stability and great long-term reliability Standard, off-the-shelf products Custom frequencies or rejection with 3-6 poles and up to two shunts Can be made in USA and with ITAR compliance (read more)
Browse RF Filters and Microwave Filters Datasheets for Richardson RFPD -
Smiths Interconnect has been producing qualified isolators and circulators for over 20 years from its facility in Dundee, Scotland (UK). Now the company’s comprehensive range of high-power isolators and circulators for AESA radar applications, ground-based air surveillance radars (read more)
Browse RF Waveguide Isolators and Circulators Datasheets for Smiths Interconnect, a Molex company -
Systems: Protects Tx/Rx modules from reflected power damage, preserves weak echo signals in complex electromagnetic environments, and enhances target recognition accuracy for long-range surveillance, air traffic control, and weather monitoring. Satellite Communication (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
-F (50Ω) Frequency Range DC – 40GHz Average Power 5W @ DC-1GHz / 2W @ 10-18GHz / 1W @ 18-40GHz Max VSWR ≤1.5 (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Outstanding Features: Model NO.: UIYBPF8550A1500T1560SF Type: RF Band Pass Filter Brand Name: UIY Freq. Range (MHz): (read more)
Browse RF Band Pass Filters Datasheets for UIY Inc. -
This dual-channel RF rotary joint is precision-engineered to enable seamless, high-fidelity RF signal transmission between stationary and rotating components. Designed for demanding professional applications, it delivers stable performance, minimal signal loss, and long (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
100 Years of Radar
The air traffic control radar, called “primary” to distinguish them from the secondary radar (i.e., the SSR), initially derived from military long range surveillance radars .
-
Principles of Modern Radar: Volume 3: Radar Applications
Ground-penetrating radar, over-the-horizon radar (OTHR), very long range surveillance radar .
-
Introduction to Radar Target Recognition
However, in some circumstances it may not be necessary to detect a blade flash at every look such as with a long range surveillance radar .
-
Commercial space transportation surveillance needs assessment
These technologies include long range surveillance radar , short range surveillance radar, Wide Area Multilateration (WAM), ADS-B (ground-based and space-based), tracking radar, Precision Avionics Vectoring Equipment (PAVE) Phased Array Warning System (PAWS) radar system, and Relocatable Over-the- Horizon Radar …
-
Advanced Radar Techniques and Systems
(iv) N> 8: This happens in the case of long range surveillance radar .
-
LONG‐RANGE PLANS FOR SMART
This on the assumption that FAMS does not as such include a long range surveillance radar .
-
Use of wideband waveforms for target recognition with surveillance radars
Most long range surveillance radar systems use waveforms with a bandwidth that is less than 2 MHz.
-
Digital expanders and compressors provide a cost effective solution for multi-pulse length radars
S Band Long Range Surveillance Radar .
-
Lockheed Martin Canada has awarded Thales Nederland a contract for the delivery of two SMART-S Mk2 radars, a 3D surveillance radar
These medium-to- long range surveillance radars are to be installed on the two ANZAC class frigates operated by the Royal New Zealand Navy, in the scope...
-
Introduction to Airborne Radar
• Space-time adaptive processing—for efficiently reject- ing external noise and jamming and compensating for the motion-induced clutter spread with which long range surveillance radars must contend .
Indicates content that may require registration and/or purchase.