-
Supplier: Honeywell International, Inc.
Description: ROUND, AUTOMATIC, 1-BLADE TYPE 24 GAUGE STEEL FRAME MATERIAL GALVANIZED FINISH 18 INCH DIAMETER OVERALL SIZE DAMPER TRUEZONE[R] BRAND MOTOR VOLTAGE RATING 24 VOLT AC AT 60 HERTZ MOTOR POWER RATING 8 VOLT AMP MOTOR TYPE POWER CLOSED, SPRING OPEN MOTOR CONNECTION TYPE PUSH TERMINAL MOTOR TIMING
-
Supplier: Rotolok Valves, Inc.
Description: The fabricated range of Rotolok Butterfly Dampers are used extensively in the air and dust handling industries generally in fan systems. They are normally operated remotely by air cylinders, electric or pneumatic actuators, although manual versions through the customary hand lever,
-
Supplier: Fläkt Woods Group SA
Description: ETPS-E is a rectangular fire damper equipped with an actuator and CE marked based on product standard EN 15650:2010. The damper fulfils the requirements of fire class E 60 / E 90 / E 120. The damper is installed in the ventilation duct between fire compartments to stop
-
-
Supplier: Enervex, Inc.
Description: The EXHAUSTO ADF Automatic Damper is a single blade, two position damper powered by an actuator, with flanged connections. The ADF is available in standard stack diameters ranging from 6 to 36 inches. The actuator will be interlocked with a boiler or gas fireplace to open
-
Supplier: Johnson Controls, Inc.
Description: as 5 Working Days after Order Entry - provides faster response for projects, at a cost premium. Modulating actuators allow for use as volume control dampers. Available factory-installed blade position switch kit with direct coupling provides feedback of blade position instead of
-
Supplier: Johnson Controls, Inc.
Description: Johnson Controls provides top-quality, low-leakage RC-2000 Round Control Dampers for use in Heating, Ventilating, and Air Conditioning (HVAC) systems that fit your size and application requirements. Round dampers are available with seals for low-leakage control dampers and are
-
Supplier: Johnson Controls, Inc.
Description: Johnson Controls provides top-quality, low-leakage RB-2000 Round Control Dampers for use in Heating, Ventilating, and Air Conditioning (HVAC) systems that fit your size and application requirements. Round dampers are available with seals for low-leakage control dampers and are
-
Supplier: Fläkt Woods Group SA
Description: Fire and smoke damper ETPR-E-1 is used as a closing device for preventing the spread of fire and smoke in ventilation ducts between fire compartments. Fire dampers are equipped with fusible link and spring mechanism for closing or with electrical actuator.
-
Supplier: Enervex, Inc.
Description: A chimney top mounted automated damper for use with gas fireplaces and model RS Chimney Fan. The MFD prevents excess heat from escaping through the chimney when the fireplace is not in use. The ultra low profile MFD comes equipped with an actuator that is interlocked to the ADC 100 so
-
Supplier: Texel-Seikow USA, Inc.
Description: TEXEL-SEIKOW NDP series dampers offer excellent corrosion resistance while handling large volume air flows. The dampers are made of FRP (Fiberglass Reinforced Plastic). Customers can choose the NDP dampers with either Worm Gear operated with hand wheel or pneumatic type with
-
Supplier: Johnson Controls, Inc.
Description: With aluminum airfoil blade/aluminum frame, self-lubricating bearings and a 16-gauge 5” deep frame, the SD-1250 is a Class I leakage resistant smoke damper that provides life safety smoke management. FEATURES AND BENEFITS 3-year warranty on materials and workmanship provides the confidence of
-
Supplier: NuAire, Inc.
Description: Motorized Control The automatic butterfly valve features the use of Belimo Actuators. Several varieties of Belimo® Actuators are available depending on the application. Consult NuAire engineering for assistance in choosing the correct butterfly valve and actuator. - 14 gauge,
-
Supplier: Honeywell International, Inc.
Description: WIRE TO MOTOR 3 MOTOR TYPE POWER OPEN/POWER CLOSE MOTOR TIMING 90 SECOND MOTOR/ACTUATOR MOUNTING DIRECT CONNECTION TO DAMPER SHAFT USED ON RI RRD MODEL
-
Supplier: ProMation Engineering, Inc.
Description: PBO Series 1150 in lbs / 130 Nm - w/ Manual Override The ProMation Engineering line of quarter-turn spring return industrial actuators are robust fail-safe actuators for industry. They are appropriately used on dampers and air handling louvers. Available in torque ranges
- Supply Voltage: 24 to 230 volts
- Maximum Torque: 1,150 In-lbs
- Operating Temperature: -22 to 150 F
- Torque: 1,150 In-lbs
-
Supplier: ProMation Engineering, Inc.
Description: PZ-6 Series 55 in lbs / 6 Nm - On/Off/Jog The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but also on air
- Supply Voltage: 24 to 230 volts
- Maximum Torque: 55 In-lbs
- Operating Temperature: -22 to 150 F
- Torque: 55 In-lbs
-
Supplier: Armstrong International
Description: Special dampers, controlled by a pneumatic actuator connected to a temperature sensor, adjust the leaving-air temperature by channeling the appropriate volume of entering air across the heating coils and allowing the remaining air to pass through by-pass channels. As entering air
- Maximum Operating Temperature: 400 F
- Maximum Operating (Sheath) Temperature: 400 F
- Heater Type: Air Heater, Inline Heater
- Fuel / Energy Source: Hot Water / Steam
Find Suppliers by Category Top
More Information Top
-
CR4 - Thread: Vibration Damper Supplier Problem
You might be interested in: Rotary Dampers, Dampers and Louvers , Damper Actuators .
-
Electric utility engineer`s FGD manual -- Volume 2: Major mechanical equipment; FGD proposal evaluations; Use of FGDPRISM in FGD system modification, proposal,...
Replacement of damper drive actuators , louver damper bearings, and seal air fans should be .
-
Mounting Methods Guide (.pdf)
Use linkage for connecting actuator to damper louvers .
-
Customer interface document for the Molten Salt Test Loop (MSTL) system.
1.17.2 System Sequence a) Prior to start-up, the “Air-Salt Cooler System Graphic” shall indicate on the operator workstation (highlight) all cooler components (cal-rod heaters, fan(s), damper actuators , discharge louver actuators and sensors) as de-energized “Red”.
-
Physical Sciences Facility Air Emission Control Equivalency Evaluation
requirements satisfies the intent ofthis ASME AG-I handling of dampers , louvers , actuators , and .
-
Perry's Chemical Engineers' Handbook, Eighth Edition > CONTROLLERS, FINAL CONTROL ELEMENTS, AND REGULATORS
Limit Switches and Stem Position Transmitters Travel limit switches, position switches, and valve position transmitters are devices that detect the component’s relative position, when mounted on the valve, actuator , damper , louver , or other throttling element.
Indicates content that may require registration and/or purchase.