-
Description: Product Details AISI 1010/1015 Carbon Steel Balls Applied Area: 1010/1015 carbon steel ball is an ordinary steel ball,it has low price,high precision and wide use. It is used in bicycle,bearings,chain wheel, craftwork, shelf, versatile
- Applications: Bearing / Power Transmission
- Metal / Alloy Material: Carbon Steel, Cobalt / Cobalt Alloy
- Features: Metal Balls
-
Supplier: Union Process, Inc.
Description: Carbon Steel Grinding Balls (SAE 1013 -- case-hardened, SAE 1065--through-hardened) Specific Gravity: 7.8 Hardness: ROCKWELL C 60 - 62 Relative Cost: Low Sizes Available: 1/8". 3/16", 1/4", 5/16". 3/8". 1/2"
- Applications: Grinding / Ball Milling
-
Supplier: SAE International
Description: This specification covers balls made of a low-chromium, high-carbon steel.
-
-
Supplier: Accuris
Description: BALLS, LOW-CHROMIUM, HIGH-CARBON STEEL Hardened and Tempered
-
Supplier: Accuris
Description: Balls, Low-Chromium, High-Carbon Steel Hardened and Tempered
-
Supplier: SAE International
Description: This specification covers balls made of a low-chromium, high-carbon steel.
-
Supplier: SAE International
Description: This specification covers balls made of a low-chromium, high-carbon steel.
-
Supplier: Accuris
Description: BALLS, STEEL, LOW-CHROMIUM, HIGH CARBON HARDENED AND TEMPERED (STABILIZED TYPE)
-
Supplier: Accuris
Description: Balls, Steel, Low-Chromium, High Carbon Hardened and Tempered (Stabilzed Type)
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Jergens, Inc.
Description: keeps variances within ±0.005". Conforms to TCMA dimensional standards Patch-style locking element Special materials and sizes available upon requests Material Specifications: Body Material: Low Carbon Steel Ball Material: 440 Stainless Steel Spring Material: 17-7
- End Force (depressed): 12 lbs
- Thread Size: 1/4-20
- Plunger Type: Ball Plunger
- Features: Other
-
Supplier: Promax Tool Company
Description: 3 Flute Ball Rougher-Finisher for Stainless Steel - Series 122 Series 122 3 Flute Ball Rougher-Finisher for Stainless Steel. View Speeds and Feeds page. Features: Designed for aggressive slotting and pocket milling Best in in low and high carbon
- Cutting Diameter: 0.3125 inch
- Shank / Arbor Diameter (if different): 0.3125 inch
- Geometry: Ball Nose
- Cutter Type: End Mill, Finishing, Roughing / Hogging
-
Supplier: Hudson Bearings, Inc.
Description: Allows positioning on a 2" pipe pedestal in front of shears or press breaks. • 1-1/2" Main ball rotates on (90) 3/16" support balls. • Ball transfer unit is welded to a standard carbon steel 2" pipe coupling. • Ball support cup is hardened and plated. •
- Maximum Load: 250 lbs
- Ball Material: Carbon Steel
- Mounting: Pipe Mount
-
Supplier: Hudson Bearings, Inc.
Description: Designed to be recessed into the surface of the application in a 1-3/4" hole. • 1" Main ball rotates on (80) 1/8" support balls. • Ball support cup is hardened and plated. • Protective cover assures low torque and longevity. • Units available in plated carbon
- Maximum Load: 75 lbs
- Ball Material: Carbon Steel
- Mounting: Flange Mount
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer
- Bore Diameter: 0.9842525 inch
- Housing Diameter: 2.2047256 inch
- Load Capacity: 11,240 lbs
- Thread Length: 2.2440957 inch
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer
- Bore Diameter: 0.625 inch
- Housing Diameter: 1.5 inch
- Load Capacity: 8,050 lbs
- Design Units: Inch
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer
- Bore Diameter: 0.9842525 inch
- Housing Diameter: 2.2047256 inch
- Load Capacity: 11,240 lbs
- Configuration: Metal Ball with Metal Liner
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer
- Bore Diameter: 0.75 inch
- Housing Diameter: 1.75 inch
- Load Capacity: 11,300 lbs
- Thread Length: 1.75 inch
-
Supplier: Hudson Bearings, Inc.
Description: ball rotates on (80) 1/8" support balls. • Ball support cup is hardened and plated. • Protective cover assures low torque and longevity. • SBT 1 and DSBT 1 ball transfers are available in plated carbon steel or stainless steel to provide
- Maximum Load: 75 lbs
- Ball Material: Carbon Steel
- Mounting: Stud / Bolt Mount
-
Supplier: Jergens, Inc.
Description: Material: Lever, Low Carbon - Steel Ball, Plastic Finish: Lever, Satin Chrome - Plate Ball, Black
- Features: Choice of Colors and/or Finishes, Other
- Handle Type: Lever Handle
- Handle Material: Metal, Plastic
-
Supplier: BNB INT. Co., Ltd.
Description: Low-load/widespread press machining type Most common products and cheap products are imported from China.
- Maximum Load: 7.7175 to 44.1 lbs
- Ball Size: 0.625 to 1 inch
- Barrel Diameter: 1.7716545 to 2.21653663 inch
- Weight: 0.094815 to 0.284445 lbs
-
Supplier: SKF/Global
Description: SKF Heavy Duty 800 Series Ball Transfers Very High laod capacity, low profiile, sloted and multi dirt hole offering. Ideal for cargo and transfer decks. Offered with staineless steel balls and stainless housing. Easy push mount instalation.
- Maximum Load: 264 to 8,818 lbs
- Ball Size: 0.62204758 to 3.50000189 inch
- Barrel Diameter: 1.7716545 to 4.6063017 inch
- Weight: 0.396825396825397 to 24.2504409171076 lbs
-
Supplier: Omtec Corporation
Description: very low air volume, it is usually not a consideration. Each up and down cycle of one ball uses .00038 cubic feet (.0000108 cubic meter). Many factors override the actual rated capacity of a ball transfer. Experience indicates when all factors are considered, the most successful
- Maximum Load: 5 to 30 lbs
- Ball Size: 1 inch
- Barrel Diameter: 1.562 inch
- Ball Material: Carbon Steel, Nylon - Polyamide, Stainless Steel
-
Supplier: Hy-Lok USA, Inc.
Description: Size range from 1/4" thru 1" tubing and piping. Variety of end connections include DIN 2353 L & S series, and male/female DIN / ISO / BSP / NPT threads. Body Material is available in 316 stainless steel and carbon steel.
- Valve Size: 0.25 to 1 inch
- Pressure Rating: 3,000 psi
- Media Temperature: -20 to 450 F
- Valve Type: Ball Valves
-
Supplier: IKO International, Inc.
Description: Steel-on-steel spherical bushings are well suited for applications that involve alternate loads and shock loads. Widely used in industrial and construction equipment. High carbon chromium bearing steel used for inner and outer rings. Phosphate-treated sliding surfaces
- Bore Diameter: 0.1574804 to 11.81103 inch
- Length Through Bore: 0.1968505 to 8.267721 inch
- Outside Diameter: 0.8661422 to 16.929143 inch
- Load Capacity: 528.28 to 991,368 lbs
-
Supplier: SKF/North America
Description: SKF Ball Transfer Flange units our ideal for air cargo applications. Light duty, low profile dirt exit hole, no seals, offer dirt exit holes. Offered in 2 and 3 mounting hole varations. Upon instalation the units allow for 360 degree movement to provide optimal versatility. Availble
- Maximum Load: 8 to 749 lbs
- Ball Size: 0.62204758 to 2.00000108 inch
- Barrel Diameter: 1.62598513 to 4.75197107 inch
- Weight: 0.0992063492063492 to 2.3478835978836 lbs
-
Supplier: Omnitrack Corp.
Description: Pressed steel ‘Saturn’ units are easily secured or riveted using integral fixing holes & are ideal for many light duty, low profile conveying applications. Models feature single drain hole & felt seal except LD16. LD32-SS & LD32/3-SS omit felt seal, other variants feature 7 rapid drain
- Maximum Load: 44 to 275 lbs
- Ball Size: 0.625 to 1.25 inch
- Barrel Diameter: 0.941 to 1.796 inch
- Weight: 0.088 to 0.593 lbs
-
Description: Institute (API) standards, this ball valve provides reliable performance and high-quality construction for various industries and applications. Durable Construction: Constructed from robust materials such as carbon steel, stainless steel, or alloy steel, the API
- Valve Type: Ball Valves
- Features: Bolt Flange, Butt Weld
-
Supplier: Pivot Point, Inc.
Description: removing the pin simple. These pins are also known as Hitch Pins, Cotterless Hitch Pins, Cotterless Quick Pins, Quick Release Pins, Quick Pins, Quick Lock Pins and Ball Lock Pins. Standard sizes are made from low carbon steel, zinc plated. Stainless steel Detent
- Diameter / Size: 0.25 to 0.375 inch
- Length: 0.25 to 2.625 inch
- Bulk/Assorted Package: Bulk Package
- Pin Type: Detent Pin
-
Supplier: Alpine Bearing, Inc.
Description: manufacturing and durability, this type of bearing is good for a wide variety of applications. Choose single row when space is at a premium. Ball Bearing Features extra light duty only made of chromium-alloy, high carbon steel, not cadmium plated lubricated in accordance to
- Bore: 2.3125 inch
- Outside Diameter: 2.875 inch
- Static Axial / Thrust Load: 4,400 lbs
- Static Radial Load: 10,150 lbs
-
Supplier: DynaQuip Controls
Description: blasted, unplated Lead-Free (NSF61-G) brass body BALL - Chrome plated Lead-Free brass ball for longer life STEM - Reinforced PTFE adjustable packing gland and reinforced washer for lower torque and easy maintenance. Blowout-proof unplated Lead-Free brass stem SEALS - Glass filled pure
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -20 to 450 F
-
Supplier: Radwell International
Description: BALL RUNNER, CARBON STEEL, SIZE 15, LOW FRICTION SEAL, 34 MM WIDTH, . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Kuriyama of America, Inc.
Description: QD AG Ball 1/4" Female x 1/4" FPT ARGUS Agricultural/Normal quick release couplings with ball valve are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or low-pressure ranges, valves that release or block the flow are automatically
- Material: Carbon & Alloy Steel
- Features: Coupling, Hose Fitting, Metric, Threaded
- Fitting Type: Hydraulic Fitting
-
Supplier: Kuriyama of America, Inc.
Description: QD AG Ball 3/4" Male x 3/4" FPT ARGUS Agricultural/Normal quick release couplings with ball valve are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or low-pressure ranges, valves that release or block the flow are automatically
- Material: Carbon & Alloy Steel
- Features: Coupling, Hose Fitting, Metric, Threaded
- Fitting Type: Hydraulic Fitting
-
Supplier: Alinabal Motion Transfer Devices
Description: Steel ball, heat treated & chrome plated with low carbon steel, oil coated race.
- Bore Diameter: 1 inch
- Length Through Bore: 1 inch
- Outside Diameter: 1.75 inch
- Load Capacity: 54,700 lbs
Find Suppliers by Category Top
Featured Products Top
-
1085 Carbon Steel Magnetic Balls – Durable, Hard, and Versatile for Engineering Engineers often face challenges with wear, low (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
life. Ball port choices include 30/60 º, 60º or 90º V-balls. Stainless or carbon steel wafer body packages are available in sizes 1” to 4”. NPT threaded packages are available in stainless only in sizes 1/2” to 2”. (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Stock Drive Products / Sterling Instrument offers a comprehensive selection of bearings, meeting a wide variety of requirements. Stock components include: Ball Bearings and Precision and Ultraprecision Ball (read more)
Browse Ball Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Forged steel balls are precision-forged and heat-treated to deliver superior hardness and wear resistance for demanding grinding applications. With chromium content of 0.1–0.5% and low carbon (<1%), these balls undergo optimized heat treatment to achieve (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Stainless Steel Bolts • Reliable Back Seating • Complete Line of Bolted Bonnets • 25% Carbon Filled PTFE Seat • Linear flow “Y” Pattern Globe • Bodies (11⁄4” - 12”) for (read more)
Browse Ball Valves Datasheets for Parker Sporlan Division -
materials, such as pipe supports, and labor costs. They are available in stainless or carbon steel. The standard full-port ball provides the most efficient media flow, far superior to butterfly valves. There is almost no pressure loss as the interior dimensions of the valve (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Valpres flanged full-port floating ball valves for severe service applications such as oil, gas, petrochemical processing and water treatment. Standard body materials include carbon (A352 LCB) and stainless steel (A351 CF8M) in sizes ½-inch through 6 inches. Other materials are available on a (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
; Valpres carbon and stainless steel ball valves; and Valbia pneumatic and electric industrial actuators. Bonomi North America maintains an extensive distribution network for these products from its headquarters in Charlotte, N.C. and a facility in Oakville, Ontario, Canada (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
and balance. These hollow stainless steel balls offer a reliable and lightweight solution. • 201/304 stainless steel construction resists corrosion (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Engineers and manufacturers require reliable precision components that balance performance and cost efficiency across various mechanical and consumer applications. Manufactured from AISI 1010/1015 carbon steel, these precision balls offer consistent (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd.
More Information Top
-
Wear reduction using some extreme pressure lubricant additives and their tribological studies
As chromium alloy steel balls are much costlier there is a need to replace expensive alloy steel balls with cheaper low carbon steel balls , for certain specific purposes.
-
Tribological studies of some N, S, and Cl containing extreme pressure additives
It may be possible to replace alloy steel balls with cheaper low carbon steel balls by using 3-p-Cl-phenylimino-5-(N-meth- .
-
Steel Bearing - Steel Bearing Manufacturers, Suppliers (Page 6)
AISI1010 1 Inch Low Carbon Steel Balls , Large Steel Ball Bearings .
-
Synthesis and tribological behaviors of Ti3 SiC2 material prepared by vacuum sintering technique
Low carbon steel balls (GCr15 style) with a diameter of 5 mm were used as the counterparts.
-
Sell carbon steel ball (1/8--3.175mm)
• Related Keywords :carbon steel ball, high carbon steel ball, low carbon steel ball , steel ball .
-
Sell soft steel balls
• Sell Low Carbon Steel balls .
-
Sell chrome steel balls
• Sell Low Carbon Steel balls .
-
Novel Synthesis and Processing of Ceramics
Powders after calcination at 300°C (GP30) and after a two-stage calcination at 300°C and 700°C, (designated GP37), were de-agglomerated by wet ball milling in a polythene bottle with low carbon steel balls and distilled water ata mass ratio of 1…
-
Korean Roller Mill, Korean Roller Mill Manufacturers
25.4mm Also, Usually appliedon bearing requiring high grade, high durability and corrosion resistance. and then, It is using for milling ball ( Low carbon steel balls ,45c and non heat treatment balls needle pins &...
-
Roller Mill - Roller Mill Manufacturers, Suppliers (Page 20)
25.4mm Also, Usually appliedon bearing requiring high grade, high durability and corrosion resistance. and then, It is using for milling ball ( Low carbon steel balls ,45c and non heat treatment balls needle pins &...
Indicates content that may require registration and/or purchase.