-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Product Features • Compact designed check valves • EPDM O-ring are standard (option: Viton® ) • Pressure rating: 206 bar Typical Applications • Designed for instrumentation panels and systems Technical Data Working pressure: 206 bar Cracking pressure: 1 psi
- Pressure Rating: 2,987.77662 psi
- Features: Check Valves
- Media: Gas
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Features Compact (OD φ18mm[0.71inch]), Light weight (33g[0.07pound]). Cracking pressure is extremely low: 1 kPa[0.15psi] or less. Leakage is minute: 1 ml / min or less at 10 kPa[1.45psi]. Applications Machine Tools:Milling machine, NC lathe, laser processing machine etc.
- Pressure Rating: 36.2592098392993 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Water
- Features: Check Valves, Other
-
Supplier: CGIS
Description: What adds up to make the perfect Check Valve? Cracking at low pressure, remaining completely open during low flows, and lightning fast closing capabilities are all part of the equation. What’s unique about Check Valves is that less is often
- Features: Check Valves
-
-
Supplier: DeZURIK, Inc.
Description: millions of dollars in maintenance and treatment costs. The CheckMate® UltraFlex® has extremely low headloss and seals around debris. It operates completely on differential pressure, no outside energy source or operation is needed. Unlike other inline check valves, the
- Features: Check Valves
-
Supplier: U.S. Plastic Corporation
Description: The 695 series is a general purpose check valve that operates in any position, horizontal or vertical. A great low-resistance, high flow check valve where space is limited. Available in nylon for general purpose use and polypropylene for excellent chemical
- Valve Size: 0.125 inch
- Features: Check Valves, Nylon - Polyamide
-
Supplier: Lee Co. (The)
Description: This threadless, cartridge-style, one-way valve is designed for installation into metal manifolds. The check valve features The Lee Company’s field-proven locking end that provides secure retention without the need for threads, O-rings, or sealants. The valve features all
- Valve Size: 0.312992295 inch
- Pressure Rating: 4,061.0556 psi
- Features: Check Valves
-
Supplier: Qosina Corp.
Description: starts to open. Made of polycarbonate and silicone, this duckbill valve style is ideal for applications where back pressure is a concern. Qosina offers a variety of flow rates, materials, cracking pressure and back pressure options. Check Valve sample
- Pressure Rating: 0.112 psi
- Media: Air, Water
- Features: Check Valves, Other
- Valve Type: Duckbill Valves
-
Supplier: Cooper Valves
Description: COOPER® Valves cast check valves have a simple yet reliable design that allows them to perform with low pressure drop and excellent seat tightness. The Cooper cast check valve is also available for cryogenic service with an extended bonnet. Cast
- Valve Size: 0.5 to 24 inch
- Pressure Rating: 285 to 1,480 psi
- Agency: ANSI, API
- Connection Description: Bolt Flange, Butt Weld, Socket Weld / Solder, Threaded
-
Supplier: Lee Co. (The)
Description: The valve features all stainless steel construction with a high quality metal seat for low leakage, repeatable cracking pressure, and long life. The valve is 100% functionally tested to ensure performance. Features Mounting Configuration: Insert - Into Metal
- Valve Size: 0.235039497 to 0.215354447 inch
- Pressure Rating: 5,801.508 psi
- Features: Check Valves
-
Supplier: Cooper Valves
Description: COOPER® Valves full port lift check valves are an excellent choice for applications where faster closing speeds are required to prevent surges. Cooper lift checks are built with an Inconel X-750 spring for extra strength and corrosion resistance. Cooper lift checks
- Valve Size: 0.5 to 3 inch
- Pressure Rating: 285 to 1,480 psi
- Media Temperature: -325 F
- Agency: ANSI, API
-
Supplier: Red Valve Company, Inc.
Description: A Revolutionary Design for Backflow Prevention. Tideflex Duckbill Check Valves have low headloss and achieve the tightest possible seal for backflow operations, particularly at low flow rates. The flexibility of the Tideflex Check Valve allows the
- Valve Size: 4 to 102 inch
- Valve Type: Back Flow Preventer Assembly, Duckbill Valves
- Connection Description: Bolt Flange
- Features: Check Valves, Ground Water
-
Supplier: Lee Co. (The)
Description: high-quality metal seat, the valve offers low leakage, repeatable cracking pressures, and long life. Models are available with an integral safety screen for increased protection against contamination and a ceramic ball. The valve is 100% performance tested.
- Valve Size: 0.215354447 inch
- Pressure Rating: 4,061.0556 psi
- Features: Check Valves
-
Supplier: IDEX Health & Science
Description: Our Micro-Volume Inline Check Valve is biocompatible and delivers a low cracking pressure. It is made from PEEK and Perfluoroelastomer giving it excellent chemical resistance. Metal free composition makes this check valve perfect for use with
- Pressure Rating: 3,000 psi
- Features: Check Valves, PEEK
-
Supplier: WEH Technologies Inc.
Description: High-performance check valve for use with liquid media and air pressure These brass check valves are specially designed for hydraulic and pneumatic applications in plant engineering and are well proven in applications with submesible pump, pressure, air
- Valve Size: 0.393701 to 1.968505 inch
- Pressure Rating: 696.18096 psi
- Media Temperature: -4 to 275 F
- Number of Ports/Ways: 2
-
Supplier: Lee Co. (The)
Description: This threadless, cartridge-style restrictor check valve is 5.5 mm in diameter and is designed for installation into metal manifolds. Functionally, a restrictor check valve is an orifice in series with a check valve in one component to allow for metered flow
- Valve Size: 0.215354447 inch
- Pressure Rating: 4,061.0556 psi
- Features: Check Valves, Metering Valves
-
Supplier: DeZURIK, Inc.
Description: differential pressure forces the membrane against the disc to prevent backflow. Waterflex Valves eliminate bang and slamming problems common to conventional swing check valves. Contact Red Valve to see how we can find a solution to fit your needs. Features No
- Features: Check Valves
- Media: Water
-
Supplier: Assured Automation
Description: loaded for fast seating action. Low cracking pressure. Flow pattern minimizes head loss. Perfect sealing at both high and low pressure. High technology materials to ensure best resistance in any condition. Patented disc prevents side loading. Materials Seats &
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 400 psi
- Number of Ports/Ways: 2
- Material Of Construction: Brass / Bronze
-
Supplier: U.S. Plastic Corporation
Description: Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Seat Area Open Diameter .438. The 694 Series Check Valve covers a wide range of air and fluid applications. The 694 Check is a compact design with a 1/3 psi cracking pressure, high flow
- Valve Size: 0.75 inch
- Features: Check Valves
- Material Of Construction: Polypropylene (PP)
-
Supplier: DFT Inc.
Description: The DFT® Restrictor Check Valve (RCV) is a versatile, all-purpose, spring-assisted, in-line check valve for applications that require higher cracking pressures to open the check valve than those offered by other DFT® check valves.
- Valve Size: 0.25 to 2.5 inch
- Pressure Rating: 2,500 psi
- Media Temperature: -325 to 700 F
- Flow (Cv): 5.8 to 90
-
Supplier: IDEX Health & Science
Description: Our Non-Metallic Outlet Check Valve is biocompatible and delivers a low cracking pressure. It is made from PEEK and Perfluoroelastomer giving it excellent chemical resistance. Metal free composition makes this check valve perfect for use with
- Pressure Rating: 2,000 psi
- Features: Check Valves, PEEK
-
Supplier: DeZURIK, Inc.
Description: All Series 35-1 Check Valves are furnished complete with retaining rings for installation. For higher backpressure ratings or to lower headloss while maintaining backpressure ratings, the Saddle Support Technology (SST) can be used in conjunction with the Series 35. Contact Red
- Features: Check Valves
-
Supplier: IDEX Health & Science
Description: Our Non-Metallic Inlet Check Valve is biocompatible and delivers a low cracking pressure. It is made from PEEK and Perfluoroelastomer giving it excellent chemical resistance. Metal free composition makes this check valve perfect for use with corrosive
- Pressure Rating: 2,000 psi
- Features: Check Valves, PEEK
-
Supplier: Western Analytical Products
Description: " Low Cracking Pressures (At which valve opens for flow in the direction of the arrow. Tolerance on the cracking pressure for CV-3001 is ± 0.5 psi (0.03 bar) and ± 1.5 psi (0.10 bar) on CV-3011). Less than 150 µL Internal Volume. Upchurch Scientific®
- Features: Check Valves, Pressure Relief Valves
-
Supplier: Qosina Corp.
Description: Qosina offers an extensive line of Check Valves available in a variety of styles that are in stock and ready for immediate delivery. Qosina part # 91055 features a low, 0.029 psi cracking pressure, clear acrylic housing and silicone valve. Accommodating 3/8
- Pressure Rating: 0.029 psi
- Media: Air, Water
- Features: Check Valves, Other
-
Supplier: Western Analytical Products
Description: " Low Cracking Pressures (At which valve opens for flow in the direction of the arrow. Tolerance on the cracking pressure for CV-3001 is ± 0.5 psi (0.03 bar) and ± 1.5 psi (0.10 bar) on CV-3011). Less than 150 µL Internal Volume. Upchurch Scientific®
- Features: Check Valves, Pressure Relief Valves
-
Supplier: WEH Technologies Inc.
Description: High-performance check valves for use with liquid and gaseous media For many years we have been a preferred supplier for a wide range of industries with our check valve range. The WEH check valves are especially designed for both liquid and gaseous media.
- Valve Size: 0.1574804 to 1.968505 inch
- Pressure Rating: 5,801.508 psi
- Media Temperature: -4 to 248 F
- Flow (Cv): 0.2 to 57.4
-
Supplier: DeZURIK, Inc.
Description: In some applications, a Slip-on Tideflex® Duckbill Check Valve (TF-1) is not feasible because of an existing mating flange or wall thimble, or a flanged connection is preferred, or it is desired to mount the valve directly to a concrete wall. In these cases, the Series 35-1
- Features: Check Valves
-
Supplier: Qosina Corp.
Description: valve has a low, 0 - 0.29 psi cracking pressure range, determining when the component starts to open. Qosina offers a variety of flow rates, materials, cracking pressure and back pressure options. Check Valve sample kits are also
- Pressure Rating: 0 to 0.29 psi
- Media: Air, Water
- Features: Check Valves, Other
-
Supplier: Qosina Corp.
Description: this in-line valve has a low, 0.014 - 0.087 psi cracking pressure range, determining when the component starts to open. Qosina offers a variety of flow rates, materials, cracking pressure and back pressure options. Check Valve sample
- Pressure Rating: 0.014 to 0.087 psi
- Media: Air, Water
- Features: Check Valves, Other
-
Supplier: IDEX Health & Science
Description: Inline Cartridge Check Valves are designed to limit flow in one direction and deliver a low cracking pressure (3psi). It includes (1) CV-3010 Cartridge and (2) XP-315 Flangeless Fittings for 1/8" OD tubing.
- Pressure Rating: 2,000 psi
- Features: Check Valves, PEEK
- Material Of Construction: Stainless Steel
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Features 'PC8 series ' is lightweight because resin. In addition to tap water, various liquids can be used. Piping installation posture is free. Low cracking specification. Applications Machine Tools:Milling machine, NC lathe, laser processing machine etc. Industrial furnace:General
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 116.029471485758 psi
- Flow (Cv): 28 to 32
- Number of Ports/Ways: 2
-
Supplier: Western Analytical Products
Description: " Low Cracking Pressures (At which valve opens for flow in the direction of the arrow. Tolerance on the cracking pressure for CV-3001 is ± 0.5 psi (0.03 bar) and ± 1.5 psi (0.10 bar) on CV-3011). Less than 150 µL Internal Volume. Upchurch Scientific®
- Features: Check Valves, Pressure Relief Valves
-
Supplier: Western Analytical Products
Description: " Low Cracking Pressures (At which valve opens for flow in the direction of the arrow. Tolerance on the cracking pressure for CV-3001 is ± 0.5 psi (0.03 bar) and ± 1.5 psi (0.10 bar) on CV-3011). Less than 150 µL Internal Volume. Upchurch Scientific®
- Features: Check Valves, Pressure Relief Valves
-
Supplier: Valcor Engineering Corporation
Description: The SV111 is a spring-activated check valve with disc type seating. It has a relatively low, yet realistic rated cracking pressure, resulting in quick response to changes in fluid pressure. The optically flat PTFE seal disc and seat provides drip tight
- Valve Size: 0.25 inch
- Pressure Rating: 100 psi
- Media Temperature: 250 F
- Flow (Cv): 0.1
-
Supplier: Beswick Engineering Co., Inc.
Description: one-time higher cracking pressure requirement. Features Duckbill checking element allows for cracking pressures around 0.5 psig. Check valve elements are typically actuated by reverse pressure and are best suited for applications with over 5 psig of
- Pressure Rating: 500 psi
- Features: Check Valves, Other
- Material Of Construction: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
Searching for a miniature check valve with a low cracking pressure? Beswick offers a wide range of duckbill style miniature check valves. These typically crack open at less than 0.5 psi. Three check valve families are available. The smallest, our CKV-M3 family, can be ordered with (read more)
Browse Check Valves Datasheets for Beswick Engineering Co., Inc. -
The new Beswick 3/8 inch hexagonal body check valve (CKV38) provides a low cracking pressure (less than 0.5 psid) along with greater flow capacity than our smaller 5/16 hexagonal body check valves. It is capable of providing a maximum flow rate equivalent to a 5/64 inch (2mm) diameter orifice (read more)
Browse Check Valves Datasheets for Beswick Engineering Co., Inc. -
Introducing the Tideflex® Duckbill Check Valve – the gold standard in backflow prevention. With an unrivaled reputation, Tideflex® Duckbill Check Valves boast a low cracking pressure, effectively eliminating standing water while maintaining minimal head loss (read more)
Browse Check Valves Datasheets for DeZURIK, Inc. -
Quiet Protection for Critical Cooling. DFT ALC® Axial Flow Check Valves delivers low pressure drop, silent operation, and reliability for mission-critical cooling system applications. Cooling systems in continuous-duty applications require dependable uptime (read more)
Browse Check Valves Datasheets for DFT Inc. -
Product Features • Compact designed check valves • EPDM O-ring are standard (option: Viton® ) • Pressure rating: 206 bar Typical Applications • Designed for instrumentation panels and systems (read more)
Browse Check Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
check valves made of bronze or leather. While these designs were simplistic, the same principle is still used in today’s modern check valves. By the 1st century BC, Romans had implemented the first force pumps, using dual pistons, each with two check valves, to provide continuous high-pressure (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
ensures consistent, long term performance in 4000 psi systems. Lee High Pressure Chek®Poppet-style check valves for system pressures up to 8000 psi. Available (read more)
Browse Check Valves Datasheets for Lee Co. (The) -
adaptable construction supports material changes to suit a wide range of environments. Key Features of the Cryogenic Check Valve: Temperature range: -320°F to 275°F Pressure rating: up to 5000?psi Leakage: <10?SCCM helium at (read more)
Browse Check Valves Datasheets for Lee Co. (The) -
High pressure Minimal seat leakage These versatile check valves are available with or without springs, allowing many cracking pressure options (read more)
Browse Check Valves Datasheets for O'Keefe Controls Co. -
fluctuations better than alternative check valve technologies. All CK1 check valves are flanged and have a manual opening stem for manual operation. The 20-32 mm (3/4 - 1-1/4”) port size valves have a PTFE seat; larger valves have a metal to metal seat. A minimum pressure difference of .03 bar (0.5 psi (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division