-
Description: static seal, e.g. for flanges, plates, caps. O-Rings in dynamic applications are recommended only for moderate service conditions. They are limited by the speed and the pressure against which they are to seal: - For low duty sealing of reciprocating pistons, rods, plungers etc. - For
- Cross-section: 0.0394 to 0.3937 inch
- Hardness Rating (Shore A Scale): 70 durometer
- Inside Diameter (ID): 0.3937 to 31.89 inch
- Synthetic Rubber Materials (Thermosets): Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Nitrile Rubber (NBR, HNBR, HSN )
-
Supplier: Hi-Tech Seals, Inc.
Description: The U.S. Air Force first regulated O-ring sizing under the system AS-568. A properly designed O-ring groove allows the O-ring to be squeezed diametrically out-of-round even before the application of pressure. The O-ring is the most widely adopted seal in history because
- Hardness Rating (Shore A Scale): 90 durometer
- O-ring Sizes: British Standard metric sizes
-
Supplier: Hi-Tech Seals, Inc.
Description: The U.S. Air Force first regulated O-ring sizing under the system AS-568. A properly designed O-ring groove allows the O-ring to be squeezed diametrically out-of-round even before the application of pressure. The O-ring is the most widely adopted seal in history because
- Hardness Rating (Shore A Scale): 70 durometer
- O-ring Features: AMS/MIL Spec
- O-ring Sizes: "AS568" standard sizes (001-475)
- Synthetic Rubber Materials (Thermosets): Nitrile Rubber (NBR, HNBR, HSN )
-
-
Supplier: Hi-Tech Seals, Inc.
Description: The U.S. Air Force first regulated O-ring sizing under the system AS-568. A properly designed O-ring groove allows the O-ring to be squeezed diametrically out-of-round even before the application of pressure. The O-ring is the most widely adopted seal in history because
- Hardness Rating (Shore A Scale): 70 durometer
- O-ring Features: AMS/MIL Spec
- O-ring Sizes: "AS568" standard sizes (001-475)
- Synthetic Rubber Materials (Thermosets): Nitrile Rubber (NBR, HNBR, HSN )
-
Supplier: Hi-Tech Seals, Inc.
Description: The U.S. Air Force first regulated O-ring sizing under the system AS-568. A properly designed O-ring groove allows the O-ring to be squeezed diametrically out-of-round even before the application of pressure. The O-ring is the most widely adopted seal in history because
- Hardness Rating (Shore A Scale): 70 durometer
- O-ring Features: AMS/MIL Spec
- O-ring Sizes: "AS568" standard sizes (001-475)
- Synthetic Rubber Materials (Thermosets): Nitrile Rubber (NBR, HNBR, HSN )
-
Supplier: Real Seal Company
Description: O-Rings & Sealing Systems With a focus on demand for performance, Real Seal excels in providing materials and designs that solve problems in seal applications. With outstanding materials in EPDM, Fluorocarbon, Silicone, NBR, HNBR, among others, Real Seal can develop custom
- Cross-section: 0.0620 to 0.2500 inch
- Hardness Rating (Shore A Scale): 70 durometer
- Inside Diameter (ID): 0.0290 to 20.95 inch
- Outside Diameter (OD): 0.0930 to 21.5 inch
-
Supplier: Real Seal Company
Description: O-Rings & Sealing Systems With a focus on demand for performance, Real Seal excels in providing materials and designs that solve problems in seal applications. With outstanding materials in EPDM, Fluorocarbon, Silicone, NBR, HNBR, among others, Real Seal can develop custom
- Cross-section: 0.0620 to 0.2500 inch
- Hardness Rating (Shore A Scale): 75 durometer
- Inside Diameter (ID): 0.0290 to 20.95 inch
- Outside Diameter (OD): 0.0930 to 21.5 inch
-
Supplier: Real Seal Company
Description: O-Rings & Sealing Systems With a focus on demand for performance, Real Seal excels in providing materials and designs that solve problems in seal applications. With outstanding materials in EPDM, Fluorocarbon, Silicone, NBR, HNBR, among others, Real Seal can develop custom
- Cross-section: 0.0620 to 0.2500 inch
- Hardness Rating (Shore A Scale): 70 durometer
- Inside Diameter (ID): 0.0290 to 20.95 inch
- Outside Diameter (OD): 0.0930 to 21.5 inch
-
Supplier: National Rubber Corporation
Description: complex parts Low tooling costs Good for high durometer parts Rapid production Fewer knit lines Transfer molding also utilizes a press and a mold. However, the process involves forcing the material through small holes into the mold cavity
- O-ring Sizes: Other
- Synthetic Rubber Materials (Thermosets): Silicone Rubber (SiR), Other Rubber Material
-
Supplier: Precision Polymer Engineering Ltd.
Description: . Perlast® ICE materials are perfect for use in oil and gas applications such as exploration and completion equipment operating or stored in sub-zero temperatures. Perlast® ICE elastomers can be fully molded into standard and non-standard sized O-rings (up to 2.5m/8ft
- Hardness Rating (Shore A Scale): 55 durometer, 60 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer, 85 durometer, 90 durometer
- O-ring Features: FDA Approved or 3A Sanitary Classification
- O-ring Sizes: "AS568" standard sizes (001-475), "AS568-" boss gasket sizes (901- and up), British Standard metric sizes, JIS standard sizes, Other
- Outside Diameter (OD): 96 inch
-
Supplier: EQYO
Description: -set. OmniFlex™ material has outstanding low temperature performance, down to -57°C (-70°F). The material operates up to a maximum temperature of 218°C (424°F). With its softer durometer, OmniFlex material is an excellent choice for low friction hydraulic seals and standard
- Hardness Rating (Shore A Scale): 50 durometer
- Synthetic Rubber Materials (Thermosets): Fluoroelastomer (FKM)
-
Supplier: W.M. Berg
Description: The O-Ring series is an o-ring belt designed for low horsepower, power transmission applications.
-
Description: sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include
- Inside Diameter (ID): 3.19 inch
- Outside Diameter (OD): 0.1969 inch
- Synthetic Rubber Materials (Thermosets): Polychloroprene (CR) (Neoprene)
-
Supplier: Daemar Inc.
Description: This compound has excellent resistance to a wide variety of fluids, good tensile strength, high elongation, low compression set, and excellent resistance to abrasion and tear. This O-Ring is the most widley used seal due to its simplicity. Temperature Range: -65 º F to 250
- Cross-section: 0.2750 inch
- Inside Diameter (ID): 7.72 inch
- Outside Diameter (OD): 8.25 inch
- Synthetic Rubber Materials (Thermosets): Nitrile Rubber (NBR, HNBR, HSN )
-
Supplier: Cri-Tech, Inc.
Description: . In addition, they do this without sacrificing critical properties such as tensile, elongation, and compression set. Already proven in fuel O-ring sealing and roller applications, these new compounds are ready to tackle all your fluoroelastomer needs including fuel and transfer hose/tubing.
- Chemical / Polymer System Type: Fluoropolymer (PTFE / PVDF)
- Electrical Resistivity: 10 to 1.00E7 ohm-cm
- Elongation: 300 to 400 %
- Features: Anti-static
-
Supplier: SAE International
Description: This specification covers a silicone (MQ/VMQ/PVMQ) elastomer that can be used to manufacture product in the form of sheet, strip, tubing, extrusions, and molded shapes. This specification should not be designated for use in molded O-rings and molded O-ring cord, molded rings,
-
Supplier: Precision Associates Incorporated
Description: Precision Associate’s 8-Rings™ are used almost exclusively as piston seals in pneumatic applications requiring a low profile and long wear. Unlike O-Rings, 8-Rings will not roll or twist. 8-Seal’s unique bumpers reduce premature failure due to nibbling, while preventing
- Housing Bore Diameter or Seal O.D.: 0.3937 to 3.15 inch
- Sealing Element or Lip Material: Nitrile (NBR - Buna-N)
- Sealing Orientation and Direction: Axial Seal
- Shaft O.D. or Seal I.D.: 0.2126 to 2.56 inch
-
Supplier: Precision Associates Incorporated
Description: tolerances. Alternately, tolerances may be loosened in low pressure applications by using back-ups. Kurv-Bak™ back-up rings may be used in static and dynamic sealing applications. Precision Associates' hard rubber molded contoured Back-Ups are routinely produced in our 90
- Axial Cross Section or Thickness: 0.0530 to 0.2360 inch
- Back-up Ring is Contoured: Yes
- Radial Cross Section: 0.0625 to 0.2500 inch
- Sealing Element or Lip Material: Nitrile (NBR - Buna-N)
-
Supplier: A & D Rubber Products Company
Description: Precision cut lengths Lathe cut washers Our extrusions meet exacting aerospace, electronic and military standards. With our rubber extrusion equipment, we can produce extruded rubber products in all shapes: O-rings, cord stock, tubing, squares, and rectangles. Our
- Location: North America, United States Only, Southwest US Only
- Materials: Rubber / Silicone
- Processes: Co-Extrusion, Cold Extrusion, Dual / Multi-durometer Extrusion, Hot Extrusion
- Secondary Operations: Grinding, Machining, Water / Abrasive Jet Cutting, Other
-
Supplier: Cri-Tech, Inc.
Description: Color Matching LT(Low Temperature): Brittleness LT : TR-10 COF Testing Viscosity (Mooney) Rheometer (ODR/MDR/RPA) Flow Mold Mixing and Sample Prep. -214 & -325 O-Rings Compression Stress Relaxation
- Industry Applications: Aerospace / Aviation, Automotive, Chemical / Material Processing, Food / Beverage, Health Care / Medical, Pharmaceutical / Biotech, Specialty / Other
- Regional Preference: North America, United States Only, Northeast US Only
- Test Methods: Infrared Spectroscopy (FTIR, etc.), Mechanical Testing, Scanning Electron Microscopy, Thermal Analysis, Other
-
Supplier: National Rubber Corporation
Description: complex parts Low tooling costs Good for high durometer parts Rapid production Fewer knit lines Transfer molding also utilizes a press and a mold. However, the process involves forcing the material through small holes into the mold cavity
- Location: North America, United States Only, Northeast US Only, Midwest US Only
- Molding Process: Compression Molding, Injection Molding, Transfer Molding
- Services: Insert Molding, Large Part Molding, Micro Molding, Tool / Mold Making, Prototype, High Volume Production, Assembly Services, Bonding, Design Assistance, Just-In-Time Capability, Machining, Packaging / Shipping
Find Suppliers by Category Top
Featured Products Top
-
Arizona Sealing Devices, Inc. is a certified distributor of high-quality military and standard O-rings that will meet your specifications. In addition, we provide a diverse range of material compounds and durometers for industrial, aviation, and military applications. O-rings, in (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
to withstand temperatures ranging from -85°F to 275°F. Its hardness durometer ranges from 40-90 and has a hardness rating of 70 Shore A. These features make Buna O-rings and gaskets commonly found in low temperature military equipment and off-road equipment (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
ARIZONA SEALING DEVICES can assist you with meeting your O-ring needs. We are an established distributor in Chandler, AZ since 1989 and have access to many vendors providing us with a wide variety of O-rings. We are a (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
Detent Pins - Ring Handle Detent Pins pins have a wide range of uses in fastening, locating and alignment applications. The spring-loaded ball retracts when it is inserted or removed (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
ring Optional low-profile thread mounting stud Bearing Mount Covered bearings (also commonly referred to as molded bearings) have a smooth surface that is cast directly to a precision (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
Gamma and EtO sterilizable Low tack Excellent flexibility Optically clear WHAT WE DO New England Tubing Technologies provides an array of custom (read more)
Browse Medical Tubing Datasheets for New England Tubing Technologies -
durometer requirements and is EtO and autoclave sterilizable. FEP is also typically more cost effective than PTFE. PTFE (Polytetrafluoroethylene) is translucent in appearance, good for thin wall applications, and is slightly more rigid than FEP. Properties include being nonreactive and (read more)
Browse Tubing Datasheets for New England Tubing Technologies -
for FRP and plastic piping systems Minimal torque required to seal 100% pre virgin TFM® or PTFE sealing surface Totally Bonded Elastomer and TFM® or PTFE Construction 65 to 75 Durometer Elastomer Typical compression set values of 15% o better (read more)
Browse Gaskets and Gasketing Datasheets for CT Gasket & Polymer Co., Inc. -
durometer requirements and is EtO and autoclave sterilizable. FEP is also typically more cost effective than PTFE. PTFE (Polytetrafluoroethylene) is translucent in appearance, good for thin wall applications, and is slightly more rigid than FEP. Properties include being nonreactive and (read more)
Browse Plastic Tubing Datasheets for New England Tubing Technologies -
. DETENT PINS - RING HANDLE These pins have a wide range of uses in fastening, locating and alignment applications. The spring (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc.
More Information Top
-
Launch of online archive
The sealing mechanism is a single large cross-section, low durometer o - ring .
-
New generation standard nuclear material container
The sealing mechanism is a single large cross-section, low durometer o - ring .
-
Technical specification for vacuum systems
Experience at SLAC has shown that low durometer O - rings or pure .
-
REQUIREMENTS AND GUIDELINES FOR NSLS EXPERIMENTAL BEAM LINE VACUUM SYSTEMS-REVISION B.
Experience has shown that low durometer O - rings or pure gum rubber sheet works satisfactorily if the seal loading is adequate.
-
Automated Solar Cell Assembly Teamed Process Research. Final subcontract report, 6 January 1993--31 October 1995
The pad was replaced with a lower durometer O - ring material seated in a captive groove.
-
Automated solar cell assembly teamed process research. Semiannual subcontract report, 7 January 1993--30 June 1993
The pad was replaced with a length of lower durometer fluoroelastomer O - ring material seated in a captive groove.
-
Automated solar cell assembly team process research. Annual subcontract report, 1 January 1993--31 December 1993
The pad was replaced with a length of lower durometer fluoroelastomer O - ring material seated in a captive groove.
-
Large, light, high-acceptance CSC chambers for the PHENIX muon detector using a honeycomb panel design
The low durometer for the O - ring material was necessary to prevent cupping of the panels between the compressionbolts.
-
The Hampering Active Wellbore Kit (HAWK) for rapidly controlling a free flowing oil well
The diametrical clearance for 3.4 MPa (500 psi) of back pressure varies with the durometer of the O - ring , with lower durometers having a higher potential to extrude with increasing pressure.
-
Development of a high throughput 3D perfused liver tissue bioreactor
The cylindrical geometry of the o - ring , and the low durometer , 30A, of the material improve gasket compression and create a better seal.
Indicates content that may require registration and/or purchase.