Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Transcat, Inc.
Description: Product Highlights B&K Precision's model 2121C is a dual trace oscilloscope with a built in 50MHz Frequency Counter that offers high performance at a low price. Most competitor's entry level oscilloscopes have a 20 MHz bandwidth, while B&K Precision's models 2121C has a
- Bandwidth: 30 MHz
-
Supplier: ValueTronics International, Inc.
Description: a dual trace oscilloscope with a built in 50 MHz Frequency Counter that offers high performance at a low price. The BK Precision 2121 is one of the few oscilloscopes with a compact low profile designs that has a bandwidth of 30 MHz.
- Bandwidth: 30 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: OMEGA Engineering, Inc.
Description: The BOS Series comprises dual-channel oscilloscopes with frequency bandwidths of 40 to 100 MHz at -3 dB, a maximum sweep of 10 ns, a maximum sensitivity of 1 mV/DIV, and 150 mm rectangular CRT with internal graticule. These oscilloscopes are rugged, easy to operate, and highly
- Bandwidth: 100 MHz
- Number of Input Channels: 2 (# channels)
-
-
Supplier: Allied Electronics, Inc.
Description: Power Module, 0 to 55 °C Temperature Range BK Precision's model 2120B and 2121 are dual trace oscilloscopes that offer high performance at a low price. Most competitor's entry level oscilloscopes have a 20 MHz bandwidth, while BK Precision's models have a bandwidth of 30 MHz. In
-
Supplier: Allied Electronics, Inc.
Description: Power Module, 0 to 55 °C Temperature Range BK Precision's model 2120B and 2121 are dual trace oscilloscopes that offer high performance at a low price. Most competitor's entry level oscilloscopes have a 20 MHz bandwidth, while BK Precision's models have a bandwidth of 30 MHz. In
-
Supplier: ValueTronics International, Inc.
Description: The 54750A is a 50 GHz digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Wide
- Bandwidth: 50,000 MHz
-
Description: · Including 7 measurement functions in one: oscilloscope, waveform generator, multimeter, FFT spectrum analyzer, frequency counter, protocol analysis, amplitude-frequency curve analysis · 350 MHz / 500 MHz oscilloscope bandwidth, 5 GSa/s sample rate · Standard 400MB
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 14 (# bits)
- Features: Other
- Host Interface: USB
-
Supplier: Rohde & Schwarz USA, Inc.
Description: details at the push of a button: QuickMeas Settings in seconds: mask test Focus on details: search and navigation Integrated: FFT analysis In focus: digital voltmeter and frequency counter Accurate: down to the mV 1 mV/div: full measurement bandwidth Frontends: low noise and low
- Bandwidth: 1,000 MHz
- Number of Input Channels: 4 (# channels)
- Number of Trigger Inputs: 16 (# channels)
- A/D Resolution: 16 (# bits)
-
Supplier: TPS Elektronik GmbH
Description: Micsig MHO3-5004 High-Resolution Oscilloscope with 500MHz bandwidth, 12-bit resolution, and 4 channels.14-inch touch screen, 360Mpts memory, low noise. Ideal for high-frequency and precision testing.
- Bandwidth: 500 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: Allied Electronics, Inc.
Description: The Power to Solve Problems Quickly The MSO2000 and DPO2000 Series digital phosphor oscilloscopes (DPOs) deliver the performance and tools you need to visualize your signals and find answers quickly. The DPO2000 Series are the first oscilloscopes to provide 1 M points of usable record
-
Supplier: Siglent Technologies NA, Inc.
Description: SIGLENT's SDS1000X-U Super Phosphor Oscilloscopes are available in one bandwidth, 100 MHz. SDS1000X-U Oscilloscopes have a maximum sample rate of 1 GSa/s and a maximum record length of 14 Mpts. For ease of use, the most commonly used functions can be accessed with its user-friendly
- Bandwidth: 100 MHz
- Number of Input Channels: 4 (# channels)
- Host Interface: Ethernet, USB
-
Supplier: Allied Electronics, Inc.
Description: The Power to Solve Problems Quickly The MSO2000 and DPO2000 Series digital phosphor oscilloscopes (DPOs) deliver the performance and tools you need to visualize your signals and find answers quickly. The DPO2000 Series are the first oscilloscopes to provide 1 M points of usable record
-
Supplier: Rohde & Schwarz USA, Inc.
Description: MSO option enhances analysis capabilities of the R&S®RTO oscilloscopes Mixed signal oscilloscopes are hybrid test instruments that combine the measurement capabilities of digital storage oscilloscopes with the analysis capabilities of logic analyzers. The R&S®RTO-B1 MSO option
- Bandwidth: 400 MHz
- Number of Trigger Inputs: 16 (# channels)
- Features: Integral Display
-
Supplier: RIGOL Technologies, Inc.
Description: The 1000 Series from RIGOL include the B, D, and E series oscilloscopes. The E Series are the value leader with 50-100 MHz models that include 2 channels and 1 Million points of memory. The D Series add low speed digital capture enabling basic mixed signal analysis in a economic
- Bandwidth: 200 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: Tradeport Electronics Group
Description: High 10 mV/div vertical axis sensitivity, wide DC to 5 MHz frequency response. DC amplifiers are used with both the vertical and horizontal axes for wider applications including the capability of low-speed sweep at below 1 Hz. External sync is possible as well as the internal sync to
-
Supplier: ValueTronics International, Inc.
Description: The 9500 is an oscilloscope calibrator from WaveTek. Engineers may need a sound level calibrator, radio frequency calibrator, power-meter calibrator, voltage-current calibrator, or another type for electronic test equipment calibration. Electronic calibrations are necessary for
- Physical Properties: Acoustic (Microphones)
- Features: Other Specific Calibration
- Environmental Properties: Temperature
-
Supplier: Tradeport Electronics Group
Description: High frequency and high sampling speed 200MHz analog bandwidth??À??î 5GS/s equivalent sampling and 100MHz real-time sampling. USB Interface. PCS-3200 uses USB that supports 12Mbps transfer rate??À??îand is not necessary an external power source. High cost performance. The low price and
-
Supplier: Transcat, Inc.
Description: Response Analyzer Software Maximum 1M FFT provides higher frequency domain resolution measurements High Pass, Low Pass and Band Pass Filter Functions 29,000 segmented memory sections and waveform search function I2C/SPI/UART/CAN/LIN serial bus trigger and decoding functions Data log
- Bandwidth: 200 MHz
-
Supplier: Transcat, Inc.
Description: Product Highlights The SDS1000X-E series employs a new generation of SPO (Super -Phosphor Oscilloscope) technology that provides excellent signal fidelity and performance. The system noise is also lower than similar products in the industry. It comes with a minimum vertical input range of 500
- Bandwidth: 100 MHz
-
Supplier: Transcat, Inc.
Description: Product Highlights The SDS1000X-E series employs a new generation of SPO (Super -Phosphor Oscilloscope) technology that provides excellent signal fidelity and performance. The system noise is also lower than similar products in the industry. It comes with a minimum vertical input range of 500
- Bandwidth: 200 MHz
-
Supplier: Maury Microwave
Description: The HX2410 CW to CMOS Conversion Amplifier is intended for use as a peripheral component in precision oscilloscope test applications. The HX2410 eliminates trigger induced jitter that is caused by the low slew rate of low frequency sinusoidal (CW) trigger signals,
- Frequency Range: 5 to 500 MHz
- Amplifier Type: Low Noise Amplifier
-
Supplier: Stanford Research Systems, Inc. (SRS)
Description: GHz frequency range · 11-digit frequency resolution (1 s) · Statistical analysis & Allan variance · Graphical output to XY scopes · GPIB and RS-232 interfaces · Ovenized timebase(opt.) SR620 Measurements The SR620 measures timeinterval, frequency, pulse-width, rise and fall
-
Supplier: kTB Solutions
Description: PLDRO, the abbreviation of Phase Locked Dielectric Resonator Oscillators, is a high stable and reliable frequency source. kTB Solutions supplies very low phase noise PLDRO at frequencies up to 40GHz. Our PLDROs are widely used in many areas.
- Bandwidth: 32,000 MHz
-
Supplier: InspectorTools
Description: to 16 Waveforms and Setups Sampling Time: 25MS/s Dual Channel; 50MS/s Single Channel 132 x 128 Pixel Super-Twist Two Level Backlit Display Data Hold and Low Battery Indication Multimeter Functions Include AC/DC Voltage, Resistance, Continuity,Frequency, RPM, Pulse Width, and % Duty
-
Supplier: ValueTronics International, Inc.
Description: The P2220 is a 30 V voltage probe from Tektronix. Features: 1x/10x Attenuation 200 MHz Bandwidth 1.5 m Length UL3111-1, CSA1010.1, EN61010-1, EN61010-2-031, and IEC61010-2-031 Applications: Relative Low-frequency Measurements Low-frequency Computer and Telecom
- Bandwidth: 200 MHz
- Voltage Rating: 30 volts
- Probe Type: Voltage
-
Supplier: Tradeport Electronics Group
Description: True RMS measurement Built in 3 1/2 digit display Simple clamp-on operation Frequency range DC to 100kHz Supplied with hard carrying case Basic DC accuracy of 1% of reading Built to IEC 1010 safety standards/Approval Pending BNC analog output for connection to oscilloscope or recorder
-
Supplier: RESON
Description: The TC4050 is a miniature flushmounted hydrophone, which has a flat frraenqguee.n c y response and is omnidirec-tional over the complete lover frequency The high capacitance and sensitivity of the sensor element allow for direct connection to an oscilloscope or recording apparatus.
- Frequency Response: 0.3 to 100,000 Hz
- Hydrophone Sensitivity: -217 dB re V/µPa
- Operating Temperature: 28.4 to 176 F
- Weight (air): 700 g
-
Supplier: AR RF/Microwave Instrumentation
Description: The Model DC7154A is a dual directional coupler with an excellent frequency range and power handling capability. The wide range assures flexibility in coupling medium power amplifiers to oscilloscopes, voltmeters, power meters, spectrum analyzers, and other measuring instruments. The
- Frequency Range: 700 to 4,200 MHz
- Average Power: 700 watts
- RF Coupler Type: Dual Directional
-
Supplier: Electro Optical Components, Inc.
Description: Wideband Amplifiers offer a true DC-coupling and an adjustable output offset control even with the 500 MHz model. Very Low Input Noise Low input noise is very important for a good signal-to-noise ratio, especially when amplifying small signals. All HVA Amplifiers are optimized for
- Maximum Output: 3.5 volts
- Bandwidth: 500 kHz
- Input Impedance: 1 Mohms
- Output Impedance: 50 ohms
-
Supplier: AMETEK Programmable Power
Description: Up to four SP4T RF multiplexer trees, > 3 GHz bandwidth Suitable for switching RF signals to/from high bandwidth measurement devices such as oscilloscopes and function generators 50 W maximum switching power 50 Ω on-board self-termination option (EX1200-6301T) SMB male connectors for high
-
Supplier: Honeywell Sensing & IoT
Description: Power Output VRS sensors are designed for driving low resistance loads at large air gaps in applications where larger actuators may be used. Passive VRS (Variable Reluctance Speed) Magnetic Speed sensors are simple, rugged devices that do not require an external voltage source for operation.
- Linear Speed Range: 14.9606299212598 in/sec
- Operating Temperature: -67 to 248 F
- Body Shape: Threaded Barrel
Find Suppliers by Category Top
Featured Products Top
-
The new SDS2000X HD Oscilloscopes from Siglent include 100, 200, 350 and 500 MHz models with finer vertical resolution to analyze signal anomalies in power electronics, medical technology and IoT applications. The 12-bit resolution plus 2 GSa/s sample rates and low noise front end (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
finger. For multi-domain analysis, the oscilloscope has hardware-based frequency analysis utilizing up-to 2 Mpts for the FFT-calculation. This deep memory FFT provides a higher frequency resolution than many other FFT0-based systems. Furthermore, the SDS5000X can be upgraded to include MSO/16 (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
, investigating signals from a PMT connected to the designed HVPS-board with an oscilloscope shows random baseline oscillations on the very low level of 500 μVpp and no visible harmonic frequencies over the whole frequency range. This is CITATION from Paul Sherrer Instutue : PSI _LRC _AnnualReport 2018 . Page 27 (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
signals up to 20MHz and beyond, perfect for high frequency current signal measurement probe applications. Dual-Range Measurement: Supports 6A (20mA~6Apk) and 30A (50mA~30Apk) ranges, making it a versatile 6A 30A current probe for both low and high-current scenarios (read more)
Browse Electrical Test Probes Datasheets for TPS Elektronik GmbH -
a 5MHz bandwidth limit function to suppress high-frequency noise. With high input impedance (30MΩ/0.78pF differential), excellent CMRR (>-80dB at DC, >-26dB at 100MHz), and low noise floor, the DP3002 ensures accurate, stable, and reliable measurements. It is compatible with all (read more)
Browse Electrical Test Probes Datasheets for TPS Elektronik GmbH -
differential input voltage of 70V (20X) or 700V (200X), it is engineered to deliver reliable performance in high-frequency, high-voltage environments. The probe adopts an innovative integrated host design, consolidating signal input, control buttons, and BNC output into a compact unit for easier (read more)
Browse Electrical Test Probes Datasheets for TPS Elektronik GmbH -
Split Type Clamp-on Design Three Year Warranty Low Frequency Current Probe The BCP-611 is designed to make conducted current measurements without making direct contact with the source (read more)
Browse Current Sensors Datasheets for A.H. Systems Inc. -
power supplies Switching DC power supplies, the UNI-T UDP6953B, also known as switch-mode power supplies (SMPS), use a different approach. They convert AC to DC, then use high frequency switching transistors and components to regulate and maintain the desired output voltage. The high-frequency (read more)
Browse Power Supplies Datasheets for Uni-Trend US
Conduct Research Top
-
Setting Up FFT Span And Resolution
The Fast Fourier Transform (FFT) converts time domain waveforms, acquired in an oscilloscope, into frequency domain spectra. This al-lows the oscilloscope to provide the same kind of information normally supplied by an RF spectrum ana-lyzer. The LeCroy WaveMaster TM Series oscilloscopes offer
-
Principles of lock-in detection and the state of the art
settings. The lock-in detection technique is described both in the time and in the frequency domain. Moreover, details are laid out on how signal modulation can be exploited in order to improve on signal-to-noise ratio (SNR) while keeping acquisition time low. Finally, recent innovations are discussed
More Information Top
-
Optical sampling technique applied to high resolution distributed fibre sensors
The sampled and filtered signal is then visualized on a low frequency oscilloscope triggered by the master clock.
-
Measurement of Internal Reflections in Traveling-Wave Tubes Using a Millimicrosecond Pulse Radar
…observationi has been developed at the Bell Telephone Laboratories by Goodall.4 By use of a stroboscopic gating system one obtains a slowed-down facsimile of the periodically re- curring millimicrosecond pulse which may be displayed on any good low frequency oscilloscope .
-
Smart Sensor Systems
The use of DACs enables real-time monitoring of, for instance, high frequency variables with a low frequency oscilloscope .
-
Mixer and Detector Diodes
is the minimum RF signal level, in dB below 1 mW, that produces a tangential indication on a low frequency oscilloscope .
-
A coaxial broadband detector of high-power nanosecond microwave pulses on the hot-electron effect
…constant so as to ensure the coin cidence of the calculated and experimental signals, we determine the integral time constant of our microwave detector including all elements: feeding cables, a cell with a crystal, wiring elements, and a detecting low frequency oscilloscope .
-
Portable mass spectrometer
Low frequency oscilloscope "servoscope".
-
X-ray microphotometers
Low frequency oscilloscope "servoscope".
-
http://calhoun.nps.edu/public/bitstream/handle/10945/8267/digitaldataacqui00mont.pdf?sequence=1
The virtual instrument display functions as a low frequency oscilloscope to view signals in the time and frequency domains simultaneously.
-
Temperature Sensors to Measure the Central Frequency and 3 dB Bandwidth in mmW Power Amplifiers
The sensor output voltage is measured with a low frequency oscillo- scope .
-
L-, S-, and C-Band EMI Measurement and Characterization of Spacecraft ESD Events
Because the low frequency oscilloscope was triggered directly from the high frequency DSO, all events shown in Fig. 6 coincided with radiated emission.
Indicates content that may require registration and/or purchase.