-
Supplier: ValueTronics International, Inc.
Description: The 9538 is a pulse generator from Quantum Composers. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers
- Features: Generator, Pulse
-
Description: · Advanced DDS technology, upto 10MHz frequency output · 125MS/s sample rate, and 1μHz frequency resolution · Vertical Resolution : 14 bits, and 8K arb waveform length · Comprehensive waveform output : 5 basic waveforms, and 45 built-in arbitrary waveforms · Comprehensive modulation
- Maximum Input Channels: 1
- Minimum Frequency Range: 5 MHz
- Maximum Frequency Range: 10 MHz
- Frequency Resolution: 14 bits
-
Supplier: Allied Electronics, Inc.
Description: The units are rugged, incremental encoders that convert shaft rotation into a current sinking pulse train. Internally, a single L.E.D. light source and a photologic sensor in conjunction with a shaft-mounted, durable, metal-etched encoder disc, provides signal accuracy and reliability to 10
-
-
Supplier: Allied Electronics, Inc.
Description: The units are rugged, incremental encoders that convert shaft rotation into a current sinking pulse train. Internally, a single L.E.D. light source and a photologic sensor in conjunction with a shaft-mounted, durable, metal-etched encoder disc, provides signal accuracy and reliability to 10
-
Supplier: Picosecond Pulse Labs, Inc.
Description: Features Ultra-Low Phase Noise Input Frequency Range of 1.2 GHz to 2.3 GHz Input Power Range of 25 dBm to 29 dBm Output Harmonics to >50 GHz Coaxial Packaging Applications Frequency Multipliers Frequency Synthesizers EMC Sources The Picosecond Advantage: Generation of
-
Supplier: Corech Microwave
Description: The MSG10M6G is a high-performance RF signal generator module covering 10 MHz to 6 GHz. Optimized for system integration, it delivers ultra-low phase noise of -130 dBc/Hz (at 1 GHz) and fast 300 µs frequency switching. Featuring a robust J30J interface with RS422 control and
- Minimum Frequency Range: 10 MHz
- Maximum Frequency Range: 6,000 MHz
- Switching Speed: 0.3 ms
- Interface: General Serial Interface
-
Supplier: Siglent Technologies NA, Inc.
Description: being affected by frequency, even at low duty cycle settings, allowing the user a wide range of pulse widths and transition times. This results in a much more versatile generator than other similar DDS designs.
- Maximum Input Channels: 1
- Maximum Frequency Range: 5 MHz
- Frequency Resolution: 14 bits
- Features: Front Panel and Display, Function, Generator, Pulse, Video Display
-
Supplier: Corech Microwave
Description: The MSG9K20G is a compact RF signal generator module covering 9 kHz to 20 GHz. Engineered for rugged system integration, it delivers low phase noise of -105 dBc/Hz (at 20 GHz) and fast 300 µs frequency switching. Featuring a robust J30J interface with RS422 control and
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 20,000 MHz
- Switching Speed: 0.3 ms
- Interface: General Serial Interface
-
Supplier: Corech Microwave
Description: The MSG9K40G is an ultra-wideband signal generator module covering 9 kHz to 40 GHz. Designed for millimeter-wave integration, it delivers low phase noise of -100 dBc/Hz (at 30 GHz) and fast 300 µs frequency switching. Featuring a rugged J30J interface with RS422 control and
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 40,000 MHz
- Switching Speed: 0.3 ms
- Interface: General Serial Interface
-
Supplier: Advanced Energy Industries, Inc.
Description: Compatible with a programmable logic controller (PLC) The low-frequency PEII series provides 40 kHz pulse width modulation (PWM). It features advanced arc control and internal load matching with outputs of up to 60 kW when units are combined — requiring no external hardware,
- AC Output Voltage: 547 to 953 volts
- AC Output Current: 9 to 32 amps
- Output Frequency: 0.04 MHz
- AC Input Voltage: 208 volts
-
Supplier: ValueTronics International, Inc.
Description: The DG4162 is a generator from Rigol. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many
- Device Type: Generator
- Generator Type: Signal
-
Supplier: ValueTronics International, Inc.
Description: The DG4102 is a 100 MHz function generator from Rigol. Features: Maximum output frequency: 100MHz 500MSa/s sample rate, 14 bit vertical resolution Dual channel outputs with identical performance 2ppm high-frequency stability -115dBc/Hz low phase noise Versatile analog and
- Minimum Frequency Range: 100 MHz
- Maximum Frequency Range: 100 MHz
- Generator Type: Function
- Device Type: Generator
-
Supplier: ValueTronics International, Inc.
Description: The 3413 is a 3 GHz RF Generator from IFR . An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a
- Minimum Frequency Range: 3,000 MHz
- Maximum Frequency Range: 3,000 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: RIGOL Technologies, Inc.
Description: remotely over USB or LXI to improve efficiency. Super high speed function generator: Reach your complete frequency range with waveforms up to 350MHz The DG5000 Series generator is our fastest function generator. Create sine waves to 350 MHz, square waves to 120 MHz,
- Maximum Input Channels: 2
- Minimum Frequency Range: 350 MHz
- Maximum Frequency Range: 350 MHz
- Features: Function, Generator, Pulse, Signal, Sweep
-
Supplier: RIGOL Technologies, Inc.
Description: environment to load into a generator, create waves with multiple harmonics, power levels, and frequencies natively. The DG4000 Series waveform generators combine up to 16 harmonics of the fundamental output frequency. Each harmonic may have an independently set phase and power
- Maximum Input Channels: 2
- Minimum Frequency Range: 60 MHz
- Maximum Frequency Range: 60 MHz
- Features: Function, Generator, Pulse, Sweep
-
Supplier: RIGOL Technologies, Inc.
Description: The DSG800 series covers output frequencies from 9 kHz to 3.6 GHz. The instruments provide maximum output power up to +20 dBm and low SSB phase noise -112 dBc/Hz, amplitude accuracy of +/- 0.5 dB, and frequency resolution of 0.01 Hz at any frequency. An oven-controlled crystal
- Minimum Frequency Range: 3,600 MHz
- Maximum Frequency Range: 3,600 MHz
- Features: Generator, Pulse
-
Supplier: Transcat, Inc.
Description: Product Highlights Siglent independently invented a pulse generator algorithm EasyPulse, which is applied to the featured SDG5000 waveform generators at present. Based on this new technology, SDG5000 is capable of generating a pulse signal with low jitter, fast
- Maximum Input Channels: 2
- Minimum Frequency Range: 80 MHz
- Maximum Frequency Range: 80 MHz
- Generator Type: Function
-
Supplier: Transcat, Inc.
Description: Product Highlights Siglent independently invented a pulse generator algorithm EasyPulse, which is applied to the featured SDG5000 waveform generators at present. Based on this new technology, SDG5000 is capable of generating a pulse signal with low jitter, fast
- Maximum Input Channels: 2
- Minimum Frequency Range: 160 MHz
- Maximum Frequency Range: 160 MHz
- Generator Type: Function
-
Supplier: Transcat, Inc.
Description: Product Highlights Siglent independently invented a pulse generator algorithm EasyPulse, which is applied to the featured SDG5000 waveform generators at present. Based on this new technology, SDG5000 is capable of generating a pulse signal with low jitter, fast
- Maximum Input Channels: 2
- Minimum Frequency Range: 120 MHz
- Maximum Frequency Range: 120 MHz
- Generator Type: Function
-
Supplier: Vaunix Technology Corporation
Description: The LMS-451D Lab Brick USB programmable signal generator is a low-cost, palm-sized, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is
- Minimum Frequency Range: 70 MHz
- Maximum Frequency Range: 450 MHz
- Switching Speed: 0.1 ms
- Amplitude: -45 to 10 dBm
-
Supplier: Win Source Electronics
Description: Manufacturer: Pulse Win Source Part Number: 265657-P2027A Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
- Device Type: Clock Generator
-
Supplier: Vaunix Technology Corporation
Description: The LMS-271D Lab Brick USB programmable signal generator is a low-cost, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is
- Minimum Frequency Range: 0.5 MHz
- Maximum Frequency Range: 270 MHz
- Switching Speed: 0.1 ms
- Amplitude: -40 to 10 dBm
-
Supplier: Wayne Kerr Electronics
Description: (setting resolution: 16 bits). Low noise and Low distortion: Total Harmonic Distortion is 0.04% or less (Sine wave). Various Types of Output Waveforms: Sine, square, pulse, ramp, noise, DC, and arbitrary. Wide Array of Oscillation Mode: continuous, burst/trigger/gate,
- Maximum Input Channels: 2
- Minimum Frequency Range: 0.00000000000001 MHz
- Maximum Frequency Range: 30 MHz
- Features: Digital Readout, Front Panel and Display, Function, Generator, Manual Controls, Noise, Pulse, Sweep
-
Supplier: Integrated Device Technology
Description: The 87016I is a low skew, 1:16 LVCMOS / LVTTL Clock Generator and is a member of the HiPerClockS family of High Performance Clock Solutions. The device has 4 banks of 4 outputs and each bank can be independently selected for ÷1 or ÷2 frequency operation. Each bank also has its
- Supply Voltage: 2.5 to 3.3 volts
- Clock Skew: 170 ps
- Output Frequency: 0 to 250 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Vaunix Technology Corporation
Description: The LMS-802DX Lab Brick USB programmable signal generator is a low-cost, portable, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and selectable internal/external 10 MHz reference. The signal
- Minimum Frequency Range: 2,000 MHz
- Maximum Frequency Range: 8,000 MHz
- Switching Speed: 0.1 ms
- Amplitude: -70 to 10 dBm
-
Supplier: Mini-Circuits
Description: sequences with pulse widths down to 0.5 µs, or automated frequency / power sweep & hop sequences. SSG-44G-RC has been developed in a compact package with powerful software control and automation to provide a cost effective millimeter wave signal generator and LO source for any
- Minimum Frequency Range: 100 MHz
- Maximum Frequency Range: 44,000 MHz
- Operating Temperature: 32 to 122 F
- Features: Generator, Pulse, Sweep
-
Supplier: Mini-Circuits
Description: pulse sequences with pulse widths down to 0.5 µs, or automated frequency / power sweep & hop sequences. SSG-44GHP-RC has been developed in a compact package with powerful software control and automation to provide a cost effective millimeter wave signal generator and LO
- Minimum Frequency Range: 100 MHz
- Maximum Frequency Range: 44,000 MHz
- Operating Temperature: 32 to 122 F
- Features: Generator, Pulse, Sweep
-
Supplier: Mini-Circuits
Description: pulse sequences with pulse widths down to 0.5 µs, or automated frequency / power sweep & hop sequences. SSG-33GHP-RC has been developed in a compact package with powerful software control and automation to provide a cost effective millimeter wave signal generator and LO
- Minimum Frequency Range: 100 MHz
- Maximum Frequency Range: 33,000 MHz
- Operating Temperature: 32 to 122 F
- Features: Generator, Pulse, Sweep
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ SSG-5N9G-RC is a wide-band signal generator operating from 5000 to 9000 MHz. With up to +23 dBm typical output power, it is an ideal signal source for characterization of millimeter wave components and systems at high power. Configure CW / single-tone outputs, flexible
- Minimum Frequency Range: 5,000 MHz
- Maximum Frequency Range: 9,000 MHz
- Operating Temperature: 32 to 122 F
- Features: Generator, Pulse, Sweep
-
Supplier: MTI Instruments Inc.
Description: generate two independent or synchronized signals of different standard signal waveforms (SINE, SQUARE, TRIANGLE and PULSE) and different frequencies up to 100 kHz. A Channel B provides speed synthesizer signal functionalities such as, single pulse, odd pulse, and sweep function.
- Minimum Frequency Range: 0.00000010000000000000001 MHz
- Maximum Frequency Range: 0.02 MHz
- Operation Features: Battery Powered
- Display: Digital Readout
-
Supplier: Tradeport Electronics Group
Description: digital circuit experiment had been made possible. LOG/LIN sweep function Frequency Counter function VCF (External frequency control terminal) The FG-275/FG-273A are function generators which generates sine wave, triangle wave, square wave and pulse wave, etc. It covers a
-
Supplier: Win Source Electronics
Description: Manufacturer: PulseCore Semiconductor Win Source Part Number: 833560-PCS3P73Z01BWG-08-CR Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
- Device Type: Clock Generator
-
Supplier: Microchip Technology, Inc.
Description: transmit beamformer provides as fine as 5ns resolution for beamforming delays. The delay clock for beamformer is generated by a built-in low-phase-noise PLL. The HV7358 stores up to 4 sets of transmit patterns with a maximum of 256 pulses for each pattern. Alternatively, the device
- Device Type: Beamformers, Transmitter
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Pulse A Technitrol Company Win Source Part Number: 748205-PCS3P73Z11BXG-08-CR Manufacturer Homepage: www.pulseeng.com Reference case: WDFN Reference Date Code: 0820+Rohs Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
- Device Type: Clock Generator
-
Supplier: Transcat, Inc.
Description: simulating complex analog modulation scenarios with multi-function generator capability Minimize downtime and expenses with self-maintenance solutions and low-cost repairs Frequency: 9 kHz to 6 GHz Output Power @1 GHz: -144 dBm to +26 dBm Phase Noise @1 GHz: (20 kHz offset) -122
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 1,000 MHz
- Device Type: Generator
- Generator Type: Signal
Find Suppliers by Category Top
Featured Products Top
-
SIGLENT's Arbitrary Waveform Generators includes models with up to 500 MHz bandwidth, 2.4 GSa/s sample rate, 16-bit vertical resolution and 20 Mpts of data. Common analog and digital modulations, sweep and burst are provided to support complex signal generation. Proprietary TrueArb & EasyPulse (read more)
Browse Signal Generators Datasheets for Siglent Technologies NA, Inc. -
The CSG9K20GA is a metrology-grade signal generator engineered for time-domain critical applications. Delivering a wide -120 to 17 dBm dynamic range, it features a built-in pulse modulator with 100 ns minimum width and fast 50 ns frequency switching (≥100 MHz). With typical phase noise of (read more)
Browse Signal Generators Datasheets for Corech Microwave -
RF Signal Generator Buying Guide Radio Frequency (RF) signal generators are essential tools for professionals working in wireless communications, aerospace, defense, semiconductor testing, and research and (read more)
Browse RF Generators Datasheets for Uni-Trend US -
Excellent Electrical Conductivity: Low contact resistance and low voltage drop effectively reduce power energy loss, ensure efficient and stable transmission of excitation current, and guarantee the full-load operation efficiency of the generator set. Superior Wear (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Corech Microwave introduces the MSG10M6G, a compact low phase noise signal generator module designed for OEM development, embedded RF subsystems, and automated test environments. It covers 10 MHz to 6 GHz and delivers adjustable output power from 0 to +15 dBm in a space-efficient module format (read more)
Browse Signal Generators Datasheets for Corech Microwave -
SIGLENT'S SSG3000X series of signal generators have a frequency range of 9 kHz to 2.1 GHz/3.2 GHz. They provide normal analog modulation such as AM, FM, and PM. They also provide pulse modulation and pulse train generator. In addition, when used with baseband generator such as SDG6000X, They can (read more)
Browse Datasheets for Siglent Technologies NA, Inc. -
20GA integrates both capabilities into a 9 kHz to 20 GHz benchtop RF signal generator. Its step sweep supports single or continuous operation with linear frequency spacing and configurable dwell time. Pulse modulation supports internal or external pulse sources, along with single and double (read more)
Browse Signal Generators Datasheets for Corech Microwave -
-level microwave validation. The instrument also supports CW operation, step-frequency sweep, pulse modulation, and SCPI-based remote control. More details are available on the CSG9K40GA high-resolution RF signal generator page. (read more)
Browse Signal Generators Datasheets for Corech Microwave -
laboratory and automated test equipment (ATE) platforms. Its programming interface supports frequency and output power settings, RF output control, step sweep, and pulse modulation. These functions allow engineers to configure repeatable test sequences for RF component characterization, receiver (read more)
Browse Signal Generators Datasheets for Corech Microwave -
The Anritsu MG362x1A Rubidium Signal Generator delivers exceptionally stable, low-phase-noise signals from 9 kHz to 70 GHz. Featuring rubidium atomic clock technology, it ensures precise frequency accuracy and stability, which is critical for advanced testing environments. The generator boasts (read more)
Browse Signal Generators Datasheets for Anritsu Company
More Information Top
-
Automated Layer‐by‐Layer Deposition of Polyelectrolytes in Flow Mode
This valve was switched using a low frequency pulse generator from Exact Electronics.
-
ANNUAL REPORT--JULY 1, 1955
A low frequency pulse generator supplies clock pulses to the first counter during the first measurements.
Indicates content that may require registration and/or purchase.