-
Supplier: MACOM
Description: Very Low Voltage, Low Leakage Sharp Knee, Low Impedance Low Current: 250 µA - Low Noise Ultra-Low Current: 50 μA – Low Leakage
- IR: 0.00000040000000000000003 to 0.00005 mA
- Features: Other, Zener Diodes
-
Supplier: Nexperia B.V.
Description: General-purpose Zener diodes in a SOD27 (SC-40) small hermetically sealed glass package. Features and benefits Total power dissipation: Ptot ≤ 500 mW Low differential resistance Low leakage current Applications General regulation functions
- IF: 250 mA
- Tj: 175 C
- VZ: 14.9 to 15.5 volts
- PD: 500 milliwatts
-
Zener Diodes - Low leakage Uni-directional Surface Mount 400 W TVS Diode in SOD-123FL -- SMF4L20AT1GSupplier: Littelfuse, Inc.
Description: The SMF4L-T1G low leakage series is designed to protect sensitive systems or components from high voltage, high energy transients. It offers a fast response time, low Zener impedance, high surge and excellent clamping capabilities. Because of its small size, it is ideal
- VR: 20 volts
- Clamping Voltage (VC): 32.4 volts
- VBR: 22.2 to 24.5 volts
- Features: Transient Voltage Suppressor Diodes (TVS), Zener Diodes
-
-
Supplier: MACOM
Description: Designed for Use at Low Current Levels Low Leakage Low Impedance Low Noise
- IR: 0.00001 to 0.005 mA
- VZ: 0.9 to 29.7 volts
- Features: Other, Zener Diodes
-
Supplier: Win Source Electronics
Description: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA Current - Reverse Leakage at Vr: 10μA at 3V
- VF: 1.1 volts
- IR: 0.01 mA
- Tj: -65 to 175 C
- VZ: 5.1 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 712203-SMAZ27-13 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 27V Categories: Discrete Semiconductor Products Supplier Device Package: SMA Temperature Range - Operating: -65°C ~ 150°C
- VF: 1.2 volts
- IR: 0.0005 mA
- Tj: -65 to 150 C
- VZ: 27 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 961285-MTZJT7210B Length: 2.7 mm Impedance: 20 Ω Height: 1.8 mm Zener Voltage: 10 V Number of Pins: 2 Width: 1.8 mm Categories: Diodes - Zener - Single
- Tj: -65 C
- VZ: 10 volts
- PD: 500 milliwatts
- Pin Count: 2
-
Supplier: Win Source Electronics
Description: Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977646-KDZTFTR22B Packaging: Cut Tape Zener Voltage: 22 V Number of Pins: 2 Categories: Diodes - Zener - Single Popularity: Low Fake Threat In the
- Tj: -55 C
- VZ: 22 volts
- PD: 1,000 milliwatts
- Pin Count: 2
-
Supplier: ODG (Origin Data Global)
Description: TVS 400W 16V LOW LEAKAGE UNI SO
- VR: 16 volts
- Tj: -55 to 150 C
- Peak Pulse Power: 400 watts
- Clamping Voltage (VC): 26 volts
-
Supplier: Linear Systems
Description: ultra-fast switching speeds. These MOSFETs do not have a gate protection Zener diode which results in lower gate leakage and ± voltage capability from gate to substrate. A polysilicon gate is featured for manufacturing reliability. For similar products see: quad
-
Supplier: Microchip Technology, Inc.
Description: high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Integrated GATE-to-SOURCE resistor Integrated GATE-to-SOURCE Zener diode Low threshold Low on-resistance Low input capacitance
- VGS(off): 2 volts
- Features: MOSFET, Other
- Polarity: P-Channel
Find Suppliers by Category Top
Featured Products Top
-
. Another type of diode is the Schottky diode, constructed from a metal-to-metal semiconductor contact and featuring a lower forward voltage drop than that of traditional P-N junction diodes. They can be used as a low-loss rectifier, but the reverse leakage current of these (read more)
Browse Diodes Datasheets for ASAP Semiconductor LLC -
The HLM-8011U is a GaAs Schottky diode signal limiter featuring high IP3 and high power handling. It delivers low insertion loss and high return loss from DC through Ka band and features a typical 1dB compression point of +10dBm. The limiter’s low +7 dBm flat leakage makes it ideal for protecting sensitive components and for applications requiring high linearity. (read more)
Browse RF Limiters Datasheets for Marki Microwave LLC -
Download PLT5 488C1C6 Laser Diode 60 mW, 488 nm laser diode with monitoring photo-diode and Zener diode for ESD protection.Side lobe free beam (read more)
Browse Lasers Datasheets for World Star Tech -
The TDK Corporation has expanded its ultra-low clamping voltage TVS diode lineup from EPCOS with three models in the SD0201 series (read more)
Browse Diodes Datasheets for DigiKey -
-frequency applications and minimizing switching losses. Low Leakage Current: Enhances circuit efficiency and reliability with its low reverse leakage current. Surface Mount Package: SOT-23 package allows easy integration into space-constrained designs (read more)
Browse Diodes Datasheets for Win Source Electronics -
Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power (read more)
Browse General Purpose Diodes Datasheets for DigiKey -
Taking advantage of the photo-sensitive nature of silicon, VMI offers a 20kV version to its existing line of high-voltage, high-reliability, opto-diodes. With visible silicon and a clear plastic package, infrared light can be used to manipulate the opto-diode reverse leakage (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
high-frequency applications where energy efficiency and response speed are critical. With advantages including low leakage current, temperature stability, and reliable electrical performance, SS16 Schottky diodes are widely used in switching power supplies, voltage protection circuits, solar (read more)
Browse Diodes Datasheets for Win Source Electronics -
and an average rectified current of 3A, this diode ensures robust operation in power management systems, industrial machinery, consumer electronics, automotive, and portable devices. Its low forward voltage drop of 450mV @ 3A minimizes energy loss, making it highly effective in energy (read more)
Browse Diodes Datasheets for Win Source Electronics -
EPAD technology was developed for low-voltage, low-power, high- precision linear applications. Stacking various SABMBOVP channels in series can realize different combinations of clamp voltages. Both the SABMBOVP and the Zener diode options monitor the input voltage and control the external (read more)
Browse Uncategorized Products Datasheets for Advanced Linear Devices, Inc.
More Information Top
-
Surface charge detection probe
(2) The polarity is reversed with an inverting op amp stage (with a gain of 10) that also has low leakage Zener diodes (D1 and D2) in the feedback path that limit the input voltage to the differential op amp stage that…
-
Product Overview
• Low Zener Diode Leakage : 1 µA Maximum .
-
NZMM7V0T4: EMI Filter with ESD Protection
• Low Zener Diode Leakage : 1 µA Maximum .
-
NZF220TT1: EMI Filter with ESD Protection
• Low Zener Diode Leakage : 1 µ Maximum .
-
NZF220DFT1G: EMI Filter with ESD Protection
• Low Zener Diode Leakage : 1 µA Maximum .
-
NZF220TT1: EMI Filter with ESD Protection
• Low Zener Diode Leakage : 1 µ Maximum .
-
Robust ESD protection for high brightness GaN LEDs using new TVS Zener diodes
The LEDs assembled with a Zener diode showed lower leakage current levels compared to those of the LEDs packaged without a Zener diode.
-
Universal interface enables one recorder to serve numerous measuring instruments
When measuring instruments have common chassis grounds, Zener diodes prevent low - leak circulating currents from unbalancing the circuit.
-
Investigation into key technologies of 12-bit DA converter
The choice of annealing conditions is a key to developing a Zener diode with a low leakage and a good voltage stability.
-
20V-400A SiC Zener Diodes with Excellent Temperature Coefficient
The SiC Zener diode shows a low leakage current in the blocking stage and the reverse current increases sharply at -20 V in the breakdown stage.
Indicates content that may require registration and/or purchase.