Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Texas Instruments
Description: Low Noise Negative Bias Generator 8-VSSOP -40 to 125
- Regulated Output Voltage (Volt): 0.232 volts
- Output Current (IOUT): 0.026 amps
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 3 to 5.25 volts
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB.
- Analog Input Channels: 6 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 125,000 kHz
- Accuracy: 0.2 % FS
-
Supplier: Nexperia B.V.
Description: The 74AUP1T04 provides a single inverting function. This device ensures a very low static and dynamic power consumption across the entire VCC range from 2.3 V to 3.6 V. The 74AUP1T04 is designed for logic-level translation applications with input switching levels that accept 1.8 V
- TJ: 125 C
- Device Type: Level Translator
- Features: Other, RoHS Compliant
-
-
Supplier: ABSOPULSE Electronics Ltd.
Description: DC voltage, which feeds the DC-AC inverter to generate the required AC output. The use of high frequency conversion enables a compact construction, low weight and high efficiency. The input and output are filtered for low noise. Cooling is by baseplate to a cold
- DC Input Voltage: 17 to 154 volts
- AC Output Voltage: 115 to 230 volts
- AC Output Current: 4.3 to 8.7 amps
- AC Output Power: 1,000 VA
-
Supplier: Microchip Technology, Inc.
Description: The MIC4426/4427/4428 family are highly-reliable dual low-side MOSFET drivers fabricated on a BiCMOS/DMOS process for low power consumption and high efficiency. These drivers translate TTL or CMOS input logic levels to output voltage levels that swing within 25mV of the positive
- Features: MOSFET
-
Supplier: Microchip Technology, Inc.
Description: TTL logic input independent of supply voltage Low equivalent 6pF input capacitance Low supply current 3.5mA with logic 1 input 350µA with logic 0 input Low 3.5Ω typical output impedance Output voltage swings within 25mV of ground or VS. '426/7/8-, '1426/7/8-,
- Features: MOSFET
-
Supplier: Nexperia B.V.
Description: Low static power consumption; ICC = 0.9 μA (maximum) Latch-up performance exceeds 100 mA per JESD 78 Class II Inputs accept voltages up to 3.6 V Low noise overshoot and undershoot < 10 % of VCC IOFF circuitry provides partial power-down mode operation ESD protection: HBM:
- TJ: 125 C
- Device Type: Buffer
- Features: Other, RoHS Compliant
-
Supplier: Nexperia B.V.
Description: The 74AUP1G04 is a single inverter. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times across the entire VCC range from 0.8 V to 3.6 V. This device ensures a very low static and dynamic power consumption across the entire VCC range from
- TJ: 125 C
- Features: Other, RoHS Compliant
-
Supplier: Nexperia B.V.
Description: down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 0.8 V to 3.6 V High noise immunity Low static power
- TJ: -40 to 125 C
- Supply Voltage: 1.2 V, 1.5 V, 1.8 V, 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The MIC4126, MIC4127, and MIC4128 family are highly-reliable dual 1.5A low-side MOSFET drivers fabricated on BiCMOS/DMOS process. The devices feature low power consumption and high efficiency. The MIC4126/27/28 translate TTL or CMOS input logic levels to output voltage levels
- Features: MOSFET
-
Supplier: Microchip Technology, Inc.
Description: TTL logic input independent of supply voltage Low equivalent 6pF input capacitance Low supply current 3.5mA with logic 1 input 350µA with logic 0 input Low 2.3Ω typical output impedance Output voltage swings within 25mV of ground or VS. '426/7/8-, '1426/7/8-,
- Features: MOSFET
-
Supplier: TelephoneStuff.com
Description: power - Installs in minutes (includes integrated mounting feet) - Provides a quiet alternative to generator noise and fumes - Includes "battery saver" low voltage alarm/shutdown
- Features: Voltage Converter / Inverter
-
Supplier: Analytic Systems
Description: The RVS1000 Series compact, low-profile DC/AC inverter utilizes established design techniques to deliver 1000VA sine wave voltage. Suitable for a wide range of applications, the RVS1000 features full electronic protection, high efficiency and low output noise.
- DC Input Voltage: 36 to 250 volts
- AC Output Voltage: 115 to 230 volts
- AC Output Current: 3.34 to 8.7 amps
- AC Output Power: 1,000 VA
-
Supplier: Analytic Systems
Description: higher DC voltage, which feeds the DC/AC inverter to generate the required AC output. The high frequency conversion enables a compact construction, low weight and high efficiency. The unit has full electronic protection. The input and output are filtered for low
- DC Input Voltage: 36 to 96 volts
- AC Output Voltage: 115 to 230 volts
- AC Output Current: 2.2 to 4.4 amps
- AC Output Power: 500 VA
-
Supplier: TelephoneStuff.com
Description: Expandable UPS protection for basic power applications. Automatic uninterruptable power for large loads and critical equipment featuring frequency control and auto sensing and switching from AC to battery power, serves as an extended run UPS, a Standalone Power Source or an Automotive
- Features: Voltage Converter / Inverter
-
Supplier: TelephoneStuff.com
Description: against system overload - Load sense settings conserve battery power when not supporting a load - Switches to allow the user to select the high and low voltage for the unit to automatically transfer from AC power to battery backup - 6 Diagnostic LED's indicate: AC Present, On Battery,
- Features: Voltage Converter / Inverter
-
Supplier: VAST STOCK CO., LIMITED
Description: Switching Voltage Regulators Low Noise, 1A Synch Invert Buck Convert
- Features: Switching Regulator
-
Supplier: Unipower, LLC
Description: these inverters isolate the load from wide voltage swings , transients and noise usually present in the AC utility and which can cause equipment reliability problems. Output voltage and frequency are programmable from the front panel, as well as Baud Rate for the RS232
- DC Input Voltage: 24 volts
- AC Output Voltage: 115 volts
- DC Output Power: 1,700 watts
- Type: DC/AC Inverter
-
Supplier: Deodhar Electro Design P. Ltd.
Description: SPI Series Sine wave Power Inverters employ the latest state of the art High Frequency Switch Mode Technology. They are very light in weight and compact in size in addition to offering high conversion efficiency and very low no load loss. These units come with in-built protection
- Type: DC/AC Inverter
-
Supplier: Deodhar Electro Design P. Ltd.
Description: SPI Series Sine wave Power Inverters employ the latest state of the art High Frequency Switch Mode Technology. They are very light in weight and compact in size in addition to offering high conversion efficiency and very low no load loss. These units come with in-built protection
- Type: DC/AC Inverter
-
Supplier: Robin Subaru
Description: Subaru combines state-of-the-art inverter technology with extreme durability in our portable inverter generators. They are ideal for applications where low noise and high-quality, stable voltage are musts. These units quietly work hard, powering anything from
- Wattage: 4,300 watts
- Voltage: 120 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
-
Supplier: TPS Elektronik GmbH
Description: High-voltage differential probe, 100MHz bandwidth, 1500V max input. BNC interface, high CMRR, low noise, ideal for motor drive and inverter testing.
- Bandwidth: 100 MHz
- Voltage Rating: 150 volts
- Input Resistance: 8 Mohms
- Input Capacitance: 3 pF
-
Supplier: Tripp Lite by Eaton
Description: modes, overload status, DC voltage level, shutdown status and system fault status Set of 4 configuration dipswitches support wet/gel battery charging profiles, adjustable 135/145V high voltage auto transfer during overvoltages and selectable 75/85/95/105V AC low voltage
- DC Input Voltage: 12 volts
- DC Input Current: 72 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Waytek, Inc.
Description: with soft start noise filtered technology and x2 surge capability for powering demanding loads Shock resistant construction with internal conformal coated electronics for protection in harsh environments Audible alarm and shut down for low and high DC voltage, overload and over
- DC Input Voltage: 11 to 15 volts
- AC Output Voltage: 115 volts
- Type: DC/AC Inverter
-
Supplier: Tripp Lite by Eaton
Description: operational modes, overload status, DC voltage level, shutdown status and system fault status Set of 4 configuration dipswitches support wet/gel battery charging profiles, adjustable 135/145V high voltage auto transfer during overvoltages and selectable 75/85/95/105V AC low
- DC Input Voltage: 12 volts
- DC Input Current: 145 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Tripp Lite by Eaton
Description: operational modes, overload status, DC voltage level, shutdown status and system fault status Set of 4 configuration dipswitches support wet/gel battery charging profiles, adjustable 135/145V high voltage auto transfer during overvoltages and selectable 75/85/95/105V AC low
- DC Input Voltage: 12 volts
- DC Input Current: 95 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Agilent Technologies - Vacuum Products
Description: The Agilent TriScroll 600 Inverter pump is a dry scroll pump that operates at a pumping speed of 30 m3/h (500 L/min). The pump combines the benefits of frequency inverter technology and the performance of Agilent TriScroll vacuum pumps. The TriScroll 600 Inverter pump employs a
- Ultimate Operating Vacuum: 0.007 torr
- Pumping Speed: 17.64 CFM
- Operating Temperature: 41 to 104 F
- Features: AC Single Phase
-
Supplier: Waytek, Inc.
Description: soft start noise filtered technology and x2 surge capability for powering demanding loads Shock resistant construction with internal conformal coated electronics for protection in harsh environments Audible alarm and shut down for low and high DC voltage, overload, and over
- DC Input Voltage: 11 to 15 volts
- AC Output Voltage: 115 volts
- Type: DC/AC Inverter
- Features: Pure Sine Output
-
Supplier: ABSOPULSE Electronics Ltd.
Description: required output power with pure sine wave output voltage. It is a mature design with a track record in numerous applications. The DC/DC input stage boosts the input voltage to a higher DC voltage, which feeds the DC/AC inverter to generate the required AC output. High
- DC Input Voltage: 125 volts
- AC Output Voltage: 230 volts
- AC Output Current: 2.17 amps
- AC Output Power: 500 VA
-
Supplier: ABSOPULSE Electronics Ltd.
Description: required output power with 3-phase sine wave output voltage. The use of high frequency conversion enables a compact construction, low weight and high efficiency. The input and output are filtered for low noise. Cooling is by high quality built-in fans and by additional
- DC Input Voltage: 48 to 125 volts
- AC Output Voltage: 208 to 400 volts
- AC Output Power: 1,000 VA
- Output Frequency: 0.00005 to 0.0004 MHz
-
Supplier: Allied Electronics, Inc.
Description: place of the MC14069UB hex inverter for enhanced noise immunity to ""square up"" slowly changing waveforms. Supply Voltage Range = 3.0 Vdc to 18 Vdc Capable of Driving Two Low-power TTL Loads or One Low-power Schottky TTL Load over the Rated Temperature Range
-
Supplier: Tripp Lite by Eaton
Description: The APSX2012SW 2000W APS X Series 12V DC 230V AC Inverter/Charger is a reliable power source for a wide variety of power tools, computers, audio/video components and other sensitive electronics at mobile, emergency and remote sites. With no fumes, fuel or excess noise, it’s an
- DC Input Voltage: 12 volts
- DC Input Current: 240 amps
- Input Frequency: 50 to 60 Hz
- AC Output Voltage: 230 volts
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: We manufacture low-frequency EI Transformers of all sizes and designs, ranging from EI 28 to EI 162 and wattage from 0.3VA to 5000VA. All the products use high-quality silicon steel sheet that features low consumption, high output power, high efficiency, low-temperature rise,
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 240 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: Dataforth Corporation
Description: 8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B49 module accepts an input signal from a non-isolated source, then isolates, filters and converts the signal to a high-level process voltage
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Maximum Output: 10 volts
- Bandwidth: 1 kHz
-
Supplier: Dataforth Corporation
Description: 8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B30 or 8B31 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Maximum Output: 5 volts
- Bandwidth: 0.003 kHz
Find Suppliers by Category Top
Featured Products Top
-
caused by movement between the low noise coated primaries and other components of the cable is dissipated immediately preventing a voltage difference. 5. How much does a Low Noise cable reduce noise? A typical cable can generate up to 100 millivolts depending on the type (read more)
Browse Control and Instrumentation Cables Datasheets for New England Wire Technologies Corporation -
caused by movement between the low noise coated primaries and other components of the cable is dissipated immediately preventing a voltage difference. 5. How much does a Low Noise cable reduce noise? A typical cable can generate up to 100 millivolts depending on the type (read more)
Browse EMI and RFI Shielding Datasheets for New England Wire Technologies Corporation -
Daitron offers a 50W version of Superior Ultra Low Noise Power Supply model. You can choose 5V,12V, 15V, 24V, 30V or 48Voutput voltage option. All these voltage output models have superior ultra low ripple noise. This model is the ideal (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
Efficient, Low-Noise RF Power Amplification for Industrial Wireless Systems Qorvo’s RFPA0133TR7 integrates advanced GaAs HBT technology to provide a compact, digitally (read more)
Browse RF Amplifiers Datasheets for Win Source Electronics -
Modern bladeless fan systems require compact motors that combine low noise, long operating life, and stable airflow performance. The PBL.4024 brushless DC motor is designed to meet these requirements, providing efficient and reliable operation for consumer and commercial air movement (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
. The main focus was given to the following requirements: ≥2000 V output voltage with positive polarity High currents (few mA) for supplying PMTs Low electronical noise of the output voltage 3-4 independent HV channels per device The needed 12 V (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
E-836 Compact Piezo Amplifier / OEM Module Cost-Effective, Low-Noise Piezo Amplifiers for Dynamic Piezo (read more)
Browse Piezoelectric Drivers and Piezoelectric Amplifiers Datasheets for PI (Physik Instrumente) L.P. -
efficiency, acoustic control, and product integration requirements. Key Features and Engineering Benefits: • Low-noise operation improving user comfort and reducing acoustic impact • Ultra-high speed (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Rosenberg USA now offers an expanded range of AC axial fans, complete with shrouds and finger guards for HVAC condenser applications. They feature profiled aluminum winglet-style blades that reduce noise up to three (3) dBA and boost (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
even under continuous operation. The precision-balanced rotor minimizes vibration and noise, delivering a quiet working environment with noise levels under 50dB. Available in multiple voltage options (12V, 24 (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD.
Conduct Research Top
-
Design Considerations in Using the Inverter Gate Driver Optocouplers for Variable Speed Motor Drives - White Paper (.pdf)
Inverter Gate Driver optocouplers are ideally suited for IGBT and MOSFET applications for variable speed motor drives. Their high output peak currents coupled with high voltage safety standards certified galvanic insulation, very high common mode noise rejection isolation, solid state device level
-
Amplifying High-Impedence Sensors ? Photodiode Example
the output current of the source. C is the sum of S Where: the source's output capacitance and the op amp's input , with the help of the op amp, convertscapacitance. R = op amp's input offset voltageVF OS I to a voltage. = op amp's input bias currentIS B At low frequencies, the op amp's inverting input
More Information Top
-
LM2687 Datasheet
Low Noise Regulated Switched Capacitor Voltage Inverter .
-
LM2687LD Datasheet
Low Noise Regulated Switched Capacitor Voltage Inverter .
-
Voltage Inverters
Low Noise Regulated Switched Capacitor Voltage Inverter .
-
Page 3. Semiconductor parts with 687 in root number
Low Noise Regulated Switched Capacitor Voltage Inverter .
-
National Semiconductor LM2687 Series Datasheets. LM2687MMX, LM2687MM, LM2687 Datasheet.
Low Noise Regulated Switched Capacitor Voltage Inverter in 8-pin MINI SOIC package.
-
Page 3. Semiconductor parts with 268 in root number
Low Noise Regulated Switched Capacitor Voltage Inverter .
-
LM26 datasheet : Datasheets for Electronic Components and Semiconductors
Low Noise Regulated Switched Capacitor Voltage Inverter .
-
Studies of organic complementary inverters with pentacene and PTCDI-C13H27
If p- and n-type transistors didn’t have the same drain current, and threshold voltage, the switching voltage of an organic inverter did not equal to a half of a supply voltage and the inverter had low noise margins.
-
EMI characterization with parasitic modeling for a permanent magnet motor drive
Adding RC snubbers is effective noise mitigation for low - voltage inverter drives without incurring excessive power losses.
-
Page 13. Semiconductor parts with 155 in root number
Low Noise , Switched Capacitor Regulated Voltage Inverters .
Indicates content that may require registration and/or purchase.