Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: The OMB-DBK18 low-pass filter card provides OMEGA’s OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four low-pass filters that can be individually configured for a cut-off frequency from DC to 50 kHz, and for Butterworth, Chebyshev or
- Analog Input Channels: 4 #
- Low Pass Cutoff Frequency: 0 to 50 kHz
- Gain Range: 1 to 500 #
- Features: Bessel, Butterworth, Chebyshev, DC Voltage Input, Instrumentation Amplifier, Integral Filter, Low Pass, Other, Programmable Filter, Signal Filter
-
Supplier: Encore Electronics, Inc.
Description: The Model 619M is a low cost differential amplifier useful in test environments where high CMRR is desired. Encore's Model 227 F/V converter can also be used in the six-module 4015-111 rack. An AC power supply is built into the rack, and provides the required unregulated DC voltages to
- Low Pass Cutoff Frequency: 0.3 to 20 kHz
- Bandwidth: 20 kHz
- Features: 4, DC Voltage Input, Data Acquisition Instrument / System, Front Panel and Display, General Lab and Industrial, Instrumentation Amplifier, Integral Amplifier, Integral Filter, Low Pass
- Form Factor: Rack Mount
-
Supplier: Krohn-Hite Corporation
Description: low-pass and band-pass functions, as well as, three traditional filter response types of Butterworth, Bessel and Elliptic. The 39000 System is ideal for conditioning low-level voltage signal inputs in front of high-resolution data acquisition systems.
- Analog Input Channels: 210 #
- Features: AC Voltage Input, Bessel, Butterworth, Cauer (Elliptic), DC Voltage Input, Front Panel and Display, General Lab and Industrial, Instrumentation Amplifier, Integral Amplifier, Integral Filter, Programmable Filter, Programmable Gain, Signal Filter
- Form Factor: Rack Mount, Stand Alone
-
-
Supplier: Encore Electronics, Inc.
Description: The Model FL646 Thermocouple Isolation Amplifier conditions a millivolt input from a thermocouple temperature probe. The input is isolated from the output by up to 1000VDC. The unit is mechanically and electrically compatible with Encore's other Flexi-line DIN-rail mounted
- Gain Range: 250 #
- Low Pass Cutoff Frequency: 3 kHz
- Features: DC Voltage Input, Integral Filter, Isolation Amplifier, Low Pass, None, Other, Thermocouple Input
- Form Factor: DIN Rail
-
Supplier: Stellar Technology
Description: require cable lengths greater than 20 feet. The analog output of the AP5104 DIN mount signal conditioner can be switched using the front panel controls for ±5 Vdc , ±10 Vdc, or 4-20mA. These analog outputs are filtered using a low-pass active filter that removes unwanted
- Low Pass Cutoff Frequency: 10 to 1,000 kHz
- Input Impedance: 0.2 Mohms
- Operating Temperature: 14 to 158 F
- Features: Analog (RC), Butterworth, Current Output, Front Panel and Display, General Lab and Industrial, Instrumentation Amplifier, Integral Filter, Low Pass, Other, Voltage Excitation Supply, Voltage Output
-
Supplier: Encore Electronics, Inc.
Description: The Model 176 is a computer-controlled charge amplifier module. It features variable gain and output scaling and will accept differential or single-ended inputs. The following parameters are displayed and adjustable: accelerometer sensitivity, differential or single-ended mode, scaling,
- Low Pass Cutoff Frequency: 12 kHz
- High Pass Cutoff Frequency: 0.005 kHz
- Bandwidth: 80 kHz
- Features: 6, 8, Bridge Conditioner, Butterworth, Charge Amplifiers/Converters, Computer Programmable, Current Output, Data Acquisition Instrument / System, General Lab and Industrial, High Pass, Instrumentation Amplifier, Integral Amplifier, Integral Filter, Low Pass, Strain Gauge / Bridge Input
-
Supplier: FMS USA, Inc.
Description: Digital, microprocessor controlled Top performance at highest speed 3 programming keys and 2-line LCD Easy to set up and operate 3 housing versions Available as wall, rail and panel mount Galvanic isolated Protected against electrical noise Additional features Auto-Calibration and -Tare Weight
- Analog Input Channels: 2 #
- Operating Temperature: 14 to 140 F
- Inputs / Channels: 2 #
- Features: Current Output, Ethernet, Front Panel and Display, General Lab and Industrial, Instrumentation Amplifier, Integral Amplifier, Integral Filter, Low Pass, Strain Gauge / Bridge Input, Voltage Excitation Supply, Voltage Output
-
Supplier: FMS USA, Inc.
Description: The EMGZ321, a left/right strain gauge amplifier, measures the material tension on both sides of the roller independently. Thus it is possible to monitor the load distribution over the measuring roller with great accuracy. This high-grade product comes as a plug & play unit and is easy to
- Analog Input Channels: 2 #
- Operating Temperature: 14 to 140 F
- Inputs / Channels: 2 #
- Features: Current Output, DC Voltage Input, Ethernet, Front Panel and Display, General Lab and Industrial, Instrumentation Amplifier, Integral Amplifier, Integral Filter, Low Pass, Strain Gauge / Bridge Input, Voltage Excitation Supply, Voltage Output
-
Supplier: Stellar Technology
Description: terminal connections for power, analog output, shunt, and sensor signals. The AP5103 provides exceptional signal stability and accuracy over a wide range of sensor inputs. A powerful low-pass active filter, selectable by the user, removes unwanted high-frequency
- Operating Temperature: 14 to 158 F
- Features: Bridge Conditioner, Current Output, DC Voltage Input, General Lab and Industrial, Instrumentation Amplifier, None, Voltage Output
- Form Factor: DIN Rail
- Differential Channels: Differential Channels
-
Supplier: OMEGA Engineering, Inc.
Description: own instrument-ation amplifier with gain ranges of x1, x10, x100, x200, and x500, as well as individually configurable low-pass filters. This lets you maximize your signal via the OMB-DBK45’s input ranges, low-pass filter the output, and
- Analog Input Channels: 4 #
- Low Pass Cutoff Frequency: 0 to 50 kHz
- Gain Range: 1 to 500 #
- Features: Bessel, Butterworth, Chebyshev, Programmable Filter, Sample-and-Hold Amplifier, Signal Filter
-
Supplier: RESON
Description: The VP2000 is a 1MHz bandwidth voltage preamplifier designed for uses in conjunction with piezoelectric hydrophones. VP2000 offers excellent low-noise performance over the entire frequency range; gain selections in 6 levels from 0 to 50dB. A range of 12 high-pass and 12
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- Low Pass Cutoff Frequency: 1 to 1,000 kHz
- High Pass Cutoff Frequency: 0.001 to 250 kHz
-
Supplier: RESON
Description: The VP1000 is a 1MHz bandwidth single ended voltage preamplifier, designed for use with piezoelectric hydrophone and a variety of transducers. VP1000 offers excellent low-noise performance, gain selection in 6 levels and options of 12 Hi-Pass filters. The high input impedance of
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- High Pass Cutoff Frequency: 0.0001 to 50 kHz
- Gain Range: 0 to 32 #
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB.
- Analog Input Channels: 6 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 125,000 kHz
- Accuracy: 0.2 % FS
-
Supplier: Dataforth Corporation
Description: Each DSCA36 potentiometer input module provides a single channel of potentiometer input which is filtered, isolated, amplified, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which provides 85dB of normal-mode rejection at 60Hz and 80dB
- Analog Input Channels: 1 #
- Accuracy: 0.03 % FS
- Bandwidth: 0.003 kHz
- Common Mode Rejection Ratio: 160 dB
-
Supplier: Dataforth Corporation
Description: taking advantage of both Thomson (Bessel) and Butterworth characteristics. One pole of the filter is on the process control system side of the isolation barrier; four are on the field side. After the initial process control system-side filtering, the input signal is chopped by a proprietary
- Analog Input Channels: 1 #
- Accuracy: 0.03 % FS
- Maximum Output: 10 volts
- Bandwidth: 0.4 kHz
-
Supplier: Dataforth Corporation
Description: and Butterworth characteristics. One pole of the filter is on the process control system side of the isolation barrier, and the other four poles are on the field side. After the initial process control system side filtering, the signal is chopped by a proprietary chopper circuit and
- Analog Input Channels: 1 #
- Accuracy: 0.03 % FS
- Bandwidth: 0.1 kHz
- Common Mode Rejection Ratio: 110 dB
-
Supplier: Dataforth Corporation
Description: Each DSCA38 strain gage input module provides a single channel of strain gage input which is filtered, isolated, amplified, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which is optimized for step response. An anti-aliasing pole is
- Analog Input Channels: 1 #
- Accuracy: 0.03 % FS
- Bandwidth: 0.003 kHz
- Common Mode Rejection Ratio: 100 dB
-
Supplier: OMEGA Engineering, Inc.
Description: The iNET-400 system is a low cost card cage that attaches to Windows computers via USB 2.0. The advantage of a card cage is that you can select which I/O modules to install as needed to build a customized system. The instruNet card cage typically has one A/D measurement module and additional
- Analog Input Channels: 6 #
- Digital I/O Channels: 4 #
- Low Pass Cutoff Frequency: 0.006 to 4 kHz
- Gain Range: 1 to 64 #
-
Supplier: Acromag, Inc.
Description: sixteen differential analog input channels on the AXM-A75. Each input has its own high-speed 16-bit A/D converter offering the ability to simultaneously sample all channels. At the beginning of the analog signal chain is a low-pass filter to remove any unwanted EMI. A
- Analog Input Channels: 16 #
- Digital I/O Channels: 16 #
- Resolution: 16 bits
- Operating Temperature: -40 to 185 F
Find Suppliers by Category Top
Featured Products Top
-
Surface Quality Standard: 40-20 (MIL-PRF-13830B)High Precision: 10-5 (available for low-scatter Custom Bandpass Filters at (read more)
Browse Optical Filters Datasheets for Avantier Inc. -
are typical state-of-the-art narrowband pass filters from legacy deposition processes such as ion-assisted electron beam. Filters from 330 to >2000nm can be built to similar or even narrower specifications. Ultra-narrowband filters require extremely low extinction coefficients of the (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
onsemi's NCP731 device is based on a unique feature combination of very low noise, low quiescent current, fast transient response, and high input and output voltage ranges. The NCP731 LDO regulator is designed for up to 38 V input voltage and 150 mA output current. Very low noise (read more)
Browse Linear Actuators Datasheets for DigiKey -
slow applications, a switchable 10 Hz low-pass filter is available, enabling measurements down into the low fW range. The OE-200-BPR offers significantly higher gain and the best CMRR (Common Mode Rejection Ratio). The OE-200 is the best choice when maximum performance is (read more)
Browse Photosensor Modules Datasheets for Electro Optical Components, Inc. -
across multiple frequency bands, and engineers may need to connect RF boards, antennas, filters, power amplifiers, low-noise amplifiers, and measurement instruments. The SMS-200-48.0-NMS is suitable for development benches, service labs, and validation environments where SMA and N connector (read more)
Browse Video Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
-noise amplifiers and shielded circuitry to reduce electrical interference. Apply digital signal processing techniques such as filtering or time-based averaging to extract meaningful signals. Employ redundant sensing to confirm the presence of real signals across multiple sensors (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
protect the device. The setup may also require a low pass or bandpass filter. Our company worked with a client that was testing a Bluetooth device, at a frequency range below the Bluetooth signal, with a preamp. But the Bluetooth test device emitted a signal strong enough to destroy the preamp (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
input can burn out the first stage of a preamp. For example, A.H. Systems carries a preamp model (PAM-0118P) with a built-in limiter to protect the device. The setup may also require a low pass or bandpass filter. Our company worked with a client that was testing a Bluetooth device, at a (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
-bit and 16-bit microcontrollers. It is suitable for industrial controllers, motor-control systems, data-acquisition equipment, USB peripherals, alarm systems, HVAC controllers, instrumentation, human-machine interfaces, and many other real-time embedded applications (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Operational Amplifier Topologies and DC Specifications
. The current or voltage excitation to the sensor, quite often is generated by an amplifier circuit. Following the front end sensor circuitry, an op amp is used to implement a low pass, band pass or high pass filter. In this portion of the circuit, gain stages are also implemented using programmable
More Information Top
-
A novel fully integrated device dedicated to ECG signal measurement
Instrumentation Amplifier Low Pass Filter Gm-C or Switch.
-
Neuroelectronics and neurosurgery
Instrumentation Amplifier Low Pass Filter .
-
A total patient monitoring system for point-of-care applications
Instrumentation Amplifier Low Pass Filter .
-
http://dspace.mit.edu/bitstream/handle/1721.1/76911/824151536-MIT.pdf?sequence=2
Alligator Technologies Instrumentation Amplifier Low Pass Filter .
-
Alligator Technologies SCS-819 - 8-Channel Amplifier and Low-Pass Filter Module
Amplifiers Filter / Amplifiers Instrumentation Amplifiers Low Pass Filters Filters .
-
International Energy Conversion Engineering Conference (IECEC) > Neural Modeling and Predictive Control of a Small Turbojet Engine (SR-30)
Each input module includes self-contained signal-conditioning units such as low pass filters and instrumentation amplifiers .
-
Optimization of Noise in Non-integrated Instrumentation Amplifier for the Amplification of Very Low Electrophisiological Signals. Case of Electro Cardio Graphi...
To reduce noise in this case, we place at the output of the classic instrumentation amplifier a low pass filter .
-
Advances in Wireless Sensor Networks
The output of this instrumentation amplifier is low pass filtered using an RC-circuit with cutoff frequency fc = 19Hz.
-
13th International Conference on Biomedical Engineering
A typical design of the various stages of a biopotential amplifier is formed by preamplifier or instrumentation amplifier , low pass filter , 50Hz notch filter[7] [8].
-
Smart ASIC chip for vapor detection based upon carbon black/polymer composite nanomaterials
Instrumentation amplifier Low - pass filter .
Indicates content that may require registration and/or purchase.