Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Huawei Technologies Co., Ltd.
Description: Flexible Gigabit Ethernet switches that provide resilient, high-density Layer 3 switching for data centers, with rich service features supporting multi-terminal, HD video surveillance and video conferencing applications. Intelligent iStack clustering, 10 Gbit/s upstream ports, and IPv6
- Data Rate: 336 Gbps
- Features: Power Line Network Adapter, Switch, Wireless
- Area Network Type: Wide Area Network (WAN)
-
Supplier: Microchip Technology, Inc.
Description: Ethernet (EEE) support with low-power idle mode and clock stoppage On-chip termination resistors and internal biasing for differential pairs to reduce power LinkMD® cable diagnostic capabilities for determining cable opens, shorts, and length Configurable External MAC Port
- Features: Switch
-
Supplier: SFCable.com
Description: The 8-port Gigabit Ethernet Switch provides you with a high-performance, low-cost, easy-to-use, seamless and standard upgrade to improve old network to 1000Mbps network. Increase the speed of your network server and backbone connections, or make Gigabit to the desktop a reality.
- Number of Ports: 8 #
- Data Rate: 1 Gbps
- Area Network Type: Local Area Network (LAN)
- Features: Switch
-
-
Supplier: NETGEAR Inc.
Description: (RJ45) that support Fast Ethernet, Gigabit Ethernet and 10 Gigabit speeds for server, storage and network progressive upgrade. It includes 4 ports SFP+ that broaden 10 Gigabit connectivity for 1G/10G fiber uplinks and other DAC connections. M7100 series is ideal for all
- Users: 100 #
- Features: Layer 3 Capable, Power-over-Ethernet (PoE) Ready, Switch
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
-
Supplier: SFCable.com
Description: The SG1005D 5-port Gigabit Ethernet Switch provides you with a high-performance, low-cost, easy-to-use, seamless and standard upgrade to improve old network to 1000Mbps network. Increase the speed of your network server and backbone connections, or make Gigabit to the desktop a
- Number of Ports: 5 #
- Data Rate: 1 Gbps
- Area Network Type: Local Area Network (LAN)
- Features: Switch
-
Supplier: D-Link Systems, Inc.
Description: PoE-powered model that has the ability to passthrough power to one or two PoE devices downstream. D-Link Green / Power Saving Performance Compliant with IEEE 802.3az Energy Efficient Ethernet (EEE), these switches consume less energy by cutting down on power consumption
- Number of Ports: 16 #
- Data Rate: 32 Gbps
- Features: Switch
-
Supplier: D-Link Systems, Inc.
Description: PoE-powered model that has the ability to passthrough power to one or two PoE devices downstream. D-Link Green / Power Saving Performance Compliant with IEEE 802.3az Energy Efficient Ethernet (EEE), these switches consume less energy by cutting down on power consumption
- Number of Ports: 5 #
- Data Rate: 10 Gbps
- Features: Switch
-
Supplier: D-Link Systems, Inc.
Description: PoE-powered model that has the ability to passthrough power to one or two PoE devices downstream. D-Link Green / Power Saving Performance Compliant with IEEE 802.3az Energy Efficient Ethernet (EEE), these switches consume less energy by cutting down on power consumption
- Number of Ports: 8 #
- Data Rate: 16 Gbps
- Features: Switch
-
Supplier: D-Link Systems, Inc.
Description: PoE-powered model that has the ability to passthrough power to one or two PoE devices downstream. D-Link Green / Power Saving Performance Compliant with IEEE 802.3az Energy Efficient Ethernet (EEE), these switches consume less energy by cutting down on power consumption
- Number of Ports: 24 #
- Data Rate: 48 Gbps
- Features: Switch
-
Supplier: ZTE Corporation
Description: The ZXR10 5250 Series switch is 1RU height all Gigabit L2 switch for carrier network access and 1000Mbps to the desktop scenarios. It provides up to 52 interfaces (48 GE+ 4 10GE) and various interfaces combinations. The ZXR10 5250 Series switch supports full IEEE 802.3af Power over
- Number of Ports: 24 to 48 #
- Data Rate: 1 Gbps
- Features: Switch
-
Supplier: ZTE Corporation
Description: The ZXR10 5950-L Series all Gigabit intelligent route switch is 1RU height all gigabit routing stackable switch for carrier access and aggregation scenarios. It provides up to 52 interfaces (48 GE+ 4 10GE). With VSC2.0 (Virtual Switch Cluster), it delivers improved resilience and
- Number of Ports: 24 to 48 #
- Data Rate: 80 Gbps
- Features: Router, Switch
-
Supplier: ZyXEL Communications, Inc.
Description: power-saving benefits without compromising performance. GS-105B/GS-108B automatically reduces power usage when it detects any shut down network device or inactive link. That is the power consumption of GS-105B/GS-108B adjusts according to the number of active network devices.
- Features: Switch
-
Supplier: Microchip Technology, Inc.
Description: using TCAM TCAM classification of Layers 2,3,4 and beyond High Available Seamless Redundancy (HSR) OPEN Alliance TC11 Support Smart low-latency cut-through forwarding mode Environmental and Diagnostics OPEN Alliance TC10 Support FlexPWR technology power management Over-temperature and
- Features: Switch
-
Supplier: Microchip Technology, Inc.
Description: classification of Layers 2,3,4 and beyond High Available Seamless Redundancy (HSR) OPEN Alliance TC11 Support Smart low-latency cut-through forwarding mode Environmental and Diagnostics OPEN Alliance TC10 Support FlexPWR technology power management 8mmx 8mm 64-Pin QFN Package
- Features: Switch
-
Supplier: Microchip Technology, Inc.
Description: Packet Inspection (DPI) using TCAM TCAM classification of Layers 2,3,4 and beyond High Available Seamless Redundancy (HSR) OPEN Alliance TC11 Support Smart low-latency cut-through forwarding mode Environmental and Diagnostics OPEN Alliance TC10 Support FlexPWR technology power
- Features: Switch
-
Supplier: Juniper Networks Inc.
Description: EX4300 1 Gigabit Ethernet (1GbE) switches are compact, fixed-configuration platforms that can be deployed as standalone systems or as part of a Virtual Chassis, Virtual Chassis Fabric, or Junos Fusion switching architecture, satisfying a variety of high-performance campus and data
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
Supplier: ZTE Corporation
Description: full IEEE 802.3at Power over Ethernet Plus (PoE+) to fulfill more carrier access scenarios. Zero-touch provisioning, IEEE 802.3az Energy Efficient Ethernet (EEE) make the network not only easy for maintenance but also low consumption.
- Number of Ports: 24 to 48 #
- Data Rate: 160 Gbps
- Features: Router, Switch
-
Supplier: Tripp Lite by Eaton
Description: Energy Efficient Ethernet standards by putting unused ports into a low-power state without interrupting network connections. It consumes very little input power—just 20 watts max. The detachable five-foot input cord with NEMA 5-15P plug connects to a protected UPS, generator or
- Form Factor: Desktop / Standalone, Rack Mount
- Features: Switch
-
Supplier: Tripp Lite by Eaton
Description: your Gigabit network up and running immediately. Easy-to-read LEDs indicate connection and activity status for each port. IEEE 802.3x flow control allows smooth transmission of large files. The NG8P supports IEEE 802.3az Energy Efficient Ethernet standards by putting unused ports into a
- Form Factor: Desktop / Standalone
- Features: Switch
-
Supplier: Tripp Lite by Eaton
Description: your Gigabit network up and running immediately. Easy-to-read LEDs indicate connection and activity status for each port. IEEE 802.3x flow control allows smooth transmission of large files. The NG5P supports IEEE 802.3az Energy Efficient Ethernet standards by putting unused ports into a
- Form Factor: Desktop / Standalone
- Features: Switch
-
Supplier: Red Lion Controls, Inc.
Description: 16 10/100/1000BaseTX Copper M12 X-Code Ports -40°C to 85°C Operating temperature >2M hours MTBF IP67 Rated enclosure Dustproof Protection against low/high pressure water jets Safe for temporary immersion in water 10-49 VDC redundant power inputs ESD and surge protection on all ports
- Number of Ports: 16 #
- Features: Switch
-
Supplier: Tripp Lite by Eaton
Description: The energy-efficient NGS8C2 8-Port Gigabit L2 Web-Smart Managed Network Switch features eight twisted-pair RJ45 Gigabit Ethernet ports that support auto-negotiable 10/100/1000 Mbps and auto MDI/MDIX cross-over detection functions for convenient plug-and-play capability. Two dedicated
- Number of Ports: 10 #
- Form Factor: Rack Mount
- Features: Switch
-
Supplier: Red Lion Controls, Inc.
Description: Safe for temporary immersion in water 22-49 VDC redundant power inputs Power Boost Circuit to meet PoE Requirements ESD and surge protection on all ports Auto Sensing 10/100/1000BaseTX, Duplex, and MDIX Store-and-forward Technology 16k MAC Addresses USB Configuration Port Full wire
- Number of Ports: 16 #
- Features: Switch
-
Supplier: Red Lion Controls, Inc.
Description: 16 10/100/1000BaseTX Copper M12 X-Code Ports -40°C to 85°C Operating temperature >2M hours MTBF IP67 Rated enclosure Dustproof Protection against low/high pressure water jets Safe for temporary immersion in water 10-49 VDC redundant power inputs ESD and surge protection on all ports
- Number of Ports: 16 #
- Features: Switch
-
Supplier: Red Lion Controls, Inc.
Description: Safe for temporary immersion in water 22-49 VDC redundant power inputs Power Boost Circuit to meet PoE Requirements ESD and surge protection on all ports Auto Sensing 10/100/1000BaseTX, Duplex, and MDIX Store-and-forward Technology 16k MAC Addresses USB Configuration Port Full wire
- Number of Ports: 16 #
- Features: Switch
-
Supplier: L-com, Inc.
Description: work efficiency and quality without any PC or software required. The FGSW-1822VHP is equipped with 16 10/100BASE-TX ports featuring 30-watt 802.3at Power over Ethernet Plus (PoE+) copper interfaces and 2 Gigabit TP/SFP combo interfaces with inner power system. With a total PoE
- Number of Ports: 16 #
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
Supplier: L-com, Inc.
Description: work efficiency and quality without any PC or software required. The FGSD-1022VHP is equipped with 8 10/100BASE-TX ports featuring 30-watt 802.3at Power over Ethernet Plus (PoE+) copper interfaces and 2 Gigabit TP/SFP combo interfaces with inner power system. With a total PoE
- Number of Ports: 8 #
- Form Factor: Desktop / Standalone
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
Supplier: Omnitron Systems Technology, Inc.
Description: The miConverter Gx is a miniature 1000BASE-T RJ-45 copper to 1000BASE-X fiber Gigabit Ethernet media converter that provides cost-effective fiber connectivity from Gigabit switches to diagnostic equipment, desktop and laptop computers. The GX features Small Form Pluggable (SFP)
- Network: 1000Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: Amphenol Cables on Demand
Description: Genuine Amphenol 400G OSFP loopback adapter modules provide the ideal 400-Gigabit Ethernet rated port testing solution for OSFP enabled ports (50.0 Gbps x 8 channels). This low-profile passive OSFP 400G loopback cable features typical insertion loss (attenuation) characteristics of a
- Connector / Adapter: Adapter
- Connector Type: Loopback
-
Supplier: Data Connect Enterprise, Inc.
Description: NetVanta 1224STR switch - router with Gigabit uplink, the NetVanta 1224R PoE Power over Ethernet (PoE) switch - router, and the NetVanta 1224STR PoE switch - router with dual Gigabit uplinks. Each platform provides everything needed for branch office connectivity, combining the
- Number of Ports: 24 #
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
- Features: Power-over-Ethernet (PoE) Ready, Router, Switch, VPN
-
Supplier: Amphenol Cables on Demand
Description: Genuine Amphenol 400G QSFP-DD (QSFP Double Density) loopback adapter modules provide the ideal 400-Gigabit Ethernet/HDR InfiniBand rated port testing solution for QSFP-DD enabled ports (28.0 Gbps x 8 channels -- 8X). This low-profile passive QSFP-DD 400G loopback cable features typical
- Connector / Adapter: Adapter
- Connector Type: Loopback
-
Supplier: Amphenol Cables on Demand
Description: Genuine Amphenol 100G QSFP loopback adapter modules provide the ideal 100-Gigabit Ethernet rated port testing solution for QSFP28 enabled ports (28.0 Gbps x 4 channels). This low-profile passive QSFP 100G loopback cable features typical insertion loss (attenuation) characteristics of a
- Connector / Adapter: Adapter
- Connector Type: Loopback
-
Supplier: Amphenol Cables on Demand
Description: Genuine Amphenol 100G QSFP loopback adapter modules provide the ideal 100-Gigabit Ethernet rated port testing solution for QSFP28 enabled ports (28.0 Gbps x 4 channels). This low-profile passive QSFP 100G loopback cable features typical insertion loss (attenuation) characteristics of
- Connector / Adapter: Adapter
- Connector Type: Loopback
-
Supplier: L-com, Inc.
Description: The BT-CAT6-P1-HP Single-Port Gigabit CAT6 Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for one 10/100/1000 Base-T Power-over-Ethernet, PoE equipped Network Appliance device. The unit uses Gigabit transformers on
- Number of Ports: 1
Find Suppliers by Category Top
Featured Products Top
-
switching power supply products. Low conduction noise and low EMI feature can also save your resources in EMI design. Main Feature Output Power:50W Output Voltage (DC):5V,12V, 15V, 24V, 30V, 48V Ripple Noise:1m (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
sensitive applications. This feature can bring engineers small, light weight and high efficiency with ultra low noise feature. You may replace linear power supplies with our ultra low noise switching power supply products. Low conduction noise and low EMI feature can also save your resources in EMI design. (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
extremely low noise for your sensitive applications. This feature can bring engineers small, light weight and high efficiency with ultra low noise feature. You may replace linear power supplies with our ultra low noise switching power supply products. Low (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
noise for your sensitive applications. This feature can bring engineers small, light weight and high efficiency with ultra low noise feature. You may replace linear power supplies with our ultra low noise switching power supply products. Low conduction noise and low EMI feature can also (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded (read more)
Browse Switching Power Supplies Datasheets for Triad Magnetics -
The ALD4213 quad SPST CMOS analog switches from Advanced Linear Devices offer fast switching, low on-resistance, micropower consumption, and excellent precision for low-voltage and high-speed applications. These switches are specifically designed for use in (read more)
Browse IC Analog Switches Datasheets for Advanced Linear Devices, Inc. -
specific requirements of your application. Linear power supplies are best for situations where low noise and stable output are critical, despite their larger size and lower efficiency. On the other hand, switching power supplies are the go-to choice for high-efficiency, compact, and cost (read more)
Browse Power Supplies Datasheets for Uni-Trend US -
Type 78.60 60 W high efficiency, low profile modular DC power supply for electrical cabinets with ZVS (Zero-voltage-switching), quasi-resonant mode switching. This product is also suitable for battery charging. Features: 24 V DC, 60 W output Output adjustable (read more)
Browse DC Power Supplies Datasheets for Finder S.p.A. con unico socio -
exhibit low optical loss, high resistivity, and strong electro-optic coefficients, enabling reliable switching performance in demanding laser applications. The crystals are arranged with a 90° rotation around (read more)
Browse Q-switches Datasheets for CRYSTECH, Inc. -
GaN Transistors in a small 6 mm x 8 mm QFN-32 package. This product is ideally suited to enable high-power density designs of chargers and adapters, low-power motor drives, and lighting applications, utilizing the superior switching behavior of CoolGaN Transistors. The CoolGaN Drive HB 600 V G5 (read more)
Browse Transistors Datasheets for DigiKey
Conduct Research Top
-
Dewar-to-Dewar Data Transfer at 2 Gigabits per Second
selies. strings of 10 junctions and drive 2-Gbps data into a 50-O. cable. In the second cyrostat, a latching three-junction. inteiferometer vitli a two-turn control line converted the input. signal to latched data and switched an MVTL OR-gate output. This demonstration showed that low-power
More Information Top
-
Architecture of Reconligurable a Low Power Gigabit ATM[ Switch
[I51 Abhijit M. Lele and S.K. Nandy, “Performance Evalu- ation of Low Power Gigabit ATM Switch ”, Proceed- ings of the Asia Pacifc Conference in Communica- tions, Seoul, Korea, October-2000. pp. 1274-1283.
-
VLSI Design 2001. Fourteenth International Conference on VLSI Design
Potlapally, A. Raghunathan, G. Lakshminarayana, M. S. Hsiao, and S. T. Chakradhar Architecture of a Reconfigurable Low Power Gigabit ATM Switch .
-
A scalable family of high-speed switch architectures
Architecture of a recon- figurable low power gigabit atm switch .
-
D&R Headline News: SoC (System on Chip), Silicon IP, Semiconductor IP, Software IP, Verification IP, Core, Design Reuse
• Agere Systems Unveils Industry's First Single-Chip 48-Port Gigabit Ethernet Switch and Lowest Power Octal PHY .
-
NetLogic Microsystems Introduces the Industry's Lowest Power 10/40/100GE PHY for Next-Generation Data Center Ethernet Applications
• Agere Systems Unveils Industry's First Single-Chip 48-Port Gigabit Ethernet Switch and Lowest Power Octal PHY .
-
Agere unveils single-chip Sonet framers, ADM SoC
• Agere Systems Unveils Industry's First Single-Chip 48-Port Gigabit Ethernet Switch and Lowest Power Octal PHY .
-
Curtiss Wright develops VICTORY-compliant vetronics router component
It features a high-bandwidth, low - power Vitesse Gigabit Ethernet (GbE) switch in a line replaceable unit that has a total of 23 Ethernet ports.
-
Industry first from Agere | News | The Engineer
Agere Systems today announced the availability of the world’s first single-chip 48-port Gigabit Ethernet switching chip and the industry’s lowest power GbE octal physical layer device.
-
BCM5464R Datasheet
Lowpower is key to implementing high-density Gigabit switches , and the BCM5464R has the lowest power in the industry at 750 mW per port.
-
Vitesse Debuts 24-Port GigE Switch | Light Reading
This 24-port Gigabit Switch IC dissipates the industry's lowest amount of power , less than five watts, which eliminates the need for external cooling elements and reduces the cost of the power supply unit. " .
Indicates content that may require registration and/or purchase.