-
Supplier: Watts
Description: levels are separately adjustable by positioning stop collars on the float rod(s) at desired opening and closing setpoints.
If desired, the on-off action of the valve can be "reversed" by modifying the hydraulic connections of the On-Off Float Pilot. The Float- Valve Size: 4 to 16 inch
- Valve Type: Float Valves
- Primary Material: Stainless Steel
-
Supplier: Watts
Description: levels are separately adjustable by positioning stop collars on the float rod(s) at desired opening and closing setpoints. If desired, the on-off action of the valve can be "reversed" by modifying the hydraulic connections of the On-Off Float Pilot. The Float Pilot may be
- Valve Size: 1.25 to 16 inch
- Primary Material: Ductile Iron
- Valve Type: Float Valves
-
Supplier: Barksdale Control Products
Description: Barksdale's High Pressure OEM Valve line provides exceptional directional control for fluids up to 3000 psi in the toughest industrial applications. Using Barksdale's Shear-Seal® technology the OEM Valve products offer dependable performance and long life even when the media
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 4
- Media Temperature: -40 to 250 F
- Flow (Cv): 1.56 to 4.8
-
-
Supplier: Watts
Description: Series SAN89 Float and Switch Assemblies for Servicing Low Water Cut-Offs feature a one piece unit that facilitates installation and ensures the most up-to-date construction. Model SAN89D is a complete float and dual switch assembly. Model SAN89S is a complete float and
- Features: Electric
- Location: Non-hazardous
- Operation: On / Off (isolating)
-
Supplier: Zurn Industries LLC
Description: Automatic Control Valve (ACV) ZW204 comes with Non-Modulating Float Valve controls fluid level in a tank by opening fully at a low set point and closing tightly at a high set point. Standard features ease maintenance and repair, and provide the lowest total cost of
- Valve Type: Control Valves, Float Valves
- Media: Water
-
Supplier: Prince Manufacturing Corp.
Description: Maximum Tank Pressure................... 500 psi Nominal Flow Rating ...........................25 GPM Refer to Pressure Drop Curves. Filtration: For general purpose valves, fluid cleanliness should meet the ISO 4406 19/17/14 level. For extended life or for pilot operated
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 8
- Media Temperature: 180 F
- Primary Material: Cast Iron, Steel
-
Supplier: Prince Manufacturing Corp.
Description: Pressure................... 500 psi Nominal Flow Rating ...........................25 GPM Refer to Pressure Drop Curves. Filtration: For general purpose valves, fluid cleanliness should meet the ISO 4406 19/17/14 level. For extended life or for pilot operated valves, the
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 2
- Media Temperature: 180 F
- Primary Material: Cast Iron, Steel
-
Supplier: Prince Manufacturing Corp.
Description: Beyond Capability Reversible Handle SPECIFICATIONS Maximum Operating Pressure ........ 3000 psi Maximum Tank Pressure................... 500 psi Nominal Flow Rating ...........................15 GPM Refer to Pressure Drop Curves. Filtration: For general purpose valves,
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 4
- Media Temperature: 180 F
- Primary Material: Cast Iron, Steel
-
Supplier: Prince Manufacturing Corp.
Description: STANDARD FEATURES Economical monoblock construction of high tensile strength gray cast iron. Load check on each spool Hard Chrome Plated Spools Optional 4 Position Float on 1st spool Differential poppet style relief, adjustable from 1500 to 3000 psi (also available in low
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 4
- Media Temperature: 180 F
- Primary Material: Cast Iron, Steel
-
Supplier: Hydrofarm, Inc.
Description: The PLANT!T BigFloat Auto Top-Up kit lets you connect a secondary header tank to your existing reservoirs - then, using gravity and a low-pressure float valve, it automatically tops-up and maintains nutrient levels in your system. Spend less time filling and inspecting
-
Supplier: Velan, Inc.
Description: Resilient-seated ball valves featuring Memoryseal seating technology, low emissions packing chambers, and other value-added technical features for superior performance. Features and benefits • Exclusive Memoryseal™ seats compensate automatically for wear and fluctuations of
- Valve Size: 0.5 to 24 inch
- Features: ASME, Bolt Flange
- Valve Type: Ball Valves, Butterfly Valves
-
Supplier: Watts
Description: The WATTS ACV On-Off Float Control Valve with Pressure Sustaining Feature is designed to open fully or close drip-tight as commanded by the Float Control Pilot, and throttles to sustain a minimum upstream pressure during tank filling operations. The Float
-
Supplier: OPW Engineered Systems
Description: All Sure Seal LBV Series 100 Ball Valves conform to the following specifications: ASME B16.5, ASME B16.10, ASME B16.42, ISO 5211, and MSS-SP25. ISO 5211 mounting flange allows direct mounting of actuators, eliminating costly automation hardware Separate lined ball and stem allows the ball to
- Valve Size: 1 to 6 inch
- Pressure Rating: 250 psi
- Features: ASME, Bolt Flange, ISO, MSS
- Valve Type: Ball Valves
-
Supplier: McWane Plant and Industrial
Description: Features & Benefits SERIES AV-150 ALUMINUM BODY AIR VENT uses a hard, precision ground, inert solid plastic float ball which prevents “sticking” in the closed position. The float ball seats against a precision o-ring providing a tight seal at very low pressures where
- Media: Air
-
Description: Pressure Remote Compensator with Low Pressure Standby • Bi-Pressure Remote Compensator • Bi-Pressure Remote Compensator with Low Pressure Standby • Bi- Load Sensing (Flow Control)-Consult Factory • Horsepower Limiting-Consult Factory
- Flow: 8 to 36 GPM
- Reservoir Capacity: 80 gallons
-
Supplier: KOBOLD Instruments, Inc.
Description: The KDS all-metal, low-volume variable-area flowmeter is designed for flow measurement of suitable liquids or gases. It provides indication of the current flow rate in volume or mass per unit of time. The variable-area flowmeter consists of a conical stainless steel measuring tube and a
- Gas Volumetric Flow Rate: 1.76499 to 17.6499 SCFM
- Operating Temperature: -13 to 158 F
- Operating Pressure: 580.1508 to 870.2262 psi
- Media Temperature: -40 to 266 F
-
Supplier: Cole-Parmer
Description: Flowmeters work well in low-pressure applications. Connect the flowtube end directly to tubing having the proper inner diameter—flowtube outer diameters are listed below. Glass taper joints are an alternate connection option which slip on the PTFE stops that contain the
- Operating Temperature: 150 F
- Operating Pressure: 100 psi
- End Fittings: Threaded
- Meter Technology: Variable Area
-
Supplier: Cole-Parmer
Description: Flowmeters work well in low-pressure applications. Connect the flowtube end directly to tubing having the proper inner diameter—flowtube outer diameters are listed below. Glass taper joints are an alternate connection option which slip on the PTFE stops that contain the
- Operating Temperature: 150 F
- Operating Pressure: 75 psi
- End Fittings: Threaded
- Meter Technology: Variable Area
-
Supplier: Cole-Parmer
Description: Flowmeters work well in low-pressure applications. Connect the flowtube end directly to tubing having the proper inner diameter—flowtube outer diameters are listed below. Glass taper joints are an alternate connection option which slip on the PTFE stops that contain the
- Operating Temperature: 150 F
- Operating Pressure: 125 psi
- End Fittings: Threaded
- Meter Technology: Variable Area
-
Supplier: Cole-Parmer
Description: Flowmeters work well in low-pressure applications. Connect the flowtube end directly to tubing having the proper inner diameter—flowtube outer diameters are listed below. Glass taper joints are an alternate connection option which slip on the PTFE stops that contain the
- Operating Temperature: 150 F
- Operating Pressure: 125 psi
- End Fittings: Threaded
- Meter Technology: Variable Area
-
Supplier: Chromalox
Description: Float Water Feed Control with Low Water Cutoff Pressure Gauge, Water Level Sight Glass and Blow Down Drain Valve(s) ASME Safety Relief Valve Optional Transformer Third-party certifications: UL Listed, CSA, S, M
- Heat Output (Capacity): 20,470.829068577277 to 614,124.8720573182 BTU/hr
- Maximum Pressure: 135 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: Chromalox
Description: Power Control Two ASME Safety Relief Valve(s) High Pressure Limit Switch with Manual Reset Mechanical Float Water Feed Control with Low Water Cutoff Control Auxiliary Low Water Cutoff Control Pressure Gauge, Water Level Sight Glass and Double Blow Down Drain
- Heat Output (Capacity): 3,923,575.571477311 to 37,393,381.098601155 BTU/hr
- Maximum Temperature: 406 to 460 F
- Maximum Pressure: 250 to 450 psi
- Type: Steam
-
Supplier: Brooks Instrument
Description: detachment common with non-annealed, molded designs. An easy-to-read scale, rod-guided float and positive-stop valve ensure performance and safety. Choose from several valve, fitting, o-ring and float options to fit your specific project. Features Direct reading air or
- Gas Volumetric Flow Rate: 0.0035314666725 to 0.035314666725 SCFM
- Operating Pressure: 100 psi
- Media Temperature: 150 F
- Media Temperature Range: 150 F
-
Supplier: Waterman Industries, Inc.
Description: CR-101 Continuous Acting Air Vent & Vacum Relief Valve Lightweight Aluminum Body Large Volume Exhaust as Line is Filled. Continuously Release Small Pockets of Air While Line is in Operation. For Line Pressures to 100 P.S.I. Won't Leak at Low Pressures Uses This continuous
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Integral Flow Control Valve Easy to Read Scale Compact Design Direct Reading Scales for Water and Air Switching for Low Flows of Liquids and Gases Optional Panel Mounting Kit The KDG/KDF series micro-flowmeters operate on the variable-area float principle and
- Gas Volumetric Flow Rate: 0.0176553672316384 to 176.553672316384 SCFM
- Operating Temperature: -4 to 212 F
- Operating Pressure: 145 psi
- Media Temperature: 212 F
-
Supplier: MAXPRO Technologies, Inc.
Description: nitrogen Features Available for plant air or nitrogen drive Nitrogen drive units include: high pressure regulator with gauge gas supply pressure switch to stop booster when supply bottle pressure is too low dry air spool modification on the booster for longer service life
- Bore Size - LP Inlet: 0.25 inch
- Bore Size - HP Outlet: 0.25 inch
- Fluid Compatibility: Gas
- Technology Type: Pneumatic
-
Supplier: MAXPRO Technologies, Inc.
Description: nitrogen Features Available for plant air or nitrogen drive Nitrogen drive units include: high pressure regulator with gauge gas supply pressure switch to stop booster when supply bottle pressure is too low dry air spool modification on the booster for longer service life
- Bore Size - LP Inlet: 0.25 inch
- Bore Size - HP Outlet: 0.25 inch
- Fluid Compatibility: Gas
- Technology Type: Pneumatic
-
Supplier: MAXPRO Technologies, Inc.
Description: nitrogen Features Available for plant air or nitrogen drive Nitrogen drive units include: high pressure regulator with gauge gas supply pressure switch to stop booster when supply bottle pressure is too low dry air spool modification on the booster for longer service life
- Bore Size - LP Inlet: 0.25 inch
- Bore Size - HP Outlet: 0.25 inch
- Fluid Compatibility: Gas
- Technology Type: Pneumatic
-
Supplier: MAXPRO Technologies, Inc.
Description: nitrogen Features Available for plant air or nitrogen drive Nitrogen drive units include: high pressure regulator with gauge gas supply pressure switch to stop booster when supply bottle pressure is too low dry air spool modification on the booster for longer service life
- Bore Size - LP Inlet: 0.25 inch
- Bore Size - HP Outlet: 0.25 inch
- Fluid Compatibility: Gas
- Technology Type: Pneumatic
-
Supplier: ABB Measurement & Analytics
Description: buildup. The separate float chamber allows the float to travel unobstructed throughout the range of measurement. Redundant level control can be achieved by adding a magnetostrictive transmitter or switches to the float chamber. Features: Highly Visible Level Indication Single
- Maximum Operating Pressure: 435,110.518071591 psi
- Material Temperature Range: -60 to 800 F
- Display: Digital Readouts
- Features: Instrument / Sensor System
-
Supplier: Eaton
Description: outward-opening discharge valve prevent loss of pressure. Internal parts are stainless steel, including non-magnetic valve and seat. Working parts are attached to the cover for easy removal without disconnecting the trap from the line. No priming is required. For low
- Maximum Inlet Pressure: 0 to 500 psi
- Connection: 1" NPT, 1/2" NPT, 2" NPT, 3/4" NPT
- Filter Type: General Purpose
- Features: Other, Other Material
-
Supplier: Brooks Instrument
Description: scale lengths (approximate) Inlet valve and outlet valve with options of cartridge valve, precision control valve or no valve Easy-change design allows quick interchangeability of tube assemblies Rotating lens provides a 180° view with magnification Benefits
- Gas Volumetric Flow Rate: 3.4 to 15 SCFM
- Operating Temperature: 250 F
- Operating Pressure: 200 psi
- Media Temperature: 250 F
-
Supplier: OMEGA Engineering, Inc.
Description: The 150 mm High/Low Alarm Flow Meter with Optical Sensor Switch is a noninvasive means for detection of a HI or LOW flow. This sensor is ideal for signaling an alarm, cutoff valve, or other device when the float passes the detector (alarm, valve, etc. not
- Pipe Diameter: 0.125 inch
- Gas Volumetric Flow Rate: 0.00173019 to 2.4695814 SCFM
- Operating Temperature: 32 to 158 F
- Operating Pressure: 200 psi
-
Supplier: KOBOLD Instruments, Inc.
Description: lettering and extra hash marks make the scale clearly visible. Further enhancing readability, the low flow meters offer an inherently stable float design, while the larger meters feature a float stabilization mechanism. In the larger flow ranges, the stabilization mechanism
- Gas Volumetric Flow Rate: 0.002 to 100 SCFM
- Operating Pressure: 100 psi
- Media Temperature: 150 F
- Media Temperature Range: 150 F
-
Supplier: CIRCOR Energy
Description: directly to a valve. CIRCOR Energy’s liquid level switches are a mechanical float actuated design, either pneumatic or electric used for a high or low level alarm. Both configurations are available in either carbon steel or stainless steel, and have a maximum temperature rating
- Maximum Operating Pressure: 2,000 psi
- Material Temperature Range: -20 to 400 F
- Media Type: Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
Find Suppliers by Category Top
Featured Products Top
-
layouts, which are critical for operational safety and efficiency. This low-pressure safety valve delivers a precise and reliable solution: (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Searching for a miniature check valve with a low cracking pressure? Beswick offers a wide range of duckbill style miniature check valves. These typically crack open at less than 0.5 psi. Three check valve families are available. The smallest, our CKV-M3 family, can be ordered with (read more)
Browse Check Valves Datasheets for Beswick Engineering Co., Inc. -
Ultra High Purity Diaphragm Valve LOW PRESSURE PNEUMATIC DIAPHRAGM VALVE (read more)
Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The 8MPP2 low-pressure sensor utilizes Sensata’s field-proven automotive Micro-Electro-Mechanical-Systems (MEMS) technology that outputs fully conditioned pressure values via the digital I²C bus. The 8MPP2 features best-in-class performance including high accuracy, low power (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
316L VIM-VAR stainless steel body material for ultrahigh-purity applications.
(read more)
Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Control or Liquid Line Differential valves. CDS valves can be used to replace a variety of mechanical and solenoid valves throughout typical refrigeration systems, where low pressure drop and precise refrigerant flow control are desired. Maximum rated pressure of 680 or 700 psig (47 (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
Process industries often require control valves capable of maintaining stable flow performance under high pressure, high differential pressure, and challenging temperature conditions. The HCB Series Pressure-Balanced Cage Control Valve is engineered for these demanding applications, providing (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Pa. Cage-Guided Design: Provides protection against erosion and enhances valve durability. Low Pressure Loss: The (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Product Features • Low pressure, High flow regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body for pharmaceutical, food, and beverage application (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Introduction THINKTANK pressure control valves modulate upstream or downstream pressure in process piping. They use a globe-type valve body with a multi-spring or single-spring diaphragm actuator or a cylinder/piston pneumatic actuator, controlled by an E/P, P/P, or (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
REFRIGERATION IN THE DAIRY INDUSTRY
… high pressure float valve cannot be used as it has no means of distributing the liquid refrigerant between the evaporators, and if the evaporators are of the shell and tube or flooded type “ low pressure float valves ” must be used.
-
Handbook of Mechanical Engineering Calculations, Second Edition > COMPUTATION OF KEY VARIABLES IN A COMPRESSION REFRIGERATION CYCLE WITH BOTH WATER- AND FLASH-...
To make up for the liquid evaporated, i.e., to maintain a constant liquid level, a low - pressure float valve which acts as an expansion valve is provided.
-
MILK COOLING BY DIRECT‐EXPANSION AND FLOODED SYSTEM OF AMMONIA
By the use of low pressure ammonia float valves for automatically regulating the supply of liquid refrigerant to the various coolers, automatic control is easily attained.
-
Aging assessment of essential HVAC chillers used in nuclear power plants. Phase 1, Volume 1
Low pressure valve ball float developed crack .
Indicates content that may require registration and/or purchase.