-
Supplier: Thermon, Inc
Description: the manifold pressure on Cata-Dyne™ heaters fueled by natural gas. The Service or Low Pressure Regulator works with all Cata-Dyne™ heater models operating on LPG or natural gas. It serves as a natural gas low
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
- Port Size: 0.25 inch
-
Supplier: Equilibar, LLC.
Description: Precision Back Pressure Regulator For gas & mixed phase processes Rugged Bar Stock Design Available in ¼ inch through 1 inch sizes SS316 standard with Hastelloy C optional Diaphragms available in PTFE, Hastelloy, SS316, and polyimide The GS series is specifically designed for a
- Valve Size: 0.125 to 1 inch
- Pressure Rating: 0 to 2,500 psi
- Controlled Pressure Range: 0 to 2,500 psi
- Number of Ports/Ways: 2
-
Supplier: Equilibar, LLC.
Description: Controls Back Pressure Between: 0.02 (.5” WC) to 1000 psig For pressure control at low flow rates Temperatures to 327ºC (620ºF ) Standard Cv from 1E-11 to 0.07 Standard 316L Stainless Steel Body; Hastelloy C and PTFE also available NPT, VCR/VCO type and Valco (low dead
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 0 to 1,000 psi
- Controlled Pressure Range: 0 to 1,000 psi
- Number of Ports/Ways: 2
-
-
Supplier: Equilibar, LLC.
Description: Controls Back Pressure Between: 0.02 (.5” WC) to 3000psig Optimized for ultra low flow pressure control applications Temperatures to 327ºC (620ºF ) Standard Cv from 1E-11 to 0.05 Standard 316L Stainless Steel Body; Hastelloy C and PTFE also available NPT, VCR/VCO type and Valco
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 0 to 5,000 psi
- Controlled Pressure Range: 0 to 5,000 psi
- Number of Ports/Ways: 2
-
Supplier: Equilibar, LLC.
Description: Precision Back Pressure Regulator For liquid, gas & mixed phase processes SS316 Rugged Bar Stock Design Unique Chatter Suppression Feature in liquid only applications High Precision and sensitivity PTFE, stainless steel, and Hastelloy diaphragms available The NL series back
- Valve Size: 1 to 4 inch
- Pressure Rating: 0 to 500 psi
- Controlled Pressure Range: 0 to 500 psi
- Number of Ports/Ways: 2
-
Supplier: ASCO
Description: The Pulstronic II regulator operates with pulsed pilot valves which change the pressure in a control chamber. A downstream pressure booster converts the pilot pressure into an outlet pressure. The Pulstronic II is particularly suited for static applications
- Media Temperature: 32 to 140 F
- Media: Air, Gas, Natural Gas
- Actuation: Pilot Operated
-
Supplier: Hydrofarm, Inc.
Description: appropriate for use with both propane and natural gas. The units come complete with a low-pressure, in-line natural gas regulator or the new Type1 style no-tool-required propane regulator that makes tank replacement easy. C.A.P. CO2 generators
-
Supplier: Hydrofarm, Inc.
Description: appropriate for use with both propane and natural gas. The units come complete with a low-pressure, in-line natural gas regulator or the new Type1 style no-tool-required propane regulator that makes tank replacement easy. C.A.P. CO2 generators
-
Supplier: Hydrofarm, Inc.
Description: appropriate for use with both propane and natural gas. The units come complete with a low-pressure, in-line natural gas regulator or the new Type1 style no-tool-required propane regulator that makes tank replacement easy. C.A.P. CO2 generators
-
Supplier: SAE International
Description: turbocharger and from the wall heat interaction. The proposed approach applies standard closed loop lambda control for controlling the overall air/fuel ratio for a heavy duty 6-cylinder port injected natural gas engine. A closed loop load control is also applied for keeping the load at
-
Supplier: Automation24, Inc.
Description: for measuring gaseous media both corrosive and non-corrosive. The pressure gauge PLP300 can be used in many low pressure applications, such as vacuum pumps, air compressors, air filters, gas burners, vacuum ovens, suction regulators and respirators. Used to measure
- Operating Temperature: -40 to 149 F
- Features: Other
-
Supplier: Automation24, Inc.
Description: suitable for measuring gaseous media both corrosive and non-corrosive. The pressure gauge PLP304 can be used in many low pressure applications, such as vacuum pumps, air compressors, air filters, gas burners, vacuum ovens, suction regulators and respirators. Used
- Operating Temperature: -40 to 149 F
- Features: Other
-
Supplier: Automation24, Inc.
Description: for measuring gaseous media both corrosive and non-corrosive. The pressure gauge PLP301 can be used in many low pressure applications, such as vacuum pumps, air compressors, air filters, gas burners, vacuum ovens, suction regulators and respirators. Used to measure
- Operating Temperature: -40 to 149 F
- Features: Other
-
Supplier: Automation24, Inc.
Description: for measuring gaseous media both corrosive and non-corrosive. The pressure gauge PLP302 can be used in many low pressure applications, such as vacuum pumps, air compressors, air filters, gas burners, vacuum ovens, suction regulators and respirators. Used to measure
- Operating Temperature: -40 to 149 F
- Features: Other
-
Supplier: Caterpillar Oil & Gas
Description: Flywheel and Flywheel Housing SAE No. 00 SAE standard rotation Gaseous Fuel System Low pressure regulator Electronically actuated fuel control valve Gaseous fuel heater Electronically controlled gas shut-off valve Gas induction nozzles CSA certified gas
- Wattage: 1,600 watts
- Volt-Ampere: 2,000,000 VA
- Frequency: 50 Hz
- Applications: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: Aftercooler core Exhaust System Watercooled exhaust manifolds Dry exhaust elbow Flywheel & Flywheel Housing SAE No. 0 flywheel SAE No. 0 flywheel housing SAE standard rotation Fuel System Gas pressure regulator Natural gas carburetor Ignition System Digital
- Horse Power: 600 HP
- Displacement: 27.02224686946383 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: exchanger Exhaust System Flexible fittings Elbows Flanges Rain caps Mufflers Exhaust manifold Fuel System Dual gas regulator Low energy fuel carburetor Low pressure gas conversion Propane and natural gas valve and jet kits Fuel filter Ignition
- Horse Power: 255 to 400 HP
- Displacement: 18.009368896022288 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Reznor
Description: pressure regulators, a pilot solenoid valve, and main and pilot manual shutoff valves. Safety controls include a flame supervisor with 100% lockout, a low air flow proving switch, a pre-purge time delay, an energy cutoff device, and both automatic and manual temperature limit
- Heating Capacity: 220 kW
- AC Voltage Required: 115 to 575 volts
- Maximum Air Temperature: 160 F
- Maximum Air Flow: 7,300 SCFM
-
Supplier: Caterpillar Oil & Gas
Description: The line of G3500 engines brings versatility, uptime, and low operating cost to your gas compression operation. They are equipped with ADEM A3 technology that enables highest performance and safety while maintaining low emissions. Ideal applications for G3500 engines include
- Horse Power: 790 to 1,004 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Reznor
Description: pressure regulators, a pilot solenoid valve, and main and pilot manual shutoff valves. Safety controls include a flame supervisor with 100% lockout, a low air flow proving switch, a pre-purge time delay, an energy cutoff device, and both automatic and manual temperature limit
- Heating Capacity: 366 kW
- AC Voltage Required: 115 to 575 volts
- Maximum Air Temperature: 120 F
- Maximum Air Flow: 15,500 SCFM
-
Supplier: CIRCOR Energy
Description: CIRCOR Energy offers several lines of spring-loaded safety relief valves ideally suited for pipe and pressure vessel protection in Upstream, Midstream and Downstream Hydrocarbon applications. Useful for air, gas, liquid and mixed phase services, these valves are designed for reliable
- Valve Size: 0.25 to 3 inch
- Controlled Pressure Range: 12,500 psi
- Media: Air, Compressed Air, Gas, LP - Gas, Natural Gas
- Valve Type: Pressure Relief Valves, Safety Valves
-
Supplier: Cole-Parmer
Description: • Don't waste time with threaded fittings • Unique quick-connect CGA 580 connection allows you to rapidly attach or remove the regulator from a standard compressed nitrogen cylinder • Obtain stable pressures with the piston-sensed reducing pressure regulator and connect
- Environmental Properties: Pressure / Vacuum
-
Supplier: Honeywell International, Inc.
Description: REGULATOR INCLUSIONS/FEATURES 1/2 PSI PRESSURE RATING 0 TO 90 DEGREE VERTICAL INSTALLATION MOUNTING DETAILS GAS MEDIA HANDLED 3/4 INCH X 3/4 INCH PORT CONNECTION FUEL TYPE NATURAL GAS IGNITION TYPE DIRECT OVERALL DIMENSION 2-11/16 INCH WIDTH X 4-1/16 INCH DEPTH X
- Pressure Rating: 0.5 psi
- Media Temperature: -40 to 175 F
- Features: Gas (general)
- Valve Type: Solenoid Valves
-
Supplier: Rotork plc
Description: PAX units are flexible, low voltage actuators that are designed for use in remote, explosionproof locations. They are ideal for midstream and downstream systems that demand precision and reliability, such as within natural gas. Many PAX actuators have been supplied to gas
- Valve Stem Stroke Length: 0.9842525 inch
- Actuator Force (Seating Thrust): 649.672 lbs
- Air Supply Pressure: 0 to 3,000 psi
- Operating Temperature: 104 to 176 F
-
Supplier: Rotork plc
Description: PAX units are flexible, low voltage actuators that are designed for use in remote, explosionproof locations. They are ideal for midstream and downstream systems that demand precision and reliability, such as within natural gas. Many PAX actuators have been supplied to gas
- Valve Stem Stroke Length: 0.9842525 inch
- Actuator Force (Seating Thrust): 649.672 lbs
- Air Supply Pressure: 0 to 3,000 psi
- Operating Temperature: 104 to 176 F
-
Supplier: Electric Generators Direct
Description: Fully Automatic Operation Generac OHVI Air-Cooled Engine •Features plateau honed cylinder walls and plasma-moly rings •Full pressure lubrication system w/ 2 year oil change interval •Aids in cooling the engine for longer life Operates On Clean Burning, Efficient Natural Gas or
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Natural Gas, Propane
-
Supplier: Electric Generators Direct
Description: Fully Automatic Operation Generac OHVI Air-Cooled Engine •Features plateau honed cylinder walls and plasma-moly rings •Full pressure lubrication system w/ 2 year oil change interval •Aids in cooling the engine for longer life Operates On Clean Burning, Efficient Natural Gas or
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Natural Gas, Propane
-
Supplier: Electric Generators Direct
Description: Fully Automatic Operation Generac OHVI Air-Cooled Engine •Features plateau honed cylinder walls and plasma-moly rings •Full pressure lubrication system w/ 2 year oil change interval •Aids in cooling the engine for longer life Operates On Clean Burning, Efficient Natural Gas or
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Natural Gas, Propane
-
Supplier: Electric Generators Direct
Description: Fully Automatic Operation Generac OHVI Air-Cooled Engine •Features plateau honed cylinder walls and plasma-moly rings •Full pressure lubrication system w/ 2 year oil change interval •Aids in cooling the engine for longer life Operates On Clean Burning, Efficient Natural Gas or
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Natural Gas, Propane
-
Supplier: Hydrofarm, Inc.
Description: propane and natural gas. The units come complete with a low-pressure, in-line natural gas regulator or the new Type1 style no-tool-required propane regulator that makes tank replacement easy. C.A.P. CO2 generators operate up to 100 degrees
Find Suppliers by Category Top
Featured Products Top
-
The PRD pressure regulator is an excellent choice for gas and pneumatic pressure regulation applications and is particularly useful when space and weight are critical. Ideal for consistent inlet pressures, the regulator will control outlet pressures as low as (0 -30) psig. The (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
The PRD3 pressure regulator is an excellent choice for gas and pneumatic pressure regulation applications and is particularly useful when space and weight are critical. Ideal for fluctuating inlet pressures and controls outlet pressures as low as (0 to 30) psig (0 to 2.07) bar. Maintains a (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
consumption, and long-term stability in a convenient package for mounting and electrical connection. Compatible with natural gas, air, and other gaseous media, the 8MPP2 is an atmospheric pressure reference sensor that accurately measures the pressure in the 0-1 psig to 0-5 psig range (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
FAM absolute pressure sensor has a surface mount package or terminal leads. Features Low cost, high reliability Small Dual (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The APP-9U is an ultra low pressure sensor with calibration ranges from 0-5 mbar up to 200 mbar. With an unamplified output, the APP-9U is available in gauge, differential and (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The pressure transducer PHPS8500 is a pressure and temperature sensing device specially developed for ultra-low pressure ranges and demanding space constrictions. High (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
BLE functionality. Sensata's new BLE TPMS leverages its field proven tire pressure monitoring sensors by replacing the ultra high frequency (UHF) radio with BLE radio to enable two-way communication. These new BLE TPMS solutions are available in both clamp-in and snap-in configurations (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
The AL4 pressure sensor is a digital output low pressure sensor. It is composed of a silicon piezoresistive pressure sensing chip and a signal conditioning integrated circuit (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
in the cylinder becoming less as the gas is released. The second stage of the regulator controls the pressure reduction from the intermediate pressure to low pressure. The final flow rate may be adjusted at the torch. The regulator assembly usually has two pressure gauges, one indicating cylinder (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Reliable, Self-Operated Regulation for Natural Gas Systems The NGP Series Natural Gas Pressure Regulator is designed for (read more)
Browse Pressure Regulators Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
Operation of a Compression Ignition Engine with a HEUI Injection System on Natural Gas with Diesel Pilot Injection
An IMPCO Technologies, Inc. natural gas control valve (model number GMSZ30) and a low pressure regulator (PEV-1-7) were procured for this project.
-
No cooktop gas control with Jenn Air JDS 9860 - Self Help Forums
… thinking about modifying the orifice hole size (to make it smaller than the one that came with their conversion kit), and am considering maybe turning around the pin in the regulator to go back to the original lower pressure of natural gas .
-
Railplug Ignition System for Enhanced Engine Performance and Reduced Maintenance
Natural gas was provided from a 20.6 MPa (3,000 psig) natural gas tank through a high- pressure regulator , a low -pressure regulator, and a mixer.
-
Residential mercury spills from gas regulators.
Many older homes are equipped with mercury-containing gas regulators that reduce the pressure of natural gas in the mains to the low pressure used in home gas piping.
-
Engine and New Fuel Management System for CNG Powered Vehicles
The NG after the pressure regulator is transferred to four natural gas injectors by means of a low -pressure line with low-pressure filter and injector rail.
-
Engine generators in outside plant applications
At the lower left of this figure, either natural gas enters the high pressure regulator through a meter, or propane enters directly with no metering.
-
Federal Register > Wednesday, May 27, 1998 > [63 FR 29002] Northern Natural Gas Company; Notice of Request Under Blanket Authorization
Northern is therefore, requesting authorization to downsize the Dennis Amman and David Junck farm taps, by installing a smaller meter and regulator , in order to maintain a lower delivery pressure and increase measurement accuracy of natural gas deliveries to UCU, for ultimate …
-
Reduction of Pulsation Noise in CNG Vehicles
The low pressure natural gas is directed through a venturi to the outlet port of the regulator body.
-
Development of the High-Pressure Direct-Injected, Ultra Low-NOx Natural Gas Engine: Final Report
The natural gas pressure is regulated by the dome-loaded self-relieving regulator to a pressure slightly lower than the diesel pressure, to ensure that no natural gas leaks into the diesel side of the injector.
-
A Dual-Fuel System for Motor Vehicles
Natural gas then flows through the fuel shutoff valve and enters a two-stage low pressure regulator that reduces the CNG pressure to slightly higher than atmospheric.
Indicates content that may require registration and/or purchase.