-
Supplier: Toshiba America, Inc.
Description: For nearly 90 years Toshiba has been supplying steam turbines and generators for its many customers throughout the world. In North America, Toshiba has been a leading supplier of large steam turbines for thermal, nuclear, cogeneration and combined-cycle
-
Supplier: GE Power Conversion
Description: steam generator is based on a modular construction concept that uses the latest design and manufacturing techniques, including Vacuum Pressure Impregnation (VPI) insulation systems for both the stator and rotor components, and Pin Vent stator technology. The complete
-
Supplier: Siemens Energy Sector
Description: The newly developed predesigned steam turbine SST-040 is a generator drive specially designed for the 75-300 kW power range. This favorably priced turbine features a simple, extremely compact design, short start-up times and a high degree of operational reliability.
-
-
Supplier: Siemens Energy Sector
Description: The SST-500 is a single casing, double flow steam turbine with up to 100 MW power output. It can be used as an entire drive or as the low-pressure module of a multiple-casing turboset, directly driven or geared. This turbine, with its capacity to operate over a
-
Supplier: ASME Standards and Certification
Description: steam systems; steam attemperation systems; turbine extraction/ admission systems; feedwater heaters; turbine drain systems; turbine steam seal systems; start-up systems; condenser steam and water dumps; steam generator sources. Any
-
Supplier: ASME
Description: steam systems; steam attemperation systems; turbine extraction/ admission systems; feedwater heaters; turbine drain systems; turbine steam seal systems; start-up systems; condenser steam and water dumps; steam generator sources. Any
-
Supplier: Siemens Energy Sector
Description: Plant 1x1 2x1 Net Plant Power Output (MW) 253 512 Net Plant Efficiency (%) 52,5 53,1 Heat Rate (kj/kWh) 6857 6780 Heat Rate (Btw/kWh) 6499 6426 Condenser Pressure (bar) not published not published Gas Turbine Gross Power (kW) 168,000 336,000 Steam Turbine Gross Power (kW)
-
Supplier: Siemens Energy Sector
Description: gravities as low as 12° or 13° API The modular, compact design of the SGT-500 facilitates easy on-site service – complete modules can be swiftly exchanged. The SGT-500 contains a twin-shaft gas generator: The low pressure axis contains a 10 stage low
-
Supplier: Alfa Laval Inc.
Description: Aalborg D is a high performance oil-fired marine boiler. It is intended for steam or hot water production. The boiler is built for lifelong reliability and low maintenance costs. Aalborg D is a high performance oil-fired marine boiler with a steam capacity range up to 120 t/h.
- Heat Output (Capacity): 60,047,765.26782668 to 288,979,870.3514159 BTU/hr
- Maximum Pressure: 261.06786 psi
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: UL Standards & Engagement
Description: following: a) ASME Boiler and Pressure Vessel Code; b) Boiler, Pressure Vessel, and Pressure Piping Code, CSA B51; c) Process Piping, ASME B31.3; and d) Gas-Fired Low Pressure Steam and Hot Water Boilers, ANSI Z21.13 / CSA 4.9 1.2A These requirements apply
-
Supplier: UL Standards & Engagement
Description: following: a) ASME Boiler and Pressure Vessel Code; b) Boiler, Pressure Vessel, and Pressure Piping Code, CSA B51; c) Process Piping, ASME B31.3; and d) Gas-Fired Low Pressure Steam and Hot Water Boilers, ANSI Z21.13 / CSA 4.9 1.2A These requirements apply
-
Supplier: UL Standards & Engagement
Description: following: a) ASME Boiler and Pressure Vessel Code; b) Boiler, Pressure Vessel, and Pressure Piping Code, CSA B51; c) Process Piping, ASME B31.3; and d) Gas-Fired Low Pressure Steam and Hot Water Boilers, ANSI Z21.13 / CSA 4.9 1.2A These requirements apply
-
Supplier: Matexcel
Description: linings – Furnace door linings and seals – Reusable insulation for steam and gas turbines – High temperature insulation for kiln and furnace – Primary reformer heater insulation – High temperature insulation gaskets – Expansion joint seals – Glass furnace crown insulation – Field
-
Supplier: UL Standards & Engagement
Description: following: a) ASME Boiler and Pressure Vessel Code; b) Boiler, Pressure Vessel, and Pressure Piping Code, CSA B51; c) Process Piping, ASME B31.3; and d) Gas-Fired Low Pressure Steam and Hot Water Boilers, ANSI Z21.13 / CSA 4.9 1.2A These requirements apply
-
Supplier: Alfa Laval Inc.
Description: security-enhancing solution for LNG carriers. The Alfa Laval GCU joins the inert gas generators, burners, boilers, heat exchangers and more in our already extensive LNG portfolio. The Alfa Laval Gas Combustion Unit (GCU) conveniently handles boil-off on vessels with dual-fuel or
- Combustion Fuel: Natural Gas
Find Suppliers by Category Top
Featured Products Top
-
effectively in removing spent steam from the discharge of the turbine. Some other types of pumps used in power generation include: Feedwater pumps are liquid pumps, not vacuum: the boiler or steam generator is heated to create steam. The steam is then used to turn the turbine (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
High Performance Carbon Brush Blocks for Large Hydrogen-Cooled Turbine Generators We supply professional carbon brush blocks and matched brush holder components dedicated to large hydrogen-cooled turbine generators, serving power generation enterprises for equipment (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
to convert heat into electricity so their use is often limited to periods of high demand. Combined-cycle: Incorporate simple cycle combustion turbines and a heat recovery steam generator (HRSG). Waste heat from combustion turbines is used to generate steam in (read more)
Browse Fluid Heat Transfer Systems Datasheets for Gaumer Process -
of the fluid on critical valve services. Power plant applications include soot-blower, attemperator spray letdown, feedwater control, boiler feedwater recirculation, drum level control, turbine drain, wet steam, and high-pressure reduction. The HI-100® (read more)
Browse Control Valves Datasheets for DFT Inc. -
MAINTENANCE FREE (Indefinite life without care) May be cleaned with steam or high pressure water HIGH TEMPERATURE bearings available (Inconel) to 650 deg. F. Why C-Flex? (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
accurate flow meter available. It is a viable option in many installations as a replacement for expensive spool-piece mag meters, turbine meters and other insertable flow meters. About McCrometer McCrometer's advanced liquid, steam and gas flow measurement (read more)
Browse Liquid Flow Meters Datasheets for McCrometer, Inc. -
profile to create a lower pressure region immediately downstream. The pressure difference exhibited between the static line pressure and the low pressure created downstream of the cone can be measured via two pressure sensing taps. One tap is placed slightly upstream of the cone and the other (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
More Information Top
-
Recovery of Low Temperature Heat
Miyaki, Il.,et al., Heat Recovery of DistillationTower with Low Pressure Steam Turbine Generator ," Energy Saving, 32, 12 (1980), 43-8 .
-
Dropping of mixing pump in Tank 102-AP
Patton, E., et. al., 1981, "Probabilistic Analysis of Low Pressure Steam Turbine Generator Events," Draft EPRI Report RP 1549-1, Northwest Laboratories, Rich1and, Washington.
-
Federal Register > Friday, March 19, 2010 > [75 FR 13301] Notice of Availability of the Draft Environmental Impact Statement for the Solar Millennium Amargosa ...
Alternative A, wet cooling, uses circulating water to condense low - pressure steam turbine generator exhaust steam in a shell and tube heat exchanger (condenser).
-
Development of standardized air-blown coal gasifier/gas turbine concepts for future electric power systems
A separate steam loop and small low pressure steam turbine / generator is added (as in the ease of any combined cycle plant) due to the likelihood that the utility plant will have many feed water heaters in existence such that its …
-
Challenges in the renewal of the Swedish sea transport system
Preferably the new ship shall also be able to transport most of the large components from or to the nuclear power plants, for example low pressure turbines and steam generators .
-
Current Status of Continued Operation for Kori unit 1 beyond Design Life
… life (30 yrs) of Kori unit 1, KHNP has performed Lifetime Management (PLiM) study, Periodic Safety Review (PSR), Probabilistic Safety Assessment (PSA) and Environmental Qualification (EQ), etc. and replaced main equipment, such as Steam Generators , Low Pressure Turbine Rotor, RCP Internals, Main …
-
Modeling and simulation of motor/turbine processes in utility plant
② Change the amount of extract of low - pressure steam from tur- bine generators .
-
Industrial Turbine Energy Supply Systems - An Economic Way to Save Energy
Capital investment justified for low - pressure steam turbine - generator systems.
-
Damping torsional oscillations due to network faults using the dynamic flywheel damper
Applying the slide friction theory to two current tur- bine generators, if the designed flywheel damper depicted in Fig. 3 is fitted between the LP2R low - pres- sure steam turbine and generator , the material and size are given as: p = 7.9 …
-
Innovative gasification technology for future power generation
Since turbine exhaust gas provides considerable sensible heat and excess oxygen in the converted coal boiler, a separate steam loop and small low - pressure steam turbine / generator may also be required (as in the case of any combined-cycle plant) due …
Indicates content that may require registration and/or purchase.