-
Supplier: Clark Solutions
Description: Model EMX08 oscillating piston pump is a great solution for low volume liquid pumping applications where small size is a critical factor. The piston size and the length of its displacement define the flow rate. The pressure limits itself automatically. The
- Maximum Discharge Flow: 0.04 GPM
- Maximum Discharge Pressure: 11.6 psi
- Discharge Size: 0.3125 inch
- Media Temperature: 170 F
-
Supplier: Clark Solutions
Description: This latest version of the "Mono" oscillating piston pump has been developed looking at the future. The hydraulic improvements make this pump the ideal component for applications where safety and reliability are necessary elements. The "Mono" oscillating piston
- Maximum Discharge Flow: 0.25536631693333334 to 0.33461793253333333 GPM
- Maximum Discharge Pressure: 87.02262 to 130.53393 psi
- Discharge Size: 0.3149608 inch
- Horsepower: 0.0469077134715987 to 0.0938154269431974 HP
-
Supplier: Rogers Machinery Company, Inc.
Description: All MD-Kinney rotary piston vacuum pumps offer no metal-to-metal contact between pump piston and cylinder and clearances are filled with oil. With options between duplex or triplex piston design and air-cooled or water-cooled, you are guaranteed to find a
- Mechanical: Rotary Piston
-
-
Supplier: Rogers Machinery Company, Inc.
Description: All MD-Kinney rotary piston vacuum pumps offer no metal-to-metal contact between pump piston and cylinder and clearances are filled with oil. With options between duplex or triplex piston design and air-cooled or water-cooled, you are guaranteed to find a
- Pumping Speed: 8 CFM
- Mechanical: Rotary Piston
-
Description: KT-LP pumps are quiet running vacuum pumps with high pumping capacity at both high and low pressures. The triplex piston design is practically vibration-free. All KT-LP models include an integral, positive pressure lubrication system to insure reliable
- Ultimate Operating Vacuum: 0.01 torr
- Pumping Speed: 300 CFM
- Motor Power: 15 HP
- Mounting: Floor / Skid
-
Supplier: Rogers Machinery Company, Inc.
Description: All MD-Kinney rotary piston vacuum pumps offer no metal-to-metal contact between pump piston and cylinder, and clearances are filled with oil. With options between duplex or triplex piston design and air-cooled or water-cooled, you are guaranteed to find a
- Pumping Speed: 134 CFM
- Mechanical: Rotary Piston
-
Description: Kinney® KTC™ rotary piston vacuum pumps achieve the lowest possible pressures from mechanical pumps and are recommended for applications where the operating pressure is below 0.1 Torr (0.13 mbar). As there is no metal-to-metal contact from the clearances being
- Pumping Speed: 107 CFM
- Motor Power: 7.5 HP
- Mounting: Floor / Skid
- Features: Gas Ballast
-
Supplier: General Pump
Description: oz./3.8 liters Use GP Series 220 Oil General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These
- Maximum Discharge Flow: 40 GPM
- Maximum Discharge Pressure: 2,300 psi
- Discharge Size: 1 inch
- Media Temperature: 185 F
-
Supplier: General Pump
Description: Pressure: 45 PSI Max Fluid Temperature: 185° F Inlet Port Thread: 1-1/2"; NPT Discharge Port Thread: 1"; NPT Shaft Diameter: 1.574";/40 mm Stroke: 1.969";/50 mm Pump Dimensions: 20.7"; x 14.5"; x 9.9"; Crankcase Oil Capacity: 128.5 oz./3.8 liters Use GP Series 220 Oil General
- Maximum Discharge Flow: 28 GPM
- Maximum Discharge Pressure: 2,900 psi
- Discharge Size: 1 inch
- Media Temperature: 185 F
-
Description: KDH vacuum pumps are belt-driven, low-speed rotary piston pumps. Since these pumps have no metal-to-metal contact from the clearances being filled with oil, these pumps are rugged and reliable; some have been in system operation for over 70 years. Gas
- Pumping Speed: 165 CFM
- Motor Power: 7.5 HP
- Mounting: Floor / Skid
- Features: Gas Ballast
-
Description: KT pumps are quiet running vacuum pumps with high pumping capacity at both high and low pressures. The triplex piston design is practically vibration-free. All KT models include an integral, positive pressure lubrication system to insure reliable lubrication
- Ultimate Operating Vacuum: 0.01 torr
- Pumping Speed: 144 CFM
- Motor Power: 7.5 HP
- Mounting: Floor / Skid
-
Supplier: U.S. Plastic Corporation
Description: No electricity required. Water flow through the pump housing serves as the power source to acuate an internal piston to draw in water soluble chemical to achieve dilution rates up to 10%. Respective models are suitable for handling flow rates from .09 to 11 gpm. Chemical
- Pump Type: Dosing Pumps
-
Supplier: General Pump
Description: HFN SERIES – 40 MM SOLID SHAFT 19.44 GPM Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion Low-high pressure packing design with integrated cooling system High volumetric efficiency suction/delivery valves
- Maximum Discharge Flow: 19.44 GPM
- Maximum Discharge Pressure: 4,060 psi
- Discharge Size: 0.75 inch
- Media Temperature: 140 F
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: low-pressure part and a high-pressure part. The purpose of separating these two basic parts is to enable the pumps to be assembled by the unitized construction principle. The low-pressure part is fed by a variable-output axial piston pump which
- Features: Hydraulic Pumps, Injection Pumps, Piston / Plunger Pumps, Positive Displacement Pumps
- Pump Type: Water Pumps
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: URACA P-Series High Pressure Plunger Pumps A series of industrial high-pressure plunger pumps incorporating modern design for the performance range up to approx. 1,600 kW in round-the-clock, continuous duty. The advantages of the P-Series pumps include compact
- Features: Piston / Plunger Pumps, Positive Displacement Pumps
- Pump Type: Triplex Pumps, Water Pumps
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: High Pressure Pumps For All Cleaning Applications and Systems Our high-pressure water pump line is primarily for the water blasting and cleaning industry. The complete line of pumps is easy to maintain and has an excellent service life. The high
- Features: Hydraulic Pumps, Positive Displacement Pumps
- Pump Type: Triplex Pumps, Water Pumps
-
Supplier: Mi-T-M Corporation
Description: valve · Safety relief valve · In-line water strainer · Adjustable low pressure detergent injection · Stainless-steel and brass unloader with adjustable pressure valve and forged brass manifold · Pumps accepts incoming water up to 175 degrees F Motor: Totally
- Water Jet Pressure: 1,000 to 2,000 psi
- Water Flow: 120 to 162 GPH
- Power: 1.5 to 2 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Mi-T-M Corporation
Description: Adjustable pressure · Forged brass manifold · Thermal relief valve · Safety relief valve · In-line water strainer · Adjustable low pressure detergent injector · Pump accepts incoming water up to 175ºF Motor: Totally enclosed fan-cooled electric motor ·
- Water Jet Pressure: 1,000 to 4,000 psi
- Water Flow: 120 to 234 GPH
- Power: 1.5 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Mi-T-M Corporation
Description: One of our most popular hot water units, the HSP Series features our patented Electro Magnetic Firing (EMF) system which eliminates the need for a 12V battery to operate the burner. The top-fired heat exchanger is designed for easy maintenance. Pump: Direct drive triplex piston
- Water Jet Pressure: 2,500 to 3,500 psi
- Water Flow: 162 to 198 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Mi-T-M Corporation
Description: This rugged belt-driven unit is built with an all-steel frame and base plate and can handle even the toughest environments. Pump: Belt drive triplex piston AR pump with ceramic plungers · Stainless-steel and brass unloader · Adjustable pressure · Forged brass manifold ·
- Water Jet Pressure: 2,400 to 4,000 psi
- Water Flow: 144 to 204 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: General Pump
Description: HTW Series Features patent-pending “high tech” packings: dynamic low-pressure seal retainer, superior low-pressure seal, innovative intermediate ring, superior high-pressure seal Ceramic plungers Patent-pending inlet/outlet valve cage Nickel-plated inlet/outlet
- Maximum Discharge Flow: 18 GPM
- Maximum Discharge Pressure: 1,200 psi
- Discharge Size: 0.75 inch
- Media Temperature: 185 F
-
Supplier: SC Hydraulic Engineering Corporation
Description: determines the maximum outlet pressure. SC compact liquid pumps cycle automatically. When compressed air is first applied to the pump, it will cycle at its maximum speed producing maximum flow. At this stage, the pump is acting as a transfer pump filling the
- Maximum Discharge Flow: 0.16017299999999998 GPM
- Maximum Discharge Pressure: 15,600 psi
- Discharge Size: 0.4375 inch
- Power Source: Air / Pneumatic, Manual
-
Supplier: SC Hydraulic Engineering Corporation
Description: The largest of the SC "standard" series pumps with a 7" diameter air cylinder and a 2 1/2" stroke. 13 ratios available with the highest ratio capable of hydraulic pressures up to 73,000 psig. Commonly used where very high pressures are required at low flows. Applications
- Maximum Discharge Flow: 4.220775 GPM
- Maximum Discharge Pressure: 2,150 psi
- Discharge Size: 0.5 inch
- Power Source: Air / Pneumatic
-
Supplier: PressureParts.Com
Description: protection and recoil start Direct drive triplex ceramic piston pump with forged brass manifold Thermal relief valve Stainless steel and brass unloader valve Low pressure detergent injection Complete system diagnostic board Pressure and high limit safety controls
-
Supplier: Pressure Washers Direct
Description: Reliable, Quiet, Honda GX 9 HP Engine With EZ Start Valve •Resistance free pull; 2 year factory warranty on the engine •Low oil alert for safe operation and maintenance 3 Piston Direct Drive Karcher Axial Pump With 5 Year Warranty •Unique swash plate design has fewer
- Water Jet Pressure: 3,100 psi
- Power: 9 HP
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
-
Supplier: Gardner Denver, Inc.
Description: sector. Articulated Piston The articulated piston vacuum pump utilizes the same operating principle as a conventional car engine piston. The articulated piston transfers rotational energy from a motor pulley into a reciprocating motion used to compress air in a
-
Supplier: PressureParts.Com
Description: Looking for quiet operation? This electric hot water washer is ideal for industrial applications. 2 GPM @ 1000 PSI 1.5 HP / 120V Totally enclosed fan-cooled electric motor with manual thermal overload protection Direct drive triplex piston pump with ceramic plungers and forged
-
Supplier: Jet Edge
Description: Fluid type: Standard Viscosity grade 46, anti-wear, non-detergent USDA food grade #4010 Quinplex or equivalent Circulation pump:13 gpm (49 L/m) at 60 Hz; 11 gpm (42 L/m) at 50 Hz Lifting Eye Capacity 5000 lb (2270 kg) each Low Pressure Water* See Water Requirements
- Blast / Jet Pressure: 36,000 psi
- Water Flow: 108 GPH
- Power: 50 HP
- Operation: Cutting / Sectioning
-
Supplier: PressureParts.Com
Description: CA Direct Drive Cold Water Washer by MI-T-M Features: Aluminum Lightweight Frame / Corrosion Resistant 1" aluminum tube handles with new handle design for easier pulling 3/16" aluminum base plate and solid full-length axle Performance-Proven engine with Low-Oil protection Direct drive
-
Supplier: CEF Industries LLC
Description: capability, our compressors are the industry standard for potable water applications in the commercial, military, regional, business jets and helicopter markets. Additionally, CEF compressors are also used in radar systems, weapon systems, icing systems and a number of other high
- Discharge / Operating Pressure: 37 to 45 psi
- Flow Capacity: 1 to 3.25 SCFM
- Horse Power: 0.5 HP
- Power Source: AC Single Phase
Find Suppliers by Category Top
Featured Products Top
-
pressures as low as 70-PSI. Also, a vacuum gauge is needed to check the health of a hydraulic pump’s inlet. There are instances when more than one pressure gauge is needed to set up and/or troubleshoot a hydraulic system. Take for example a closed-loop system where it’s necessary (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc. -
. Match the Pump to Your Irrigation MethodDrip Irrigation Ideal for vegetables, flower beds, and greenhouses. Requires stable, low-pressure water delivery to protect emitters. Sprinkler Systems Common for lawns and larger areas. Requires higher pressure and stronger flow (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
generation including pumps, turbines and compressors, pulp and paper, and water and wastewater treatment. Features: • UL listed and cUL certified. FM approved. CE compliant to low voltage directive and pressure equipment directive. Optional ATEX intrinsic (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Centrifugal Pumps Type HZ/HZA HZ / HZA-Pumps are applicated in the industrial and municipal water supply, in pressure increas ing plants, for handling (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
. » Lubrication and cooling circuits. » Low-pressure hydraulic systems. This FTP helical gear pump is the (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
Centrifugal Pumps Type HZ/HZA HZ / HZA-Pumps are applicated in the industrial and municipal water supply, in pressure increas ing plants, for handling condensates, for boiler (read more)
Browse Datasheets for Dickow Pump Company, Inc. -
to create a ring of liquid around the edges of the offset vanes. This sealant liquid is highly effective but can create some corrosion issues. The most common liquid is water (sometimes called water ring vacuum pumps), but these can be created to work with any liquid type. The portion of the (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
. Both types of regulator use feedback of the regulated pressure as input to the control mechanism, and are commonly actuated by a spring loaded diaphragm or piston reacting to changes in the feedback pressure to control the valve opening, and in both cases the valve should be opened only enough to (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Screw pumps: standard according to API 676, for mineral and lubricating oils also fluids with low lubricating properties (water + oil, HFC, LFO, HFO). Flows up to 5,000 litres per minute and pressure up to 130 bar (200 bar peak). (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
Check Valves offer Numerous Advantages over Conventional Swing and Double Door Check Valves Including: • Rapid closing action to prevent water hammering • Durable construction • Increased valve longevity • Ability to accommodate low-pressure (read more)
Browse Check Valves Datasheets for DFT Inc.
More Information Top
-
Water geochemistry and sedimentary pigments in northern Victoria Land lakes, Antarctica
The analysis of pigments was performed through HPLC by using a quaternary low pressure mixing dual pis- ton pump ( Waters 600), a photodiode array detector .
-
Vacuum Interruption-A Review of the Vacuum Arc and Contact Functions
In the nineteenth century, lower pressures were obtained by piston type pumps or by water -jet suction pumps which were capable of pumping down to 0.25 torr.
-
Water-jet Cutting System Based on Phased Intensifier
… signal after delay to drive solenoid valve, which connects the hydraulic chamber of the left intensifier with the tank, and the compressed air drive the pump piston towards right to complete the action of absorbing low pressure water and draining high pressure …
-
History of Shock Waves, Explosions and Impact
… 1675), his “steam digester” with the first “safety valve,” which he demon- strated in London to the Royal Society (1679), and an at- mospheric- pressure piston steam engine for pumping water (1690), a forerunner of the low -pressure steam engine as …
-
Apparatuses for the chemical industry
The piston pump that the water supply, steam boiler supply, hydraulic press and because of the precise demand as metering pump is often used fur is the particularly suitable fiir demand smaller occupying current against extremely high pressures .
-
A Dictionary of Mechanical Engineering
By using a smaller diameter for the pump piston , a high pressure can be obtained from a low ‐pressure water supply.
-
The North American Automotive Supplier Report
… For Diesel Engines, Front Cover Modules With Integrated Oil And Water Pump, Fuel SupplyPumps, High Pressure Die Castings, Intake Manifold Systems And Modules, Large Bore Pistons , Low Pressure Die Castings, Mechanical And Electrical Cooling Pumps , Oil And Water Pumps, Pistons, Pistons For …
-
KSPG
… For Diesel Engines, Front Cover Modules With Integrated Oil And Water Pump, Fuel SupplyPumps, High Pressure Die Castings, Intake Manifold Systems And Modules, Large Bore Pistons , Low Pressure Die Castings, Mechanical And Electrical Cooling Pumps , Oil And Water Pumps, Pistons, Pistons For …
-
Hydraulic Equipment and Support Systems for Mining
The filtration purpose of low pressure water is to protect sealing elements and plunger piston of high-pressure plunger pump .
-
Model Studies of Oil Displacement from Thin Sands by Vertical Water Influx from Adjacent Shales
A 20- piston positive- displacement pump was constructed to supply water at this low constant rate without pressure -pulsing.
Indicates content that may require registration and/or purchase.