-
Supplier: IntelLiDrives, Inc.
Description: Open-frame XY-Rotary stages designed with a low profile for wafer handling and many other automated accurate positioning applications in semiconductor manufacturing industries. XY drive mechanism located on the side of the unit and large center hole-through rotary
-
Supplier: IntelLiDrives, Inc.
Description: Open-frame low profile XY-Rotary stages designed for wafer handling and many other automated accurate positioning applications in semiconductor manufacturing industries. XY drive mechanism located on the side of the unit and large center hole-through rotary table
-
Supplier: IntelLiDrives, Inc.
Description: Open-frame low profile XY-Rotary stages designed for wafer handling and many other automated accurate positioning applications in semiconductor manufacturing industries. XY drive mechanism located on the side of the unit and large center hole-through rotary table
-
-
Supplier: IntelLiDrives, Inc.
Description: This is an aplication specific solution incorporates XY Linear ServoSlide actuators with direct drive low profile rotary servo tables Planar ServoRing Series. Contact us with application requirements.
-
Supplier: Newport MKS
Description: provide for easy mounting. Actuators are not included. See the Compatible table below for recommended actuators. Precision Control and Extra Stiffness ULTRAlign Stainless Steel Crossed-Roller Translation Stages provide a low profile, yet solid and stable linear translation, that
- Stroke or X-Axis Travel: 0.5118113 inch
- Device Type: Crossed Roller Slide
- Features: Other
- Axis Configuration: X-Y Axes
-
Supplier: Newport MKS
Description: Control and Extra Stiffness ULTRAlign Stainless Steel Crossed-Roller Translation Stages provide a low profile, yet solid and stable linear translation, that can be locked in place without disturbing translation or position. Perfect for many standard optical applications such as
- Stroke or X-Axis Travel: 0.9842525 inch
- Device Type: Crossed Roller Slide
- Features: Other
- Axis Configuration: X-Y Axes
-
Supplier: Newport MKS
Description: provide for easy mounting. Actuators are not included. See the Compatible table below for recommended actuators. Precision Control and Extra Stiffness ULTRAlign Stainless Steel Crossed-Roller Translation Stages provide a low profile, yet solid and stable linear translation, that
- Stroke or X-Axis Travel: 0.5118113 inch
- Device Type: Crossed Roller Slide
- Features: Other
- Axis Configuration: X-Y Axes
-
Supplier: Newport MKS
Description: loads. Generous 1/4-20 hole patterns provide easy mounting. The mounting base can be removed for a lower profile. Precision Control and Extra Stiffness ULTRAlign Stainless Steel Crossed-Roller Translation Stages provide a low profile, yet solid and stable linear translation,
- Stroke or X-Axis Travel: 0.9842525 inch
- Device Type: Crossed Roller Slide
- Features: Other
- Axis Configuration: X-Y Axes
-
Supplier: Del-Tron Precision, Inc.
Description: terms include positioning stages, linear positioners, XY stages, micrometer slides, roller tables, and more generally as linear slides or motion slides. Versatile - Smooth, accurate travel for intermittent motion applications Positive Locking - Side mounted lock feature prevents
- Stroke or X-Axis Travel: 1 inch
- Y-Axis Travel: 1 inch
- Carriage Load: 20 lbs
- Positioning Accuracy: 0.0005 inch/inch
-
Supplier: PI (Physik Instrumente) L.P.
Description: A-361 is an air-bearing XY-ThetaZ stage with direct drives. Designed as a parallel-kinematic multi-axis system, the platform moves in the X and Y directions as well as rotational in the Z axis. This stage offers ultra-high precision with a very low profile. The combination of
- Work Table Diameter: 7.87402 inch
- Features: 4 Axis, Other
- Drive Mechanism: Electric Drive
- Application: Equipment Positioning, Inspection
-
Supplier: H2W Technologies
Description: The LSS-007-07-060-XY is a low profile linear stepper XY positioning stage that uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 7.0in [178mm] (for each axis). Using a small intermediate plate, the top axis is
- Bearing Type: Ball/Roller Bearing
- Drive Type: Direct Drive
- Features: Electrical
- Motor Type: Stepper
-
Linear Slides and Linear Stages - High Load Precision Motorized Planar XY Positioning Stage -- L-741Supplier: PI (Physik Instrumente) L.P.
Description: This low profile, integrated XY linear table is available with stepper and servo motors. Driven by a ball screw and guided by precision anti-creep crossed roller bearings for higher stiffness and lower friction, the stage provides repeatability to 0.25µm. Noncontact
- Stroke or X-Axis Travel: 8.0708705 inch
- Y-Axis Travel: 8.0708705 inch
- Rated Speed: 3.93700787401575 in/sec
- Carriage Load: 44.1 lbs
-
Supplier: H2W Technologies
Description: The LSS-012-12-060-XY is a low profile linear stepper XY positioning stage that uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 12.3in [311mm] (for each axis). Using a small intermediate plate, the top axis is
- Stroke or X-Axis Travel: 12.25 inch
- Y-Axis Travel: 12.25 inch
- Bearing Type: Ball/Roller Bearing
- Orientation: Horizontal
-
Supplier: Isotech, Inc.
Description: One, two or three axis models can be used in any orientation. Easy To Use – Standard counterbored holes in base and threaded holes in carriage. Wide Selection – Subminiature, low profile models and side drive micrometer mounts.
- Stroke or X-Axis Travel: 0 to 2 inch
- Carriage Load: 0 to 55 lbs
- Carriage Width: 0.69 inch
- Device Type: Ball Slide
-
Supplier: IKO International, Inc.
Description: Alignment Stages (SA) combine a linear motion rolling guide, crossed roller bearing and direct drive linear motor to create a compact, low profile XYθ positioning table. The X-table for linear motion is combined with the θ-table for rotary positioning in the
- Stroke or X-Axis Travel: 0.393701 to 0.9842525 inch
- Y-Axis Travel: 0.393701 to 0.9842525 inch
- Rated Speed: 10.6299212598425 to 31.496062992126 in/sec
- Carriage Load: 4.851 to 27.1215 lbs
-
Supplier: Mad City Labs, Inc.
Description: ultra-low profile or ultra-high speed. A stable blocking force of 10 N built into each axis of the coarse positioning stage provides a secure base for precision piezo nanopositioning. The piezo nanopositioning systems built into the Nano-View®/M have the lowest profiles
- Maximum X-Distance: 0.10000000000000002 to 0.30000000000000004 mm
- Maximum Y-Distance: 0.10000000000000002 to 0.30000000000000004 mm
- Minimum Step Size (Resolution): 0.0002 µm
- Stage Type: Motorized Stage, Z-Axis Stage
Find Suppliers by Category Top
Featured Products Top
-
industrial applications. Ultra-low profile 3-axis nanopositioning stage is less than 40mm tall The A-361 XY-rotation stage combines an exceptionally low profile of just 39.5mm with a generous 200mm diameter motion platform. It provides translational motion of 5mm in both (read more)
Browse Rotary Tables Datasheets for PI (Physik Instrumente) L.P. -
Warranty Turntables are used for positioning jobs where heavy duty loads must be rotated on a regular basis. There are two basic types of standard duty turntables, non-powered and powered. Turntables are available in low profile and high profile configurations. Built to last, these (read more)
Browse Turntables Datasheets for Advance Lifts, Inc. -
OKW’s stylish DIATEC plastic enclosures for wall-mount and table-top electronics are now available in two standard colors: off-white (RAL 9002) and lava. These highly attractive enclosures are ideal for communications and network equipment, IoT/IIoT, gateways, peripherals, data (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
include single-axis, XY, and multi-axis systems. Each table is delivered as a complete motion subsystem with air bearing guideways, platen, linear motor or ball-screw drive, encoder interface, and air supply conditioning. Performance Specifications - Positioning (read more)
Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
features, and complex profiles while maintaining dimensional accuracy and minimizing material waste. The SVT 60-60 3D Taper Cut Endless Diamond Wire Saw is designed to address these challenges through high-precision closed-loop diamond wire cutting technology. Unlike conventional cutting (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
We manufacture helical gears from module 0.5 to 16, with particular expertise in small modules and low tooth counts. Made from alloy steel or stainless steel, each gear (read more)
Browse Helical Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
. Wide Selection: Includes subminiature and low-profile models for various application needs. Key Specifications: Travel Range: 0.25" to 2.0" Load Capacity: From 4 lbs to 160 lbs Positioning (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
Linear motion bearings are bearings that are made to move in a particular direction, and they come in a wide array of different designs. Some linear slides are motorized, others are not. Examples of the former include roller and XY tables as well as machine and (read more)
Browse Linear Slides and Linear Stages Datasheets for NB Corporation of America -
Timing – Pick-and-place robots, rotary tables for filling, bottle labeling X-Y Positioning – Pick-and-place robots (read more)
Browse Absolute Rotary Encoders Datasheets for Encoder Products Company -
motion bearings are bearings that are made to move in a particular direction, and they come in a wide array of different designs. Some linear slides are motorized, others are not. Examples of the former include roller and XY tables as well as machine and dovetail slides. Non-motorized slides include (read more)
Browse Linear Bearings Datasheets for NB Corporation of America
More Information Top
-
Fluiddynamischer planar drive for three degrees of freedom
So, that can be maintained with the first variant indeed the nozzle number of (6 profiles) the xy -drive, to which the necessary low profile division leads only simultaneously to a … building height and dependently of the table position to lesser feed…
-
Hormonal evaluation in relation to phenotype and genotype in 286 patients with a disorder of sex development from Indonesia
Hormonal profiles of the patients with a Y-chromosome material containing karyotype showed the same tendencies as found in patients with 46, XY gonadal dysgenesis particularly in … LH and FSH, and low levels of AMH, inhibin B and testosterone ( Table S5).
-
An evaluation of cellulose saccharification and fermentation with an engineered Saccharomyces cerevisiae capable of cellobiose and xylose utilization
The influ- ence of xylose inhibition was explored through a comparison of cellulose conversion profiles gener- ated by three processes simulated with low and high estimates of xylose inhibition parameters:SSF … drolysis step (runs 2, 12, and 13 in Table 1). .... Parameter values describing the competitive in- hibition of cellulase enzymes by xylose (Ki– Xy ) were estimated from…
-
Across array comparative genomic hybridization: A strategy to reduce reference channel hybridizations
The aaCGH profile of the GC sample yielded a MAD2 value of 0.216 when log2 ratios were calculated using fluorescent signals of the reference XY -mix hybridized on a different array within … with 0.215 in a direct hybridization ( Table 4). .... on FFPE-derived DNA and that the tech- nical noise level is slightly lower when using the…
-
Low-Profile Patch Antennas for Over-Body-Surface Communication at 2.45 GHz
As the MPA's do not radiate uniformly in the XY plane (azimuth), S21 coupling results were recorded .... The results ( Table 3) show that for orientation scenarios (a) and (d), both ofthe new low - profile antennas have only 1 dB more coupling loss than a monopole for this 'on-body' link, as represented by the muscle-equivalent tissue slab.
-
Three-Dimensional Diffraction Tomography Using Filtered Backpropagation and Multiple Illumination Planes
In the regions around the centers of the cubes where the relative error profile is comparatively lower , the reconstruction methods which utilize the xz set of data are … more accurate compared to the FBP algorithm with data from the xy illumination plane. .... Overall, the total reconstruction error ( Table III) is lower using the FBP with two illumination planes.
-
Condensation of excitons in Cu2O at ultracold temperatures: experiment and theory
To achieve agreement between the calculated potential profiles and the experimentally measured low energy border lines of the spatio-spectral images, we had to use a stressor radius 50% larger than the nominal one [17]. .... For a simple description, we decompose the potential trap and give in table 1 the parameters of the harmonic oscillator potential along z, V (z … and of the two-dimensional harmonic oscillator normal to z in the xy plane, V (x, y…
-
Measuring the Deflection of the Cantilever in Atomic Force Microscope with an Optical Pickup System
[4] K. C. Fan, C. Y. Lin, and L. H. Shyu, "The development of a low -cost focusing probe for profile measurement," Measurement Science and Technology, pp. N1-N7, 2000. .... [5] P.-L. Yen, W.-I. Hsiao, and T.-S. Lu, "Developing a new low-cost XY table using optical pickup head with adaptive controller," Control Applications, 2004.
-
Advanced Building Materials and Sustainable Architecture
Table 1 Classification and slope characteristics of three-dimensional modeling Triangle Grid Point Contour Mathematical Z = a + ax + ay Z = a + ax + a y + a xy Z = a0 Z = a0 0 … typical borehole information and surface profile information and coordinate information … achieve the slope model, although the idea triangulated irregular network algorithms relatively simple, low space complexity, easy…
-
Error Calibration on Five-axis Machine Tools by Relative Displacement Measurement between Spindle and Work Table( Dissertation_全文 )
Figure 3-11 shows measured sensors nest displacement profiles in Setups 2-a (center low ) and 2-b (center high) projected on the XZ plane and XY plane. .... Table Table B=-75° Table B=75° .
Indicates content that may require registration and/or purchase.