-
Supplier: Froude, Inc.
Description: Froude produces low-speed, very high power dynamometers for use with steam turbine and gearbox applications as well as for capital ship and cathedral engines. In fact, we are world leaders in the design and production of large dynamometers for testing piston, turbine and
- Maximum Power Absorption: 11,994.9724448802 to 100,516.528867712 HP
- Torque Capacity: 2,224,159.2920354 to 59,520,061.9469026 In-lbs
- Maximum Rotary Speed: 130 to 650 rpm
- Application: Gas / Diesel Engines, Gearboxes, Industrial, Turbines
-
Supplier: HORIBA Instruments, Inc.
Description: The latest generation of DYNAS3 HS asynchronous dynamometers are designed for high speeds of up to 20,000 rpm and the high starting torques of electric motors. Delivering a rated power of up to 210 kW, the DYNAS3 HS series covers a wide range of testing options. A frequency drive with
- Maximum Power Absorption: 282.786501214495 HP
- Torque Capacity: 4,026.54867256637 In-lbs
- Maximum Rotary Speed: 20,000 rpm
- Technology: AC
-
Supplier: The Kahn Companies
Description: Superior resistance to cavitation, rapid transient response, easy overhaul
- Maximum Power Absorption: 4,400 HP
- Torque Capacity: 216,000 In-lbs
- Maximum Rotary Speed: 3,300 rpm
- Mounting: Adjustable / Trunnion Mount, Stand / Pedestal
-
-
Supplier: HORIBA Instruments, Inc.
Description: The DYNAS3 LI series is intended for all test applications in the field of high-dynamic engines. Low moments of inertia and high overload capacity in combination with superior speed gradients guarantee a highly dynamic response. DYNAS3 LI low-inertia dynamometers are air
- Maximum Power Absorption: 616.501377055297 HP
- Torque Capacity: 8,849.55752212389 In-lbs
- Maximum Rotary Speed: 10,000 rpm
- Technology: AC
-
Supplier: The Kahn Companies
Description: Inherent low inertia and quick transient response make the Kahn Series 102 dynamometers ideal for load testing of medium speed turboshaft engines, light turboprop engines, auxiliary power units (APUs), engine power takeoffs (PTOs), aircraft accessory gearboxes and helicopter
- Maximum Power Absorption: 3,000 HP
- Torque Capacity: 36,000 In-lbs
- Maximum Rotary Speed: 6,000 rpm
- Application: Aircraft / Aerospace, Gas / Diesel Engines, Transmissions, Turbines
-
Supplier: Taylor Dynamometer, Inc.
Description: batteries to charge and testing time is unlimited at low speeds. Designed for today’s full-sized cars and SUVs, the RS-10K towing dynamometer is built with an all aluminum frame, an aerodynamic body and it operates on an independent, air ride suspension. Contact Taylor
-
Supplier: HORIBA Instruments, Inc.
Description: low maintenance costs. One or Two directions of rotation Usually, the dynamometers are designed for one direction of rotation. In this direction, they are adjusted for an optimal torque at different speeds. However, we are also able to supply dynamometers for two
- Maximum Power Absorption: 6,030.99173206269 HP
- Torque Capacity: 23,008.8495575221 to 442,477.876106195 In-lbs
- Maximum Rotary Speed: 2,700 to 7,500 rpm
- Application: Aircraft / Aerospace, Automotive, Industrial
-
Supplier: HORIBA Instruments, Inc.
Description: stands. Their high speeds for automobile engine testing and their optimized cooling chamber, are convincing arguments that speak for themselves. All WT type dynamometers are suitable for operation in both directions of rotation. Multi-Purpose and Flexible in Design Standard WT series
- Maximum Power Absorption: 629.903580904325 HP
- Torque Capacity: 26,548.6725663717 In-lbs
- Maximum Rotary Speed: 10,000 rpm
- Application: Automotive, Industrial
-
Supplier: Power Test, Inc.
Description: Following an extensive series of diesel dynamometer endurance tests both in-house and with a major OEM manufacturer, Power Test is proud to announce our newest series of engine dynamometers. The H36-Series diesel dynamometer is specifically designed to handle the high torque
-
Supplier: Froude, Inc.
Description: with industrial diesel engines at speeds up to 5000 rpm. We manufacture many dynamometer stands to suit practically any test setup. When a chassis dynamometer is not practical or available, the DT-series dynamometers can be fitted with our IFA-D2000 in-frame adapter (see
- Maximum Power Absorption: 804.132230941692 HP
- Torque Capacity: 23,893.8053097345 In-lbs
- Maximum Rotary Speed: 5,000 rpm
- Application: Automotive, Gas / Diesel Engines, Industrial
-
Supplier: Power Test, Inc.
Description: The CF22 chassis dynamometer features 20" diameter cradle roll sets to allow rapid vehicle placement while allowing short duration, full power chassis dyno testing. This low profile machine has been specifically designed to fit into the existing in-floor chassis pits of competitive
-
Supplier: Froude, Inc.
Description: Here at Go Power, we know small engine dynos. That’s how we started! Our first dynamometers were developed in the late 1950s in Palo Alto, California when we were building systems to test basic go-kart engines. Today we bring you the Go Power D100 small engine dyno (dynamometer). The
- Maximum Power Absorption: 100.516528867712 HP
- Torque Capacity: 796.46017699115 In-lbs
- Maximum Rotary Speed: 14,000 rpm
- Application: Automotive, Gas / Diesel Engines, Industrial
-
Supplier: Froude, Inc.
Description: Join the winning team with the D57 series of Go Power dynamometers engineered specifically for performance engines. The D57 Series gasoline engine dynamometer is designed to be quickly and easily fitted to an engine mounted on a fixed base or mobile engine stand. Between the D357 (600
- Maximum Power Absorption: 603.099173206269 HP
- Torque Capacity: 6,017.69911504425 In-lbs
- Maximum Rotary Speed: 10,000 rpm
- Application: Automotive, Gas / Diesel Engines, Industrial
-
Supplier: Force Control Industries, Inc.
Description: Designed for High Torque – Low Speed Load Testing of Axles, Final Drives, and Transmissions Whether it’s testing the most complex aircraft system, off road final drives, or tractor transmissions; Force Control has the products for your load testing requirements. Our patented
- Torque Rating: 50 to 180,000 Ft-lbs
- Speed: 3,600 rpm
- Diameter: 59 inch
- Mounting: Flange
-
Supplier: SAE International
Description: This paper deals with creep groan noise in vehicles which is a low frequency vibration problem at 20\u223c500Hz that appears in low brake pressures and extremely low speed especially in automatic transmission car, where there is a transition from static to dynamic
-
Supplier: SAE International
Description: standard drive cycles. A Ford Mustang equipped with a 4.6 liter SI engine and prototype variable speed supercharger has also been constructed and tested, showing low speed torque increases of up to 30%. Dynamometer test results from this effort are presented. The combined
-
Supplier: SAE International
Description: this will determine whether or not Method B testing is needed. This Recommended Practice does not evaluate or quantify other brake system characteristics such as performance, noise, judder, ABS performance, or braking under extreme temperatures or speeds. Minimum performance requirements are
-
Supplier: SAE International
Description: low-voltage bus, including the alternator output, the low-voltage battery, and select other locations dependent upon the vehicle configuration. Dynamometer testing was then conducted on both certification and custom constant-speed drive cycles at three ambient
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the extent to which a grease retards the rotation of a slow-speed ball bearing by measuring starting and running torques at low temperatures (below −20°C (0°F)). 1.1.1 Torque measurements are limited by the capacity of the
-
Supplier: Caterpillar Oil & Gas
Description: preservation Oceanic transportation shipping protection (shrink wrap and tarp) Engine testing — certified dynamometer test, fuel consumption test, rated speed performance test, overload test, minimum power setting, peak firing pressure test, turbo work cert and crankshaft work cert
- Volt-Ampere: 3,084,000 to 3,634,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: preservation Oceanic transportation shipping protection (shrink wrap and tarp) Engine testing — certified dynamometer test, fuel consumption test, rated speed performance test, overload test, minimum power setting, peak firing pressure test, turbo work cert and crankshaft work cert
- Volt-Ampere: 2,320,000 to 2,722,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: instrument panel, annunciator panel, alarm and shutdown contactors, and fuel strainer Engine testing — certified dynamometer test, fuel consumption test, rated speed performance test, overload test, minimum power setting, peak firing pressure test, turbo work certificates, crankshaft
- Volt-Ampere: 4,640,000 to 5,444,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
interference, and limited lifespan under demanding operating conditions. By employing an optimized mechanical design, premium contact materials, and robust construction, the FHS135-25-10120 delivers exceptionally low electrical resistance, minimal signal noise, and unparalleled long-term operational (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
A New Corrosion Resistant, Martensitic Stainless Steel for Improved Performance in Miniature Bearings
Bearin~ Manufacturing, and Low Speed Dynamometer tests .
-
Engine Combustion Instrumentation and Diagnostics
Along this line the torque is decided by the maximum eddy currents that can be generated within the dynamometer at low dynamometer speeds .
-
DUIT: Distributed Utility Integration Test
Included in those capabilities are mechanical load testing of blades and a 2-MW low - speed dynamometer for testing generators.
-
Evaluation of motor characteristics for hybrid electric vehicles using the hardware-in-the-loop concept
the high torque requirement at low speed of dynamometer does not match with the vector controlled induction drive which is used as dynamometer.
-
Engine Test Protocol for Accelerated Ash Loading of a Diesel Particulate Filter
In addition, a high engine speed and low dynamometer load were used to produce relatively cool exhaust, which limited the loss of soot in the DPF due to passive regeneration.
-
Developing Next Generation Axle Fluids: Part I - Test Methodology to Measure Durability and Temperature Reduction Properties of Axle Gear Oils
A speed increaser is placed between the axle wheel end and the dynamometer to boost output speed to the dynamometer for low speed applications.
-
Medium-Speed Drivetrain Test Report: September 1, 2002 -- December 30, 2007
The efficiency values in this plot were calculated using the dynamometer low - speed shaft torque and speed measurement, and the electrical power measurement at the output of the generator.
-
Wrist Strength Measurement: A Review of Intrarater and Interrater Reliability of Isokinetic Dynamometry
…and also because of angttlar velocities to avoid the issues associatedwith the strong predictive relationship between isomet- higher preset angular speeds when peak torque ric torque and the torque that is produced using the measurements are required. lower speeds of isokinetic dynamometers .
-
An Experimentally Validated Physical Model of a High-Performance Mono-Tube Damper
For the low speed validation the dynamometer is operating near its low speed design limit of 0.4 in/s.
-
8. Road Octane Number of Past, Present and Future Gasolines
This prediction was tested by accelerat- ing the car from low speed on the dynamometer with a fuel having readily identifiable components and tak- ing fuel/air mixture samples from a non-firing cylin- der.
Indicates content that may require registration and/or purchase.