-
Supplier: Custom Fabricating & Supplies
Description: Our D4210 is a clear polyester film differentially coated with a removable (low tack) and permanent (high tack) solvent acrylic adhesive. The liner side is coated with a low tack adhesive system which exhibits moderate adhesion to a variety of surfaces, but has
- Width: 0.5 to 3 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Adhesive: Acrylic
- Features: Double-Sided Adhesive, Permanent
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Double Sided PET tape is made of PET film as the base material and coated with special acrylic pressure-sensitive adhesive on both sides. It has excellent adhesion, good Initial Tack and stickiness, good high humidity resistance, excellent aging resistance, excellent high
- Thickness: 6.692913385826771 inches
- Temperature Resistance: 80 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Features: Acrylic / Acrylate, Anti-static / ESD Control, Double-Sided Adhesive, Electrically Conductive, Transparent
-
Description: Liner Side Adhesive General purpose rubber adhesive. Adhesive has high peel, tack and shear performance. Air Side Adhesive High peel, dry tack, low shear properties. Bonds well to rubber sponge and some foams. Plasticizer and oil migration resistant. Common Applications Decals
- Peel Strength / Adhesion: 6.25 lbs/in
- Temperature Resistance: 71.11111111111111 C
- Features: Double-Sided Adhesive
- Backing Material: PET / Polyester, Paper, Plastic / Polymer
-
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Double Sided PET tape is made of PET film as the base material and coated with special acrylic pressure-sensitive adhesive on both sides. It has excellent adhesion, good Initial Tack and stickiness, good high humidity resistance, excellent aging resistance, excellent high
- Thickness: 6.299212598425197 inches
- Temperature Resistance: 80 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Features: Acrylic / Acrylate, Anti-static / ESD Control, Double-Sided Adhesive, Electrically Conductive
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about this tape? 1 mil Permanent/ Removable Double Coated Polyester Film Liner side is a controlled tack system for easy removal with no residue Exposed side is aggressive high task, high peel, high shear High temperature resistance Excellent in moderately
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Double Sided PET tape is made of PET film as the base material and coated with special acrylic pressure-sensitive adhesive on both sides. It has excellent adhesion, good Initial Tack and stickiness, good high humidity resistance, excellent aging resistance, excellent high
- Thickness: 4.921259842519685 inches
- Temperature Resistance: 80 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Features: Acrylic / Acrylate, Anti-static / ESD Control, Double-Sided Adhesive, Electrically Conductive, Transparent
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Acrylic foam tape is made of a single layer of acrylic adhesive, covered with a release film or release paper. It has strong adhesion, good weather resistance, excellent adhesion to high surface energy and low surface materials, good balance between Initial Tack and shear
- Thickness: 0.047244094488188976 inches
- Temperature Resistance: 120 C
- Adhesive: Acrylic
- Features: Acrylic / Acrylate, Anti-static / ESD Control, Double-Sided Adhesive, Electrically Conductive, Transparent, UV / Weather Resistant
-
Supplier: Techsil Limited
Description: Techsil® DSPR965 is a double sided high tack, high temperature acrylic PET tape with a red PP liner. It can withstand temperatures being -40°C and 100°C and will perform under intermittent temperatures of up to 200°C. Product Benefits Good UV light resistance Good
- Features: Double-Sided Adhesive
-
Supplier: Techsil Limited
Description: Techsil® DSPR965 is a double sided high tack, high temperature acrylic PET tape with a red PP liner. It can withstand temperatures being -40°C and 100°C and will perform under intermittent temperatures of up to 200°C. Product Benefits Good UV light resistance Good
- Features: Double-Sided Adhesive
-
Supplier: NADCO Tapes & Labels, Inc.
Description: A 1.0 mil (25 micron) polyester film differentially coated with two separate acrylic adhesives. The liner side is a controlled tack adhesive system to allow the end user easy removal with no residue. The exposed side is an aggressive, high tack, high peel formulation. Both adhesives
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 0.75 to 2.5 lbs/in
- Temperature Resistance: -18 to 121 C
- Adhesive: Acrylic
-
Supplier: Techsil Limited
Description: Techsil® DSPR965 is a double sided high tack, high temperature acrylic PET tape with a red PP liner. It can withstand temperatures being -40°C and 100°C and will perform under intermittent temperatures of up to 200°C. Product Benefits Good UV light resistance Good
- Features: Double-Sided Adhesive
-
Supplier: Budnick Converting, Inc.
Description: 3M 94210 is a double coated polyester with 420 high tack acrylic adhesive. The clear .5 mil PET has 1.7 mils of acrylic on both sides. It is primarily used for nameplate and decorative trim attachment, especially where cold temperatures are a factor.
- Thickness: 0.0039000000000000003 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Techsil Limited
Description: Stokvis DSPR1397 is a double sided high tack, high temperature acrylic PET tape with a pink PP liner. This grade is transparent in colour and has a very good resistance against UV light, chemicals, solvents and humidity. It's high shear resistant adhesive is highly
- Features: Double-Sided Adhesive
-
Description: Liner Side Adhesive Rubber adhesive with medium peel & shear and high tack. Bonds extremely well to polyethylene and other low energy surfaces. Air Side Adhesive Rubber adhesive with medium peel & shear and high tack. Bonds extremely well to polyethylene and other low
- Peel Strength / Adhesion: 4 lbs/in
- Temperature Resistance: 71.11111111111111 C
- Features: Double-Sided Adhesive
- Backing Material: PET / Polyester, Paper, Plastic / Polymer
-
Description: A general purpose, high tack, high peel adhesive on the liner side and a special foam laminating adhesive on the air side. Designed to provide excellent adhesion to most ether, and ester urethane foams as well as low density sponge rubber and polyethylene foams. The adhesive on the
- Features: Double-Sided Adhesive
- Backing Material: PET / Polyester, Plastic / Polymer
- Adhesive: Rubber
-
Description: A double coated foam tape constructed with aggressive high shear, high temperature resistant, permanent adhesives on both sides. Designed for applications which require very aggressive high tack, strong shear, peel strength and robust performance. Excellent performance under
- Features: Double-Sided Adhesive
- Backing Material: Foam
- Adhesive: Rubber
-
Description: Liner Side Adhesive General purpose rubber adhesive. Adhesive has high peel, tack and shear performance. Air Side Adhesive High peel, dry tack, low shear properties. Bonds well to rubber sponge and some foams. Plasticizer and oil migration resistant. Common Applications
- Peel Strength / Adhesion: 6.25 lbs/in
- Temperature Resistance: 71.11111111111111 C
- Features: Double-Sided Adhesive
- Backing Material: Paper, Plastic / Polymer
-
Supplier: Ellsworth Adhesives
Description: 3M Scotch ATG Tape 928 White is a double coated, pressure sensitive, acrylic adhesive with a polycoated kraft liner, that is used for applications that need to be repositioned, reclosed, and reused such as stickers, changeable advertisements, recloseable bags, and packaging materials.
- Temperature Resistance: 49 to 82 C
- Adhesive: Acrylic
- Features: Double-Sided Adhesive
-
Supplier: Maxi Adhesive Products, Inc.
Description: Polyester film, double coated with a high tack acrylic adhesive on one side and a low tack removable acrylic adhesive on the other. Supplied with two liners, one clear polyester and the other, white polyester.
- Width: 1 inches
- Thickness: 0.0045 inches
- Backing Material: PET / Polyester, Plastic / Polymer
-
Description: low temperature, heat sealable adhesive providing exceptional bonds to urethane foams. Has light tack, good plasticizer resistance and great for use on many vinyls. Delayed bonding characteristics. Common Applications Foam Heat Seal Metal Materials Plastic Materials Polyurethane Foam
- Peel Strength / Adhesion: 2.8125 to 3.75 lbs/in
- Temperature Resistance: 71.11111111111111 C
- Adhesive: Acrylic, Silicone
- Features: Double-Sided Adhesive
-
Supplier: Budnick Converting, Inc.
Description: A 2.0 mil. transfer tape featuring A-35 #420 hi-performance adhesive system used for bonding many materials. This offers the ability to make adhesive bonds at temperatures as low as 32°F.
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Type: Transfer
-
Supplier: Budnick Converting, Inc.
Description: A 5.0 mil. transfer tape featuring A-35 #420 hi-performance acrylic adhesive system used for bonding many manterials. This offers the ability to make adhesive bonds at temperatures as low as 32°F.
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 4.375 lbs/in
- Type: Transfer
-
Supplier: Adhesive Applications
Description: HAFP045 is a polyester (PET) film tape coated on both sides with an aggressive rubber-based adhesive that provides a strong bond to many substrates including light and medium weight papers as well as low surface energy materials. HAFP045 is provided on a black printed paper liner.
- Thickness: 0.0045 inches
- Peel Strength / Adhesion: 6.5625 lbs/in
- Temperature Resistance: -28.88888888888889 to 71.11111111111111 C
- Features: Double-Sided Adhesive
-
Supplier: Adhesive Applications
Description: X16013-DL is an acrylic transfer adhesive supplied between two release liners. This product is designed for applications requiring low outgassing. The adhesive provides very good adhesion to a wide range of materials including foams, fabrics, and low surface energy substrates while
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 5.3125 lbs/in
- Temperature Resistance: -40 to 148.88888888888889 C
- Adhesive: Acrylic
-
Supplier: Adhesive Applications
Description: 533HPN is a double-coated polyester tape with an aggressive rubber pressure-sensitive adhesive on the liner side and a heat-activated adhesive on the exposed side. This product is provided on a tan, moisture stable, lay flat paper liner. Low 200°F heat activation temperature
- Thickness: 0.00285 inches
- Peel Strength / Adhesion: 7.8125 lbs/in
- Temperature Resistance: 10 to 68.33333333333333 C
- Features: Double-Sided Adhesive
-
Supplier: Adhesive Applications
Description: 533HP is a double-coated polyester tape with an aggressive rubber pressure-sensitive adhesive on the liner side and a heat-activated adhesive on the exposed side. This product is provided on a white, moisture stable, lay flat paper liner. Low 200°F heat activation temperature
- Thickness: 0.00285 inches
- Peel Strength / Adhesion: 7.8125 lbs/in
- Temperature Resistance: 10 to 68.33333333333333 C
- Features: Double-Sided Adhesive
-
Supplier: Budnick Converting, Inc.
Description: Avery Dennison FT 445 is a 5.6mil, double coated polypropylene (BOPP) with a high tack, high shear rubber adhesive on both sides. It is designed for applications requiring a more conformable carrier and an aggressive, high shear adhesive. If is often used on a wide variety of
- Thickness: 0.0056 inches
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: 3M VHB LSE-160WF White is a conformable, double-coated acrylic foam tape designed for bonding low surface energy substrates. It offers high initial tack, soft foam, and good low temperature tack. 0.062 in (1.60 mm) thick. 2 in x 5 yd Roll.
- Temperature Resistance: 10 to 38 C
- Features: Double-Sided Adhesive, Specialty / Other
- Backing Material: Foam
-
Supplier: Ellsworth Adhesives
Description: 3M VHB LSE-110WF White is a conformable, double-coated acrylic foam tape designed for bonding low surface energy substrates. It offers high initial tack, soft foam, and good low temperature tack. 0.045 in (1.10 mm) thick. 6 in x 5 yd Roll.
- Temperature Resistance: 10 to 38 C
- Features: Double-Sided Adhesive, Specialty / Other
- Backing Material: Foam
-
Supplier: Ellsworth Adhesives
Description: 3M VHB LSE-060WF White is a conformable, double-coated acrylic foam tape designed for bonding low surface energy substrates. It offers high initial tack, soft foam, and good low temperature tack. 0.025 in (0.6 mm) thick. 4 in x 5 yd Roll.
- Temperature Resistance: 10 to 38 C
- Features: Double-Sided Adhesive, Specialty / Other
- Backing Material: Foam
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old 9170 is a Non-woven tissue tape coated on both sides with a very aggressive synthetic rubber-resin adhesive system and protected by siliconized paper liner. Designed for general purpose bonding and mounting where high initial tack is required. Good adhesion to high and low
- Thickness: 0.004330708661417323 inches
- Temperature Resistance: -20 C
- Adhesive: Acrylic
- Features: Double-Sided Adhesive
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old 7080 is a 23 micron polyester film coated on both sides with a high performance solvent based silicone adhesive system that provides great initial tack and very high adhesion to siliconized substrates and low energy materials. Applications: Splicing Bonding on LSE and silicone
- Thickness: 0.0038188976377952757 inches
- Temperature Resistance: -40 C
- Features: Double-Sided Adhesive
- Backing Material: PET / Polyester
-
Supplier: Can-Do National Tape
Description: Transfer Tape 3M 463 Transfer Tape with High Tack Adhesive 3M™ Adhesive Transfer Tape 463 is a 2.0 mil high tack adhesive 400 with 4.0 mil 60 lb densified kraft liner. Designed with a high liner release to accommodate automatic dispensing. Fibered adhesive transfer
- Width: 0.25 to 2 inches
- Adhesive: Pressure Sensitive (PSA)
- Type: Transfer
-
Supplier: Can-Do National Tape
Description: Scotch® ATG Adhesive 3M 928 Transfer Tape, 400/1000 Acrylic Adhesive 3M™ ATG Adhesive Transfer Tape 928 is a 2.0 mil, 400/1000 high tack/low tack acrylic, reverse wound, pressure sensitive adhesive double coated tape with a white tissue carrier on a
- Width: 0.25 to 0.5 inches
- Adhesive: Pressure Sensitive (PSA)
- Type: Transfer
-
Supplier: Maxi Adhesive Products, Inc.
Description: Hold your engraving plates to the bed of yuor engraving table without shifting. This 3 mil double sided tape offers a truer depth perception and multiple engravings without changing the tape. This is a transparent, linerless, high/low tack, non-residuing
Find Suppliers by Category Top
Featured Products Top
-
management solutions that are reliable, space-efficient, and easy to integrate. Heilind Electronics is pleased to offer the 3M™ Electrically Conductive Double-Sided Tape 9793KT/KW Series — a field-proven PSA tape engineered for exactly these applications (read more)
Browse Double Sided and Transfer Tapes Datasheets for Heilind Electronics, Inc.
More Information Top
-
Spin-dependent phenomena and device concepts explored in (Ga,Mn)As
The device is attached to the sample holder comprising a 2-mm-wide and 19-cm-long silicon strip using an equally long strip of a thin double - sided low - tack sticky tape .
-
Towards programmable materials : tunable material properties through feedback control of conducting polymers
The tape was double - sided , with one high tack surface which was adhered to the paper. .... The distal surface of the tape was coated with a low tack adhesive to allow repositioning of…
-
0.250mm-thick CCD packaging for the Dark Energy Survey Camera array
The positive direction is away from the scanning instrument, representing low points on the CCD. .... A small area flatness scan on a finer step size was performed in the region of one of the small double - sided tape pieces used to tack the CCD to the AlN readout board during assembly.
-
Technical Paper 10
The sensors were mounted by firstly applying a layer of double sided adhesive tape to the back of the sensor. .... Secondly, low tack masking tape was applied to the wall.
-
Disposable PVDF ultrasonic transducers for nondestructive testing applications
To evaluate the immersiontransducer performance of the commercial films and transducers, each was adhered to an acrylic backing plate (1/2” x 2” x 2”) with a high- tack double - sided adhesive tape (3M). .... The 0.003”-thick acrylic tape offers a very lossy low acoustic impedance back- ing to the…
-
Sell all kinds of industrial tape
Regular technical data: have different ranks from low to high grade, including Tack Peel adhesion upon different application required. .... Cloth duct tape - double sided .
-
Testing unpackaged thermal ink-jet printing devices
Strips of paper (approx. 2.8" wide X 9.8" long) are temporarily attached to the print drum using a special double - sided adhesive tape . .... The tape (available from the 3M Company, St. Paul, Minnesota as product no. 928) is very thin (0.001") and has a high- tack adhesive on one side and a low -tack ("Post-itTM Note") adhesive on the other side.
-
Adhesive Bonding
Double - sided , high-performance adhesive tapes are used to produce high-strength joints of powder-coated metal parts, also in combination with other materials such as glass, and without the need for surface preparation. .... Further advantages are high impact strength at low temperatures, a high initial tack , absolute tightness, and the absorption of noise and vibrations.
-
Adhesion 99
Double sided tapes have the highest tack by these test methods. .... in a similar order - each is able to distinguish between 'high' and ' low ' tack tapes…
-
Transfer of adhesive tape between calender rolls
To test the decohesion criterion proposed above, experiments were conducted on double sided adhesive tape to which both tensile and shear displacements could be applied simultaneously. .... It consists of a 3.2 mm diameter, flat steel pin pressed against a two sided, low tack , pressure sensitive tape mounted on an aluminium flat.
Indicates content that may require registration and/or purchase.