Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: P77000 non-flame retardant silicone self-adhesive tape is composed of self-adhesive, excellent resilience of self-fusing silicone rubber compounded with a layer of easy to separate isolation film. And has excellent high and low temperature resistance, can be used
- Dielectric Strength: 22,000,000 V/m
- Features: Anti-static / ESD Control, Electrically Conductive
- Backing: Plastic / Polymer
- Adhesive: Rubber, Silicone
-
Supplier: Budnick Converting, Inc.
Description: 9080 is a 2.0 mil ultra high temperature adhesive transfer tape. This product utilizes a high performance and low outgassing adhesive system.
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 5 lbs/in
- Adhesive: Transfer
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Double Sided PET tape is made of PET film as the base material and coated with special acrylic pressure-sensitive adhesive on both sides. It has excellent adhesion, good Initial Tack and stickiness, good high humidity resistance, excellent aging resistance, excellent high and
- Thickness: 5.905511811023622 inches
- Temperature Resistance: 80 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Backing: Acrylic / Acrylate, PET / Polyester, Plastic / Polymer
-
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR M-Series (1 Mil PET/Silicone Adhesive) is manufactured from polyester film with silicone pressure-sensitive adhesive. M52 offers excellent high/low temperature resistance. Applications: Economical method to hold, insulate and/or protect materials
- Thickness: 0.0014960629921259843 inches
- Temperature Resistance: -73 C
- Backing: PET / Polyester
- Features: Protective Tape, Single-Sided Adhesive
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR T Series is manufactured from skived PTFE film coated with high-temperature silicone adhesive. One side of TV has a silicone pressure sensitive adhesive and the other side offers low coefficient of friction PTFE film, which is thin and conformable. Applications: Used
- Thickness: 0.006496062992125984 inches
- Temperature Resistance: -73 C
- Adhesive: Pressure Sensitive (PSA), Silicone
- Features: Single-Sided Adhesive
-
Supplier: Can-Do National Tape
Description: Bemis 3415 Sewfree Tape is a soft elastomeric adhesive film. It is designed to be used in Sewfree® applications on heat sensitive fabrics where low temperature activation and high elasticity is required. Fabrics that are bonded using this adhesive exhibit excellent
-
Supplier: Can-Do National Tape
Description: Bemis 3916 Sewfree® Tape is a heat sealable elastomeric adhesive film with excellent recovery. The 3916 Bemis Tape is designed to be used in applications where very high recovery, extended wear comfort and performance is requied. 3916 Bemis Tape shows excellent adhesion
-
Supplier: Can-Do National Tape
Description: Bemis 3914 Sewfree® Tape is a heat sealable elastomeric adhesive film with excellent recover. This product is designed to be used in applications where very high recovery, extended wear comfort and performance is required. 3914 Bemis Tape shows excellent adhesion and wash
-
Supplier: Can-Do National Tape
Description: with a pressure sensitive adhesive. The single layered construction does not require edge sealing. V-9700 tape meets a wide variety of applicable industry standards such as FMVSS, ASTM, and ANSI/ASAE. Avery Dennison V-9700RR Series Conspicuity Tape increases the visibility of
- Adhesive: Pressure Sensitive (PSA)
- Features: Reflective, Safety / Flagging
-
Supplier: Accuris
Description: INSULATION TAPE, ELECTRICAL, PRESSURE SENSITIVE ADHESIVE, PLASTIC, FOR LOW TEMPERATURE APPLICATION
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR SGK5-05 is manufactured from extra-strength, para-aramid (phenyleneterephthalamide) fiber cloth, impregnated with a dispersion of anti-static PTFE (polytetrafluoroethylene). This high performance coated fabric then has a layer of high temperature silicone adhesive applied to one
- Thickness: 0.007007874015748031 inches
- Temperature Resistance: -73 C
- Features: Cable, Single-Sided Adhesive
- Backing: Glass / Fiberglass
-
Supplier: Accuris
Description: TAPE ADHESIVE, EPOXY BASED, STRUCTURAL, LOW EXPANDING, HIGH TEMPERATURE HEAT
-
Supplier: Budnick Converting, Inc.
Description: 3M™ VHB™ Tape 4951 is a 45 mil, double sided acrylic foam tape that is used for bonding a variety of substrates, including most metals, sealed wood and glass, as well as may plastics, composites and painted surfaces.
- Thickness: 0.045 inches
- Peel Strength / Adhesion: 18 lbs/in
- Backing: Acrylic / Acrylate, Foam, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Adhesive Applications
Description: Controlled ultra-low adhesion level Clean removal / no adhesive residue Abrasion resistant Good conformability Maximum Service Temperature 240°F (116°C) Minimum Service Temperature 0°F (-18°C) Peel Adhesion 2 oz/in (0.56 N/25mm) Product Thickness (Total) 2.50 mils (0.064
- Thickness: 0.0025 inches
- Peel Strength / Adhesion: 0.125 lbs/in
- Temperature Resistance: -17.77777777777778 to 115.55555555555556 C
- Features: Abrasion / Scratch Resistant, Double-Sided Adhesive, Removable, Single-Sided Adhesive, Transparent
-
Supplier: Adhesive Applications
Description: PolySil™ S6811 is a blue self-wound, polyester-backed silicone splicing tape. S6811 was designed for controlled adhesion and excellent conformability. The product provides high-temperature shear strength with clean removal. Superior adhesion to low surface energy substrates
- Thickness: 0.00215 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Temperature Resistance: -51.11111111111111 to 176.66666666666666 C
- Backing: PET / Polyester
-
Supplier: Adhesive Applications
Description: PolySil™ S8812 is a self-wound, polyester-backed silicone splicing tape. The tape is light green in color. S8812 is designed for controlled adhesion and good conformability. The product provides high-temperature shear strength with clean removal. Superior adhesion to low
- Thickness: 0.00315 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Temperature Resistance: -51.11111111111111 to 176.66666666666666 C
- Backing: PET / Polyester
-
Supplier: Adhesive Applications
Description: coated for easy unwind. Excellent confomability Thin film and adhesive for low profile applications Maintains adhesion at low temperatures Strong adhesion to many substrates, including low surface energy materials Maximum Service Temperature 180°F (82°C)
- Thickness: 0.0017 inches
- Peel Strength / Adhesion: 3.375 lbs/in
- Temperature Resistance: -40 to 82.22222222222221 C
- Backing: Plastic / Polymer
-
Supplier: Custom Fabricating & Supplies
Description: Performance Acrylic Adhesive 200MP 4.2 mil 58 lb. polycoated kraft paper liner 6.5 Mil Total Thickness Roll Length - 60 yards Specifications Dielectric Strength (V/mil) - 690 Dielectric Constant - 2.72 Steel Adhesion (oz/in) - 92 What are Adhesive Transfer Tapes? Adhesive
- Width: 0.25 to 24 inches
- Peel Strength / Adhesion: 5.75 lbs/in
- Adhesive: Acrylic, Pressure Sensitive (PSA), Transfer
- Features: Dielectric / Insulating
-
Supplier: Custom Fabricating & Supplies
Description: Adhesive Transfer Tapes? Adhesive transfer tapes are rolls of pressure sensitive adhesive pre-applied to a special release liner. For application, the tape is simply pressed, adhesive side down, to a surface and the liner is peeled off. A variety of
- Width: 0.5 to 24 inches
- Peel Strength / Adhesion: 6.75 lbs/in
- Adhesive: Acrylic, Pressure Sensitive (PSA), Transfer
- Features: Dielectric / Insulating
-
Supplier: Shurtape Technologies, LLC
Description: Printable, high adhesion flatback paper tape for general purpose packaging, bundling, holding, binding, splicing, labeling, color-coding, banding, decorating and identification tasks. FP 17 can be used either printed or unprinted, and is engineered with a unique adhesive that enables
- Width: 0.7086614173228346 to 1.889763779527559 inches
- Thickness: 0.0054 inches
- Peel Strength / Adhesion: 3.25 lbs/in
- Temperature Resistance: 0 to 65.55555555555556 C
-
Supplier: Fluorocarbon Limited
Description: inertness, outstanding weathering & heat resistance, excellent electrical insulation and low co-efficient of friction enables PTFE to be exploited in diverse range of applications such as seals, gaskets, valves, pump parts, slide bearings and chemical tank linings. Self-Adhesive Backed
- Thickness: 0.005118110236220472 to 0.01968503937007874 inches
- Features: Abrasion / Scratch Resistant, Dielectric / Insulating, Single-Sided Adhesive
- Backing: Fluoropolymer, Plastic / Polymer
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about this rubber-based adhesive tape? Adheres to most rough or smooth surfaces Lets you mount and hang items in situations that don't allow for nails High-tack, quick setting rubber adhesive is ideal for bonding to low-energy plastics like polyethylene and
-
Supplier: Techsil Limited
Description: DS002 is a double sided, translucent modified acrylic scrim tape from ITW Stokvis. This transfer tape consists of a scrim carrier and a modified acrylic UV adhesive. This tape offers a high adhesion on low energy surfaces and a good adhesion on closed and open cell
- Features: Single-Sided Adhesive, UV / Weather Resistant
-
Supplier: Techsil Limited
Description: DS002 is a double sided, translucent modified acrylic scrim tape from ITW Stokvis. This transfer tape consists of a scrim carrier and a modified acrylic UV adhesive. This tape offers a high adhesion on low energy surfaces and a good adhesion on closed and open cell
- Features: Single-Sided Adhesive, UV / Weather Resistant
-
Supplier: Techsil Limited
Description: DS002 is a double sided, translucent modified acrylic scrim tape from ITW Stokvis. This transfer tape consists of a scrim carrier and a modified acrylic UV adhesive. This tape offers a high adhesion on low energy surfaces and a good adhesion on closed and open cell
- Features: Single-Sided Adhesive, UV / Weather Resistant
-
Supplier: Zippertubing Co. (The)
Description: ZT-TAPE® is a fire retardant Polyurethane film electrical tape with a special pressure sensitive acrylic adhesive backing, an easy-to-remove paper release liner and is UL 510 recognized. The Polyurethane tape has excellent resistance to cold temperatures and is
- Thickness: 0.009 inches
- Temperature Resistance: -55 to 107 C
- Adhesive: Acrylic
- Features: Dielectric / Insulating, Specialty / Other
-
Supplier: Custom Made Boxes, Inc.
Description: Finger touch application of repositionable pressure sensitive adhesive. Low-tack, repositionable acrylic pressure-sensitive adhesive on one side; medium-firm acrylic pressure-sensitive adhesive on the other. For quick, clean temporarily attachment. Allows removal from
- Width: 0.75 inches
- Thickness: 0.002 inches
- Adhesive: Transfer
-
Description: Polyken 277 High Temperature, FR Wire Harness Tape High Temperature - Flame-retardant wire harness tape. Applications --Automotive engine compartment wire harness applications. --High tensile, high temperature applications. --Spot taping, clip retention or conti0us
- Temperature Resistance: 125 C
- Adhesive: Acrylic
- Features: Electrical, Single-Sided Adhesive
- Backing: Plastic / Polymer
-
Supplier: Custom Made Boxes, Inc.
Description: Finger touch application of repositionable pressure sensitive adhesive. Low-tack, repositionable acrylic pressure-sensitive adhesive on one side; medium-firm acrylic pressure-sensitive adhesive on the other. For quick, clean temporarily attachment. Allows removal from
- Width: 0.5 inches
- Thickness: 0.002 inches
- Adhesive: Transfer
-
Description: fiber including: carbon, glass, aramid, hybrid materials, etcetera. Equipment includes: • Uni-tape production at 1m width • Woven fabric prepreg at 12″ to 62″ width • Adhesive filming at 50" width • Towpreg production • Large capacity resin mixing facility • Large capacity 0°F and 40°F
- Use Temperature: 200 F
- Chemical System: Epoxy (EP)
- Industry: Marine, Medical / Food (Sanitary / FDA), OEM / Industrial
- Features: Other, Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: 3M Adhesive Transfer Tape with Adhesive 100- 966 Clear is a high temperature, acrylic adhesive with a densified kraft backing, which is used for bonding high surface energy plastics, metals, and applications that require low outgassing. It is recommended for
- Adhesive: Acrylic, Transfer
- Backing: Paper
- Features: Specialty / Other
-
Supplier: TransPak
Description: Finger touch application of repositionable pressure sensitive adhesive. Low-tack, repositionable acrylic pressure-sensitive adhesive on one side; medium-firm acrylic pressure-sensitive adhesive on the other. For quick, clean temporarily attachment. Allows removal from
- Thickness: 0.002 inches
- Type: Transfer
-
Supplier: TransPak
Description: Finger touch application of repositionable pressure sensitive adhesive. Low-tack, repositionable acrylic pressure-sensitive adhesive on one side; medium-firm acrylic pressure-sensitive adhesive on the other. For quick, clean temporarily attachment. Allows removal from
- Thickness: 0.002 inches
- Type: Transfer
-
Supplier: Custom Made Boxes, Inc.
Description: Finger touch application of repositionable pressure sensitive adhesive. Low-tack, repositionable acrylic pressure-sensitive adhesive on one side; medium-firm acrylic pressure-sensitive adhesive on the other. For quick, clean temporarily attachment. Allows removal from
- Width: 0.5 inches
- Thickness: 0.002 inches
- Adhesive: Transfer
-
Supplier: Ellsworth Adhesives
Description: 3M Adhesive Transfer Tape with Adhesive 100- 966 Clear is a high temperature, acrylic adhesive with a densified kraft backing, which is used for bonding high surface energy plastics, metals, and applications that require low outgassing. It is recommended for
- Adhesive: Acrylic, Transfer
- Backing: Paper
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
-Performance Adhesive Transfer Tapes The unique properties of Polyonics adhesive transfer tapes make them ideal for use in high temperature and harsh environment applications. They have thin profiles while still providing high bond strength, high temperature and chemical resistances. Our (read more)
Browse Datasheets for Polyonics -
Label Materials for Aerospace ApplicationsFlame Retardant, Tedlar Alternative plus Low Outgassing Polyonics offers the XF-603 label material as a polyimide based replacement for Tedlar, providing (read more)
Browse Datasheets for Polyonics -
Assembly ESD-Safe Flame Retardant Adhesive Transfer Bonding In Harsh Environments Polyonics double-coated bonding and assembly tapes are ideal for assembling components in high temperature and harsh (read more)
Browse Industrial Tapes Datasheets for Polyonics -
Assembly ESD-Safe Flame Retardant Adhesive Transfer Bonding In Harsh Environments Polyonics double-coated bonding and assembly tapes are ideal for assembling components in high temperature and harsh (read more)
Browse Industrial Tapes Datasheets for Polyonics -
Labels must be applied to surface at room temperature Extreme low (read more)
Browse Industrial Tapes Datasheets for Polyonics -
MCT800 Series Material: Polyimide Adhesive Leaves No Residue after Removal (read more)
Browse Datasheets for MOCAP LLC -
High-Temp Poly Tapes & Discs Polyester tapes and Polyester Discs resist temperatures up to 425°F(218°C) for (read more)
Browse Industrial Containers Datasheets for MOCAP LLC -
ICROS® TAPE is used to manufacture integrated circuits as a surface protective tape in the silicon wafer back-grinding process. Since ICROS TAPE uses special adhesives which hardly transfer to the wafer surface, it can reduce production costs and eliminate environmental problems by (read more)
Browse Adhesive Tapes Datasheets for Mitsui Chemicals America, Inc. -
). Fast LED/UV light cure and low-temperature heat cure for shadow areas Exhibits less overall movement through thermal excursions Low shrinkage and minimal outgassing for sensitive components Maintains bead shape with high viscosity and thixotropy upon dispense Enhanced resistance to 85°C/85% RH environments (read more)
Browse UV Curing Adhesives Datasheets for Dymax -
Dymax OP-81-LS Low-Shrink™ optical positioning epoxy is engineered for bonding delicate optical components where alignment stability is critical. The material cures quickly with UV/Visible or LED light and includes a low-temperature heat-cure option for shadowed areas or heat (read more)
Browse Industrial Adhesives Datasheets for Dymax
Conduct Research Top
-
The Many Uses of Silicone Tape in Microfluidic Components
Silicone tapes are versatile adhesive tapes that have long been used in the medical, electronics, transportation, and industrial fields. It's well known for its strong adhesion, flexibility, and resistance to water and UV radiation. In recent years, silicone tapes have begun to be used more
-
Industrial Adhesive Solution for Elastic
Most elastic adhesives are based on synthetic rubber in natural rubber, which has high peel strength, but low shear strength, and its own resilience makes it good in fatigue resistance and impact resistance. Only silicone rubber is resistant to high temperatures, other elastic adhesives are limited
More Information Top
-
High Altitude Medicine and Physiology
Tubes should have a matt surface for labeling, which should be done in pencil; they should then be covered in low temperature adhesive tape .
-
Fabrication process of copper lead frame chip scale package (LF-CSP)
In order to prevent the deformation of lead frame and oxidation of surface during chip mounting process, low temperature type adhesive tape was used.
-
Development of Plastic Microfluidic Devices for Sample Preparation
We are currently investigating the use of adhesive tapes for low temperature bonding purpose.
-
A Formulary of Adhesives and Sealants
low - temperature tape adhesives , .
-
Advanced comprehensive design of line frequency transformers
Most designers resort to glass or film tapes with low temperature adhesive .
-
Platelet gels
Each PC can yield 10–12 PGs that are sealed with low temperature -resis- tant adhesive tape and frozen at À80 °C.
-
The conservation of Captain Kellet's storehouse, Dealy Island, N.W.T.
75 4 Freezer tape for sealing and wrapping polyethylene at low temperatures ( adhesives on other tapes are ineffec- tive at low temperatures).
-
Transitions/relaxations in polyester adhesive/PET system
The first heating runs (curves a and c) performed on as-received samples of adhesive and adhesive tape reveals at low temperature a step of heat flow variation at -27 °C characteristic of the glass transition of the adhesive, denoted as Tadh …
-
An inexpensive, deep‐water limnocorral that compensates for wave action
Houston, Tex., U.S.A.), a heavy-duty outdoor tape witb a low temperature adhesive which bonds well to polyethylene and can even .
Indicates content that may require registration and/or purchase.