Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Elite Semiconductor Products, Inc.
Description: NV, G-Low Current High Voltage Rectifiers
- VF: 10 volts
- IF: 10 mA
- VR: 3,000 volts
- IR: 0.00002 mA
-
Supplier: Elite Semiconductor Products, Inc.
Description: Features: Low cost Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Dual rectifier construction, positive center-tap Metal Silicon rectifier, majority carrier conduction Low power loss, high efficiency High current
- VF: 0.55 volts
- IF: 5,000 mA
- VR: 30 volts
- IR: 0.5 to 50 mA
-
Supplier: Elite Semiconductor Products, Inc.
Description: Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Integrally molded heatsink provide very low thermal resistance for maximum heat dissipation Universal 3-way terminals; snap-on, wire wrap-around, or P.C. board mounting Surge overload ratings to 300
- VF: 1.2 volts
- IF: 5,000 mA
- VR: 50 volts
- IR: 0.01 mA
-
-
Supplier: Nexperia B.V.
Description: High power capability due to clip-bonding technology Extremely low leakage current High temperature Tj ≤ 175 °C Small and flat lead SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply
- VF: 520 to 0.52 volts
- IF: 2.83 mA
- VR: 100 volts
- Tj: 175 C
-
Supplier: Microchip Technology, Inc.
Description: The Schottky-Rectifier-200V is a family of 200V high voltage schottky diodes available in various package options Additional Features Ultrafast recovery times Soft recovery Low leakage current Avalanche energy rated Higher switching frequency Low switching
- Applications: High Voltage
- Features: Other, Schottky Barrier Diodes
-
Supplier: Nexperia B.V.
Description: High power capability due to clip-bonding technology Extremely low leakage current IR = 40 nA High temperature Tj ≤ 175 °C Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection
- VF: 565 to 0.565 volts
- IF: 1.4 mA
- VR: 100 volts
- Tj: 175 C
-
Supplier: Nexperia B.V.
Description: forward voltage High power capability due to clip-bonding technology Small and flat lead SMD plastic package High temperature Tj ≤ 175 °C Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity
- VF: 540 to 0.54 volts
- IF: 2.83 mA
- VR: 60 volts
- Tj: 175 C
-
Supplier: Nexperia B.V.
Description: Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 1 A Reverse voltage: VR ≤ 60 V Extremely
- VF: 540 to 0.54 volts
- IF: 1.41 mA
- VR: 60 volts
- Tj: 175 C
-
Supplier: Microchip Technology, Inc.
Description: Current Limit Up to 550 mA LED Load Current Low Start-up Voltage: 0.65V (typical, 25 mA LED Current) Low Operating Input Voltage: down to 0.5V Maximum Input Voltage < VLED<5.0V Maximum Output Voltage: 5.0V Overvoltage Protection
- Output Current (IOUT): 0.55 amps
- Quiescent Current (IQ): 0.00003 amps
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: Voltage Range: 1.8V to 5.5V Maximum Input Voltage < VOUT < 5.5V Automatic PFM/PWM Operation PWM Operation at 500 kHz Low Device Quiescent Current: <4 µA typical Shutdown Current: 0.6 µA typical Internal Synchronous Rectifier Internal Compensation Inrush
- Quiescent Current (IQ): 0.000004 amps
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Features: Schottky Barrier Chip Guard Ring Die Construction for Transient Protection High Current Capability Low Power Loss, High Efficiency High Surge Current Capability For Use in Low Voltage, High Frequency Inverters, Free Wheeling
-
Supplier: Allied Electronics, Inc.
Description: Features: Schottky Barrier Chip Guard Ring Die Construction for Transient Protection High Current Capability Low Power Loss, High Efficiency High Surge Current Capability For Use in Low Voltage, High Frequency Inverters, Free Wheeling
-
Supplier: Littelfuse, Inc.
Description: customer surge requirements. Low voltage overshoot Low on-state voltage Component properties do not degrade after multiple surge events within its limits Fails short circuit when surged in excess of ratings Fast response in microseconds 2nd level interconnect is Pb-free
- IH: 50,000 mA
- Standards and Certifications: RoHS Compliant
- Thyristor Type: Sidac, Silicon Controlled Rectifier (SCR), Thyristor Surge Suppressor
-
Supplier: Littelfuse, Inc.
Description: and compact DO-214AB package Low voltage overshoot Low on-state voltage Fails short circuit when surged in excess of ratings Component properties do not degrade after multiple surge events within its limits Fast response in microseconds RoHS compliant and Halogenfree
- IH: 50,000 mA
- Thyristor Type: Sidac, Silicon Controlled Rectifier (SCR)
-
Supplier: Richardson RFPD
Description: High Voltage, High Current, Fast Recovery Silicon Rectifier Diodes|•Up to 250 ns max. recovery|•Small size|•Exceptionally low leakage|•Avalanche characteristics
- IF: 1,500 mA
- trr: 250 ns
- Rectifier Configuration / Technology: Fast / Ultra Fast Recovery Rectifier
- Features: Other, Rectifier Diode
-
Supplier: Richardson RFPD
Description: HIGH VOLTAGE SCHOTTKY DIODE. Applications: Parallel Diode, Free Wheeling Diode, Snubber Diode, Uninterruptible Power Supply (UPS), 48 Volt Output Rectifiers, High Speed Rectifiers. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular TO-247
- IF: 45,000 mA
- trr: 25 ns
- Features: Rectifier Diode, Schottky Barrier Diodes
- Rectifier Configuration / Technology: Schottky
-
Supplier: Renesas Electronics Corporation
Description: The ISL6742 is a high-performance double-ended PWM controller with advanced synchronous rectifier control and current limit features. It is suitable for both current- and voltage-mode control methods. The ISL6742 includes complemented PWM outputs for Synchronous
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: The ISL6752 is a high-performance, low-pin count alternative Zero-Voltage Switching (ZVS) full-bridge PWM controller. Like Intersil’s ISL6551, it achieves ZVS operation by driving the upper bridge FETs at a fixed 50% duty cycle while the lower bridge FETs are trailing-edge
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Single Phase Bridge Rectifier, PCB Mount, 2 A, -55 to +165°C Operating Junction Temperature Diffused junction Low forward voltage drop High current capability High reliability High surge current capability
-
Supplier: Allied Electronics, Inc.
Description: Single Phase Bridge Rectifier, PCB Mount, 2 A, -55 to +165°C Operating Junction Temperature Diffused junction Low forward voltage drop High current capability High reliability High surge current capability
-
Supplier: Littelfuse, Inc.
Description: rectifiers for variable speed drives, traction converters, trackside substations, welding and DC power supplies. Featuring high temperature alloyed die construction, these devices offer low thermal impedance with high overload capacity and are designed to survive even the
- Features: Rectifier Diode
-
Supplier: Littelfuse, Inc.
Description: rectifiers for variable speed drives, traction converters, trackside substations, welding and DC power supplies. Featuring high temperature alloyed die construction, these devices offer low thermal impedance with high overload capacity and are designed to survive even the
- Features: Other, Rectifier Diode
-
Supplier: Eagle Eye Power Solutions, LLC
Description: system has a voltage and current display above each module. The rectifier modules are hot swappable, actively current-share with other NRDM-2100F modules, and support redundancy. The basic shelf supports external battery back-up and provides a single 100A rated battery
- DC Output Voltage: 24 to 29.7 volts
- DC Output Current: 800 amps
- AC Input Voltage: 240 volts
- Input Frequency: 45 to 66 Hz
-
Supplier: Lineage Power
Description: technology to provide a regulated single output voltages of -54Vdc. Packaged in a high-density 1U package, The EP1000 provides 1000 Watts of Hot-Swappable / N+1 Redundant Power with standard features that include RS485 Interface, remote On/Off, remote sense, active current
- DC Output Voltage: -42 to 48 volts
- DC Output Current: 18.7 amps
- DC Output Power: 1,000.0000000000001 watts
- AC Input Voltage: 90 to 290 volts
-
Supplier: Microchip Technology, Inc.
Description: Microchip offers four series of discrete diode products: the medium-speed medium Vf D series, the high-speed DQ series, the silicon Schottky S series and the SiC Schottky MSCxxxSDxxxx series. These series of diodes are designed to provide high-quality solutions to a wide range of
- Features: Other, Rectifier Diode
-
Supplier: Inductotherm Group
Description: technology involves 50% lower voltages than vacuum tube and voltage-fed inverters, thus reducing the hazardous exposure. Low-water flow, over-temperature, over-voltage and safe circuit protection provides for safer plant personnel and system components Performance –
- Equipment Type: Complete System
- Process Capability: Welding Equipment
-
Supplier: ROHM Semiconductor GmbH
Description: BD354XNUV ultra low-dropout linear chipset regulator operates from a very low input supply, and offers ideal performance in low input voltage to low output voltage applications. It incorporates a built-in N-MOSFET power transistor to minimize the
- Regulated Output Voltage (Volt): 0.65 to 2.7 volts
- Output Current (IOUT): 1 amps
- Operating Temperature: -10 to 100 C
- Features: Other
-
Supplier: Analytic Systems
Description: reduce EMI to extremely low levels. Reliability features include an input fuse, thermal shutdown, current limiting, reverse battery hookup protection and output short circuit shutdown with automatic recovery. The output voltage is easily adjusted 1.0 volts above or below the
- Input Voltage: 110 to 220 volts
- Charging Current: 7 to 40 amps
- Output Voltage: 12 to 72 volts
- Operating Temperature: -25 to 40 C
-
Supplier: Perfect Switch, LLC
Description: Controllers with more common, lesser performing silicon and Schottky isolators. POWER-GATE sets the benchmark for ultra-low on-resistance which means devices require no heat sinking and no airflow at currents up to 300 amps. Wrapped in a custom, insert-molded ABS package, single
- Number of Inputs: 1
- Number of outputs: 1
- Voltage: 12 to 24 volts
- Current: 75 amps
-
Supplier: ROHM Semiconductor GmbH
Description: The BD3508MUV ultra low-dropout linear chipset regulator operates from a very low input supply, and offers ideal performance in low input voltage to low output voltage applications. It incorporates a built-in N-MOSFET power transistor to minimize the
- Regulated Output Voltage (Volt): 0.65 to 2.7 volts
- Output Current (IOUT): 3 amps
- Operating Temperature: -10 to 100 C
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: The BD3550HFN / BD3551HFN / BD3552HFN ultra low-dropout linear chipset regulator operates from a very low input supply, and offers ideal performance in low input voltage to low output voltage applications. It incorporates a built-in N-MOSFET power transistor
- Regulated Output Voltage (Volt): 0.65 to 2.7 volts
- Output Current (IOUT): 2 amps
- Operating Temperature: -10 to 100 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Cathode Current - Average Rectified (Io) (per Diode): 30A Supplier Device Package: TO-247 Manufacturer Package: TO-247-3 Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack
- VF: 1.75 volts
- VR: 600 volts
- IR: 0.01 mA
- trr: 40 ns
-
Supplier: Elite Semiconductor Products, Inc.
Description: Features High di/dt and dv/dt Capabilities Low on-state voltage at high current levels Low thermal resistance
- Pin Count: 1
- VDRM: 600 volts
- VRRM: 600 volts
- IT(RMS): 35 amps
-
Supplier: Renesas Electronics Corporation
Description: efficiency. In CCM the controller always operates as a synchronous rectifier, however when DEM is enabled, the low-side MOSFET is permitted to stay off, blocking negative current flow into the low-side MOSFET from the output inductor.
- Output Voltage (Volt): 0.6 to 3.3 volts
- Input Voltage (VIN): 5 to 25 volts
- Features: Other
-
Supplier: ROHM Semiconductor USA, LLC
Description: RB218BM200 is the 200V ultra-low IR SBD optimized for automotive applications including powertrains and xEVs. It offers ultra-low leakage current (IR) characteristics to achieve high withstand voltage of 200V. Replacing FRDs and rectifier diodes typically
- VF: 0.88 volts
- IF: 10,000 mA
- VR: 200 volts
- IR: 0.01 mA
Find Suppliers by Category Top
Featured Products Top
-
CHEV-P500E 500A High Voltage Direct Current Relay Features: Ceramic brazing sealed technology guarantees no risk of arc leaking and ensures no (read more)
Browse Electromechanical Relays Datasheets for Churod Americas, Inc. -
, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. Each engineer has direct ownership and manages projects from initial concept through production. (read more)
Browse Datasheets for Triad Magnetics -
your supply chain and improve system performance. Our ICC line of contactors features: • Best-in-class low contact resistance • Minimized heat generation and power losses • Performance-tuned for high-current systems (read more)
Browse Current Sensors Datasheets for Isabellenhutte USA -
TTL/CMOS-compatible inputs and low off-state leakage current, these relays are ideal for applications in industrial automation, security systems, instrumentation, and telecommunications. Their high isolation voltage and solid-state reliability enable long operational life with minimal maintenance (read more)
Browse Solid State Relays Datasheets for New Yorker Electronics Co., Inc. -
The ALD4213 quad SPST CMOS analog switches from Advanced Linear Devices offer fast switching, low on-resistance, micropower consumption, and excellent precision for low-voltage and high-speed applications. These switches are specifically designed for use in (read more)
Browse IC Analog Switches Datasheets for Advanced Linear Devices, Inc. -
Industrial power conversion systems High-voltage DC distribution systems Heavy-duty rectifier equipment (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
The MBRS540T3G, manufactured by ON Semiconductor, is a high-performance Schottky barrier rectifier diode designed for high-frequency and energy-sensitive applications. With its low forward voltage drop and high surge current handling capacity, it offers engineers (read more)
Browse Diodes Datasheets for Win Source Electronics -
-frequency signals up to 20MHz and beyond, perfect for high frequency current signal measurement probe applications. Dual-Range Measurement: Supports 6A (20mA~6Apk) and 30A (50mA~30Apk) ranges, making it a versatile 6A 30A current probe for both low and high-current scenarios (read more)
Browse Electrical Test Probes Datasheets for TPS Elektronik GmbH -
, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. Each engineer has direct ownership and manages projects from initial concept through production. (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
Eaton's Bussmann™ series 10 mm x 38 mm (13/32" x 1-1/2") fuses are offered in the EVM10, EXM10, and EKM10 families of xEV fuses. They provide high voltage (up to 1,000 V) DC-rated overcurrent protection for electric vehicle power management in multiple (read more)
Browse Electrical Connectors Datasheets for DigiKey
Conduct Research Top
-
AN1106, Power Factor Correction in Power Conversion Applications Using the dsPIC (R) DSC
following the PFC are: AC source. The DC output obtained after rectification is * Easy implementation of sophisticated control subsequently used for further stages. algorithms Current pulses with high peak amplitude are drawn * Flexible software modifications to meet specific from a rectified voltage
More Information Top
-
Design and implementation of power supply for DC fused quartz furnace
HUANG Jia, “Parallel Run of Low Voltage High Current Rectifier Power Supplies,” Electric Drive, vol.
-
The metal rectifier
Recent develop- ments in television have created a demand for a high voltage low current rectifier for the e.h.t. supply to the cathode ray tube.
-
Five generations: Skybus to Orlando
motors are used as generators by reparately excitiag the motor fields from a reparate low voltage , high current rectifier circuit.
-
Design of compact low-voltage high-current rectifier for electrolytic disinfection of ballast water
This paper also suggests the practical design guidelines in terms of power circuit and controller of the proposed rectifier for low voltage high current high power applications, and finally verifies it by simulation results.
-
Design of low-voltage high-current rectifier with high-efficiency output side for electrolytic disinfection of ballast water
It also suggest the practical design guidelines in terms of power circuit and controller of the proposed rectifier for low voltage high current high power applications.
-
The Sensorless BLDCM Control Technique and Its Realization Based on DSP--《Electric Machines & Control Application》2009年07期
WANG Hao, XIE Yun-xiang, ZHANG Jian-gang;Present Situation and Development of High Current Low Voltage Synchronous Rectifiers [J];Power Supply Technologies and Applications;2002-09 .
-
Influence of permanent magnet material on the performance of brushless DC motor--《Sciencepaper Online》2009年08期
WANG Hao, XIE Yun-xiang, ZHANG Jian-gang;Present Situation and Development of High Current Low Voltage Synchronous Rectifiers [J];Power Supply Technologies and Applications;2002-09 .
-
A New Current-Driven Synchronous Rectifier for Series–Parallel Resonant ( LLC) DC–DC Converter
[20] X. Xie, J. C. P. Liu, F. N. K. Poon, and M. H. Pong, “A novel high frequency current-driven synchronous rectifier for low voltage high current applications,” in Proc. 16th Annu. IEEE Appl.
-
Current driven synchronous rectifier with primary current sensing for LLC converter
Xuefei Xie; Liu, J.C.P.; Poon, F.N.K.; Man Hay Pong; “A Novel High Frequency Current-Driven Synchronous Rectifier For Low Voltage High Current Applications” In Proc. 16th .
-
Design of an active load for electronic welding machines
[10] X. Xie, J.C.P. Liu, F.N.K. Poon, M.H. Pong “A Novel High Frequency Current-Driven Synchronous Rectifier For Low Voltage High Current Applications”, Applied Power Electronics Conference and Exposition, 2001, Vol. 1, page(s) 469 - 475.
Indicates content that may require registration and/or purchase.