-
Supplier: Edmund Optics Inc.
Description: available energy when long beam paths are required, such as in sighting systems. Molded aspheric lenses are used in a wide variety of photonic products including bar code scanners, laser diode-to-fiber couplings, optical data storage, and medical lasers.
- Focal Length: 6.24 mm
- Center Thickness: 5.36 mm
- Edge Thickness: 4.180000000000001 mm
- Lens Type: Aspheric Lens
-
Supplier: Edmund Optics Inc.
Description: available energy when long beam paths are required, such as in sighting systems. Molded aspheric lenses are used in a wide variety of photonic products including bar code scanners, laser diode-to-fiber couplings, optical data storage, and medical lasers.
- Focal Length: 6.1000000000000005 mm
- Center Thickness: 1.93 mm
- Edge Thickness: 1.73 mm
- Lens Type: Aspheric Lens
-
Supplier: ifm efector inc.
Description: Multicode reader with wide-angle lens Internal red light illumination Several codes and text lines simultaneously IO-Link process interface Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in
- Scan Rate: 40 Scans/Sec
- Operating Temperature: 14 to 122 F
- Laser Safety Class: Class III
- Interface Options: Ethernet, Other
-
-
Supplier: RS Components, Ltd.
Description: SICK CLV610-C1000 Bar Code Reader
- Light Source: Laser
-
Supplier: Printronix, Inc.
Description: No Description Provided
- Resolution: 6.69291338582677 mils
- Scan Rate: 100 Scans/Sec
- Maximum Depth of Scan Field: 8 inch
- Features: Audible or Visual 'Good Reading' Indicator, Omni-directional
-
Supplier: ZBA, Inc.
Description: The ZBA A-51M laser scan module delivers superior scanning performance in an easy-to-integrate unit. The high-performance single-line laser scan engine yields 500 scans per second for quick and accurate reads even on relatively fast moving objects. The A-51M supports multiple
- PCS Value: 0.3 #
- Resolution: 5 mils
- Scan Rate: 500 Scans/Sec
- Maximum Depth of Scan Field: 215 inch
-
Supplier: Printronix, Inc.
Description: The Inspector 4000 fulfills the ANSI/ISO method standards like no other verifier on the market. This truly unique and powerful instrument is also easy to use. All the popular linear symbologies are supported. Store and print capability, multiple scan averaging and subsymbology choices are easily
- Resolution: 6 mils
- Features: Audible or Visual 'Good Reading' Indicator, Battery Powered, Memory, Numeric or Alphanumeric Keypad, Omni-directional
- Symbologies: Codabar, Code 128, Code 39, EAN, Interleaved 2 of 5, Other Symbology, UPC
- Bar Code Scanner Type: Handheld Wand (Contact)
-
Supplier: Printronix, Inc.
Description: The Inspector 4000 fulfills the ANSI/ISO method standards like no other verifier on the market. This truly unique and powerful instrument is also easy to use. All the popular linear symbologies are supported. Store and print capability, multiple scan averaging and subsymbology choices are easily
- Resolution: 3 mils
- Features: Audible or Visual 'Good Reading' Indicator, Battery Powered, Numeric or Alphanumeric Keypad, Omni-directional
- Symbologies: Codabar, Code 128, Code 39, EAN, Interleaved 2 of 5, Other Symbology, UPC
- Bar Code Scanner Type: Handheld "Gun" Type, Handheld "Gun" Type with Optional Fixed Mount
-
Supplier: ZBA, Inc.
Description: The ZBA ZB6010 is a compact hands-free omni-directional laser scanner, that becomes a single-line laser scanner by pressing a single button. With the reserved mounting holes on the back of the scanner body, the scanner may be used as a scanning module to
- PCS Value: 0.3 #
- Resolution: 5 mils
- Scan Rate: 1,400 Scans/Sec
- Maximum Depth of Scan Field: 7.87402 inch
-
Supplier: ZBA, Inc.
Description: The ZBA ZB3060 is an omni directional handheld laser scanner which can be used in a multitude of applications. When scanning multiple barcodes on a single object, this high performance device allows users to switch to a single line scan by simply pressing one button. The ZB3060 comes
- PCS Value: 30 #
- Resolution: 5 mils
- Scan Rate: 1,400 Scans/Sec
- Operating Temperature: 32 to 104 F
-
Supplier: Haida International Equipment Co., Ltd.
Description: HD-X002-2 Barcode Scanner like to use the same common barcode scanner is simple, it can be detected in addition to the quality of three, you can also format the bar code analysis, such as bar code type, data content, parity and so on. By using RJS portable
- Bar Code Scanner Type: Handheld Wand (Contact)
- Light Source: Laser
-
Supplier: Printronix, Inc.
Description: The Model D4000 Provides the Two Most Popular Types of Verification: ANSI/ISO Method and/or Point-and-Shoot Traditional Method. This unique portable bar code verifier can interface with either the patented RJS Auto-Optic scan head or a laser scanner to provide nine
- Resolution: 4 mils
- Features: Audible or Visual 'Good Reading' Indicator, Battery Powered, Memory, Numeric or Alphanumeric Keypad, Omni-directional
- Laser Safety Class: Class II
- Symbologies: Codabar, Code 128, Code 39, EAN, Interleaved 2 of 5, Other Symbology, UPC
-
Supplier: Banner Engineering Corp.
Description: SMART-TEACH push button and LED indicators Code rebuilding algorithm combines multiple scans to reconstruct damaged code information GeniusPlus software and proprietary intra-sensor communication protocol eliminate the need for external multiplexer in multi-sensor setup Rugged IP65
- Scan Rate: 500 to 1,000 Scans/Sec
- Operating Temperature: 32 to 113 F
- Light Source: Laser
- Interface Options: Serial
-
Supplier: ZBA, Inc.
Description: The ZBA ZB6070 is the first dual laser presentation scanner in the world. The specially designed dual laser diode scan engine significantly enhances scanning performance by doubling the effective scan lines, broadening the scan angle and intensifying the scan pattern across the
- PCS Value: 0.3 #
- Resolution: 5 mils
- Scan Rate: 2,400 Scans/Sec
- Maximum Depth of Scan Field: 218 inch
Barcode Scanners
(544 Companies)
Bar Code Cards
(3 Companies)
Safety Laser Scanners
(36 Companies)
3D Scanners
(121 Companies)
Lasers
(723 Companies)