-
Supplier: UL Standards & Engagement
Description: Design and Installation of Oxygen-Fuel Gas Systems for Welding, Cutting, and Allied Processes, NFPA 51; 2) For LP-Gas manifolds, the Liquefied Petroleum Gas Code, NFPA 58; 3) For nonflammable medical gas manifolds, the Standard for Healthcare
-
Supplier: UL Standards & Engagement
Description: Design and Installation of Oxygen-Fuel Gas Systems for Welding, Cutting, and Allied Processes, NFPA 51; 2) For LP-Gas manifolds, the Liquefied Petroleum Gas Code, NFPA 58; 3) For nonflammable medical gas manifolds, the Standard for Healthcare
-
Supplier: Thermon, Inc
Description: the manifold pressure on Cata-Dyne™ heaters fueled by natural gas. The Service or Low Pressure Regulator works with all Cata-Dyne™ heater models operating on LPG or natural gas. It serves as a natural gas low pressure line regulator when used in conjunction with the
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
- Port Size: 0.25 inch
-
-
Supplier: Aitken Products, Inc.
Description: Gas Infrared Heaters- All aluminum and stainless steel construction, with cast aluminum burner manifold. For efficient zone control in "hard to heat" areas. No moving parts, no ducts, no vents, no blowers. 20,000 to 200,000 BTU capacities. Natural and LP gas
- Heating Capacity: 8.793 to 17.586 kW
- Watts: 8.793 to 17.586 kW
- Heater Type: Air Heater, Radiant Heater, Space Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Aitken Products, Inc.
Description: Gas Infrared Heaters- All aluminum and stainless steel construction, with cast aluminum burner manifold. For efficient zone control in "hard to heat" areas. No moving parts, no ducts, no vents, no blowers. 20,000 to 200,000 BTU capacities. Natural and LP gas
- Heating Capacity: 58.62 kW
- Watts: 58.62 kW
- Heater Type: Air Heater, Radiant Heater, Space Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Aitken Products, Inc.
Description: Gas Infrared Heaters- All aluminum and stainless steel construction, with cast aluminum burner manifold. For efficient zone control in "hard to heat" areas. No moving parts, no ducts, no vents, no blowers. 20,000 to 200,000 BTU capacities. Natural and LP gas
- Heating Capacity: 35.172 to 43.965 kW
- Watts: 35.172 to 43.965 kW
- Heater Type: Air Heater, Radiant Heater, Space Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Aitken Products, Inc.
Description: Gas Infrared Heaters- All aluminum and stainless steel construction, with cast aluminum burner manifold. For efficient zone control in "hard to heat" areas. No moving parts, no ducts, no vents, no blowers. 20,000 to 200,000 BTU capacities. Natural and LP gas
- Heating Capacity: 26.379 to 29.31 kW
- Watts: 26.379 to 29.31 kW
- Heater Type: Air Heater, Radiant Heater, Space Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Festo Corporation
Description: Directly actuated poppet valve Identical basic valves for direct mounting or manifold installation Individual valve with integrated QS fitting Switching frequencies up to 1000 Hz Service life > 5 billion switching cycles Very good reproducibility MHJ9: Valve manifold assembly with
- Pressure Rating: 7.251885 to 58.01508 psi
- Media Temperature: 140 to 23 F
- Power: 24 volts
- Media: Air, Compressed Air
-
Supplier: UL Standards & Engagement
Description: Design and Installation of Oxygen-Fuel Gas Systems for Welding, Cutting, and Allied Processes, NFPA 51; 2) For LP-Gas manifolds, the Liquefied Petroleum Gas Code, NFPA 58; 3) For nonflammable medical gas manifolds, the Standard for Healthcare
-
Supplier: Check-All Valve Mfg. Co.
Description: The Sanitary Cartridge Valve is a 316 stainless steel check valve for use in new or existing sanitary systems. The SCV design seals on the ID of sanitary ferrules with replaceable food grade seals (Standard is FDA EPDM). The valves fit the Alfa Laval Inc. Bevel Seat and Tri-Clamp® fittings, the
- Valve Size: 4 inch
- Pressure Rating: 725 psi
- Flow (Cv): 141
- Number of Ports/Ways: 2
-
Supplier: Check-All Valve Mfg. Co.
Description: The CAV series of valves are not catalog items but rather are custom designed and tailored to meet customer specific connections or valve configurations. If you have a check valve application where our standard catalog items do not quite match what you are looking for, contact our sales department
- Features: ASME, Bolt Flange, Butt Weld, Chemical, Clamp Flange, Compression Fitting, ISO, Lift Check Valves, MSS, Metal Face Seal, Metal Seated, Normally Closed (Closed Center), Other, Socket Weld / Solder, Threaded, Tube Fitting, Union
- Media: Air, Cold Water, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Natural Gas, Potable Water, Salt Water, Sour Gas, Specialty / Corrosive Gases, Steam, Water
- Primary Material: Aluminum, Brass / Bronze, Exotic Metal, Stainless Steel, Steel
- Valve Type: Back Flow Preventer Assembly, Cartridge / Manifold Valves, Check Valves, Directional Valves, Poppet Valves, Pressure Relief Valves, Vacuum Relief / Anti-siphon Valves
-
Supplier: Mi-T-M Corporation
Description: portable due to the unique rolling caster design. The cabinet utility heater operates using a standard 20 lb. propane grill tank which mounts directly to the heater. This product is designed for well ventilated areas outside the home. Frame: Heavy-duty construction · Cast aluminum manifold ·
- Heating Capacity: 5.2758 kW
- Fuel / Energy Source: Natural Gas / Propane
- Features: Space Heater
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,
- Valve Size: 0.393701 inch
- Pressure Rating: 0 to 1,500 psi
- Number of Ports/Ways: 2
- Media Temperature: 14 to 302 F
-
Supplier: Festo Corporation
Description: Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities With optional integrated non-return function and pressure switch Size: mini, midi, maxi
- Maximum Pressure: 0 to 232.06032 psi
- Maximum Flow (Liquid): 765.6 GPM
- Temperature Range: 14 to 140 F
- Size: 3/8"
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Product Features • Pressure control panel • JSR-1E / JSR-6E Series single-stage regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body for corrosive gases • Modular design • Diaphragm type shut-off valves
- Maximum Pressure: 4,351.131 psi
- Temperature Range: -22 to 165.2 F
- Size: 1/4"
- Application: Gas
-
Supplier: Festo Corporation
Description: Regulator manifold with through air supply for pressure ranges that can be adjusted independently of one another Directly actuated diaphragm regulator Settings secured via detent on rotary knob and push-in adjustment lock Without pressure gauge Size: mini, midi
- Maximum Pressure: 14.50377 to 232.06032 psi
- Maximum Flow (Liquid): 422.4 GPM
- Temperature Range: 14 to 140 F
- Application: Gas, General Purpose, Pneumatic (Compressed Air)
-
Supplier: Festo Corporation
Description: Grid dimension 40 mm Slim compressed air distributor Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities Can be used as an adapter between two pressure regulating valves with large rotary knob with pressure gauge on size MS4
- Maximum Pressure: 0 to 203.05278 psi
- Maximum Flow (Liquid): 1,069.2 GPM
- Temperature Range: 14 to 140 F
- Body Material: Aluminum
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Laboratory 2) Gas Chromatography 3) Gas Laser 4)Tested instrumentation 5)Semiconductor Manufacturing 6)Healthcare Main Features Name: Semi Automatic Oxygen Nitrogen Helium Argon Gas Changeover Manifold Manual Gas Changeover Manifold Panel For Gas
- Maximum Pressure: 3,000 psi
- Application: Gas
-
Supplier: Environics, Inc.
Description: that now automatically mixes up to seven individual gases in a balance gas. The gas mixes can be used in generating precise gas calibration standards, creating gaseous atmospheres or producing gas mixes for analytical research or production purposes. The Series 4000 can
- Maximum Pressure: 10 to 75 psi
- Temperature Range: -32 to 104 F
- Size: 1/4"
- Valve Power: 24 VDC
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Advanced Exhaust Gas Scrubber System Design for 99% Removal Efficiency of Industrial Toxic Gases Modern industrial facilities require uncompromising safety when handling hazardous byproducts. The Advanced Exhaust Gas Scrubber System is engineered specifically to meet this need,
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Environics, Inc.
Description: Purity of calibration gases is assured with the Series 4000 Ultra-High Purity (UHP) Gas Mixing System. Manufactured with metal seal MFC's and orbitally welded joints, the system has minimal dead volume and maintains a low leak rate to prevent atmospheric contamination of gas
- Maximum Pressure: 25 to 100 psi
- Temperature Range: -32 to 104 F
- Size: 1/4"
- Application: Gas
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Product Features • Wall-mounting tapping points • VSR-1EL series single-stage regulator • Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body and bonnet for corrosive gases • Modular design • Diaphragm
- Maximum Pressure: 1,450.377 psi
- Temperature Range: -22 to 165.2 F
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Environics, Inc.
Description: The Environics® Series 3000 gas delivery/blending system offers on-site gas blending of 100% pure bulk gases and is configured to provide a solution to using costly premixed cylinders of gas. Unlike premixed cylinders, the Environics model 3000 provides a repeatable blend of
- Body Material: Aluminum, Stainless Steel
- Application: Gas
- Features: Other
-
Supplier: Environics, Inc.
Description: precise gas standards for rapid multi-point calibration of analyzers. The gas mixes can be used in generating precise gas calibration standards, creating gaseous atmospheres or producing gas mixes for analytical research or production purposes. The Series 4040 can produce
- Maximum Pressure: 10 to 75 psi
- Temperature Range: -32 to 104 F
- Size: 1/4"
- Valve Power: 24 VDC
-
Description: Features Safely Distributes Hazardous or Inert Process Gases Manual VMB, Semi Automatic VMB and Fully Automatic VMB Designs Various Gas Stick Designs Available LED Lights Provide Constant System Status Continuously Monitors System Conditions for Alarms Remote Outputs for System Status and/or
- Maximum Flow (Gas / Air): 130 SCFM
- Valve Power: 115 VAC, 230 VAC
- Application: Gas
- Features: Other, Visual Indicator
-
Supplier: Kerotest Manufacturing Corp.
Description: We at Kerotest produce American-made valves that are among the best you can buy anywhere in the world. As an employee-owned TQM company, we don't just talk about quality, we produce it. That's why everyone here is empowered to give you the best product, the best value, and the best service. It's
- Application: Gas
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel. Options: special threads,
- Supply Ports: 1 to 8
- Outlet Ports: 1 to 8
- Maximum Pressure: 0 to 960 psi
- Temperature Range: -22 to 248 F
-
Supplier: Linde North America, Inc.
Description: Linde's 1710 Series Gas Delivery Purge Panel is designed for use with inert gases in ultra high purity (UHP) applications. This panel offers a three valve configuration which includes a low pressure vent valve. The 1710 Series panel is constructed with all stainless steel components using
- Application: Gas
-
Description: petrochemical analyzer sampling systems, gas delivery systems, laboratories and welding gases.
- Maximum Pressure: 3,000 psi
- Temperature Range: -40 to 165 F
- Application: Gas, General Purpose
- Features: Other
-
Supplier: Radwell International
Description: PNEUMATIC MANIFOLD, MK3 SERIES, 5 STATIONS, 1/8" PORT SIZE, NPTF. FREE 2 YEAR RADWELL WARRANTY
- Application: Gas
-
Description: Features Safely Dispenses Hazardous Process Gases Configurable for Standard or Bulk Gas Delivery Performs Purging Automatically Performs Cylinder Switchover Automatically Includes Ergonomically Positioned Color Touch Screen Intuitive Operating Interface and Control Continuously Monitors
- Valve Power: 115 VAC, 230 VAC
- Application: Gas
- Features: Other
- Body Material: Steel
-
Supplier: Linde North America, Inc.
Description: on our expertise to improve safety and uptime performance. We can also help with your expansion and upgrade projects. Our gas systems and equipment expertise includes: Bulk special gas systems (BSGS) Gas cabinets and gas distribution manifolds Valve manifold
- Application: Gas
-
Supplier: IMI Bimba
Description: ranging from 10-32 (F) to ¼ NPT (F). Material: Aluminum Port sizes: 10-32 (F), 1/8 NPT (F) and 1/4 NPT (F) ‘MT’ styles features a 1/8 NPT (F) input port and 10-32 (F) output ports Tee configuration Black anodized for corrosion resistance Pneumadyne manufactures custom manifolds; contact us
- Outlet Ports: 4 to 8
- Size: #10-32
- Body Material: Aluminum
- Application: Gas, General Purpose, Hydraulic Fluid, Pneumatic (Compressed Air), Water
-
Description: Features Continuously Detects Trace Level Contaminants Adjustable High or Low Alarm Set Points Digital Interface Sensor Failure Alarm Remote Monitoring Option Available PLC Controller Event Log LED Display
- Valve Power: 115 VAC, 230 VAC
- Application: Gas
- Features: Other, Visual Indicator
- Body Material: Steel
-
Supplier: Linde North America, Inc.
Description: Linde's gas safety cabinets are designed to provide maximum protection from hazardous gas cylinder leaks. When connected to a proper exhaust system, a constant gas flow pattern is achieved, ensuring that leakage does not accumulate.
- Application: Gas
Find Suppliers by Category Top
More Information Top
-
Gas Injection Project in the Kharaib B Reservoir of the Giant Al Shaheen Field
On one wellhead platform, a separate LP gas reinjection manifold has been installed fed from the existing subsea lift gas pipeline.
-
http://www.plumbersurplus.com/pdf/06256.pdf
LP GAS Burner Manifold pressure while 425 HN is operating at maximum input: .
-
KOC 1% Gas Flaring Target
8 New 52” LP Fuel Gas Line from Manifold “SH-01” to Manifold “X” - Burgan 2008 .
Indicates content that may require registration and/or purchase.