-
Supplier: Containment Solutions, Inc. (CSI)
Description: Lube Cube® Lube Cube® lube oil tanks are the best solution for storage of new and used lubrication oils. Lube Cubes provide lower installed costs than underground tanks, better space utilization than cylindrical aboveground tanks and
- Volume Capacity: 60 to 20,000 gallons
- Diameter / Width: 34 to 96 inch
- Height: 37 to 97 inch
- Pressure Rating: 1 psi
-
Supplier: Containment Solutions, Inc. (CSI)
Description: Lube Cube® Lube Cube® lube oil tanks are the best solution for storage of new and used lubrication oils. Lube Cubes provide lower installed costs than underground tanks, better space utilization than cylindrical aboveground tanks and
- Volume Capacity: 60 to 20,000 gallons
- Diameter / Width: 32 to 92 inch
- Height: 34 to 95 inch
- Pressure Rating: 1 psi
-
Supplier: Containment Solutions, Inc. (CSI)
Description: Catwalk & Undercatwalk Containment Solutions' Catwalk and Under Catwalk Lube Tanks are a great way to utilize more space in your vehicle service operation and quick lube facilities. These tanks are UL-142 listed and available in single-wall and double-wall designs.
- Volume Capacity: 500 to 1,000 gallons
- Diameter / Width: 35 inch
- Height: 37 inch
- Pressure Rating: 1 psi
-
-
Supplier: Containment Solutions, Inc. (CSI)
Description: Catwalk & Undercatwalk Containment Solutions' Catwalk and Under Catwalk Lube Tanks are a great way to utilize more space in your vehicle service operation and quick lube facilities. These tanks are UL-142 listed and available in single-wall and double-wall designs.
- Volume Capacity: 500 to 1,000 gallons
- Diameter / Width: 37 to 39 inch
- Height: 38 inch
- Pressure Rating: 1 psi
-
Supplier: Accuris
Description: Standard Specification for Tanks, 5 and 10-Gal (20 and 40-L) Lube Oil Dispensing
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR TANKS, 5 AND 10-GAL (20 AND 40-L) LUBE OIL DISPENSING - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: ASTM International
Description: This specification covers the material, dimensions, and construction of 5 and 10-gal (20 and 40-L) tanks purchased to store and dispense lubricating oils. The tanks are industrial safety cans mounted on a T-bar bracket, complete with drip tray. Internal air pressure test shall
-
Supplier: Air Compressors Direct
Description: Tank Size 4 Gallons Power 3.7 CFM @ 90 PSI 4 Gallon Inflation & Fastening Compressor •Ideal for car & bike tires, installing trim around the house, etc Oil Lubricated Pump •Last longer & runs quieter than oil-less units Compact & Convenient •Twin stack design is easy to store &
- Flow Capacity: 3.7 SCFM
- Horse Power: 1 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: Tank Size 4 Gallons Power 4.2 CFM @ 90 PSI Portable And Powerful •Great for roofers and craftspeople 2 Air Couplers •Easily supports two users Twin Capacitor Induction Motor •High efficiency, cold start with thermal overload protection 15 Amp, 1.5 HP Motor With Air Regulator •Runs on normal
- Flow Capacity: 5.5 to 4.2 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
-
Supplier: Turner Tanks
Description: Standard Specifications: UL-142 Listing, 12 gauge carbon steel and heavier. Turner PitTanks are the storage solution for those tight spaces in your quick lube locations. Standard height and widths make these the best at utilizing that much sought-after floor space in your pit. Can be used as
- Volume Capacity: 490 gallons
- Diameter / Width: 32 inch
- Height: 60 inch
- Features: Double Wall
-
Supplier: Filtertech, Inc.
Description: the oil droplets only need to rise a short distance to come into contact with the tube above. Since the polypropylene is oleophilic (oil attracting), the oil droplets readily adhere to the tube surface. Over time, the oil droplets which collect on the tube surfaces and
-
Supplier: Chromalox
Description: LTFX units provide low watt density heating over a large surface area, while providing precise temperature control for such materials as fire water storage, asphalt, diesel, lube oils, ethanol, bio-diesel, glycerin, animal fats, vegetable oils, fuel oils, or similar types
- AC Voltage Required: 480 to 600 volts
- kWatts: 4 to 240 kW
- Watt Density: 9 to 12 W/in²
- Flange or Thread Diameter: 4 to 14 inch
-
Supplier: Mile-X Equipment, Inc.
Description: Graco 238866 Oil King 25 Gal (95 l) Used-Oil Receiver Used-Oil Handling Packages Click herefor Shipping Quote! Polyethylene tank with used-filter tray, tool holders and sight gauge. Includes all hardware for topside evacuation or bottom drain*. Instruction manual 308667.
-
Supplier: UL Standards & Engagement
Description: 31, Installation of Oil-Burning Equipment. Lube oil tanks are limited to Combustible Class IIIB oils, such as motor crankcase oils, hydraulic/transmission oils, machine/cutting oils, or similar fluids. Covered options may include dispensing
-
Description: The Ingersoll Rand Oil-lubricated Twin-stack reciprocating air compressor is designed to provide power, durability and portability on the job site. From interior trim and finish to roofing and decking, the Twin-stack can do the job. Built to last, this oil-lube compressor with a
- Discharge / Operating Pressure: 135 psi
- Flow Capacity: 3.2 SCFM
- Horse Power: 1 HP
- Power Source: AC Single Phase
-
Supplier: SANDPIPER Pump
Description: SANDPIPER's Air Operated Double Diaphragm pumps are ideal for the Oil & Gas market, specifically in the applications listed below. Lube Oil Transfer Glycol Recirculation / Heat Trace Flare Knockout Glycol Transfer / Water Make-Up Sump / General Transfer Tank Bottom
- Maximum Discharge Flow: 260 GPM
- Maximum Discharge Pressure: 666.6243643 psi
- Discharge Size: 0.5 to 3 inch
- Power Source: Air / Pneumatic
-
Supplier: UL Standards & Engagement
Description: Class IIIB oils and fats [1(b)] NFPA 1-66.19.7 or NFPA 30-19.7 [1(b)] NFC Lube Oil Tanks Class IIIB motor oils [1(c)] Vehicle Fluid Tanks Non-combustible [1(d)] 1.2 These requirements do not cover nonmetallic cans, containers or tanks for which there
-
Supplier: Mile-X Equipment, Inc.
Description: Oberg Oil Filter Crusher Model P100WM Automotive and Light Duty Oil Filter Crusher Ideal for crushing automotive and light duty truck oil filters. It is designed to mount to a shop wall near the lube and waste oil areas. A threaded drain below the machine allows
-
Supplier: UL Standards & Engagement
Description: Class IIIB oils and fats [1(b)] NFPA 1-66.19.7 or NFPA 30-19.7 [1(b)] NFC Lube Oil Tanks Class IIIB motor oils [1(c)] Vehicle Fluid Tanks Non-combustible [1(d)] 1.2 These requirements do not cover nonmetallic cans, containers or tanks for which there
-
Supplier: Micro Sensor Co., Ltd.
Description: ±1%FS Used For: Use level sensor to measure water tank level, accurate and analog 4 20mADC. This is stainless steel constructed, anti-corrosive, suitable for water tank ,oil tank, oil container and fuel tank level measure.
- Media Type: Liquid
- Device Classification: Transmitter
-
Supplier: Air Compressors Direct
Description: Tank Size 20 Gallons Power 5.5 CFM @ 90 PSI Cast Iron Twin Cylinder Pump •Up to 5,000 hours of life (based on B-10 bearing rating) Versatile Tool Selection •Powers tools for the professional, or contractor Quieter Operation •Compared to oil-lube aluminum pumps
- Flow Capacity: 6.5 to 5.5 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
-
Supplier: Cambridge Viscosity by PAC
Description: Unique viscometer for in-tank blending and reaction monitoring The model SPC/L 321 is an in-line process viscometer that is installed in process fluids to provide continuous temperature and viscosity tracking. Our technology is based on a simple and reliable electromagnetic concept. Two coils
- Dynamic Viscosity Range: 0.2 to 20,000 cps
- Accuracy: 1 ±% Full Scale
- Display & Special Features: In-Line / In-Tank (Process / Continuous), Measures Temperature
- Industry / Application: Lube Condition Monitoring (Oil Analysis), Non-Newtonian Liquid
-
Supplier: Hilliard Corporation (The)
Description: applications include very dirty lube oils, heavy fuels, fuels with catalyst fines, machine tool coolants and cooling or process water.
- Application / Industry: Engine / Transmission, Hydrocarbon Processing (Oil & Gas)
- Features: Filter Element / Cartridge, Other
- Filtration Product: Gasoline / Diesel, Lubricants, Oil, Water
-
Supplier: Air Compressors Direct
Description: Tank Size 4.5 Gallons Power 4.4 CFM @ 90 PSI Cast-Iron Construction •Designed for the toughest 100% continuous duty applications Oil-Lube Pump •Has double the life of similar oil-free pumps Job Site Uses •Great for trim, roofing, decking, framing, sheathing, etc
- Discharge / Operating Pressure: 125 psi
- Flow Capacity: 5.3 to 4.4 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
-
Supplier: Alfa Laval Inc.
Description: Alfa Laval FALCON treatment systems use centrifugal separation to remove any solids and water that might contaminate the fuel and lube oils used in a wide range of engine equipment. The Alfa Laval FALCON system is designed to help protect the engine equipment used in the oil and
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Oil / Fuel, Waste / Sludge
-
Supplier: UL Standards & Engagement
Description: Class IIIB oils and fats [1(b)] NFPA 1-66.19.7 or NFPA 30-19.7 [1(b)] NFC Lube Oil Tanks Class IIIB motor oils [1(c)] Vehicle Fluid Tanks Non-combustible [1(d)] 1.2 These requirements do not cover nonmetallic cans, containers or tanks for which there
-
Supplier: Mile-X Equipment, Inc.
Description: Graco 248632 Coolant King 26 Gal Used Anti-Freeze Recycler Click herefor Shipping Quote! Used-Oil Handling Packages Polyethylene tank with used-filter tray, tool holders and sight gauge. Includes all hardware for topside evacuation or bottom drain. Features and Benefits Large 25 gallon
-
Supplier: Mile-X Equipment, Inc.
Description: V-Twin engine with full-pressure lube, external oil filter and low oil shutdown Dimensions: 31"L x 25"W x 29"H Shipping weight: 400 lbs. Air•All® Air Compressor 155 psi maximum 13 CFM @ 100 psi Available Options 30 gallon Vertical Mount Air Tank 30 gallon Horizontal Mount
-
Supplier: Campbell Hausfeld
Description: For big capacity with a small footprint, count on Campbell Hausfeld vertical air compressors to supply dependable air power that's perfect for auto repair shops, tire and lube outlets, and serious home users. Capable of simultaneously driving multiple air tools, these vertical air compressors
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 15.2 SCFM
- Horse Power: 5 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Cambridge Viscosity by PAC
Description: control-the ability to change settings, measure different attributes, and capture and analyze real-time data. The VISCOpro 2000 viscometer offers menu-driven electronics to complement and control Cambridge Viscosity's high-quality in-line and in-tank sensors. Powerful yet easy to use, the
- Dynamic Viscosity Range: 0.2 to 20,000 cps
- Accuracy: 1 ±% Full Scale
- Display & Special Features: Computer Interface / Networkable, Laboratory / Benchtop (Batch), Measures Temperature
- Industry / Application: Lube Condition Monitoring (Oil Analysis), Non-Newtonian Liquid
-
Supplier: Caterpillar Oil & Gas
Description: panel, LH Engine oil pressure gauge Fuel pressure gauge Water temperature gauge Tachometer Lube System Crankcase breather, top mounted Oil cooler Oil filler in valve cover and dipstick, both RH Lube oil filter Rear sump oil pan Mounting System
- Horse Power: 638 to 739 HP
- Displacement: 27.038633920324635 liters
- Length: 78 inch
- Width: 51.2 inch
-
Supplier: Central Marine Diesel
Description: governor (0.5% frequency control), electronic engine controls (including snapshot diagnostic data), cast iron crankcase with reborable liners, full flow lube oil filteration, brushless generator end (fan-cooled), solid state automatic voltage regulator w/ stability adjustment and
- Wattage: 50,000 watts
- Voltage: 120 V, 240 V
- Fuel Type: Diesel
-
Supplier: Barksdale Control Products
Description: Barksdale's single-point float-type level switch provides a variety of solutions for your specific level control problems. UNS-MS 1/4 NPT-BN30 Level Switches are ideal for use in storage tanks, hydraulic power units, lube oil console systems and other general applications for
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 220 psi
- Material Temperature Range: -4 to 220 F
- Maximum Current: 3 amps
-
Supplier: Westerbeke Corporation
Description: Mounting centers - 14.56" Lube oil drain hose Gear oil cooler Oil fill - Top and service side Flexible fuel supply and return connector Operator’s Manual and Parts List Tuned air intake silence Optional Equipment Captain panel with alarm (tachometer with lights) Admiral
- Displacement: 0.9519237845040353 liters
- Number of Cylinders: 3
- Length: 29.3 inch
- Width: 20 inch
-
Supplier: BakerCorp
Description: Ideal Usage Construction site dewatering, product transfer, emergency standby, sewage transfer, irrigation and farm use. Benefit Light and portable. Easy access to pump. Economical, maintenancefree, self-lube mechanical seal. PERFORMANCE Suction Size: 2" – 3", NPT Discharge Size: 2" – 3", NPT
- Discharge Size: 2 to 3 inch
- Maximum Discharge Flow: 225 to 425 GPM
- Media Temperature: 150 F
- Pump Housing Material: Aluminum
Find Suppliers by Category Top
More Information Top
-
"Dictionary English-German"
Lubricating oil tank ...............................................................................
-
Force-heat-coupling
…the gas turbine unit comprises as components integrated in the Package following the complete functional unit: − Complete gas turbine aggregate consisting of compressor, combustion chamber, power turbine, generator etc. − lubricating oil system including lubricating oil containers , -kühler, - pumps etc. −…
-
Force-heat-coupling
Lubricating oil system including lubricating oil containers -kühler, pumps etc.
-
Large zeppelins
a motor b lubricating oil container c Auspuffsammeirohr (l left and right cooling water line .
-
Energy from biomass
By such lubricating oils, the lubricating oil tank by a mehrtägigen standstill had to be always filled further.
-
Racing car technique
Additionally, the gear housing can receive the clutch housing and the lubricating oil container of the motor.
-
Dubbel
The lubricating oil container is equipped with a level guard, a ventilation filter, a standstill-heating 2 with circulating pump 3 and an oil vapor-aspirating fan 4.
-
Racing car technique
Additionally, the gear housing can receive the clutch housing and the lubricating oil container of the motor.
-
Occupational creativity diagnosis
Lubricating oil container .
Indicates content that may require registration and/or purchase.