Products/Services for Lumogen F
-
Frequency-to-Current Converters - (63 companies)...or related to the frequency of an alternating current (AC) input of a specific frequency. The input signal can be of any type, as long as it is a periodic wave: for example, a sine wave, square wave, or triangular wave. Block diagram of an F-to-C...Form FactorDifferential ChannelsAC Voltage Input -
Silicone Adhesives and Sealants - (336 companies)Features. Silicone adhesives and sealants have a high degree of flexibility and a very high temperature resistance (up to 600 F), but lack the strength of other epoxy or acrylic resins. They are based upon silicone elastomeric technology. Silicone... -
RF Frequency Converters - (173 companies)RF frequency converters are integrated component assemblies required for converting microwave signals to lower (or intermediate) or higher frequency range for further processing. -
Ovens (industrial) - (487 companies)Industrial ovens are batch or continuous process enclosures or tunnels that are insulated and used for thermal processing. Ovens are lower temperature (usually < 1400 F) thermal processing units, usually without refractory insulation. Industrial... -
DIN Connectors - (329 companies)DIN connectors are high frequency, multi-pin, electrical connectors that meet standards established by Deutsches Institut f ur Normung (DIN), a German national organization for standardization. The ends of DIN connectors are round, notched... -
Braze and Brazing Alloys - (133 companies)Braze and brazing alloys join metals or other materials without extensive fusion of the substrates. Brazes have a higher melting point ( >800 F) than solders and cause little or no metal vaporization, gain growth, stress corrosion, or distortion...
-
Hot Isostatic Pressing Services - (27 companies)...uses an argon atmosphere or other gas mixtures heated up to 3000 o F and pressurized up to 100,000 psi. Typically, evacuated steel or metal cans or sintered surfaces are used to contain and maintain a seal during HIPing. Hot isostatic pressing services...
-
Fusible Alloys - (15 companies)Fusible alloys have low melting points, usually below 300 o F. Many fusible alloys have eutectic compositions. Fusible alloys are used as work holders, electroforming mandrels, tube bending aids, fire sprinkler parts, steam boiler relief plug, resin...
-
Calibration and Test Weights - (71 companies)Calibration weights and mass standards have a certified mass that is traceable to national or international laboratory standards. Mass standards calibrate scales and weighing instruments and help evaluate material or mechanical properties.
-
Voltage-to-Frequency Converters - (44 companies)Voltage-to-frequency converters accept a voltage signal and convert its analog level to a signal with a corresponding frequency.
Product News
-
Avantier Inc.
F-theta Lenses Custom F-Theta Lenses at Avantier. Avantier designs and manufactures custom and stock F-theta lenses built to order for clients in industry, research, and medicine. Our optical engineers and designers have years of experience crafting high-performance optical components, and every component and assembly that leaves the factory undergoes rigorous testing to meet the highest standards. Contact us today to place a custom order or set up an initial consultation to talk about your F-theta lens... (read more) -
Swissbit AG
High-Endurance CFast Cards: F-75 & F-78 The Swissbit F-75 and F-78 CFast series provides rugged, high-reliability storage for industrial automation, transportation, medical equipment, edge computing, robotics, and other embedded systems. Both series combine a SATA interface with 112-layer industrial-grade 3D NAND, DRAM caching, and a mechanically robust CFast form factor. The TLC-based F-75 is designed for read-intensive and mixed workloads such as PLC systems, HMI terminals, edge gateways, operating-system storage, and configuration... (read more)Browse Flash Memory Cards Datasheets for Swissbit AG -
NewAge Performance Products | NAPP
Tough Hose for Extreme Temps (-90°F to 175°F) Built Tough -- Made For -90 F and Beyond. The NAPP TM braid reinforced hose, Urebrade TM, is manufactured for durability -- perfect for your higher-pressure applications. Features: Open mesh polyester braiding incorporated within the wall of flexible, ether-based polyurethane. Offers much greater pressure capability than unreinforced polyurethane tubing. Made from non-toxic raw ingredients conforming to FDA standards. Resin is listed by the National Sanitation Foundation (NSF-61) for use... (read more)Browse Industrial Hose Datasheets for NewAge Performance Products | NAPP -
Bodine Electric Company
Gearmotors with Class F Temperature Rating Hot pizza is great! But hot motors are not - unless the motor is designed to run hot. Bodine Electric gearmotors are rated for continuous operation inside environments that are up to 104 degrees F. They feature Class F insulation that allows the motor winding to operate at up to 300 degrees F, making them the ideal choice for applications that require dependable operation inside hot spaces. Like the oven at your favorite pizzeria. Bodine gearmotors can stand the heat - so they don't need to get (read more)Browse Gearmotors Datasheets for Bodine Electric Company -
Backer Marathon, Inc.
Ceramic Strip heaters up to 1200°F Backer Marathon strip heaters are manufactured to your custom specifications. Mica Strip heaters offer a low profile option for applications of up to 1200 F. Ceramic Strip heaters offer a rugged construction for application of up to 1200 F. They are direct bolt in replacements for popular brands. (read more)Browse Electric Heaters Datasheets for Backer Marathon, Inc. -
Polyonics
Label Material that handle 500°F and is Readable Need labels that can handle 500 F and still stay readable?. Polyimide labels are your go-to for electronics, aerospace, and automotive applications. ?? Extreme heat resistance. ?? Chemical durability. ?? Mechanical stress tolerance. Polyonics polyimide labels are trusted by engineers worldwide. Ask the Experts at Polyonics (read more)Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for Polyonics -
Cri-Tech, Inc.
Cri-plastMP Fluoro-TPE (F-TPE) Compounds Cri-plastMP F-TPEs are a family of melt processable Fluoro - Thermoplastic Elastomers (F-TPEs) developed to meet a wide range of applications including Automotive, Wire & Cable, Chemical Industry and Consumer applications. Specific grades are available utilizing fluoroplastics such as ETFE, EFEP, PVDF, etc. and can be processed by injection, extrusion, transfer molding, and compression molding. Special Features. Chemical Resistance. Flexibility. Low Permeation. Heat Resistance. Melt Processable... (read more)Browse Elastomers and Rubber Compounds Datasheets for Cri-Tech, Inc. -
Cri-Tech, Inc.
Low Permeation Fluoroelastomer & F-TPE/V Compounds set. ASTM D624 (22 hrs @175C) plied Discs. 16. 15. Permeation. CE10 @ 40C. g mm/ M2/24th. 19.04. 8.15. 10.7. Cri-plastMP F-TPE (Developmental). Cri-plastMP F-TPE (Test Formulations). Std. F-TPE. SD (static dissipative) F-TPE. LP (Low Perm) F-TPE. LP/SD F-TPE. Modulus (estimated). 280. 280. 280. 280. Duro. Shore A. pts. 80-90. 80-90. 80-90. 80-90. Tensile. psi. Elongation. Tear Strength. ppi. Compression set. Permeation. CE10 @ 40C. g mm/ M2/24th. 1.58/1.46. 1.86/1.87. .71/.76. 1.02/1.05. If our... (read more)Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Cri-Tech, Inc.
Fluoro-TPEs & Cross-linkable F-TPX for Automotive Cri-Tech specializes in both Elastomer (FKM) and Plastic Fluoromaterials (PVDF, ETFE, FEP, PFA), allowing for the development of unique F-TPE, TPV & TPXs for automotive wire & cable and fuel systems. Cri-plastMPTM F-TPXs can be processed on your existing thermoplastics equipment and e-beam crosslinked. These compounds offer excellent chemical resistance and increased overall performance allowing for thinner wall sections due to their higher heat performance. They offer increased performance... (read more)Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
NewAge Performance Products | NAPP
Built Tough — Made For -90°F and Beyond range of temperature resistance; -90 F to 175 F. Free of DEHP, phthalates, BPA and conflict minerals. RoHS compliant. Naturally transparent for visual contact with the flow. Applications. Abrasive Powder Transfer. Agricultural Lines. Air Tools. Cement Slurries. Granular Transfer. Hydraulic Lines. Lubricated Air Feeds. Lubrication Lines. Nuclear Power Facilities. Robotics. Transfer Lines for Clean Liquids. Transfer Lines for Internal Contamination Fluids. Well Pipe & Cable Jacket. Petroleum Products... (read more)Browse Industrial Hose Datasheets for NewAge Performance Products | NAPP
-
Sol-gel glasses: a new material for solar fluorescent planar concentrators?
Three dyes were examined in Si02 gel glass layers, the laser dye Rhodamine 6G and the two less polar dyes, Lumogen F 083 and Lumogen F 300, 1oth, especially developed at BASF for the application in solar FPC's on a PMMA basis.
-
Luminescent solar concentrators. I. Concentrators based on mixtures of dyes in PMMA. Spectral and luminescent properties, reabsorption and energy transfer
Pyrromethene 580, Lumogen F Orange 240, and Rhodamine 11B in the wavelength range up to .
-
Modeling photon transport in fluorescent solar concentrators
The utility of these models has further been highlighted by the optimization of the dye concentration of a FSC containing Lumogen F Red 305 dye (BASF, Ludwigshafen, Germany).
-
A Low Reabsorbing Luminescent Solar Concentrator Employing π-Conjugated Polymers
A highly efficient thin-film luminescent solar concentrator (LSC) utilizing two π-conjugated polymers as antennae for small amounts of the valued perylene bisimide Lumogen F Red 305 is presented.
-
High‐Tech‐Folien. New applications for fluorescence dyes
The perylene-derivatives displaced by the BASF under the trade name Lumogen F 1 correspond to this property profile.
-
Design and Response of High‐Efficiency, Planar, Doped Luminescent Solar Concentrators Using Organic–Inorganic Di‐Ureasil Waveguides
Here, we report the first example of a planar, doped LSC archi- tecture using the commercially available perylene dye Lumogen F Red (LR305) as the luminophore and a di-ureasil (d-U(600)) organic–inorganic hybrid as the waveguide.
-
Light-Emitting Materials – Active Components of Luminescent Solar Concentrators
During comparison of its characteristics with the dye lumogen red 305 ( Lumogen F Red 305) it was established that its absorption band is located in a 50-nm more long-wave region with a fairly high quantum yield of emission.
-
Thirty Years of Luminescent Solar Concentrator Research: Solar Energy for the Built Environment
By applying full, narrow band reflecting cholesterics to the top surface of Lumogen F Red 305-containing waveguides (a commercial dye from BASF), up to 30% of the light that had previously escaped the surface was turned into edge emission, translating into…
-
High‐Throughput Fabrication, Performance Testing, and Characterization of One‐Dimensional Libraries of Polymeric Compositions
A base poly- (propylene) (BP Polymers, Fortilene HB9200) was used with two model additives (luminophores Lumogen F Red 300 and Violet 570, BASF).
-
A Multi‐optical Collector of Sunlight Employing Luminescent Materials and Photonic Nanostructures
Pictures of the investigated waveguides for LSCs and hybrid collectors: a) a PMMA slab doped with DPA (blue), b) DTB (yellow), c) Lumogen F 305 Red (red), and d) a transparent PMMA slab. e) Jsc values calculated from the measured EQE data…
Indicates content that may require registration and/or purchase.