-
Supplier: Transcat, Inc.
Description: Product Highlights "Calibrated" Light Meter NIST Certificate Included CE Certified Standard lightmeter with illuminated LCD for applications requiring measurements under 3 lux Silicon photodiode sensor Autorange Auto power off User selectable units Ergonomic design Cosine correction
- Meter Type: Lux Meter
-
Supplier: REED-Direct
Description: MAX and AVG readings Data Hold plus Auto shut-off Built-in RS-232 serial interface Optional Windows® 95/98 compatible software and serial cable Optional battery powered datalogger stores over 8000 readings SPECIFICATIONS: Range: 200.0/2000/5000 Fc; 2000/20,000/50,000 Lux Resolution: 1, 10,
- Illuminance Range: 2,000 to 50,000 Lux
- Accuracy: 4 %
- Lux Resolution: 100 Lux
- Foot Candle Resolution: 10 FC
-
Supplier: Traceable® Products
Description: of Standards and Technology). Monitor and store results DATA HOLD button freezes the display to capture readings. Precise photodiode and color-correction filter provide cosine- and color-corrected measurements. Readings in lux and foot-candles Dual-Range Meter measures lux in
- Sensor Diameter: 2 inch
- Illuminance Range: 0 to 50,000 Lux
- Accuracy: 5 %
- Lux Resolution: 1 Lux
-
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: When you need to evaluate the illumination of light hitting a specific location or perform lux measurements, the T-10A is the illuminance meter of choice. This advanced lux meter will quickly show on the LCD screen the illumination and average values of measurements. You
- Illuminance Range: 0.01 to 299,900 Lux
- Operating Temperature Range: -10 to 40 C
- Humidity Range: 0 to 85 %
- Display Type: Alphanumeric
-
Supplier: Traceable® Products
Description: Dual-Display Meter measures lux in three ranges: 0 to 1999 (1 lux resolution), 2000 to 19,990 (10 lux resolution), and 20,000 to 50,000 (100 lux resolution). Readings in foot-candles: 0 to 199.9 (0.1 Fc resolution), 200 to 1,999 (1 Fc resolution), 2,000 to 5,000
- Sensor Diameter: 2 inch
- Illuminance Range: 0 to 50,000 Lux
- Accuracy: 4 %
- Lux Resolution: 1 Lux
-
Supplier: Traceable® Products
Description: Light meter has an UV wavelength range of 320 to 390 nm. Traceable® Ultraviolet Light Meter measures on three different ranges from 0 to 199.9 µW/cm2 (resolution 0.1 µW/cm2), 1.999 mW/cm2 (resolution 0.001 mW/cm2), and 19.99 mW/cm2 (resolution 0.01 mW/cm2). Accuracy is ±(2% of full
- Sensor Diameter: 0.75 inch
- Accuracy: 2 %
- Hand-Held: Handheld
- Meter Type: Lux Meter
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: The LS-150 Luminance Meter (successor to the LS-100) is a highly accurate luminance meter that uses a newly designed sensor with a spectral response that more closely matches the V(λ) spectral luminous efficiency function of the human eye to provide measurement results that correlate
- Illuminance Range: 0.001 to 999,900 Lux
- Accuracy: 2 %
- Lux Resolution: 0.001 Lux
- Operating Temperature Range: 0 to 40 C
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: The LS-160 (successor to the LS-110) is a highly accurate luminance meter that uses a newly designed sensor with a spectral response that more closely matches the V(λ) spectral luminous efficiency function of the human eye to provide measurement results that correlate well with visual
- Illuminance Range: 0.001 to 999,900 Lux
- Accuracy: 2 %
- Lux Resolution: 0.001 Lux
- Operating Temperature Range: 0 to 40 C
-
Supplier: Vaisala
Description: calibration device available • Easy to calibrate Key Benefits • Easy to calibrate • The calibration of LM21 is traceable to international measurement standards for luminous intensity. Calibration starts automatically when Vaisala Field calibrator LMA21 is connected to LM21.
- Accuracy: 10 %
- Operating Temperature Range: -55 to 65 C
- Humidity Range: 0 to 100 %
- Meter Type: Lux / Foot Candle Meter
-
Supplier: InspectorTools
Description: Enhance accuracy by selecting one of four lighting types plus PC interface % displays differential from reference point “ZERO” Re-Calibration Enhance accuracy by selecting lighting type Tungsten/Daylight, Fluorescent, Sodium, Mercury) Data Hold, Min/Max/Avg readings Built-in RS-232 PC serial
-
Supplier: Cole-Parmer
Description: • Calibration ensures the accuracy of your new or already-owned visible light (400 to 760 nm) meter • NIST-traceable light meter calibration report from 0 to 20,000 lux • Add calibration to your new light meter purchase for right-out-the-box
-
Supplier: ValueTronics International, Inc.
Description: diameter 174mm, 3 pcs A0050: External adapter 230V AC/12 VDC TOPVIEW2006: Windows software + optical/USB cable C2006 BORSA2051: Soft carrying bag ISO9000 calibration certificate User manual Optional Accessories: HT96U: Rigid clamp 1-100-1000A AC, diameter 54mm HT97U: Rigid clamp 10-100-1000A
- Features: Current Leakage Tester, Ground Bond Testers
- Types of Measurements: Insulation Resistance
Find Suppliers by Category Top
Featured Products Top
-
The T-10A/T-10MA is an easy-to-use handheld illuminance meter capable of measuring intermittent light sources. It is the ideal instrument for when you need to evaluate the illumination of light hitting a specific location or perform lux measurements. The illumination and average values of (read more)
Browse Lux Meters (Light Meters) Datasheets for Konica Minolta Sensing Americas, Inc.
More Information Top
-
Improvement of electrical and photovoltaic properties of methyl red dye based photoelectrochemical cells in presence of single walled carbon nanotubes
The light intensity is measured by a calibrated lux meter (Kyoritsu Electrical Instruments Works Ltd., Toyko, model 5200).
-
Liquid chromatography electrospray ionization tandem mass spectrometry study of nilutamide and its stress degradation products: in silico toxicity prediction o...
A calibrated lux meter and a UV meter were used for the energy measurements.
-
Establishment of inherent stability of febuxostat and development of a validated stability-indicating method by UPLC according to ICH requirement
The overall illumination at the point of placement of samples was 6,000 lux, which was tested using a calibrated lux meter (Lutron LX-102 digital light meter, Marcucci S.P.A, vignate, Milan).
-
Liquid chromatography/electrospray ionization tandem mass spectrometric study of milnacipran and its stressed degradation products
A calibrated lux meter and UV meter .
-
Photocurrent growth and decay behavior of crystal violet dye-based photoelectrochemical cell in photovoltaic mode
The intensity is measured by a calibrated lux meter (Kyoritsu Electrical Instruments Works Ltd., Tokyo, model 5200).
-
Identification and characterization of stressed degradation products of metoprolol using LC/Q‐TOF‐ESI‐MS/MS and MS n experiments
A calibrated lux meter and UV meter were used to measure energy.
-
Strategy for identification and characterization of small quantities of drug degradation products using LC and LC‐MS: Application to valsartan, a model drug
A calibrated lux meter (model ELM 201, Escorp, New Delhi, India) and a calibrated UV radiometer (model 206, PRC Krochmann GmbH, Berlin, Germany) were used to measure visible illumination and UV energy, respectively. pH/Ion analyzer (MA 235, Mettler Toledo, Schwerzenbach, Switzerland) was…
-
Degradation of Safranine T dye-based photo electrochemical organic photovoltaic devices
measured by a calibrated Lux meter (Kyoritsu Electrical Instruments Works Ltd.
-
Electrical and photovoltaic characterisations of methyl red dye doped solid-state photoelectrochemical cell
The intensity is measured by a calibrated lux meter (Kyoritsu Electrical Instruments Works Ltd.
-
Effect of plasticizer on safranine-T-dye-based solid-state photo electrochemical cell
A calibrated Lux meter (Kyoritsu Electrical Instruments Works Ltd.
Indicates content that may require registration and/or purchase.