-
Supplier: Texas Instruments
Description: Dual 8-Port LVDS Repeater 64-TSSOP -40 to 85
- Number of Transmitters: 16 #
- Number of Receivers: 2 #
- Data Rate: 400,000 kbps
- TJ: -40 to 85 C
-
Supplier: Texas Instruments
Description: Dual 4-Port LVDS Repeater 38-TSSOP -40 to 85
- Number of Transmitters: 8 #
- Number of Receivers: 2 #
- Data Rate: 400,000 kbps
- TJ: -40 to 85 C
-
Supplier: Texas Instruments
Description: Dual Multiplexed LVDS Repeater 16-SOIC -40 to 85
- Min Operating Current: 20 mA
- Operating Ambient Temperature: -40 to 85 C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
-
Supplier: Newark, An Avnet Company
Description: LVDS REPEATER, 1:4, 1.5GBPS, WQFN-40; Device Type:LVDS Repeater; Peak-to-Peak Jitter Max:22ps; Supply Current Max:135mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V;RoHS Compliant: Yes
-
Supplier: Texas Instruments
Description: 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator 8-VSSOP -40 to 85
- Number of Transmitters: 1 #
- Number of Receivers: 1 #
- Data Rate: 2,000,000 kbps
- TJ: -40 to 85 C
-
Supplier: ASAP Semiconductor LLC
Description: EVAL MOD FOR SN65LVDS100 Interface LVDS Repeater/Translator - SN65LVDS100
- Category: Development Board
-
Supplier: Newark, An Avnet Company
Description: LVDS REPEATER, LLP-40; Device Type:LVDS Repeater; Peak-to-Peak Jitter Max:22ps; Supply Current Max:135mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; ESD HBM:8kV RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LVDS REPEATER, US8, FULL REEL; Device Type:LVDS Repeater; Peak-to-Peak Jitter Max:500ps; Supply Current Max:13.5mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LVDS REPEATER, 800MBPS, TSSOP-48; Device Type:LVDS Repeater; Peak-to-Peak Jitter Max:135ps; Supply Current Max:80mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; RoHS Compliant: Yes
-
Supplier: ASAP Semiconductor LLC
Description: EVALUATION MODULE FOR SN65LVDS16 Interface LVDS Buffer/Repeater - SN65LVDS16
- Category: Development Board
-
Supplier: ASAP Semiconductor LLC
Description: EVALUATION MODULE FOR SN65LVDS19 Interface LVDS Buffer/Repeater - SN65LVDS19
- Category: Development Board
-
Supplier: ASAP Semiconductor LLC
Description: EVALUATION MODULE FOR SN65LVDS18 Interface LVDS Buffer/Repeater - SN65LVDS18
- Category: Development Board
-
Supplier: Accuris
Description: MICROCIRCUIT, DIGITAL-LINEAR, OCTAL 400 MBPS LVDS REPEATER, MONOLITHIC SILICON.
-
Supplier: Accuris
Description: MICROCIRCUIT, DIGITAL-LINEAR, OCTAL 400 MBPS BUS LVDS REPEATER, MONOLITHIC SILICON
-
Supplier: ODG (Origin Data Global)
Description: IC LVDS REPETR/TRANSLTR 8-SON
- Data Rate: 4,000,000 kbps
- TJ: -40 to 85 C
- Device Type: Buffer
- Features: Other
-
Supplier: Lingto Electronic Limited
Description: IC LVDS REPETR/TRANSLTR 8-SON
- Supply Current (IS): 35 milliamps
- Features: Buffer
-
Supplier: Accuris
Description: MICROCIRCUIT, DIGITAL-LINEAR, 1.25 GBPS DUAL, FULL-DUPLEX OR QUAD, SIMPLEX LVDS REPEATER, MONOLITHIC SILICON
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 117757-SN65LVDS100DR Packaging: Reel - TR Type: Buffer, ReDriver Input: CML, LVDS, LVPECL Output: LVDS Number of Channels: 1 Data Rate (Max): 2Gbps Delay Time: 470ps Capacitance - Input: 0.6pF Categories: Integrated Circuits
- Data Rate: 2,000,000 kbps
- TJ: -40 to 85 C
- Device Type: Buffer
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 029574-SN65LVDS104D Packaging: Tube/Rail Type: Buffer, Multiplexer Input: LVDS Output: LVDS Data Rate (Max): 400Mbps Delay Time: 3.1ns Capacitance - Input: 3pF Categories: Integrated Circuits Status: Active Temperature Range -
- Data Rate: 400,000 kbps
- TJ: -40 to 85 C
- Device Type: Buffer
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 082154-SN65LVDS105DR Packaging: Reel - TR Type: Buffer, Multiplexer Input: LVTTL Output: LVDS Data Rate (Max): 400Mbps Delay Time: 2.2ns Capacitance - Input: 3pF Categories: Integrated Circuits Status: Active Temperature Range -
- Data Rate: 400,000 kbps
- TJ: -40 to 85 C
- Device Type: Buffer
- Features: Other
-
Supplier: Quarktwin Technology Ltd.
Description: Buffer, ReDriver 1 Channel 2Gbps 8-WSON (2x2)
- Data Rate: 2,000,000 kbps
- TJ: -40 to 85 C
- Supply Voltage: 3.6V
- Device Type: Buffer
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 100853-SN65LVDS105PWR Packaging: Reel - TR Type: Buffer, Multiplexer Input: LVTTL Output: LVDS Data Rate (Max): 400Mbps Delay Time: 2.2ns Capacitance - Input: 3pF Family Name: SN65LVDS105PWR Categories: Integrated Circuits Status: Active
- Data Rate: 400,000 kbps
- TJ: -40 to 85 C
- Device Type: Buffer
- Features: Other
-
Supplier: DigiKey
Description: Buffer, ReDriver 1 Channel 4Gbps 8-WSON (2x2)
- Operating Temperature: -40 to 85 C
- Supply Voltage (VS): 2.375 to 3.6 volts
- Supply Current (IS): 40 milliamps
- Pin Count: 8
-
Description: IC LVDS REPETR/TRANSLTR 8-SON
- TJ: -40 to 85 C
- Supply Voltage: 3.6V
- Device Type: Buffer, Sensor Interface
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: LVDS Interface IC Dual 8-Port LVDS Repeater
- Data Rate: 400,000 kbps
- Pd: 2,094 milliwatts
- TJ: -40 to 85 C
- Supply Voltage: 3.3 V
-
Supplier: RS Components, Ltd.
Description: LVDS Repeater, SN65LVDS104D
- Data Rate: 400,000 kbps
- Technology: LVDS
- Features: Other, RoHS Compliant
- Package Type: SOIC
-
Supplier: Rochester Electronics
Description: SN65LVDS100 2-Gbps LVDS, LVPECL & CML to LVDS buffer, repeater & translator
- Features: Buffer, Other
- Standards: RoHS Compliant
- Package Type: SOIC
-
Supplier: DigiKey
Description: 10BIT DUAL LVDS REPEATER 64TSSOP
- Operating Temperature: -40 to 85 C
- I/O Interface: LVDS
- Supply Voltage: Other
- Features: SERDES
-
Supplier: DigiKey
Description: DS90LV001 LVDS, Repeater Interface Evaluation Board
- Category: Development Board
- Manufacturer: Texas Instruments
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 2Gbps LVDS Translator IC, CML to LVDS, 8-VSSOP, -40 to 85C Product overview: SN65LVDS100DGKR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers
- Data Rate: 2,000,000 kbps
- Pd: 377 milliwatts
- TJ: -40 C
- Features: Other, RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Signal Buffers, Repeaters,
- Supply Voltage (VS): 3.3 volts
- Min Operating Current: 23 mA
- Power Dissipation: 774 milliwatts
- Operating Ambient Temperature: -40 C
Find Suppliers by Category Top
More Information Top
-
UTMC 5962F0153601 Series Datasheets. 5962G0153601QYA, 5962H0153601VYA, 5962H0153601VYX, 5962R0153601QYA, 5962R0153601VYA, UT54LVDM328UCC, 5962F0153601QYX, 5962...
Octal 400 Mbps bus LVDS repeater :SMD.
-
Page 4. Semiconductor parts with 915 in root number
Low-Jitter, 10-Port LVDS Repeater .
-
Page 13. Semiconductor parts with 153 in root number
Octal 400 Mbps bus LVDS repeater :SMD.
-
Page 18. Semiconductor parts with 601 in root number
Octal 400 Mbps bus LVDS repeater :SMD.
-
Page 6. Semiconductor parts with 536 in root number
Octal 400 Mbps bus LVDS repeater :SMD.
-
Page 9. Semiconductor parts with 360 in root number
Octal 400 Mbps bus LVDS repeater :SMD.
-
Differential buffers for telecommunications
LVDS repeaters can extend the range and improve the signal integrity of differential signals.
-
SN65LVDS100DGK Datasheet
2Gbps LVDS/LVPECL/CML to LVDS Repeater /Translator .
-
SN65LVDT101DR Datasheet
SN65LVDS100 - 2Gbps LVDS/LVPECL/CML to LVDS Repeater /Translator .
-
STLVDS104BDR datasheet - 4-PORT LVDS AND 4-PORT TTL TO LVDS REPEATERS : Datasheets for Electronic Components and Semiconductors
4-PORT LVDS AND 4-PORT TTL TO LVDS REPEATERS .
Indicates content that may require registration and/or purchase.