-
Supplier: Alcoa North American Rolled Products
Description: MIC 6® Aluminum Cast Plate The Best of the Best MIC 6® Aluminum Cast Plate is a blend of the most desirable features of many individual metals. The result is a cast aluminum plate that meets the challenge of product accuracy demanded by
- Type: Aluminum / Aluminum Alloy (UNS A)
- Features: Light Alloy, Non-ferrous - Any Type, Plate, Semi-finished Shape / Mill Stock
-
Supplier: Cole-Parmer
Description: • High-heat conductivity provides excellent thermal uniformity over the entire heating surface Hot plates feature a sturdy stainless steel case that resists spills and corrosion and supports heavy loads. The 6-1/4'' x 6-1/4'' hot plates have a 20 lb maximum load capacity; all other
- Operating Temperature: 699.8 F
- Heater Type: Aluminum
-
Supplier: Daco Hand Controllers
Description: thermal shock. It also ensures that the grip is comfortable, even after long periods of use. The MG1 is cast using an aluminum alloy to avoid the high tool cost, flammability and toxicity problems associated with plastic grips. The use of aluminum also ensures the device has a
-
-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding
- Housing Bore / Bearing O.D.: 15.87499142750463 mm
- Material: Aluminum
-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding
- Housing Bore / Bearing O.D.: 12.699993142003704 mm
- Material: Aluminum
-
Supplier: Allied Electronics, Inc.
Description: Al Si 12, Silver Gray, Temperature Range -40 to 100 °C, Cast Aluminum Enclosures Aluminum enclosures are used in harsh industrial environments for power distribution, electronics, measurements and control techniques, pneumatic and hydraulic applications. Standard Color: Gray IP
-
Supplier: HardwareSource, Inc.
Description: Strap side of hinge measures 2-1/2" wide by 9" long by 5/8" thick cast aluminum Plate side of hinge measures 4-5/8" high by 2-3/4" wide by 3/8" thick Hinge swings on bronze bearings Each hinges uses 8 each #14 flat head screws (not included) For doors where the frame and door
-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding
- Housing Bore / Bearing O.D.: 9.524994856502778 mm
- Material: Aluminum
-
Supplier: Allied Electronics, Inc.
Description: Al Si 12, Silver Gray, Temperature Range -40 to 100 °C, Cast Aluminum Enclosures Aluminum enclosures are used in harsh industrial environments for power distribution, electronics, measurements and control techniques, pneumatic and hydraulic applications. Standard Color: Gray IP
-
Supplier: Allied Electronics, Inc.
Description: Al Si 12, Silver Gray, Temperature Range -40 to 100 °C, Cast Aluminum Enclosures Aluminum enclosures are used in harsh industrial environments for power distribution, electronics, measurements and control techniques, pneumatic and hydraulic applications. Standard Color: Gray IP
-
Supplier: Terra Universal, Inc.
Description: Compact unit occupies just 13.5 square inches (0.009 m2) of bench top surfac Machined cast-aluminum top provides excellent heat transfer, 9.5 square inches (0.006 m2) of heating surface Reaches 260°C in just 4.5 minutes This extremely compact unit features an infinitely adjustable,
- Temperature Range: 100 to 700 F
- Operating Temperature: 100 to 700 F
- Heater Type: Aluminum
- User Interface: Analog Front Panel
-
Supplier: Cole-Parmer
Description: lights let you know if top plate is hot or unit has reached overtemperature status. Aluminum top plates are ideal for general-purpose applications and can reach maximum temperature in under 10 minutes.
- Operating Temperature: 752 F
- Heater Type: Aluminum
-
Supplier: Cole-Parmer
Description: lights let you know if top plate is hot or unit has reached overtemperature status. Aluminum top plates are ideal for general-purpose applications and can reach maximum temperature in under 10 minutes.
- Operating Temperature: 752 F
- Heater Type: Aluminum
-
Supplier: Sharpe Products
Description: Type L-Cast Wall Brackets are available with one center hole or 2 or 3 hole option. Steel and aluminum cast wall brackets are supplied with either a round or flat saddle. Steel cast wall brackets are supplied with a universal saddle. A bracket can be welded to the rail or
-
Supplier: Sharpe Products
Description: Type L-Cast Wall Brackets are available with one center hole or 2 or 3 hole option. Steel and aluminum cast wall brackets are supplied with either a round or flat saddle. Steel cast wall brackets are supplied with a universal saddle. A bracket can be welded to the rail or
-
Supplier: Sharpe Products
Description: Type L-Cast Wall Brackets are available with one center hole or 2 or 3 hole option. Steel and aluminum cast wall brackets are supplied with either a round or flat saddle. Steel cast wall brackets are supplied with a universal saddle. A bracket can be welded to the rail or
-
Supplier: Sharpe Products
Description: Type L-Cast Wall Brackets are available with one center hole or 2 or 3 hole option. Steel and aluminum cast wall brackets are supplied with either a round or flat saddle. Steel cast wall brackets are supplied with a universal saddle. A bracket can be welded to the rail or
-
Supplier: Cole-Parmer
Description: • Rugged, compact hot plate will heat volumes up to 1 L This hot plate has a durable cast-aluminum top plate that provides an even heating surface and will not crack or chip. Bi-metallic thermostat offers reliable temperature control, and the powerful heater
- Operating Temperature: 752 F
- Heater Type: Aluminum
-
Supplier: Allied Electronics, Inc.
Description: Aluminum Enclosures Die-Cast aluminum and resistant to atmospheric and marine corrosion, these enclosures are ideal for housing sensitive electronic assemblies and pneumatic, hydraulic and electrical devices in both commercial and industrial environments. Specifications. Body
-
Supplier: Terra Universal, Inc.
Description: if primary control fails These corrosion-resistant, easy-to-clean units are specifically designed to ensure safe heating in potentially explosive situations! Their cast-aluminum top plate provides effective heat transfer, and all controls are contained in an aluminum
- Temperature Range: 100 to 428 F
- Operating Temperature: 100 to 428 F
- Heater Type: Aluminum
- User Interface: Analog Front Panel
-
Supplier: Terra Universal, Inc.
Description: Low profile design is only 3.5" (89 mm) high Porcelain-coated stainless steel top provides excellent corrosion resistance plus thermal shock protection Features 49 square inches (0.032 m2)of heating surface Die-cast aluminum case provides durability and long life Free Shipping!
- Temperature Range: 100 to 700 F
- Heater Type: Aluminum
- User Interface: Analog Front Panel
- Burners: Single Burner
-
Supplier: Waterman Industries, Inc.
Description: Drilling is ANSI 125 lb. standard. • Cast Iron Body • Flange or Compression Mounted • Cast Iron Cover • Aluminum Cover Optional • Cast Iron, Bronze or Resilient Seat Faces • Bronze Hinge Pins • 7 1/2º Seating Plane The popular compression Model PF-25W uses time proven
-
Supplier: Terra Universal, Inc.
Description: Low profile design is only 3.5" (89 mm) high Porcelain-coated stainless steel top provides excellent corrosion resistance plus thermal shock protection Features 49 square inches (0.032 m2)of heating surface Die-cast aluminum case provides durability and long life Free Shipping!
- Temperature Range: 100 to 700 F
- Operating Temperature: 100 to 700 F
- User Interface: Analog Front Panel
- Heater Type: Other
-
Supplier: Air Compressors Direct
Description: Tank Size 20 Gallons Power 5.3 CFM @ 90 PSI Cast Iron, V-Twin Cylinder Oil Lubricated Pump •One-piece cast iron crankcase •Thermally stable cast iron cylinder body •Aluminum head & machined cast iron valve plate •Automotive style ball bearings & stainless
- Flow Capacity: 6.2 to 5.3 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: Tank Size 20 Gallons Power 5.3 CFM @ 90 PSI Cast Iron, V-Twin Cylinder Oil Lubricated Pump •One-piece cast iron crankcase •Thermally stable cast iron cylinder body •Aluminum head & machined cast iron valve plate •Automotive style ball bearings & stainless
- Flow Capacity: 6.2 to 5.3 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: Tank Size 20 Gallons Power 5.7 CFM @ 90 PSI Cast Iron, Twin-Cylinder, Oil Lubricated Pump •One-piece cast iron crankcase •Thermally stable cast iron cylinder body •Aluminum head & valve plate and automotive style ball bearings •Durable Swedish stainless steel reed
- Flow Capacity: 7 to 5.7 SCFM
- Horse Power: 1.7 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: Tank Size 30 Gallons Power 5.7 CFM @ 90 PSI Cast Iron, Twin-Cylinder, Oil Lubricated Pump •One-piece cast iron crankcase •Thermally stable cast iron cylinder body •Aluminum head & valve plate and automotive style ball bearings •Durable Swedish stainless steel reed
- Flow Capacity: 7 to 5.7 SCFM
- Horse Power: 1.7 HP
- Power Source: AC Single Phase
-
Supplier: TelephoneStuff.com
Description: various power and data configurations - Durable construction - Durable powder coat finish - Cast aluminum construction - Sub-Plate Application: Hubbell datacom
-
Supplier: TelephoneStuff.com
Description: Accommodates various power and data configurations - Durable construction - Durable powder coat finish - Cast aluminum construction - Sub-Plate Application: Decorator
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Couplings designed specifically for sandblast hoses. Two claw couple design for quick connection. Available in aluminum, brass and plated iron. Available in both standard and full flow design. Full flow design removes air restrictions present in the standard design,
- English Size: 0.75 inch
- Features: English
- Material: Iron (Cast/Ductile)
-
Supplier: Qualitrol Company, LLC
Description: a temperature indicator and/or measurement device (sold separately). Thermal plate is available with up to 3 wells and the 130 series is available with 1 well and up to 2 RTD’s. Features Qualitrol Thermal Plates feature heating elements made of an etched nickel alloy grid which is
-
Supplier: ASTM International
Description: This specification covers high magnesium marine application aluminum-alloy in those alloy tempers for flat sheet, coiled sheet, and plate, in the mill finish that are intended for marine and similar environments. An inspection lot shall consist of an identifiable quantity of material
-
Supplier: TelephoneStuff.com
Description: systemone floor boxes and fire-rated poke-throughs - Durable construction - One 20A, 125V receptacle - Recessed opening for 3 single Extron MAAP series adapter plates or FSR IPS plates - Cast aluminum construction - Durable powder coat finish - Sub-Plate
-
Supplier: TelephoneStuff.com
Description: systemone floor boxes and fire-rated poke-throughs - Durable construction - 2 duplex openings for power and/or datacom applications - Cast aluminum construction - Durable powder coat finish - Sub-Plate Application: Duplex/Duplex - RoHS compliant
- Type: Duplex Outlet Cover
-
Supplier: Pyromation
Description: sensor assemblies and other applications. The product line includes General-Purpose (GP) aluminum, plastic, stainless steel and cast iron connection heads, with NEMA 4X ratings for indoor or outdoor use. Pyromation's re-designed explosion-proof (XP), aluminum and stainless steel
- Extension Wire Entry - NPT: 1/4" NPT, 1/8" NPT
- Head Type: Bolted Cover
- Features: Miniature, Weatherproof
- Terminal Block: Multi Element
Find Suppliers by Category Top
Featured Products Top
-
T-112 0.5" x 2.875" wide aluminum heat transfer plate for 1/2" PEX tubing. These PEX heat transfer plates are manufactured from aluminum and are designed to improve performance of the radiant floor heating system (read more)
Browse Datasheets for MP Metal Products -
can ensure a certain shielding effectiveness while allowing air circulation, balancing heat dissipation and EMC requirements. Some high-end computer cases use porous steel plates or aluminum plates as panel materials to improve heat dissipation efficiency while meeting FCC/CE certification (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
the top choice of consumers restoring household, motorsport and industrial products. Truly the finest treatment for everything brass, gold, silver, aluminum, magnesium, chrome, sterling, copper and stainless steel. Dull to Shine in 4 Steps: Step 1 (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
the enclosures to be mounted vertically with one screw. Molded in black (RAL 9005) ASA+PC (UL 94 V-0), the kit includes a holder, cover plate and two anti-slide feet. There is also an extender kit for raising the height of the PCB mounting pillars that enable circuit boards to be (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
S 8.74" x 8.07" x 3.15", M 10.63" x 9.72" x 1.65/3.58" and L 13.70" x 11.93" x 4.61". In addition to the custom metal brackets and mounting plates, other customizing services include machining, lacquering, printing, laser marking, decor foils, RFI/EMI shielding, and installation and (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
Aluminum nitride ceramic substrate typical uses include IGBT and SiC power modules, DPC/DBC/AMB substrates, thick-film and thin-film circuits, optical modules, laser and optoelectronic packaging, high-power LEDs, and RF/microwave devices. Available in 170, 200, and 230 (read more)
Browse Ceramic Sheets and Boards Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Material Advantages: Aluminum silicon carbide (AISiC) combines the best of aluminum alloys and ceramic materials, delivering: High specific stiffness (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
The FSW (Friction Stir Welded) liquid cold plate is engineered for high-performance thermal management, providing efficient heat dissipation for high-power electronic (read more)
Browse Heat Pipes Datasheets for ToneCooling Technology Co., Ltd -
. Metal Products has experience forming a variety of metals, including stainless steel, galvanized steel, aluminized steel, aluminum, copper and pre-painted coils. Gages range from .005" to .165", and widths from 1/2" to 48" in various alloys, tempers, and finishes, in simple or complex shapes (read more)
Browse Datasheets for MP Metal Products -
Plate T6 is called T651 - “Solution Heat-Treated, Artificially Aged and Permanent Set” Quenching in water puts residual stresses in the aluminum, since there is a surface-to-center cooling gradient. The -T651 designation means the aluminum mill took that (read more)
Browse Datasheets for Protomatic, Inc.
More Information Top
-
A compact fir ring laser with open resonator and variable output coupling
The thermal expansion between mirrors M1 , MI' and M2 is compensated for by a piece of stainless steel of suitable length a' (see Fig. 6) attached to the front end plate ( cast aluminium like the whole chassis), to which the carbon fibre…
-
Effect of Autoclave Curing on the Microstructure of Blended Cement Mixture Incorporating Ground Dune Sand and Ground Granulated Blast Furnace Slag
Thin plate -like structures were formed due to the presence of the element aluminum in the system. .... to 85 % and still achieve compressive strength performance comparable to that of the control mixture ( M1 ). .... mixture containing 40 % GDS and 60 % slag (no cement) was not cast in this study.
-
Effect of cold flakes on mechanical properties of aluminium alloy die casts
stress intensity factor KIcritical at failure of 8–10 MPa m1 / 2 obtained in the tensile testing .... The tensile and the fatigue testings were conducted with the aluminium alloy die cast plate (ADC12) containing the cold flake.
-
NAVAL POSTGRADUATE SCHOOL
…previous experience in tank design with "many senior engineers and managers associated with M1 development and production .... TABLE V SPECIALIZED TANK MANUFACTURING EQUIPMENT "* Computer and direct numerical controls (CNC) "* Robotics welding machinery "• Turret machinery equipment "* Plasma armor plate cutting equipment "* Complex machinery … armor fabrication equipment "• Large aluminum casting and forging equipment "…
-
PDF - Oppo R9 (R9tm)
Other - Enclosures / Final Assembly Metals Nano SIM Card / MicroSD Memory Card Tray, Die- Cast Aluminum , Machined, Anodized WB 3H Fc, ... .... Other - Enclosures / Final Assembly Hardware Fastener, Machine Screw, M1 x 2.55mm, Torx Flat Head, Plated , Locking 2 $0.0035 $0.0070 .
-
Advancement of Al – Li alloys and of multistage modes of their heat treatment
…in plane stress con- dition for ribbed panels with sheet thickness of 20 mm from alloy V-1461 at the same level of strength parameters as that of plates 40 – 60 mm … f = 73 MPa × m1 /2 (for speci- mens … system with additives of Ag, Zr and Sc is superior to any known aluminum deformable alloy with .... The alloy is adaptable to casting and pressure treatment, which makes it suitable for any kind of…
-
Preparation of Fusion-Cast Chromium-Spinelid Refractories Using Vessel Scrap
It is necessary to consider actual redistribution and reaction of these oxides with alumi- num , silicon, sodium, and other oxides during melting and material crystallization. .... Melt was poured into casting molds assembled from sand plates 50 mm thick (castings M1 , M2, and M3) and graphite plates 50 mm thick (castings M4, M5, and M6), and placed in a heating cabinet with a diatomite heat insulating cover.
-
A Viscometric Study of the Miscibility Behaviour of Poly( N ‐Vinyl Pyrrolidone) Blends
M1 . .... Films were cast on TeÑon-coated aluminium plates from 5% (w/v) solutions of the polymers in tetrahydrofuran/chloroform .
-
PDF - Lenovo Vibe Z2 Pro (K920)
Enclosure, Main, Rear, Die- Cast / Machined Aluminum Alloy, Insert Molded Injection Molded Plastic, Anodized, Brushed, w/ 7 Gold Plated Contacts & 36 Spot-Welded PointsG2H-, A-J16, 1120MP 833, C36, Lenovo1. .... Fastener, Machine Screw, M1 .4 x 3.6mm, Phillips Flat Head, Black Oxide Finish4 .
-
Taxon-specific tidal resuspension of protists into
the subtidal benthic boundary layer of a
coastal embayment
…days that we collected samples throughout the tidal cycle, we took vertical profile casts with another SeaTech .... Before each sampling, SCUBA divers positioned the 1 m dia- meter aluminum base plate flush with the SW1 to pre- vent artifactual resuspension underneath the intakes, which faced directly into the ambient flow. .... intakes were pumped simulta- neously to collect 1 1 of sample at 400 m1 min-' (tubing…
Indicates content that may require registration and/or purchase.