-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Air Vent Cable Gland = Ventilation Cable Gland M20x1.5 Airflow:25l/h(dp=7kpa) IP68 This part combines a vent into a cable gland. With this design it will save cost to add extra hole for vent. Application: Outdoor LED lighting Automotive
- Features: Cable & Wire
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: metal ventilation cable gland M16x1.5 air vent cable gland
- Features: Cable & Wire
-
Supplier: New Yorker Electronics Co., Inc.
Description: Cable Glands
- Features: Cable & Wire
-
-
Supplier: Newark, An Avnet Company
Description: LIGHT GREY M20X1.5 CABLE GLAND, 7-12MM CABLE RANGE ROHS COMPLIANT: YES
-
Supplier: Automation24, Inc.
Description: Cable gland PFLITSCH blueglobe M20x1.5 - bg 220PAn - 96572.1
- Mounting Size: 0.787402 inch
- Opening Diameter: 0.1968505 to 0.5511814 inch
- Temperature Range: -4 to 212 F
- Features: Cable & Wire, Other
-
Supplier: Automation24, Inc.
Description: Cable gland PFLITSCH blueglobe M20x1.5 - bg 220ms - 96572.6
- Mounting Size: 0.787402 inch
- Opening Diameter: 0.1968505 to 0.5511814 inch
- Temperature Range: -40 to 572 F
- Material: Brass
-
Supplier: Automation24, Inc.
Description: Cable gland PFLITSCH blueglobe M20x1.5 - bg 220PA - 96572.0
- Mounting Size: 0.787402 inch
- Opening Diameter: 0.1968505 to 0.5511814 inch
- Temperature Range: -4 to 212 F
- Features: Cable & Wire, Other
-
Supplier: Automation24, Inc.
Description: Cable gland PFLITSCH blueglobe M20x1.5 - bg 220VA - 96572.7
- Mounting Size: 0.787402 inch
- Opening Diameter: 0.1968505 to 0.5511814 inch
- Temperature Range: -76 to 932 F
- Features: Cable & Wire, Other
-
Supplier: PHOENIX CONTACT USA
Description: M16 cable threaded joint x 1.5 mm, black
- Opening Diameter: 0.7086618 inch
- Temperature Range: 86 to 140 F
- Features: Cable & Wire
- Material: Nylon / Polyamide
-
Supplier: Mencom Corporation
Description: Cable Glands for Flat Cable Applications Mencom’s plastic and brass cable glands are perfect for flat and
- Mounting Size: 0.80708705 inch
- Opening Diameter: 0.0787402 to 0.4724412 inch
- Features: Cable & Wire, Other
-
Supplier: Newark, An Avnet Company
Description: CABLE GLAND M20x1,5 IP68
-
Supplier: Newark, An Avnet Company
Description: CABLE GLAND M20x1,5
-
Supplier: Newark, An Avnet Company
Description: CABLE GLAND, KW-M, 20X1.5; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP55; Product Range:-; RoHS
-
Supplier: Essentra Components
Description: Cable Glands provide entry for a cable into and enclosure. With variations in thread size, colour and mounting thread lengths the range supports an array of Cable Gland to suit your application needs
- Opening Diameter: 0.1968505 to 0.5118113 inch
- Features: Cable & Wire
- Material: Nylon / Polyamide
-
Supplier: SAB North America
Description: Liquid tight seal fast & easy installation wide clamping range multi-purpose applications easy handling. Dome style Polyamide (PA6) strain relief with CR bushing. Available in black and gray.
- Mounting Size: 0.236 to 0.472 inch
- Number of Wires: 6 #
- Opening Diameter: 1.5 inch
- Number of Elements: 6 #
-
Supplier: SAB North America
Description: Liquid tight seal fast & easy installation wide clamping range multi-purpose applications easy handling. Dome style Polyamide (PA6) strain relief with CR bushing. Available in black and gray.
- Mounting Size: 0.236 to 0.472 inch
- Number of Wires: 6 #
- Opening Diameter: 1.5 inch
- Number of Elements: 6 #
-
Supplier: TE Connectivity
Description: (Recommended) (NEWTM) : 5.5 Other Average Air Flow for ∆P of 1 PSI (LPH) : 50 Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Cable Gland Product Type : Ventilated Cable Gland Number of Cable Entries : 1
- Features: Cable & Wire, Other
-
Supplier: CMP Products
Description: CMP E1X type brass indoor and outdoor cable gland for use with all types of Wire Braid Armour, Strip Armour, Pliable Wire Armour & Steel Tape Armour cable providing an environmental seal on the cable inner bedding and cable outer sheath. All CMP Cable
- Temperature Range: -76 to 302 F
- Material: Aluminum, Brass, Stainless Steel
- Features: Cable & Wire
-
Supplier: Schmersal Inc.
Description: cable gland M20 Plastic
- Features: Cable & Wire
-
Supplier: Schmersal Inc.
Description: cable gland M20 Metal film
- Features: Cable & Wire
-
Supplier: PHOENIX CONTACT USA
Description: Pg16 multiple screw connection, metal, comprising rubber seal with multiple holes (1 x 5 mm/1 x 9 mm) and a pressure screw, for VC-M-KV-PG16... cable glands
- Opening Diameter: 0.17716545 to 0.1968505 inch
- Temperature Range: 104 to 257 F
- Features: Cable & Wire
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Air Vent Cable Gland = Ventilation Cable Gland M12x1.5 (fit for 1.5~3mm diameter cable and 4 cables at one time) All the rubber material is silicone. Airflow:25l/h(dp=7kpa) IP68 This part combines a vent into a cable gland. With
- Features: Cable & Wire
-
Supplier: Galco Industrial Electronics
Description: Cable Gland, M20, 5-13mm Cord Dia,
-
Supplier: PHOENIX CONTACT USA
Description: Cable gland, M20, for FB... enclosure
- Features: Cable & Wire
-
Supplier: Anderson Power Products
Description: 3 Position Mini PL 1 Hole Cable Gland 3.0mm – 4.5mm (Ps01)
- Number of Wires: 1 #
- Opening Diameter: 0.1181103 to 0.17716545 inch
- Number of Elements: 1 #
- Features: Cable & Wire
-
Supplier: Galco Industrial Electronics
Description: E1FW CABLE GLAND M32
- Features: Cable & Wire
-
Supplier: CMP Products
Description: CMP Type E1FX/M Group I Certified Flameproof Exd & Increased Safety Exe cable gland for use in Zone 1 Hazardous Areas with pliable wire armour (PWA) cable providing a cable gland with a flameproof seal on the cable inner sheath and an environmental seal on
- Temperature Range: -76 to 266 F
- Material: Brass, Stainless Steel
- Features: Cable & Wire
-
Supplier: RS Components, Ltd.
Description: Cable gland for position switch, M20x1.5
- Opening Diameter: 0.1968505 to 0.5118113 inch
- Features: Cable & Wire, Other
-
Supplier: Ensto USA
Description: Cable gland, plastic : Cable gland set: 4 x M20, 2 x M25, 1 x M32
- Features: Cable & Wire, Other
-
Supplier: Lapp Tannehill
Description: LAPP SKINTOP® GRIP-M is a double-strap strain relief cable gland with a high level of strain relief for harsh environmental conditions. Appropriate for portable equipment, cranes, conveying machinery, and systems on building sites. LAPP part number 53113200. MANUFACTURER : LAPP
- Mounting Size: 0.787402 inch
- Opening Diameter: 0.276 inch
- Temperature Range: -40 to 212 F
- Material: Brass
-
Supplier: Lapp Tannehill
Description: LAPP SKINTOP® INOX is a stainless steel cable gland with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature wash downs. Typical applications can be
- Mounting Size: 0.787402 inch
- Opening Diameter: 0.275 inch
- Temperature Range: -40 to 212 F
- Features: Cable & Wire, Other
-
Supplier: Lapp Tannehill
Description: LAPP SKINTOP® HYGIENIC is a stainless steel cable gland that uses FDA-approved material and is designed with special features which prevent micro-organisms and bacteria from sticking to the surface. It has an IP68/69 rating and withstands high pressure and high temperature washdowns.
- Mounting Size: 0.787402 inch
- Opening Diameter: 0.355 inch
- Temperature Range: -4 to 212 F
- Features: Cable & Wire, Other
-
Supplier: Appleton Electric
Description: STRAIGHT TYPE NICKEL PLATED BRASS MATERIAL 2.38 INCH ARMORED CABLE CABLE TYPE IP66 ENCLOSURE 1/2 INCH NPT THREAD SIZE 76 TO 266 DEG F OPERATING TEMPERATURE FLAMEPROOF 0.49 TO 0.82 INCH CABLE OUTER DIAMETER APPLICATION HAZARDOUS LOCATION INCLUDES INNER DISPLACEMENT SEAL, LRS
- Opening Diameter: 0.49 to 0.82 inch
- Temperature Range: 76 to 266 F
- Material: Brass
- Features: Cable & Wire
-
Supplier: Lapp Tannehill
Description: LAPP SKINTOP® MSR-M-XL is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness, durability, and long threads are required. LAPP part number 53112125. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112125 AVAILABILITY :
- Mounting Size: 0.787402 inch
- Opening Diameter: 0.197 inch
- Temperature Range: -40 to 212 F
- Material: Brass
-
Supplier: CMP Products
Description: CMP E2X type brass indoor and outdoor cable gland for use with all types of Lead Sheathed and Wire Braid Armour, Strip Armour, Pliable Wire Armour & Steel Tape Armour cable providing an environmental seal on the cable inner lead sheath and cable outer sheath. All
- Temperature Range: -76 to 302 F
- Material: Aluminum, Brass, Stainless Steel
- Features: Cable & Wire
Find Suppliers by Category Top
Featured Products Top
-
cable glands with integrated strain relief. Cable diameters from 3.4 mm to 5.9 mm are accommodated. The two long sides provide ample space for USB connectors. These UV-stable ASA+PC (UL 94 V-0) enclosures are available in six sizes from 60 x 42 x 22 mm to 156 x 54 x 22 mm. The standard colours (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
been CSA® certified in the U.S. and Canada for use in hazardous locations defined by the NEC® as Class I, Div. 1 and 2, Groups B, C, and D; Class II, Div. 1 and 2, Groups E, F, and G; and Class III. The Conax HL Compression Seal Fitting is a superior solution to (read more)
Browse Cable Glands Datasheets for Conax Technologies -
cable and harness assemblies for a broad range of industries, including applications across the Oil & Gas and (read more)
Browse Cable Glands Datasheets for Conax Technologies -
the number and preparation of the conductors. A single M20 × 1.5 tapped cable entry accepts a suitable cable gland for cables with an outside diameter of 7–13 mm. The gland must provide appropriate cable retention and sealing if the IP65 rating (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
, subject to the conductor type and installation requirements. The enclosure provides three threaded M20 × 1.5 cable entries for cable glands accepting cable outer diameters from 7 to 13 mm. This is a defining feature of the (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
-D 75/100. Accessories for SOLID-BOX include lid retainers, internal hinges, non-slip feet for desktop use, and self-tapping screws for PCBs or DIN rails. Compatible cable glands (M12 to M20) and cable bushings are also available. OKW can supply SOLID-BOX fully customized. Services (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
gray (RAL 7016) or light gray (RAL 7035) as standard. Accessories for SOLID-BOX include top panel retainers, internal hinges (for regular opening), non-slip feet for desktop use, and self-tapping screws (for PCBs or DIN rails). A range of compatible cable glands (M12 to M20) and cable bushings (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
hold. It also acts as a battery compartment. An M16 cable gland can be fitted in place of the battery compartment, allowing for cable connection to the host machine. The extended range now consists of 12 standard sizes with external dimensions from 4.64" x 4.72" x 3.14" to 6.61" x 9.44" x 5 (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
– safeguarding the electronics with IP 66 (IP 67 optional) ingress protection. ROLEC based technoDISC’s shape on a wristwatch, with a round recessed area on the lid for a membrane keypad or front plate. Two of the sides are flat to accommodate cable glands and interfaces. All the lid and mounting (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
feature. Benefits: Rugged construction Fiber optic cable is protected inside the sheath Uses low outgassing materials Specifications: Helium Leak Rate: 1 x 10-6 scc/sec typical (read more)
Browse Optical Feedthroughs Datasheets for Conax Technologies
More Information Top
-
Flow Measurement
20 mA, pulse output and limit switch Cable gland M20x1.5 .
-
HARTING - 09700062813 - Contacts - Other Contacts - Allied Electronics
Cable Gland M20x1.5 5-12mm .
-
HARTING - 09700062616 - Rectangular/PCB Connectors - Connectors - Allied Electronics
Cable Gland M20x1.5 5-12mm .
-
HARTING - 19000005081 - Cable Management - Liquid Tight Strain Relief - Allied Electronics
Cable Gland M20x1.5 5-12mm .
-
Honeywell - BZV6-2RN - Switches - Limit - Allied Electronics
Cable Gland M20x1.5 5-12mm .
-
Honeywell - 8LS3 - Switches - Limit - Allied Electronics
Cable Gland M20x1.5 5-12mm .
-
Hoffman - A1084PHC - Enclosures, Racks & Cabinets - Electrical (NEMA) Enclosure - Allied Electronics
Cable Gland , Metal, M20x1.5 .
-
Alpha Wire - 2845/7 BK005 - Wire - Hook-Up - Allied Electronics
Cable Gland , Metal, M20x1.5 .
-
Safety Switches: NP Design, Type 2
Cable entry M20x1.5 . .... Opening in the rear of housing for a cable gland .
-
Supplementary Components
2x M20x1.5 . .... Mounting bracket for attaching to wall/pipe, material: stainless steel SS304, including cable gland .
Indicates content that may require registration and/or purchase.