-
Supplier: Accuris
Description: MORTAR, 60MM: M224 (WITHOUT M64 SIGHT UNIT)
-
Supplier: Accuris
Description: FIELD MAINTENANCE 60-MM MORTARS M2 AND M19 60-MM MORTAR MOUNT M5 60-MM MORTAR BASEPLATE M1; 81-MM MORTARS M1 AND M29; AND 81-MM MORTAR AND MOUNTS M4, M23A1 M23A2, AND M23A3
-
Supplier: Accuris
Description: CARTRIDGE, IGNITION, M702 FOR 60 MM MORTAR
-
-
Supplier: Accuris
Description: Mortar, 60MM: M224 (Without M64 Sight Unit)
-
Supplier: ASTM International
Description: 1.1 This test method covers determination of the compressive strength of hydraulic cement mortars, using 50 mm [2?in.] cube specimens. Note 1: Test Method C349 provides an alternative procedure for this determination (not to be used for acceptance tests). 1.2 This test method covers the
-
Supplier: ASTM International
Description: 1.1 This test method covers determination of the compressive strength of hydraulic cement mortars, using 2-in. or [50-mm] cube specimens. Note 1-Test Method C349 provides an alternative procedure for this determination (not to be used for acceptance tests). 1.2 This test method covers the
-
Supplier: Gilson Company, Inc.
Description: Gilson offers a wide selection of cube and prism molds for use with cement, mortar, grout, and capping compound. Metal molds meet most ASTM and AASHTO specifications, but lighter plastic molds often suffice for internal QC programs. All molds are 3-gang except for single specimen, 6in (152mm)
-
Supplier: Gilson Company, Inc.
Description: Gilson offers a wide selection of cube and prism molds for use with cement, mortar, grout, and capping compound. Metal molds meet most ASTM and AASHTO specifications, but lighter plastic molds often suffice for internal QC programs. All molds are 3-gang except for single specimen, 6in (152mm)
-
Supplier: 3X Ceramic Parts Company Limited
Description: sleeves made of silicon nitride ceramics are widely used in ceramic plungers, high-temperature insulating supports, ceramic nozzles, ceramic ball valves, dry pressing medium molds, magnetic pumps, chemical pumps, mortar pumps, plunger pumps, etc; The seal ring can be used for mechanical seal
- Density: 3.1999979803934133 g/cc
- Thermal Conductivity: 15 to 20 W/m-K
- MOR / Flexural Strength: 87,022.1036143182 psi
- Compressive / Crushing Strength: 362,592.0983929925 psi
-
Supplier: Fosroc Limited
Description: Patchroc GP is supplied as a ready to use blend of dry powders which requires only the site addition of clean water to produce a highly consistent repair mortar. It is based on Portland cements, graded aggregates, and chemical additives providing a mortar with good handling
-
Supplier: Fosroc Limited
Description: Renderoc S is supplied as a ready to use blend of dry powders which requires only the site addition of clean water to produce a highly consistent, repair mortar. It is based on Portland cements, graded aggregates and chemical additives providing a mortar with good handling
-
Supplier: Tripp Lite by Eaton
Description: brick-and-mortar store, school or church Package Includes P139-06N-DP4K6B Mini DisplayPort to DisplayPort Adapter—4K x 2K @ 60 Hz, Keyspan, Black, 6 in.
-
Supplier: Inertial Labs, Inc.
Description: mounted. WOM has been tested on mounted to and tested on each of its supported weapons. Supported Weapons Machine Guns: M16, M4, M240, and M249 Grenade Launchers: M203 and M320 (40mm) Mortar Systems: M224, M252, and M120 (60, 81, and 120mm) Towed Artillery: M119 (105mm Howitzer) Key
- Angular Rate Range: 400.0000000000002 to 1,000.000000000002 deg/sec
- Linear Acceleration Range: -2 to 2 g
- Maximum Dimension: 2.9921276 inch
- Weight: 0.154320987654321 lbs
-
Supplier: VEGA Americas, Inc.
Description: Application area NB-IoT/CAT-M1, LoRa, measuring range up to 30m, accuracy +/-2mm VEGAPULS Air 42 is the ideal sensor for all autarkic applications with bulk solids and liquids. It is particularly suitable for level measurement in mobile bulk solids silos for dry mortar, concrete and plasters
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Device Classification: Sensor-Only
-
Supplier: CSA Group
Description: or 5 mm (mortar), aerated concrete, foamed concrete, concrete with an open structure ("no-fine aggregate" concrete), concrete with a density less than 800 kg/m3 or refractory concrete. ISO 22965-2:2007 does not cover health and safety requirements for the protection of workers during
-
Description: or 5 mm (mortar), aerated concrete, foamed concrete, concrete with an open structure ("no-fine aggregate" concrete), concrete with a density less than 800 kg/m3 or refractory concrete. ISO 22965-2:2007 does not cover health and safety requirements for the protection of workers during
-
Dimensional Gages and Instruments - Length Comparator, w/Invar Bar, and Digital Indicator -- HM-250DSupplier: Gilson Company, Inc.
Description: Length Change Apparatus measures changes in length of cast prisms due to autoclave curing, alkali reactivity, and other causes not related to applied load. Methods are applicable to testing of hardened portland cement paste, mortar, concrete, or evaluation of hydraulic hydrated lime for
- Gage / Instrument Type: Indicator / Comparator
-
Supplier: Gilson Company, Inc.
Description: Length Change Apparatus measures changes in length of cast prisms due to autoclave curing, alkali reactivity, and other causes not related to applied load. Methods are applicable to testing of hardened portland cement paste, mortar, concrete, or evaluation of hydraulic hydrated lime for
- Gage / Instrument Type: Indicator / Comparator
-
Supplier: CSA Group
Description: guidance on specification related to the local conditions can be given in a national annex. ISO 22965-1:2007 does not apply to concrete with a maximum aggregate size equal to or less than 4 mm or 5 mm (mortar), aerated concrete, foamed concrete, concrete with an open structure ("no-fine
-
Description: guidance on specification related to the local conditions can be given in a national annex. ISO 22965-1:2007 does not apply to concrete with a maximum aggregate size equal to or less than 4 mm or 5 mm (mortar), aerated concrete, foamed concrete, concrete with an open structure ("no-fine
Find Suppliers by Category Top
More Information Top
-
ZCP2011MSTP0932
As identified with arrows in Figure 5, the following four 60mm M224 mortar system parts were down selected: grip, handle, upper half collar, and lower half collar.
-
United States Marine Corps
… Corps Information Operations Center Team Ground Combat Element Battalion Landing Team 105 x high mobility multi-wheeled vehicles (HMMWVs) 31 x medium tactical vehicles Headquarters and Service Company 3 x Rifle Company 9 x M224 60 mm mortar 18 x M240G machine …
-
Afghanistan
Mortars The US Army's Watervliet Arsenal announced in February 2013 that it had received a USD5.9 million contract as part of the US FMS programme to provide approximately 900 60 mm M224 mortar systems to the ANA.
-
MORTARS MOVE INTO THE SMART SET
The new proximity fuze features four operating modes: 2 m proximity optimized for use with the M224 60 mm mortar and the M252 81 mm mortar, 4 m proximity optimized for the 120 mm mortar, point detonating and delay.
-
PROCUREMENT
Mortars The US Army's Watervliet Arsenal announced in February 2013 that it had received a USD5.9 million contract as part of the US FMS programme to provide approximately 900 60 mm M224 mortar systems to the ANA.
-
Meggitt Training Systems - Indirect Fire Simulators (I-FACT/IFT)
Mortar Simulators Cutaway versions of the M252 81 mm and the M224 60 mm mortar for teaching crew drills.
-
60 mm M700-M800 series mortar bombs
Armament US 60 mm M224 mortar .
-
Armour, Artillery, Support and Infantry Weapons
Other Weapon Systems The USMC also deploys the M224 60 mm mortar and the M252 81 mm mortar, the M23 Mortar Ballistic Computer and the 12.7 mm Browning M2HB HMG.
-
60 mm M720 HE bomb
Armament US 60 mm M224 mortar .
-
60 mm M888 HE bomb
Armament 60 mm M224 mortar and similar weapons.
Indicates content that may require registration and/or purchase.